-
Supplier: Specialty Product Technologies
Description: Designed as the "best" fit timer for most applications, the B506 family is divided into 3 separate base models. The standard unit offers a wide range of field selectable operating modes and time ranges as well as a host of other convenient features. The high performance model is a good choice
- Repeatability: 0.01 ±%
- Number of Digits (or Characters): 4
- Digit Height: 0.31496062992125984 inches
- Operating Temperature: 32 to 131 F
-
Description: CMOS digital circuitry Time delays to 3 minutes Adjustable time delay No first cycle effect SPST 20 Ampere Output rating (limited by terminals, relay rated at 35 or 60 Amps) NEMA 4 enclosure External terminal strips for all connections Fully Solid State timing 2 wire time delay on operate
-
Supplier: ACCES I/O Products, Inc.
Description: to zero. If your software fails to reload the counters, then both counters continue counting until zero is reached (timeout). When the counters 0 and 1 reach zero, either the power-good line is held low for approximately 16 milliseconds (performing a hardware reset) through a relay
- Form Factor: Full-Size PCI
- Features: Other
- Technology: PCI, PCI-X
-
-
Time Delay Relays - Timer;Off Delay;2s-1000s;SSR;SPST-NO;1A@120VAC;Pnl-Mnt;Quick Connect -- 70089123Supplier: Allied Electronics, Inc.
Description: The Model 4710 is a delay-on-dropout timer which can control DC loads to 1 A or AC loads to 10 A with additional heat sinking. Closure of the initiate switch will energize the load. The timing period begins when the switch opens and resets to the beginning whenever it re-closes. To energize
-
Time Delay Relays - Timer;Off Delay;0.1s-30s;SSR;SPST-NO;1A@120VAC;Pnl-Mnt;Quick Connect -- 70089122Supplier: Allied Electronics, Inc.
Description: The Model 4710 is a delay-on-dropout timer which can control DC loads to 1 A or AC loads to 10 A with additional heat sinking. Closure of the initiate switch will energize the load. The timing period begins when the switch opens and resets to the beginning whenever it re-closes. To energize
-
Time Delay Relays - Timer;Off Delay;0.1s-30s;SSR;SPST-NO;5A@120VAC;Pnl-Mnt;Quick Connect -- 70089159Supplier: Allied Electronics, Inc.
Description: The Model 4710 is a delay-on-dropout timer which can control DC loads to 1 A or AC loads to 10 A with additional heat sinking. Closure of the initiate switch will energize the load. The timing period begins when the switch opens and resets to the beginning whenever it re-closes. To energize
-
Supplier: RS Components, Ltd.
Description: Time relay with adjustable pulse and pause times. The timer relays in the ETD series can be used to control time sequences in production and process technology. Adjustable pulse and pause times. Time range of 50ms- 100hrs (even setting ranges). Timer function. Wide-range
- Minimum Time Interval: 0.05 seconds
- Maximum Time Interval: 100 hours
- Number of Contacts: 2
- Pole and Throw Specifications: Double Pole, Double Throw (DPDT)
-
Supplier: ACCES I/O Products, Inc.
Description: RoHS Available. Please contact us for ordering information Model USB-IIRO-16 is an ideal portable solution for adding easy-to-install isolated input and relay output digital I/O capabilities to any PC or embedded system with a USB port. Featuring 16 Form C (SPDT) electromechanical
- Digital I/O Channels: 16 #
- Operating Temperature: 32 to 158 F
- Features: Application Software Included
- User Interface: Computer Programmable
-
Supplier: ACCES I/O Products, Inc.
Description: milliseconds are desired, then you can place a jumper that connects the output of counter/timer 1 to counter/timer 2 and a DIP switch permits selection of crystal-controlled clock frequencies of 3.6 KHz or greater. The watchdog time-out is programmable from 5msec to 291 seconds.
- Operating Temperature: 0 to 60 C
- Operating Humidity: 10 to 90 %
- Features: CE Conformity Marks, Other
- Connector: DB9
-
Supplier: ACCES I/O Products, Inc.
Description: isolating the digital inputs from each other, and from the computer, assures smooth, error-free data transmission in noisy, real-world environments. The relay outputs are de-energized at power-up to prevent an unintended control output signal. Data to the relays is latched. The
- Number of Ports: 4
- Operating Temperature: 0 to 60 C
- Operating Humidity: 5 to 95 %
- Features: CE Conformity Marks, RoHS
Find Suppliers by Category Top
More Information Top
-
Morphologies of rabbit retinal ganglion cells with concentric receptive fields
In some cases the negative capacitance was overloaded for several milliseconds by a relay and timer circuit to achieve penetration, but this was a last resort because of its ten- dency to damage cells.
-
Phonological factors in lexical access: Evidence from an auditory lexical decision task
The apparatus for the experiment consisted of a Crown stereo tape recorder, a Pioneer SA 500A stereo amplifier, a Grason-Stadler voice- operated relay , a Gerbrands millisecond timer , two pairs of headphones, and a subject response board.
-
A guide to digital fault recording event analysis
Since most relay timers are set using milliseconds and resolution is important, familiarity with the milliseconds time frame is crucial.
-
The use of word-picture verification to study entry-level object recognition: Further support for view-invariant mechanisms
A microphone, voice-activated relay , and soft- ware timer measured naming latencies to the nearest millisecond .
-
Development of line current differential relay over native Ethernet
We confirmed that the ground differential relaying element detected the earth fault in 103 milliseconds , (inclusive of delay timer setting of 70 milliseconds) from the inception of the internal earth fault.
-
Influences of alcohol and S-R uncertainty upon spatial localization time
Stimulus presentation started a millisecond timer (Starmark, Model 220) which was stopped by a voice-activated relay (Lafayette, Model 1604-S) at the S's first verbalization following stimulus presentation.
-
The participation of cholinergic systems of the nucleus accumbens in the differentiation of acoustic signals in dogs
… the latent period of the solution of the instrumental task, in sec, the time required to enter the "safety zone", the values of which were automatically illuminated on an F-206 millisecond timer when the animals raised … … the level breaking the relay .
-
The role of the oblique effect in the block-design selection process
Response times (RTs). measured from the onset of the second card. were recorded in milliseconds by means of a gated digital clock timer triggered by a voice-activated relay .
-
A transportable, inexpensive electroporator for in utero electroporation
Therefore the circuit (Fig. 1A) implements only a simple timer triggered by a foot switch and connected to a standard relay that is able to switch on and off in milli- seconds the voltage delivered to the tweezers elec- trodes.
-
Characteristics And Evaluation Of Automatic Exposure Controls
For example a "photo timer " of 1960 voltage will likely have two relays in series with its termination signal, assuring a built in 30 millisecond error.
Indicates content that may require registration and/or purchase.