-
Supplier: Mueller Company
Description: recessed and bonded to the gasket. Zinc-plated steel bolts are standard; stainless steel bolts optional. MUELLER 230 SERIES MINI-BAND CLAMP • FULL ENCIRCLEMENT - gasket wraps 360º for uniform seal on larger leaks. • BANDS - are made of Type 304L Stainless Steel with
- Capacity / Opening: 0.5 to 2 inch
- Clamping Width: 3 to 6 inch
- Material: Stainless Steel
- Type: V-Band Clamps
-
Supplier: Tempco Electric Heater Corporation
Description: Mini-Coil Band Heaters have two types of clamping: Screw operated clamping for the traditional style and Cam Operated Clamping. Cam operated axial clamping allows tool room personnel to replace the heating element or the thermocouple of the gate bushing without having to remove the
- Heater Type: Band Heater, Coil Heater
- Features: Electric
-
Supplier: Kuriyama of America, Inc.
Description: ADVANTAGES Three-piece Design - Streamlined, lightweight, three-piece design perfect for tight installations. Arched, Perforated Slots - Provides for more overall steel between perforations for added band strength and allows for smoother engagement. Stainless Steel Band - 300 series
- Capacity / Opening: 0.4375 to 0.78125 inch
- Clamping Width: 0.3125 inch
- Type: Band Clamps, Worm Drive Hose Clamps
- Features: Other
-
-
Supplier: Kuriyama of America, Inc.
Description: ADVANTAGES Three-piece Design - Streamlined, lightweight, three-piece design perfect for tight installations. Arched, Perforated Slots - Provides for more overall steel between perforations for added band strength and allows for smoother engagement. Stainless Steel Band - 300 series
- Capacity / Opening: 0.21875 to 0.625 inch
- Clamping Width: 0.3125 inch
- Type: Band Clamps, Worm Drive Hose Clamps
- Features: Other
-
Supplier: Kuriyama of America, Inc.
Description: ADVANTAGES Three-piece Design - Streamlined, lightweight, three-piece design perfect for tight installations. Arched, Perforated Slots - Provides for more overall steel between perforations for added band strength and allows for smoother engagement. Stainless Steel Band - 300 series
- Capacity / Opening: 0.5 to 0.90625 inch
- Clamping Width: 0.3125 inch
- Type: Band Clamps, Worm Drive Hose Clamps
- Features: Other
-
Supplier: Kuriyama of America, Inc.
Description: ADVANTAGES Three-piece Design - Streamlined, lightweight, three-piece design perfect for tight installations. Arched, Perforated Slots - Provides for more overall steel between perforations for added band strength and allows for smoother engagement. Stainless Steel Band - 300 series
- Capacity / Opening: 0.5625 to 1.0625 inch
- Clamping Width: 0.3125 inch
- Type: Band Clamps, Worm Drive Hose Clamps
- Features: Other
-
Supplier: Essentra Components
Description: Durable Mini Worm-Drive Hoseclamps are an ideal solution for small hose and tube applications. The low profile housing and thin band make these clamps easier to install and remove in confined areas.
- Material: Stainless Steel
-
Supplier: Qosina Corp.
Description: Mini Pinch Clamp, Black
- Capacity / Opening: 0.25 inch
- Clamping Width: 0.1875 to 0.25 inch
- Features: Other
- Material: Plastic
-
Supplier: Qosina Corp.
Description: Mini Pinch Clamp, Red
- Capacity / Opening: 0.25 inch
- Clamping Width: 0.1875 to 0.25 inch
- Features: Other
- Material: Plastic
-
Supplier: Radwell International
Description: MINI HOSE CLAMP, 316 STAINLESS STEEL, SAE 8, 5/16 INCH BAND WIDTH, 1/2-29/32 INCH, 1/4 INCH HEX SCREW, 15 IN/LBS TORQUE RANGE. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: RS Components, Ltd.
Description: Junior Mini Fuel Clip Mild Steel 18-20mm
- Capacity / Opening: 0.7086618 to 0.787402 inch
- Type: Band Clamps
- Features: Other
-
Supplier: Durex Industries
Description: Durex Industries introduces a mini coil heater with a unique clamping band which allows the heating element to maintain full clamping force at elevated temperatures. Unlike conventional cam-locking designs, this wedge-locking mechanism compensates for thermal expansion. The tubular
- AC Voltage Required: 240 volts
- kWatts: 0.149 kW
- Coil Inner Diameter: 0.75 inch
- Coil Width: 1.2 inch
-
Supplier: Venture Mfg. Co.
Description: tubes for superior corrosion protection End mount design with swivel and built in standoffs for ½” bolt mounting. Easy to adjust clamp assembly for ½” bolt mounting Mounting bolt kit included Adjustable limit switches Water drains and vents throughout for freeze protection KU or C band
- Rated Force: 500 lbs
- Motor Voltage: 24 to 36 volts
- Features: Adjustable Stroke, Magnetic Switch
- Motor Type: DC
-
Supplier: M.A.E. Apparecchiature Elettroniche srl
Description: coincidence among channels Data format: seg2, ascii Integrated GPS module for synchronization and positioning of the acquisition system GENERALS Output: 2, NC/NA relay max 12V 500 mA Input: 2 digital Connectors: extractable screw clamps (sensors input and relays output), RJ45 (LAN),
-
Supplier: Rotor Clip Company, Inc.
Description: Constant Tension Band, Self-Compensating Hose Clamp. Constant Tension Band clamps are used in applications where a lower clamping force than offered by single wire clamps is sufficient, but a higher clamping force than produced by double wire clamps is
- Capacity / Opening: 0.58267748 inch
- Type: Band Clamps
- Features: Other
- Material: Steel
-
Supplier: Tompkins Industries, Inc.
Description: Hose Clamp Used for support for long hose lengths. Also aids proper hose routing where abrasion or heat exists. Material: ASTM A1008 CS type B Steel with 1/32” thick black vinyl cushion. Attributes Clamp Type: Hose
- Capacity / Opening: 0.25 inch
- Type: Band Clamps
- Material: Steel
-
Supplier: Mueller Company
Description: MUELLER Full-Seal clamps provide an economical repair for circumferential breaks or cracks, multiple leaks or holes in pipe. They are available in standard lengths for cast and ductile iron, standard steel, PVC, and A-C. Each clamp size can accommodate a wide range of O.D. variations.
- Capacity / Opening: 2 to 12 inch
- Clamping Width: 5 to 30 inch
- Type: Band Clamps
- Material: Cast Iron, Plastic, Steel
-
Supplier: Reid Supply
Description: your site. Also featuring electrically insulated and corrosion-resistant products. . Stainless Steel Band Clamp uses up to 990 lbs of strength to temporarily clamp 22.44 in-24.21 in diameter hoses and tubes.
- Type: Band Clamps
- Features: Other
- Material: Stainless Steel
-
Supplier: Watts
Description: WP9S-06PB: 3/8 in. CinchClamp™ WP9S-08PB: 1/2 in. CinchClamp™ WP9S-12PB: 3/4 in. CinchClamp™ WP9S-16PB: 1 in. CinchClamp™
- Capacity / Opening: 0.38 to 1 inch
- Type: Band Clamps
- Material: Stainless Steel
-
Supplier: Ebinger Manufacturing Corp.
Description: GEAR TYPE STAINLESS STEEL MATERIAL 1/2 INCH BAND WIDTH 3 INCH MIN. DIAMETER 5 INCH MAX. DIAMETER 3 MIN. DIAMETER - DECIMAL 5 MAX. DIAMETER - DECIMAL 3 MIN. DIAMETER - FRACTIONAL 5 MAX. DIAMETER - FRACTIONAL APPLICATION HVAC, PLUMBING STANDARD PACKAGE 10 MAXIMUM DIAMETER - DECIMAL - UOM IN
- Capacity / Opening: 3 to 5 inch
- Clamping Width: 0.5 inch
- Type: Band Clamps
- Material: Stainless Steel
-
Supplier: DME Company
Description: MSC Clamps Feature: Easy to install in confined areas Hold tough in tight spots Clamp Materials: Band - 5/16" 301 Stainless Housing - 301 Stainless Screw 1/4" 410 Stainless Hex Head
- Capacity / Opening: 0.21875 to 1.25 inch
- Type: Band Clamps
- Material: Stainless Steel
-
Supplier: Zurn Industries LLC
Description: J Hook Clamp with nails - 1-1/4" Features And Benefits Used in hot and cold water plumbing applications J hook clamp with nails For 1-1/4" PEX piping Can be installed in alternating directions to ensure secure installation without question
- Type: Band Clamps
-
Supplier: DME Company
Description: Standard All Stainless Hose Clamps SHC Clamps Feature: Unique Interlocking design One piece housing & band Slotted Carbon Chromate Plate Clamp Materials: Band - 1/2" 301 Stainless Housing - 301 Stainless
- Capacity / Opening: 0.375 to 12.25 inch
- Type: Band Clamps
- Material: Stainless Steel
-
Supplier: IBT Industrial Solutions
Description: unbeatable combination of quality products and outstanding service. Contact your local IBT Industrial Solutions branch to learn more about how we can tailor fit a solution for your industrial hose needs. HOSE FITTINGS AND ACCESSORIES Bands Filters Gauges Compression Tubing and Fittings
- Type: Band Clamps, Spring Hose Clamps
-
Supplier: Watts
Description: WP14C-06PB: 3/8 in. CrimpRing™ WP14C-08PB: 1/2 in. CrimpRing™ WP14C-12PB: 3/4 in. CrimpRing™ WP14C-16PB: 1 in. CrimpRing™ WP14C-20PB: 1-1/4 in. CrimpRing™ WP14C-24PB: 1-1/2 in. CrimpRing™ WP14B-32PB: 2 in. CrimpRing™
- Capacity / Opening: 0.38 to 2 inch
- Type: Band Clamps
- Material: Copper Alloy
-
Supplier: Zurn Industries LLC
Description: Pipe Clamp - 3/8" Features And Benefits Used in hot and cold water plumbing or in heating applications Holds 3/8" PEX piping
- Type: Band Clamps
-
Supplier: DME Company
Description: LHC Clamps Feature: Use for soft hose of any type Use for all silicone hoses Liner prevents extrusion of thru screw notches Clamp Materials: Band - 5/16" 301 Stainless Housing - 301 Stainless Screw 1/4" 410 Stainless Hex Head
- Capacity / Opening: 0.625 to 1.625 inch
- Type: Band Clamps
- Material: Stainless Steel
-
Supplier: Mueller Company
Description: MUELLER Full-Seal clamps provide an economical repair for circumferential breaks or cracks, multiple leaks or holes in pipe. They are available in standard lengths for cast and ductile iron, standard steel, PVC, and A-C. Each clamp size can accommodate a wide range of O.D. variations.
- Capacity / Opening: 2 to 12 inch
- Clamping Width: 7 to 30 inch
- Type: Band Clamps
- Material: Cast Iron, Plastic, Steel
Find Suppliers by Category Top
More Information Top
-
Wedge-locking coil heater for injection nozzle | Design Product News
Durex Industries has introduced a mini coil heater with a unique clamping band that allows the heating element to maintain full clamping force at elevated temperatures.
-
Reproducibility of the Musterelektroretinogramms
The DTL electrodes were cut to a length of 40 mms, medially were fixed and engaged with adhesive tape and laterally with a mini crocodile clip (Abb. 1).
-
Fourth international congress of the European association for endoscopic surgery (E.A.E.S.) Trondheim, Norway, 23–26 June 1996 oral presentations
On one occasion, the authors had to use a Kelly clamp introduced by mini lap to open the band and to reduce the dilated stomach pocket.
-
Abstracts of the First Congress of the International Federation for the Surgery of Obesity
On one occasion,the authors had to use a Kelly clamp introduced by mini lap to open the band and to reduce the dilated stomach pocket.
-
Anterior segment congestion of a right liver lobe graft in living-donor liver transplantation and strategy to prevent congestion
… graft, except that before division of the MHV tributaries of the AS (V5 and V8), they are ligated over a short seg- ment with a protective rubber band , or temporarily oc- cluded by applying mini -Bulldog vascular clamps to the graft side …
-
Experimental observations and micromechanical modeling of successive-damaging phenomenon in wood cells’ tensile behavior
Fig. 3 Tensile testing mini -press attachments. a Semi-circular steel piece with conical holes working as the clamps , b micro- band with two screws for adjusting the tracheid alignment .
-
Dubbel
Excavator U 106 -, rotary implementation U 107 -, rotary compound U 107 -, digging vessel U 107 -, hydraulic excavator U 106 -, pleating boom U 107 -, mini excavator U 107 -, mobile excavator … … beam element C 44 bale clip U 45 band brake B 14 video …
-
Keyword index
Light Evolution in Optical Lattices with Second-Order Inter-Site Coupling Nonlinear Beam Reflection by Negative Defects in Photonic Lattices Controllable Band -Gap Structure and Mini -Gap Solitons in Two-Dimensional … … Defocusing Photonic Lattices Spectral Phase Clamping in Waveguide Arrays Extreme …
-
Rupture of the front cruciate ligament
The typical fixation techniques for cross video tape plastics are not: Crosspin is the Biodegradierbare interference screw Endo button mini -VKB plate ligament clips No complication nachVKB-plastic: Arthrofibrose tunnel enlargement tunnel wrong placement graft rejection infection Which statement to the diagnostic clarification of einerVKB-rupture is wrong?
-
New Automatic Band and Point Dendrometers for Measuring Stem Diameter Growth
Materials and MethodsDesignAutomatic Band Dendrometer The automatic band dendrometer consists of several parts, including a linear potentiometer sensor, stainless steel hose clamps , bolts and nuts, an aluminum channel, and a stainless steel spring (fig. 1). … sensor is a Model 9605 BEI made by Duncan Electronics (http://www.beiduncan.com/html/products/linear/ mini _sensors.htm).
Indicates content that may require registration and/or purchase.