Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Panavision, Inc.
Description: A mini camera, with huge potential! The latest addition to the Arri Alexa family, the Mini offers the same image qualities and rugged build quality of previous Alexas, housed in a much smaller, lightweight carbon fibre housing, ideal for when weight or space is at a premium.
- Horizontal Resolution: 2,867 to 3,200 lines
- Maximum Frame Rate: 200 fps
- Width / Diameter: 4.9 inch
- Height: 5.5 inch
-
Supplier: IC Realtime, LLC
Description: ICRVMD - Silver ICRVMDB - Black Small size weatherproof vandalproof dome camera. ICRealtime's rugged, fixed lens mini-dome camera incorporates a 1/3 SONY sensor for outstanding picture quality (420 TVL) and excellent sensitivity (0.5 Lux). It comes standard with a 3.6 mm lens
- Horizontal Resolution: 420 lines
- Width / Diameter: 4.25 inch
- Height: 2.9133874 inch
- Operating Temperature: 14 to 122 F
-
Supplier: D-Link Systems, Inc.
Description: small office. Instant Anywhere Access with mydlink Cloud Service The HD Mini Dome Network Camera is mydlink-enabled, which means that you can access and configure your camera remotely, no matter where you are. With a mydlink service enabled camera, see your
- Horizontal Resolution: 1,280 lines
- Maximum Frame Rate: 30 fps
- Sensitivity: 0 Lux
- Width / Diameter: 3.5 inch
-
-
Supplier: Photron
Description: FASTCAM Mini AX100/AX50 Outstanding Light Sensitivity in a Compact Package The Photron FASTCAM Mini AX100 and Mini AX50 high-speed cameras provide high frame rates, extraordinary light sensitivity and superior image quality in a compact, lightweight and high-G
- Horizontal Resolution: 128 to 1,024 lines
- Maximum Frame Rate: 2,000 to 170,000 fps
- Shutter Speed: 0.00000104999999999958 to 0.0010000000000000022 seconds
- Width / Diameter: 4.724412 inch
-
Supplier: SFCable.com
Description: 420TVL Mini Bullet D/N Camera. 1/3" Super HAD CCD. 420 TV Lines 3.6mm Lens 12V DC. 1 Year Warranty.
- Horizontal Resolution: 420 lines
- Imaging Technology: CCD
- Features: Digital, Security / Law Enforcement, Video
- Physical: Outdoor Rated
-
Supplier: D-Link Systems, Inc.
Description: The DCS-7010L HD Mini Bullet Outdoor Camera is a cloud-enabled IP Surveillance outdoor camera that lets you monitor an area 24 hours a day. A durable weatherproof housing and a powerful IR LED illuminator make it ideal for day and night outdoor surveillance. 24/7 HD Surveillance
- Horizontal Resolution: 1,280 lines
- Maximum Frame Rate: 30 fps
- Sensitivity: 0 Lux
- Operating Temperature: -13 to 122 F
-
Supplier: Photron
Description: The Photron FASTCAM Mini UX50 high-speed camera provides powerful high-speed imaging performance in a compact, lightweight and rugged camera design. Providing 1.3 Megapixel image resolution at frame rates up to 2,000fps and frame rates up to 160,000fps at reduced image
- Horizontal Resolution: 240 to 1,024 lines
- Maximum Frame Rate: 2,000 to 10,000 fps
- Shutter Speed: 0.0000039999999999984 to 0.01999999999999998 seconds
- Operating Temperature: 32 to 104 F
-
Supplier: D-Link Systems, Inc.
Description: Camera Overview The D-Link DCS-4701E Vigilance HD Outdoor Mini Bullet Network Camera is a high definition professional surveillance camera suitable for small, medium, and large enterprises. The camera uses a high-sensitivity 1/3” megapixel progressive scan CMOS
- Horizontal Resolution: 1,280 lines
- Maximum Frame Rate: 30 fps
- Sensitivity: 0 to 0.2 Lux
- Operating Temperature: -22 to 124 F
-
Supplier: Smartmore Corporation Limited
Description: This series of cameras are mini Gigabit Ethernet cameras (29mm x 29mm x 31.5mm), adhering to the product concept: easy to use, stable and reliable, with good versatility, compatibility, and cost performance. The camera is developed based on the GigE Vision standard
- Horizontal Resolution: 2,048 to 4,096 lines
- Maximum Frame Rate: 9.7 to 11.3 fps
- Width / Diameter: 1.1417329 inch
- Height: 1.1417329 inch
-
Supplier: Photron
Description: The Photron FASTCAM Mini WX high-speed camera provides powerful, high definition (HD) imaging performance in a compact, lightweight and rugged camera design. Providing 2,048 x 2,048 pixel resolution to over 1,000 frames per second (fps), 1080 HD resolution to over 1,000 frames
- Horizontal Resolution: 256 to 2,048 lines
- Maximum Frame Rate: 750 to 67,500 fps
- Shutter Speed: 0.016699999999999982 to 0.00000279999999999888 seconds
- Width / Diameter: 4.7 inch
-
Supplier: InspectorTools
Description: Reel Color Mini Camera 3" Trap Skid Command Module w/Color Monitor DVD Recorder Digital Locator and Padded Bag Features Big Capacity Reel rolls easily on 7" wheels Standard Reels hold 200 ft, 300 ft, or 400 ft of Gel-Rod® Mini Reels hold 100 ft. or 200 ft. of Gel-Rod®
- Camera Function: Video
-
Supplier: D-Link Systems, Inc.
Description: Camera Overview The D-Link DCS-4802E Vigilance Full HD Outdoor Mini Dome Network Camera is a high definition professional surveillance and security solution suitable for small, medium, and large enterprises. The camera uses a high-sensitivity 1/3” megapixel progressive
- Horizontal Resolution: 1,920 lines
- Maximum Frame Rate: 30 fps
- Sensitivity: 0 to 1 Lux
- Operating Temperature: -22 to 124 F
-
Supplier: SFCable.com
Description: 1/3" CCD. 420 TV Lines. 3.6mm board lens. Camera Size 25x25. 1 Year Warranty.
- Horizontal Resolution: 420 lines
- Imaging Technology: CCD
- Features: Digital, Security / Law Enforcement, Video
- Physical: Outdoor Rated
-
Supplier: Ameripack Corporation
Description: 404 Mini Camera Case - With an optically clear polymer lens, this Aquapac waterproof camera bag lets you use your compact camera in and around the water, worry free! The best waterproof camera case made! Features: Aquapac's smallest waterproof camera case,
- Height: 0.75 inch
- Length: 6.75 inch
- Width / Diameter: 4 inch
- Container Type: Bag / Sack
-
Cable Assemblies - 1ft USB 2.0 A Male to Mini 5Pin Cable (for digital camera,MP3/Data) -- 10U2-15101Supplier: SFCable.com
Description: 1ft USB 2.0 A Male to Mini 5Pin cables provide transfer rates up to 480Mbps, and easily attach to any USB device.USB Type A to Mini B 5pin cables are used to connect from your USB port on Hub, PC or Mac to your small device such as digital camera, DVR, or PDA.
- Cable Length: 1 ft
- Features: Cable Assembly, USB 2.0
- Application: Computer Cable
- Product Type: Serial / RS-232/422/485, USB
-
Supplier: SFCable.com
Description: 10ft USB 2.0 A Male to Mini 5Pin cables provide transfer rates up to 480Mbps, and easily attach to any USB device.USB Type A to Mini B 5pin cables are used to connect from your USB port on Hub, PC or Mac to your small device such as digital camera, DVR, or PDA.
- Cable Length: 10 ft
- Features: Cable Assembly, USB 2.0
- Application: Computer Cable
- Product Type: Serial / RS-232/422/485, USB
-
Supplier: Radwell International
Description: CAMERA, MINI-DOME. FREE 2 YEAR RADWELL WARRANTY
- Features: Digital, Video
-
Supplier: Radwell International
Description: ARIEL FULL HD (1080P) MINI-DOME CAMERA. FREE 2 YEAR RADWELL WARRANTY
- Features: Digital, Video
-
Supplier: Vision Research
Description: single cable to Vision Research’s new Miro Junction Box (JBox). The JBox is a flexible hub designed not only to operate the cameras but to create almost any multi-camera configuration imaginable. Each JBox can accept up to six cameras, or use any one of the camera ports
- Horizontal Resolution: 8 to 1,024 lines
- Maximum Frame Rate: 1,800 to 67,140 fps
- Width / Diameter: 2.8740173 inch
- Height: 2.8740173 inch
-
Supplier: Radwell International
Description: DISC C5 MINI CAMERA, B&W/F2286WH. FREE 2 YEAR RADWELL WARRANTY
- Features: Digital, Video
-
Supplier: IC Realtime, LLC
Description: This is a Mini High Speed dome that will out perform any dome that you have seen before. The ICR 100X has DSS (Digital Slow Shutter) which produce unparalleled low light viewing. It is vandal proof as well as fully weather proof and can be used indoor/outdoor. The very unique
- Horizontal Resolution: 500 to 570 lines
- Operating Temperature: 22 to 122 F
- Performance: Auto-Lens
- Imaging Technology: CCD
-
Supplier: e-con Systems™ Inc
Description: Key Features of iMX8 Camera: Houses e-CAM130_MI1335_MOD - 13.0 MP Autofocus MIPI Camera Module Plugs directly in to the Variscite's DART-MX8M/DART-MX8M-MINI Evaluation Kit High speed 4-lane MIPI CSI-2 interface to connect with the i.MX8M/i.MX8M MINI CPU Maximum Image
- Horizontal Resolution: 4,208 lines
- Maximum Frame Rate: 10 to 816 fps
- Operating Temperature: -22 to 158 F
- Vertical Resolution: 3,120 lines
-
Supplier: InspectorTools
Description: Featuing a 1” diameter x 1.8” long mini color camera, the Gen-Eye GL Mini offers a DVD Recorder to provide a crisp picture with a jitter free freeze frame, allowing you to better analyze any problem. A VCR option is also available. A separate 9" industrial color monitor provides
- Camera Function: Video
-
Supplier: InspectorTools
Description: Featuing a 1” diameter x 1.8” long mini color camera, the Gen-Eye GL Mini offers a DVD Recorder to provide a crisp picture with a jitter free freeze frame, allowing you to better analyze any problem. A VCR option is also available. A separate 9" industrial color monitor provides
- Camera Function: Video
-
Supplier: ZGC, Inc.
Description: AJA Ki Pro Mini - Ultra Portable Digital CF Recorder IN STOCK ProRes 422 QuickTime Files Records to Standard CF Cards Footage Ready to Edit in Final Cut Pro 10-Bit Capture Mounts to Camera or Tripod HD/SD-SDI, HDMI LANC, Timecode XLR Audio Input Ki Pro Mini includes: Ki
- Image: Color
- Recording Media: Hard Drive
- Digital Video Output: RS422
-
Supplier: TRENDnet Inc.
Description: Full 1080p HD 2MP resolution 4x optical zoom, 16x digital zoom, and autofocus Night vision up to 30 meters (100 ft.) Outdoor IP66 weather rating Endless 360° PTZ Digital WDR optimizes high contrast lighting environments Free pro-grade management software and mobile app Separate
- Monochrome / Color: Color
- Features: Digital, Dome, Ethernet, Security / Law Enforcement, Smart Camera, Video
-
Supplier: TRENDnet Inc.
Description: 2 MP 1080p HD resolution Night vision up to 10 m (32.8 ft.) Increase bandwidth efficiency with H.264+ video compression Save installation costs with Power over Ethernet (PoE) Digital Wide Dynamic Range image balancing Program motion detection recording and email alerts MicroSD card slot (up
- Horizontal Resolution: 1,920 lines
- Maximum Frame Rate: 25 fps
- Vertical Resolution: 1,080 lines
- Monochrome / Color: Color
-
Supplier: e-con Systems™ Inc
Description: Tags: USB 2.0 Cameras Overview EdgeECAM50_USB is a ready-to-use Edge AI camera for pre-analytical tasks, such as tube classification, cap identification, liquid level detection, etc. This 5MP camera has inbuilt dual core processor which allows running AI and machine learning
- Horizontal Resolution: 2,592 lines
- Maximum Frame Rate: 16 to 30 fps
- Width / Diameter: 1.181103 inch
- Height: 1.181103 inch
-
Supplier: Advance Security Products
Description: Fanny pack Covert Camera System Great system for covert operations. Three choices of a high resolution camera concealed in the fabric of the pouch makes it virtually undetectable. AA battery holder is included to power the camera. The waist pouch hidden camera is large
- Camera Function: Video
-
Supplier: Vision Research
Description: Flex4K via a firmware update summer 2015. The full-featured on-camera control interface eliminates the need to connect to a computer on set. All camera parameters can be set from the built in menu on the right side of the camera body, and basic controls can be found on both
- Horizontal Resolution: 720 to 2,304 lines
- Maximum Frame Rate: 940 to 3,000 fps
- Shutter Speed: 0.000004999999999998 seconds
- Width / Diameter: 6 inch
-
Supplier: Tripp Lite by Eaton
Description: Tripp Lite's 10-ft. Mini HDMI to DVI adapter cable allows you to connect Digital Cameras, Camcorders, and other digital devices with the mini HDMI connectors, directly to your DVI enabled monitor. It features 24K gold-plated connectors, and supports computer video
- Cable Length: 10 ft
- North American (AWG): 30 AWG
- Application: Audio, Video
- Features: Cable Assembly, DVI Dual-Link, HDMI, Type C
-
Supplier: Tripp Lite by Eaton
Description: Tripp Lite's 6-ft. Mini HDMI to DVI adapter cable allows you to connect Digital Cameras, Camcorders, and other digital devices with the mini HDMI connectors, directly to your DVI enabled monitor. It features 24K gold-plated connectors, and supports computer video
- Cable Length: 6 ft
- North American (AWG): 30 AWG
- Application: Audio, Video
- Features: Cable Assembly, DVI Dual-Link, HDMI, Type C
-
Supplier: e-con Systems™ Inc
Description: Tags: USB 2.0 Cameras Overview e-CAM51_USB is a 5MP auto focus USB camera module is based on OV5640 CMOS sensor. This high-speed USB board camera is fully compliant with USB Video Class (UVC) 1.0 Standard, the USB Audio Class 1.0 Standard. So, video streaming through UVC and
- Horizontal Resolution: 2,592 lines
- Maximum Frame Rate: 15 to 30 fps
- Width / Diameter: 2.7952771 inch
- Height: 0.5118113 inch
-
Supplier: Sentech America
Description: The STC-SC33USB is an ultra-compact cased, VGA, USB 2.0 camera with a 1/3” color CCD. It features 90fps, hardware and software triggering image capture, digital zoom and a feature-rich user based menu setup and control. The STC-SC33USB is a board model available with a rear or angled
- Maximum Frame Rate: 60 fps
- Width / Diameter: 1.574804 inch
- Height: 1.574804 inch
- Length: 0.82283509 inch
-
Supplier: Tripp Lite by Eaton
Description: Tripp Lite's 10-ft. HDMI to Mini-HDMI High Speed with Ethernet cable allows you to connect Digital Cameras, Camcorders, and other digital devices with the mini-HDMI connector, directly to your standard HDMI enabled TV. This cable type offers the same baseline
- Cable Length: 10 ft
- North American (AWG): 30 AWG
- Application: Audio, Video
- Features: Cable Assembly, HDMI, Type C
Find Suppliers by Category Top
Featured Products Top
-
TarisIR® mini 600 When Size Matters! The TarisIR® mini is the smallest camera in InfraTec’s portfolio and offers very good image quality and an excellent price-performance ratio. Image format: (640 × 480) IR pixels Smallest dimension (read more)
Browse Thermal Imagers Datasheets for InfraTec GmbH -
SD (Secure Digital) Card is a non-volatile memory card format for portable devices such as mobile phones, digital cameras, GPS navigation devices, and tablet computers. The three form factors are original size, mini size, and micro size. Rego offers a complete line of sockets for these cards (read more)
Browse IC Sockets and Headers Datasheets for Rego Electronics Inc. -
within currently high reliability connectors in the industry. Bob Stanton, Director of Technology - Omnetics Connector Corporation Omnetics PZN Connectors PZN on Mini-Camera Wire to P.C.Board PZN (read more)
Browse Micro Connectors and Nano Connectors Datasheets for Omnetics Connector Corporation
Conduct Research Top
-
Smart Computing Article - From The Photo Files
read CF-I/II (CompactFlash Type I or II), miniSD (mini SecureDigital), MMC (MultiMediaCard), MS (Sony Memory Stick), MS Duo/PRO/PRO Duo, RS-MMC (Reduced-Size MMC), SD, SmartMedia, and xD (eXtreme Digital Picture Card). Another option is PNY s Multi-Slot 2.0 Reader ($39.95; ), which reads CF, MMC
More Information Top
-
DRIVER NEEDED: Bell + Howell mini digital keychain camera (Windows XP Professional) [USB] - Free Drivers Download | Request and Support Forums
DRIVER NEEDED: Vivitar mini digital camera (Windows XP Professional x64) [USB] .
-
HELP NEEDED: nikkai mini digital camera (Windows XP Professional) [USB] - Free Drivers Download | Request and Support Forums
HELP NEEDED: nikkai mini digital camera (Windows XP Professional) [USB] .
-
digital video camcorder - offers from digital video camcorder manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : mini digital camera , sports camera, sj5000 dv camera ] .
-
DRIVER NEEDED: Innovage Mini Digital Camera (Windows Vista) [USB] - Free Drivers Download | Request and Support Forums
DRIVER NEEDED: Innovage Mini Digital Camera (Windows Vista) [USB] .
-
mini camera digital... - Free Drivers Download | Request and Support Forums
Need a driver for Precision Mini Digital Camera .
-
DRIVER NEEDED: Innovage mini digital camera (Windows XP Professional) - Free Drivers Download | Request and Support Forums
DRIVER NEEDED: Innovage mini digital camera (Windows XP Professional .
-
mini dv - offers from mini dv manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : Mini DV Digital Camera, Sport Video Camera, mini camera, mini digital camera ] .
-
Need a driver for Precision Mini Digital Camera - Free Drivers Download | Request and Support Forums
Need a driver for Precision Mini Digital Camera .
-
DRIVER NEEDED: Thane or Breeze mini digital camera (Windows XP Professional) [USB] - Free Drivers Download | Request and Support Forums
DRIVER NEEDED: Thane or Breeze mini digital camera (Windows XP Professional) [USB] .
-
DRIVER NEEDED: spion smart idea Strong Idea TC-309 Super Mini Wearable Digital Camera (2MB) (Windows XP Professional) [Parallel Port] - Free Drivers Download |...
DRIVER NEEDED: Innovage Mini digital camera (Windows XP Home) [USB] .
Indicates content that may require registration and/or purchase.