Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Radwell International
Description: ACTUATOR, ROTARY, MINI/VANE. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: DigiKey
Description: MINI SLIDE
- Stroke or X-Axis Travel: 2.953 inch
- Rated Speed: 9.84 in/sec
- Rated Force: 56.2 lbs
- Motor Type: Linear Motor
-
Supplier: Progressive Automations
Description: CUSTOM MINI ACTUATORS: Having an actuator for every single project or application would be next to impossible, but we’ve created a service that gets you the unit you need every time. Our custom actuator service takes your specifications and creates the actuator
- Stroke or X-Axis Travel: 1 to 40 inch
- Rated Speed: 0.59 to 2 in/sec
- Rated Force: 35 to 150 lbs
- Material: Aluminum
-
-
Supplier: Chengdu Fuyu Technology Co., Ltd
Description: machine, transportation mechanical arm, assistant device, electric research test function demonstration, kinds of industrial automatic production line and kinds of precision machinery processing. Series: FSK30 Type: Ball Screw Stroke Range: 300mm Position Accuracy: 0.05mm Max Speed: 300mm/s
- Stroke or X-Axis Travel: 1.968505 to 7.87402 inch
- Y-Axis Travel: 1.968505 to 7.87402 inch
- Rated Speed: 1.96850393700787 to 11.8110236220472 in/sec
- Carriage Load: 2.205 to 6.615 lbs
-
Supplier: JORC Industrial LLC
Description: The Mini MAG is the optimum choice in compact energy saving condensate drains. Unlike timed or electronic drains which require electricity to operate, the Mini MAG operates using a magnetic level sensor providing energy saving zero air loss operation without the need for a power
- Connection Size: 0.125 to 0.5 inch
- Drain Type: Condensate Drain
- Features: Other
- Shape: Round
-
Supplier: Quarktwin Technology Ltd.
Description: MINI SLIDE
- Operating Temperature: 14 to 140 F
- Features: Electric
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: MINI SLIDE Product overview: DGSL-8-30-EA from Festo is an Actuator Cylinder for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package
- Operating Temperature: 32 to 140 F
-
Supplier: DigiKey
Description: MINI SLIDE
- Operating Pressure Range: 21.8 to 116 psi
- Operating Temperature: 32 to 140 F
- Features: Other
-
Supplier: Festo Corporation
Description: Electric 3/2-way valve for pressurizing and venting pneumatic installations A muffler can be attached or the exhaust air can be ducted at port 3 With solenoid coil, without plug socket Solenoid actuator can be repositioned by 4x 90° Detenting and non-detenting manual override Supply
- Pressure Rating: 36.259425 to 232.06032 psi
- Media Temperature: 140 to 14 F
- Media: Air, Compressed Air
- Primary Material: Aluminum
-
Supplier: Kistler Group
Description: The MiniAmp Type 5030A... is a single channel, industrial charge amplifier, which converts the charge signal from piezo electric sensors into a proportional voltage signal. Compact size 2 measuring ranges 10:1 External control (PLC) of "Measure" and " range" (measuring range) Signal output
- Analog Input Channels: 1 #
- Output Impedance: 10 ohms
- Operating Temperature: 32 to 158 F
- Features: Charge Amplifiers/Converters
-
Supplier: RS Components, Ltd.
Description: Electric Actuator w/Mini Ball Valve 1/2
- Number of Ports/Ways: 2
- Pressure Rating: 580.1508 psi
- Primary Material: Brass / Bronze
- Features: Other
-
Supplier: Portescap
Description: R22HT Ball Bearing Mini Motor Gearhead R22HT (Ball Bearing) Portescap introduces the new 22mm high torque planetary gearbox. The R22HT features a full metal gearbox design and specially designed gears providing torque up to 3.7Nm and efficiency ranging from 62% to 82% with a max recommended
- Gear Ratio: 850.3 (X : 1)
- Output Torque: 37.16814159292035 In-lbs
- Maximum Input Speed: 12,000 rpm
- Mounting Style: Flange(s)
-
Supplier: Portescap
Description: solution for linear displacement. These actuators are ideal for applications requiring accurate control, minimal backlash, and long-term reliability. Standard mounting provisions for encoder feedback support precision control and advanced data collection capabilities. Product Highlights
- Step Angle: 1.8 degrees
- Operating Temperature: -4 to 122 F
-
Supplier: Portescap
Description: solution for linear displacement. These actuators are ideal for applications requiring accurate control, minimal backlash, and long-term reliability. Standard mounting provisions for encoder feedback support precision control and advanced data collection capabilities. Product Highlights
- Step Angle: 1.8 degrees
- Operating Temperature: -4 to 122 F
-
Supplier: Portescap
Description: solution for linear displacement. These actuators are ideal for applications requiring accurate control, minimal backlash, and long-term reliability. Standard mounting provisions for encoder feedback support precision control and advanced data collection capabilities. Product Highlights
- Step Angle: 1.8 degrees
- Operating Temperature: -4 to 122 F
-
Supplier: Visumatic Industrial Products
Description: productivity gains. Options for single fastener, multi-spindle, and actuating part fixtures allow the highest customization level available on the market today. Visumatic Tabletop Screwdriving Systems are engineered for your process, with the best choice of: Driver: Pneumatic or DC Electric
-
Supplier: Greenheck
Description: Model MSCF The Modular Small Cabinet Fan Forward Curved (MSCF-FC) and Modular Small Cabinet Fan Backward Inclined (MSCF-BI) are low-profile, dual wall, modular constructed, essentially a custom mini air handler. Performance capabilities range from 300 to 4,700 cfm and up to 4 in. wg. The MSCF
Find Suppliers by Category Top
Featured Products Top
-
The most compact slide actuator on the market. Integrated pneumatic shock absorber and sensor holders, integrated base cushioning. And best of all - slide and yoke comprise one single part - torsion-resistant with unrivalled precision. Powerful twin-piston actuator Shortest mini (read more)
Browse Linear Actuators Datasheets for Festo Corporation -
Higher side loading, and more compact than the rod version (P16). Available with limit switches or position feedback.
(read more)
Browse Linear Actuators Datasheets for Actuonix Motion Devices -
Oriental Motor is pleased to announce a new feature for the DGII Series DC Input Type Hollow Rotary Actuators and the AZ Series Ethernet Type mini Driver, enhancing their compatibility with Universal Robots and Fanuc collaborative robots. This integration allows users to program and control the (read more)
Browse Electric Rotary Actuators Datasheets for Oriental Motor USA -
positioning. With Magnetek control systems and Duff-Norton actuators, aerospace manufacturers can improve efficiency, safety, and productivity across production lines and MRO operations. The Role of Motion Control in Aerospace Aerospace operations require precise movement (read more)
Browse Linear Actuators Datasheets for Columbus McKinnon Corporation -
. Valbia mini VB010 electric actuator which provides the smallest total envelope size, quiet operation, and easy install. The 30” pigtail allows installation without disassembling the housing. Valbia electric and pneumatic actuators are made by Bonomi at (read more)
Browse Diverter Valves Datasheets for Bonomi North America, Inc. -
(Electric Linear Actuators) Easymotion (Linear Hydraulic Actuation Systems) Dampers (read more)
Browse Shock Absorbers, Linear Dampers, and Dashpots Datasheets for Bansbach Easylift® -
, locking, traction, stainless steel, and customized gas springs) easyE® (Electric Linear Actuators) Easymotion (Linear Hydraulic Actuation Systems (read more)
Browse Gas Springs Datasheets for Bansbach Easylift®
Conduct Research Top
-
THE 2015 VANCOUVER MINI MAKER FAIRE
The Prosthesis in particular stood out to us with its unique hybrid-electric power source and featured many hydraulic actuators in it's design. The Prosthesis is still in it's early stages and we hope to work with the creators on future designs using our linear actuators.
More Information Top
-
valve electric actuator - offers from valve electric actuator manufacturers, suppliers, exporters & wholesalers
Sell Normal Open Mini Electric Actuator Ball Valve .
-
Sell 1 inch motorized brass ball valve,two way
TF Fliud Control Systems Co.,Limited located in Tianjin,specialized in the production of miniature electric water valve/motorized valve and mini electric actuator with 12 years' experience.
-
Valve Actuator Exporters, Valve Actuator Selling Leads
Sell Normal Open Mini Electric Actuator Ball Valve .
-
Linear Actuator - Linear Actuator Manufacturers, Suppliers
12v/24v Mini Electric Aluminum Linear Actuator .
-
electric linear actuator - offers from electric linear actuator manufacturers, suppliers, exporters & wholesalers
12v/24v Mini Electric Aluminum Linear Actuator .
-
Electric Actuators Suppliers, Electric Actuators Manufacturers and Exporters
Products/Services:Industrial linear actuator, Electric linear actuator , Mini linear actuator, Heavy-duty linear actuator, Medical linear actuator, Furniture linear actuator .
-
Criteria Based Evaluation of Stopping Trajectories in Serial
Manipulators
The macro is a large-scale pneumatic actuator while the mini is a smaller electric actuator [Shinn et. al, 2008] ..............................................................................................................
-
Modeling and simulation of dielectric elastomer actuators
Examples of applications [2, 3] of di electric elastomers as actuators include mobile mini - and microrobots, micropumps and microvalves, micro air vehicles, disk drives, prosthetic devices and flat panel loudspeakers.
-
linear actuator for throttle,China linear actuator for throttle Manufacturers, Suppliers - ECOL
12V/24V DC Micro( mini ) Electric In-line Linear Actuator for recliner chair parts(detailed drawing) .
-
Low loss phase shifter based on piezo-controlled layered dielectric structure
Its effective dielectric constant E./ is efficiently controlled by means of piezoelectric mini - actuator that changes a gap A between two di electric plates: A(@. Fig. 2 shows the change in effective dielectric constant with the gap width A in…
Indicates content that may require registration and/or purchase.