-
Supplier: Witte Pumps & Technology GmbH
Description: CHEM MINI - Gear pump for conveying and metering of fluids with low to medium viscosity. The CHEM MINI gear pump is particularly suitable for precision metering tasks of low to medium viscosity media. The application range goes from classic transfer and
- Maximum Discharge Flow: 2 GPM
- Maximum Discharge Pressure: 1,740 psi
- Media Temperature: 580 F
- Features: Dosing Pumps, Gear Pumps, Injection Pumps, Metering Pumps, Positive Displacement Pumps, Stainless Steel
-
Supplier: Witte Pumps & Technology GmbH
Description: CHEM – high precision gear pump for conveying low to medium viscosity fluids CHEM gear pump for conveying and metering of fluids with low medium viscosity. The application range goes from classic transfer and metering tasks in the chemical and pharmaceutical industries up
- Maximum Discharge Flow: 2 to 20 GPM
- Maximum Discharge Pressure: 1,740 psi
- Media Temperature: 580 F
- Features: Dosing Pumps, Gear Pumps, Injection Pumps, Magnetic Drive Pumps, Metering Pumps, Positive Displacement Pumps
-
Supplier: Cole-Parmer
Description: • Complete mini gear pump systems for low-flow applications • Maximum flow rates up to 0.67 GPM • Choose from nonenclosed OEM, lab, and fully enclosed lab versions • 115 VAC, 230 VAC, and 12 VDC models
- Maximum Discharge Flow: 0.267 GPM
- Maximum Discharge Pressure: 10 psi
- Power Source: AC Powered
- Features: Gear Pumps
-
-
Supplier: Cole-Parmer
Description: • Complete mini gear pump systems for low-flow applications • Maximum flow rates up to 0.67 GPM • Choose from nonenclosed OEM, lab, and fully enclosed lab versions • 115 VAC, 230 VAC, and 12 VDC models
- Maximum Discharge Flow: 0.67 GPM
- Maximum Discharge Pressure: 21 psi
- Power Source: DC Powered
- Features: Gear Pumps
-
Supplier: Cole-Parmer
Description: • Complete mini gear pump systems for low-flow applications • Maximum flow rates up to 0.67 GPM • Choose from nonenclosed OEM, lab, and fully enclosed lab versions • 115 VAC, 230 VAC, and 12 VDC models
- Maximum Discharge Flow: 0.32 GPM
- Maximum Discharge Pressure: 10 psi
- Power Source: AC Powered
- Features: Gear Pumps
-
Supplier: Cole-Parmer
Description: • Complete mini gear pump systems for low-flow applications • Maximum flow rates up to 0.67 GPM • Choose from nonenclosed OEM, lab, and fully enclosed lab versions • 115 VAC, 230 VAC, and 12 VDC models
- Maximum Discharge Flow: 0.43 GPM
- Maximum Discharge Pressure: 10 psi
- Power Source: AC Powered
- Features: Gear Pumps
-
Supplier: Bronkhorst USA
Description: features an integrated batch counter function together with the facility to directly control shut-off valves, proportional valves or (gear) pumps. Due to this technology, Bronkhorst can offer compact assemblies of (mini) CORI-FLOW™ instruments combined with a valve or
- Pipe Diameter: 0 to 0.5 inch
- Mass Flow Rate: 0.0000003675 to 1.1025 lbs/min
- Operating Temperature: 32 to 158 F
- Operating Pressure: 0 to 2,900.754 psi
-
Supplier: Eaton Hydraulics Group
Description: X20 Series Piston Pumps Superior reliability and productivity in a compact package. The Eaton X20 portfolio of open-circuit piston pumps meets the demands of mobile equipment engineers and operators looking for greater power density. The reliability and productivity of these small,
- Maximum Discharge Pressure: 3,625 to 5,076 psi
- Pump Type: Hydraulic Pumps, Piston / Plunger Pumps, Positive Displacement Pumps, Reciprocating Pumps
-
Supplier: Bronkhorst USA
Description: the flow. Instead of using a control valve, the Coriolis flow meter can be combined with a gear pump, thus eliminating the need of pressurizing the liquid source. Alternative to Thermal Gas Mass Flow Controllers Compared to traditional thermal MFCs, Coriolis based flow controllers
- Number of Inputs: 1 inputs
- Number of Control Outputs: 1 outputs
- Control Signal: Analog Voltage, Current Loop, Network / Fieldbus Output, Serial / Digital
- Interface: Computer Programmable, Ethernet / Networkable
-
Supplier: Bronkhorst USA
Description: the flow. Instead of using a control valve, the Coriolis flow meter can be combined with a gear pump, thus eliminating the need of pressurising the liquid source. Alternative to Thermal Gas Mass Flow Controllers Compared to traditional thermal MFCs, Coriolis based flow controllers
- Pipe Diameter: 0 to 0.5 inch
- Mass Flow Rate: 0.000003675 to 0.00735 lbs/min
- Operating Temperature: 32 to 158 F
- Operating Pressure: 0 to 2,900.754 psi
-
Supplier: Oil-Rite Corp.
Description: can be used with bearings, motors, fans, rolling mills, presses, pumps, compressors, gears, generators and a variety of other applications. The miniature circulating oil system is operated with motor driven PurgeX pump. The pumps cycle small, precise amounts of lubricant
- Features: Adjustable Volume
- Feed Type: Circulating Oil
- Operation: Electric
-
Supplier: Oil-Rite Corp.
Description: can be used with bearings, motors, fans, rolling mills, presses, pumps, compressors, gears, generators and a variety of other applications. The miniature circulating oil system is operated with motor driven PurgeX pumps. The pumps cycle small, precise amounts of lubricant
- Features: Adjustable Volume
- Feed Type: Circulating Oil
- Operation: Electric
-
Supplier: Oil-Rite Corp.
Description: can be used with bearings, motors, fans, rolling mills, presses, pumps, compressors, gears, generators and a variety of other applications. The miniature circulating oil system is operated with motor driven PurgeX pump. The pumps cycle small, precise amounts of lubricant
- Features: Adjustable Volume
- Feed Type: Circulating Oil
- Operation: Electric
-
Supplier: Oil-Rite Corp.
Description: can be used with bearings, motors, fans, rolling mills, presses, pumps, compressors, gears, generators and a variety of other applications. The miniature circulating oil system is operated with motor driven PurgeX pumps. The pumps cycle small, precise amounts of lubricant
- Features: Adjustable Volume
- Feed Type: Circulating Oil
- Operation: Electric
Find Suppliers by Category Top
More Information Top
-
Miniature gear pump 0 43 GPM 1600 mL min non enclosed OEM model 230 VAC 50 60 Hz from Cole-Parmer
• Complete mini gear pump systems for low-flow applications .
-
Miniature gear pump 32 GPM 1200 mL min 230 VAC 50 60 Hz from Cole-Parmer
• Complete mini gear pump systems for low-flow applications .
-
Miniature gear pump 32 GPM 1200 mL min fully enclosed lab model 115 VAC 60 Hz from Cole-Parmer
• Complete mini gear pump systems for low-flow applications .
-
Miniature gear pump 0 67 GPM 2520 mL min 12 VDC lab model from Cole-Parmer
• Complete mini gear pump systems for low-flow applications .
-
Next Generation Microchannel Heat Exchangers
Two types of pumps were used: a peristaltic pump and a mini gear pump .
-
A Small‐Scale Experimental Extrusion Set‐Up for Exploring Relationships Between Process‐Induced Structures and Characteristics of Multiphase Polymer Systems
A mini - gear pump (MS0525-C-230-CCW-S from Xaloy Europe GmbH, Germany) was inserted between extruder and rheo-optical slit die, in order to minimize pressure fluctuations arising from inherent extrusion instabilities.
-
Fluid Flow, Heat Transfer and Boiling in Micro-Channels
1 In- let tank, 2 mini - gear pump , 3 rotameter, 4 test module, 5 exit tank, 6 inlet ther- mocouple, 7 inlet pressure gauge, 8 outlet thermocou- ple, 9 outlet pressure gauge, 10 high-speed IR camera, 11 microscope, 12 high-speed…
-
http://dspace.mit.edu/bitstream/handle/1721.1/36947/32601623-MIT.pdf?sequence=2
Aqueous flow was maintained by a pulseless mini - gear pump (Cole Parmer, Chicago Illinois, model no. 07012-20) at 50 ml/min when the flow loop was attached.
-
MICRO-PARTICLE IMAGE VELOCIMETRY VISUALIZATION OF WATER FLOW IN A COMPLEX MICRO-HEAT EXCHANGER
The flow is driven by a manually controlled, speed-variable, mini - gear pump , which can provide flow rates up to 16.7 cm3 /s with a pressure dif- ference of several atmospheres.
-
Technology Developments: the Role of Mechanism and Machine Science and IFToMM
Professor Ying-Chien Tsai (Cheng-Shiu University) developed micro gear design and a fabrication method and these gears were used in the micro fluid pump and mini gear head.
Indicates content that may require registration and/or purchase.