Products/Services for Mini Hydraulic Actuators
-
Hydraulic Rotary Actuators - (168 companies)Description. Hydraulic rotary actuators use a pressurized, incompressible fluid to rotate mechanical components. They are faster and more powerful than pneumatic actuators because the high pressures used in hydraulic systems produce greater torque...Rotation AngleIndexing / Multi-positionShaft Configuration -
Electrohydraulic Valve Actuators and Hydraulic Valve Actuators - (132 companies)Electrohydraulic valve actuators and hydraulic valve actuators convert fluid pressure supply pressure into motion. Electrohydraulic valve actuators and hydraulic valve actuators convert fluid pressure into motion in response to a signal. They use... -
Linear Actuators - (789 companies)...to drive the actuator. Hydraulic actuation is performed by hydraulic actuators or cylinders. They use fluid pressure actuated by a linear motion piston within an enclosed cylinders. There are two isolated sides of the hydraulic piston. One side... -
Hydraulic Cylinders - (813 companies)Hydraulic cylinders are actuation devices that utilize pressurized hydraulic fluid to produce linear motion and force. Video detailing operating specifications. Video Credit: AgriSupplyHowTo / CC BY-SA 4.0. Stroke- The distance that the piston... -
Hydraulic Valves - (685 companies)...of valves and their actuators please read Industrial Valves. Specifications. Performance specifications for hydraulic valves include: Valve sizes are typically measured in inches (in). Pressure ratings are usually measured in pounds per square inch... -
Hydraulic Pumps - (689 companies)Hydraulic pumps deliver high-pressure fluid flow to the pump outlet. Hydraulic pumps are powered by mechanical energy sources to pressurize fluid. Hydraulic pumps are positive displacement pumps which pressurize hydraulic fluid in order to do work...
-
Hydraulic Brakes - (145 companies)How to Select Hydraulic Brakes. Hydraulic brakes use a fluid to transfer pressure and actuate the braking mechanism. Product types differ in terms of engagement, operation, and performance. Performance specifications include power, speed, torque...
-
Hydraulic Filters - (438 companies)...system. The purpose of such a system is to actuate a hydraulic cylinder (also known as a hydraulic motor) using pressurized hydraulic fluid. A basic hydraulic system consists of several components: A reservoir for hydraulic fluid, which allows power...
-
Electric Rotary Actuators - (212 companies)Electric rotary actuators drive components rotationally via electromagnetic power. They typically have control and indexing capabilities. Electric rotary actuators drive components rotationally via electromagnetic power from a motor. They typically...
-
Electric Valve Actuators - (411 companies)...overrides- Handwheels, levers, and hydraulic hand pumps which can be used to manually override electric value actuators in the event of an emergency. This safety feature is highly recommended for use in emergency situations which may require the valve...
Product News
-
Rotork plc
Compact and robust electro-hydraulic actuators Rotork introduces a compact and robust quarter-turn design to its Skilmatic SI range of self-contained electro-hydraulic actuators. The new actuator uses a rack and pinion drive for a torque output of up to 1,000 Nm (737 lbf.ft). The SI range of actuators combine the simplicity of electrical operation with the precision of hydraulic control and the reliability of mechanical spring-return fail-safe action. Typical applications for Skilmatic SI actuators include functional safety-related... (read more)Browse Electrohydraulic Valve Actuators and Hydraulic Valve Actuators Datasheets for Rotork plc -
Plast-O-Matic Valves, Inc.
Pneumatically or Hydraulically actuated ball valve Air Actuated Ball Valves. Double acting Air x Air or Fail-safe Air x Spring actuators designed for corrosive service. Options include Limit Stops, Limit Switches, and Electro-Pneumatic Positioners. 3/8 " - 4 " valve sizes, 2-way and 3-way. Manual Ball Valves. Air Actuated Ball Valves. 2-Way Air Actuated Ball Valves. 3-Way Air Actuated Ball Valves. Electro-Pneumatic Positioner. Electrically Actuated Ball Valves. Air Actuators. Electric Actuators. Angle Cut Flow Control Balls Manual or Actuated... (read more)Browse Ball Valves Datasheets for Plast-O-Matic Valves, Inc. -
Actuonix Motion Devices
Mini Track Actuator - Precise & reliable movement Higher side loading, and more compact than the rod version (P16). Available with limit switches or position feedback. (read more)Browse Linear Actuators Datasheets for Actuonix Motion Devices -
DeZURIK, Inc.
DeZURIK Electro-Hydraulic Actuator & Smart Control DeZURIK Electro-Hydraulic Actuator Systems deliver precise valve positioning, continuous-duty performance, and integrated diagnostics. Engineered and factory-tested for seamless valve operation, they provide reliable automation, position locking, and fail-safe control. (read more) -
Running Industry Co., Ltd
Hydraulic Parts The hydraulic circuit block is a vital component in hydraulic systems, responsible for key functions such as flow and pressure regulation, power distribution, system integration, and enhanced reliability. By precisely controlling the flow and pressure of hydraulic oil, it ensures smooth and efficient operation of downstream components like hydraulic cylinders and motors. Its ability to divert oil to multiple actuators simultaneously enables coordinated movement in complex systems, while its... (read more) -
Festo Corporation
Mini slide DGST The most compact slide actuator on the market. Integrated pneumatic shock absorber and sensor holders, integrated base cushioning. And best of all - slide and yoke comprise one single part - torsion-resistant with unrivalled precision. Powerful twin-piston actuator. Shortest mini slide on the market. Precise recirculating ball bearing guide. Versatile mounting options. Design with supply ports and sensor slots that have a mirror-inverted configuration for space-saving installation can... (read more)Browse Linear Actuators Datasheets for Festo Corporation -
AMETEK Spectro Scientific
Hydraulic fluid analysis wear, but also to determine how effective the filtration is. Tolerances in a hydraulic system are typically very tight. The clearances on servo valves are often on the order of 40-80 microns and the clearances on actuators can be as small as 10 microns, so particles larger than 4 microns can cause serious problems in hydraulic systems. There are several ISO codes, SAE guidelines and ASTM Methods devoted to measuring particles in hydraulic systems. Most of these code or methods bin particles... (read more)Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific -
C.I. Takiron Corporation
WHAT IS AN ACTUATOR? including electric, pneumatic, and hydraulic --and their mechanisms and optimal operating ranges vary. This article provides a systematic explanation of actuators, covering everything from their basic definition and the mechanisms of each type to their typical applications. We also outline key selection criteria based on specific applications, so you can use this information as a reference for product design and component selection. (read more)Browse DC Motors Datasheets for C.I. Takiron Corporation -
jbj Techniques Limited
Hydraulic Starters Hydraulic Starters. Hydraulic starters provide dependable performance in extreme environments and applications where maintenance access is limited. Key features: >> Suitable for all internal combustion engines. >> Very low maintenance requirements. >> Independent starting system ideal for harsh environmental conditions. >> Unaffected by long periods of inactivity. >> Operating pressures up to 206 bar (3000 psi). >> Manual or automatic activation options. >> Engine-specific pinions and flanges... (read more)Browse Engine Starters Datasheets for jbj Techniques Limited -
Hangzhou Chinabase Machinery Co., Ltd.
Hydraulic Cylinder Seal type: NOK, PARKER, HALLITE or per customer's request. Material : 1045/C45 or stainless steel;. chrome or nickel plated or per customer's request. ENGINEERING OIL CYLINDER. YGD SERIES BASIC OIL CYLINDER. VEHICLE OIL CYLINDER. METALLURGY HYDRAULIC CYLINDER. PULL BAR TYPE HYDRAULIC CYLINDER. The oil cylinder and hydraulic station is generally applied in metallurgy machines, cutting machine, vehicle assembly line and engineering machines. Operating Speed Range(Not including Cushion Parts... (read more)Browse Hydraulic Power Units Datasheets for Hangzhou Chinabase Machinery Co., Ltd.
Conduct Research
The Prosthesis in particular stood out to us with its unique hybrid-electric power source and featured many hydraulic actuators in it's design. The Prosthesis is still in it's early stages and we hope to work with the creators on future designs using our linear actuators....
-
Amputation, Prosthesis Use, and Phantom Limb Pain
…al. 2004; Zollo et al. 2007), “artificial muscles” based on shape memory alloys (De Laurentis and Mavroidis 2002; dos Santos et al. 2003; Price et al. 2006), electroactive polymers (Biddiss and Chau 2008b) or mini -pneumatic/ hydraulic actuators (Caldwell and Tsagarakis 2002…
-
Fuzzy Controlled Hydraulic Excavator with
Model Parameter Uncertainty
The simulation of the excavator together with a ITF is accomplished by using the model parameters of Komatsu PC05-7 mini excavator retrofitted with hydraulic actuators and associated sensors.
-
Laboratory Modeling of Inclined-Loaded Shafts in Sand
Loads were applied to the shafts at seven load inclinations using a hydraulic actuator system controlled by a mini -computer.
-
Design and research of piezoelectric pump with MEMS flow sensor
The compact pump/ hydraulic actuators integrated with the novel mini -valve will find broad applications in aerospace and deep space exploration for fluid management systems such as pumps and robust actuators where payload is critical, as well as other industry applications when…
-
Design and research of piezoelectric actuator with ER fluid valve
The compact pump/ hydraulic actuators integrated with the novel mini -valve will find broad applications in aerospace and deep space exploration for fluid management systems such as pumps and robust actuators where payload is critical, as well as other industry applications .
-
Digital controller for servo-valve of 6-DOF shaking table based on TMS320F2812
Servo-valve is the core unit that can transfer mini electronic signal into huge power hydraulic actuator , so, the control properties of the valve affects the control accuracy .
-
Research on three-axis six-DOF shaking table based on rapid prototyping of DSP algorithms using SIMULINK
…is mainly composed of five components: ①actuator, which makes up of oil cylinder, cylinder rod, working table and displacement sensor; ②servo valve, it is the core unit that can transfer mini electronic signal into huge power hydraulic actuator ; ③hydraulic supply, its function…
-
Civil Avionics Systems
EHAs use hydraulic pressure to move the actuator generated from an internal mini - hydraulic system powered by an electric motor pump controlled by a smart electric motor controller.
-
Cyclic Loads Do Not Compromise Functionality of the Interspinous Spacer or Cause Damage to the Spinal Segment: An In Vitro Analysis
The top of the fixture is attached to the actuator of the MTS 858 Mini Bionix Servo- hy- draulic system.
-
Investigation of Power Management Strategies for a Multi-Actuator Hydraulic Hybrid Machine System
Multi- actuator mobile machines with hydraulic actuation, such as mini -excavators, backhoes and wheel-loaders have similar system architectures today.
Indicates content that may require registration and/or purchase.