-
Supplier: DigiKey
Description: MINIATURE BAYONET LOCK CONNECTOR
- Features: Other
- Geometry: Straight
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1363724-1445730-1 Category: Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps Fake Threat In the Open Market: 51 pct. Type: Backshell, Cable Clamp MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: CPC,
- Connector Type: Circular / Cylindrical Connector
-
Supplier: Newark, An Avnet Company
Description: CIRCULAR CABLE CLAMP, R/A, SZ 11, PLASTIC; Connector Shell Size:11; Cable Diameter Max:0.453"; Strain Relief Material:Thermoplastic; Product Range:Miniature CPC Series; For Use With:Mini CPC Circular Plastic Connectors RoHS Compliant: Yes
-
-
Supplier: Allied Electronics, Inc.
Description: Amphenol® MS Series MIL-C-26482, Series 1 Solder Type Connectors, Cable Connecting Receptacles Receptacles mate with plugs that are on the same line in the table. Ordering Examples: MS3112E10–6P* — Is not threaded for a strain relief cable clamp, MS3116F10–6P. The solder contact
-
Supplier: Allied Electronics, Inc.
Description: MS Series Miniature Cylindrical Cable Connecting Receptacle The connectors are individually packaged with the crimp contacts included in the package. Rear insertable/front release contacts are held in position by an MS approved spring tower retention system. Insert configurations are
-
Supplier: Allied Electronics, Inc.
Description: Amphenol® MS Series MIL-C-26482, Series 1 Solder Type Connectors, Cable Connecting Receptacles Receptacles mate with plugs that are on the same line in the table. Ordering Examples: MS3112E10–6P* — Is not threaded for a strain relief cable clamp, MS3116F10–6P. The solder contact
-
Supplier: Allied Electronics, Inc.
Description: Amphenol® MS Series MIL-C-26482, Series 1 Solder Type Connectors, Cable Connecting Receptacles Receptacles mate with plugs that are on the same line in the table. Ordering Examples: MS3112E10–6P* — Is not threaded for a strain relief cable clamp, MS3116F10–6P. The solder contact
-
Supplier: Newark, An Avnet Company
Description: Circular Connector Clamp / Strain Relief, Straight, Miniature CPC Series, 11, Thermoplastic, 12 mm RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: Circular Connector Clamp / Strain Relief, Straight, Miniature CPC Series, 8, Thermoplastic, 4.4 mm RoHS Compliant: Yes
-
Supplier: SFCable.com
Description: DE9 Plastic Shell with Screw. D-Sub Housings. RS232 D-Sub Miniature Connector Covers. DE Grey Plastic Hood
- Connector Type: D-Sub
-
Supplier: OMEGA Engineering, Inc.
Description: connection of TC cable or thermocouple wire via a TC cable clamp assembly. The cap/clamp contains the 4 captive screws and eliminates the loose screws typical with a traditional metal thermocouple cable clamp. Included are a metal back plate clamp,
- International (mm2): 4.75 mm2
- North American (AWG): 14 AWG
- Features: ANSI Color Coding, IEC Color Coding, Other
- Thermocouple Type: E, J, K, N, R, S, T
-
Supplier: Galco Industrial Electronics
Description: 2-conductor miniature through tb
-
Supplier: RS Components, Ltd.
Description: CABLE CLAMP FOR MINIATURE HD CONNECTOR
- Application: Cable & Wire
-
Supplier: Heilind Electronics, Inc.
Description: N CLAMP PLUG FOR RG-63,114/U CABLE
- Gender: Male / Plug
-
Supplier: Newark, An Avnet Company
Description: CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:109mm; Cable Tie Width:2.5mm; Cable Bundle Diameter Max:19mm; Cable Tie Type:Miniature; Product Range:PLC Series; Accessory Type:Cable Tie; Colour:Natural RoHS
-
Supplier: RS Components, Ltd.
Description: MINIATURE CABLE CLAMPS FOR PLUG & SOCKET
-
Supplier: DigiKey
Description: "40A Insulated Sleeve Battery Terminal Clamp, Miniature Test Clip Steel 0.500"" (12.70mm) 1/2"""
- Material: Steel
-
Supplier: Radwell International
Description: THERMOCOUPLE CONNECTOR, SMPW SERIES, MINIATURE, CABLE CLAMP, TYPE J, SOCKET. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Radwell International
Description: THERMOCOUPLE CONNECTOR, SMPW-CC SERIES, MINIATURE, CABLE CLAMP, K TYPE, GLASS-FILLED NYLON, MALE CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Cole-Parmer
Description: cable clamps and cable up to 20 gauge; standard connectors accept standard cable clamps and cable up to 16 gauge.
- Features: Thermocouple
-
Supplier: Cole-Parmer
Description: cable clamps and cable up to 20 gauge; standard connectors accept standard cable clamps and cable up to 16 gauge.
- Features: Thermocouple
-
Supplier: Cole-Parmer
Description: clamps and cable up to 20 gauge; standard connectors accept standard cable clamps and cable up to 16 gauge.
- Features: Thermocouple
-
Supplier: Cole-Parmer
Description: clamps and cable up to 20 gauge; standard connectors accept standard cable clamps and cable up to 16 gauge.
- Features: Thermocouple
-
Supplier: Conxall Corporation
Description: .141" TINI Plug, Solder lug & Cable clamp terminals, shielded handle Switchcraft Tini-Plug® phone plugs having .141 inch diameter fingers and compatible tip shape. Mate with Switchcraft Tini-Jax series of miniature phone jacks.
- Gender: Male / Plug
-
Supplier: Red Lion Controls, Inc.
Description: Quick Disconnect Temperature Probes Choice of 304 Stainless Steel, Inconel 600 or XL Sheath Mating Connector (with "write on label") and PLCM Cable Clamp with Locking Clip Included with Miniature and Standard Size Probes XL High Temperature Probe Available Standard Universal
- Base, Noble and Refractory Metal Type: K
- Features: Thermocouple
-
Supplier: Nanmac Corporation
Description: This high temperature thermocouple probe consists of an ungrounded thermal junction within a closed end sheath. It also includes a set of standard matching plug and jack connectors with the male connector attached and the female connector (not shown) furnished with a cable clamp.
- Diameter or Width Range: 0.125 to 0.375 inch
- Probe Configuration: Clamp or Strap Sensor
- Features: Thermocouple
-
Supplier: Visual Sound, Inc.
Description: AKG Acoustics, U.S. The C 519 is a miniature-sized brass/wind instrument microphone that is attached to the instrument's bell by means of a solid clamp. The C 519M is a miniature-sized condenser microphone designed for use on brass/wind instruments that can be attached to the
- Directivity: Directional, Hypercardioid
-
Supplier: Conax Technologies
Description: Standard and miniature sizes available * Metal ferrule tube adapters secure the probe in place, and cable clamps are used to hold the wire and provide strain relief * Maximum service temperature is 400°F (204°C) * High Temperature connectors are available for temperatures to
-
Supplier: RS Components, Ltd.
Description: that can be mated with a standard female universal connector. All temperature probes are rated at the tolerance standard SLE, (Special Limits Of Error), which is ±2 °C degrees of error. Mating female connector (with write on label) and PLCM cable clamp with locking clip included with
- Length: 12.00000648 inch
- Thermocouple Type: K
-
Supplier: PI (Physik Instrumente) L.P.
Description: Product overview A-523 is an air bearing Z tip/tilt stage with direct drive. Designed as a parallel-kinematic multi-axis system, the platform can be used for Z and tip/tilt motion. This stage offers ultra-precision in miniature format. The combination of the noncontact components results in a
- Load Capacity: 17.64 lbs
- Shape: Flat, Round
- Design: Metric
-
Supplier: Visual Sound, Inc.
Description: comprises the CK 930 true condenser microphone capsule, the CV 900 remote pre-amplifier, a connection cable (3 m), and a microphone clamp. The CK 930 T-set to use as a roundtable or boundary microphone is supplied with the microphone capsule, the remote pre-amplifier, a connecting
Find Suppliers by Category Top
More Information Top
-
Investigations to the lemon battery
Devices and chemicals: 400-ml-beaker c(NaCl)=ca, zinc sheet, porçse, thick carbon electrode, measuring instrument, cable and crocodile clip , small electric motor, sodium-chloride-Lçsung.
-
Roloff / Matek machine elements
Image 9-27: attachment of clamps for lesser tubes, cable and the like through semicircular (or Senk-)Kerbnägel.
-
Robotic heavy metal anodic stripping voltammetry: ease and efficacy for trace lead and cadmium electroanalysis
About 1 cm was also exposed at the other end for connection to the potentiostat cable through a miniature crocodile clamp .
-
Newport Electronics PCLM - Cable Clamps for Standard and Miniature Connectors
Newport Electronics PCLM - Cable Clamps for Standard and Miniature Connectors .
-
EMI / Clamps
PCLM - Cable Clamps for Standard and Miniature Connectors .
-
Roloff / Matek machine elements
Image 9-27: attachment of clamps for lesser tubes, cable and the like through semicircular (or Senk-)Kerbnägel.
-
New forest stadium Frankfurt, the greatest convertible, of the world
Substantially, two types of castings that come for insert give it: large ring cable nodes that connect radial cables to the ring cables and small hanger terminals , that connect the hanger cables to radial cables.
-
Electrical - Grainger Industrial Supply
• Cable Clamp , For 3 Pin Miniature , Color Silver, Material of Construction Stainless Steel .
-
$5-$10 Temperature Controls - Electrical - Grainger Industrial Supply
• Cable Clamp , For 3 Pin Miniature , Color Silver, Material of Construction Stainless Steel .
-
Delikts right
On the basis of images, the loudspeaker terminals became and the cable as too small criticizes although the klägerische firm didn't already extradite before the test report such boxes anymore on trade sondem models with thicker cables and produced terminals,. " ^ …
Indicates content that may require registration and/or purchase.