Products/Services for Miniature Clevis Shackles
-
Shackles - (211 companies)Shackles are U-shaped pieces of metal secured with a pin or bolt across the opening, or hinged metal loops that are secured with a quick-release locking mechanism. Types of Schackles There are three basic types of shackles. All meet or exceed U.S.Shackle TypePin TypeMaterials -
Hooks - (298 companies)Hooks are load-transmitting components that are most often used in conjunction with chains and other equipment. Products are designated as eye hooks, clevis hooks, or grab hooks and are used to connect lifting and rigging attachments. Hooks... -
Pulley Blocks - (122 companies)...eye hooks, clevis hooks, or grab hooks for connections to other lifting and rigging hardware. Pulley block shackles are U-shaped pieces of metal with a pin or bolt across the opening, or hinged metal loops that are secured with a quick-release... -
Miniature Bearings and Instrument Bearings - (158 companies)Miniature bearings and instrument bearings carry moderate radial and thrust loads at low operating torque while providing high performance in a small envelope design. These types of bearings are single row ball bearings available in up to 1 1/8... -
Load Cells - (406 companies)Load cells are force sensors that often incorporate mechanical packaging to fit into testing and monitoring systems. They can be used for tension, compression, and/or shear measurement, and can be configured to measure force or load along one or more axes. -
Bolts - (1301 companies)A bolt is a type of threaded hardware fastener that is used to position two workpieces in specific relation to each other. A bolt is specifically designed to be used with a mating, internally threaded hole or nut, which will maintain the bolt's alignment as well as the material's position on the bolt. While used synonymously, screws and bolts are not mechanical clones.
-
Clevises - (36 companies)Clevises are U-shaped fasteners that are used with a clevis pin to connect to a tang or clevis mount. Clevis fasteners are used to connect products such as cylinders, trailers and structural members subjected to tension loads only. Clevis fasteners...
-
Pipe Hangers and Conduit Hangers - (290 companies)Pipe hangers and pipe supports are used to support hanging pipe. They include clevis hangers, beam clamps, pipe clamps, brackets and pipe straps. Pipe hangers and pipe supports are used to support hanging pipe. They include clevis hangers, beam...
-
Jewel Bearings, Jewels, and Pivots - (24 companies)Jewel bearings, jewels and pivots are miniature components used in instruments and controls requiring low friction, long life and non-magnetic properties. Jewel bearings, jewels, and pivots are miniature components used in instruments and controls...
-
Hitch Pins and Linch Pins - (85 companies)...of pins listed in this guide require at least one predrilled hole that is meant to hold and retain objects in place. For coupling applications, two mating segments are aligned and then held in position by the pin. Hitch pins and clevis pins require...
Product News
-
Jergens, Inc.
Jergens Shackle-Lok™ Hoist Rings Shackle-Lok TM Hoist Rings. Jergens Shackle-Lok TM Hoist Rings combine the strength of a hoist ring with the versatility of a shackle making them the industry 's most efficient below-the-hook lifting device from weight to load rating ratio. Their unique, 3-piece design is ideal for use with a variety of lift methods. Shackles are easy to remove and are interchangeable. Internal ball bearings allow for smooth rotation under load. Shackle-Lok TM Hoist Rings are designed to work with numerous... (read more)Browse Hoist Rings Datasheets for Jergens, Inc. -
Columbus McKinnon Corporation
The 9 essential rules for safe shackle use Nine Important Rules to Follow When Using Shackles. Learn the 9 essential rules for safe shackle use in lifting and rigging. Improve safety and comply with ASME/OSHA standards in your operations. Shackles are critical components in nearly every rigging and lifting operation. Whether you're using them to connect slings, chain, wire rope, or lifting devices, it 's essential to follow best practices to ensure both safety and equipment longevity. This guide outlines nine key safety rules... (read more)Browse Shackles Datasheets for Columbus McKinnon Corporation -
NKK Switches
Miniature Toggle with Splashproof Boot M Series Miniature Toggle with Splashproof Boot. Three new products with standard part numbers for simplified ordering with added value accessory: MN11SS1WO1-AT428H, MN12SS1WO1-AT428H, MN13SS1WO1-AT428H. M Series Miniature Toggle. Splashproof Boot & Switch Achieve IP65 Rating at Front Panel. Epoxy Sealed Solder Lug Terminals. Learn More (read more)Browse Toggle Switches Datasheets for NKK Switches -
Pyromation
Miniature Temperature Sensors For miniature bearing and babbitt bearing applications. Pyromation's miniature sensors are designed to measure the critical temperature of the metal bearing shoes operating in generators, turbines and other rotating equipment. Monitoring the bearing temperature of rotating equipment is very important in preventing machine failures caused by the breakdown of the lubricating oil when it becomes too hot. Pyromation not only provides a cost-effective line of miniature sensors for these applications... (read more)Browse Temperature Probes Datasheets for Pyromation -
Locon Sensor Systems, Inc.
Miniature Capacitive Sensors for Semiconductor Miniature Capacitive Sensors for Semiconductor Production. Semiconductor production requires precise application often within very tight spaces. Locon Sensor Systems, Inc. offers miniature capacitive sensors suited to fit the smallest locations. They are ideal to use in detection of small componentry or silver paste placement. Two styles are available --wafer and cylindrical. The wafer sensor is the size of a thick coin and ideal for situations when overall length is a problem. The cylindrical... (read more)Browse Capacitive Proximity Sensors Datasheets for Locon Sensor Systems, Inc. -
ORAFOL Fresnel Optics GmbH
Custom miniature Fresnel lenses For applications with high demands regarding space and weight saving, customized miniature Fresnel lenses are a suitable solution. This is a special optical lens. Compared to a standard lens, the surface of the fresnel lens is divided into a number of concentric grooves. Using plastic microstructured optical components offers many advantages over conventional optical products: significant reduction in weight, thickness and volume;. ease in manufacturing of extremely high-aperture (fast... (read more)Browse Fresnel Lenses Datasheets for ORAFOL Fresnel Optics GmbH -
Stock Drive Products & Sterling Instrument - SDP/SI
Miniature Ball Bearings for Instrumentation SDP/SI creates precision gears, mechanical components, and custom engineered solutions for thousands of applications. Offering a wide variety of stock components, motors and motion control products we can help get your ideas into production faster. SDP/SI offers a wide range of miniature to small bearings available off-the-shelf. Miniature pillow block mounted ball bearings are lightweight, corrosion resistant, and double shielded. Perfect for medical, scientific, and pharmaceutical... (read more)Browse Pillow Block Bearings Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
Triad Magnetics
Miniature Impedance Matching Transformers SP series miniature impedance matching transformers. Triad's high reliability audio transformers provide the durability and precision required in today's demanding designs. Our transformers are available for many applications, including mil-aero, medical and pro audio. Follow Us: YouTube. LinkedIn. Facebook. Our Blog. Watch > >Triad Magnetics Company Overview. Triad Magnetics. For over 80 years, consumer, commercial and industrial electronic devices have relied on innovative magnetics... (read more)Browse Audio Transformers Datasheets for Triad Magnetics -
Churod Americas, Inc.
Miniature DC relays to 600V Miniature DC relays to 600V for BMS and precharge circuits. Inverter precharge relays don't need to be big and expensive. At less than 1.5 inches cubed, Churod Electronics offers solutions for two load scenarios. The CHDR1-20 has a 20A@600VDC rating and comes in both PCB and panel mount configurations. The CHDR1-50 is a PCB-mounted 50A@500VDC relay. Both parts are rated at 85 C. The CHDR1 is suitable for use in AGV power circuits, as well. Powerful UL-recognized switching solutions for your... (read more)Browse High Voltage Relays Datasheets for Churod Americas, Inc. -
OTTO Controls
Miniature MIL/Commercial Toggles Mini T3 toggles feature: snap-action actuation. positive tactile feedback and lever lockout options that help prevent accidental activation. numerous handle options, including long bat handle, rocker, convex or concave button, and lockout with small bat handle. shorter-behind-panel depth. Visit OTTO's military cross-reference to look up the T3 models on the QPL. (read more)Browse Toggle Switches Datasheets for OTTO Controls
-
Electrotherapy
Various electrode sponges as wet intermediate layers: 1-3, 5 viscose sponge pockets for Zinnblech- or soft rubber electrodes 4, 7 viscose sponges viscose schwämmchen for sucking electrodes 6 for small stirrup electrodes structure: rectangular electrodes of tin plate or graphite-soft …
-
The pressure belt model for reinforced concrete components
The diagram also shows that becomes buckling not more crucial by large diameters of longitudinal reinforcing bars and small ironing distances.
-
Ent limit Tes Grows
They looked as they have been thrown through the space and stopped in the flight of small stirrups on a metal rod suspending from it halb fallen halb on which they hung.
-
Vulnerable children
They looked as they have been thrown through the space and stopped in the flight of small stirrups on a metal rod suspending from it halb fallen halb on which they hung.
-
Transverse force attempt on a passage carrier of prestressed concrete
Under this load stage, only very low ironing voltages were measured.
-
Transverse force dimensioning after DIN 1045‐1
The compliance of maximum ironing distances leads in use of small ironing diameters only for web widths from less than 20 cm to an increase of the necessary reinforcing cross-section.
-
Simulation of reinforced concrete constructions by waterings
The for the termination of unfavorable influences, can themselves and on the material side (e.g., higher concrete or steel strengths) as well as on side of structural making (larger reinforcing cross-sections and anchorage lengths, lesser ironing distances), hold.
-
Neurorehabilitation
Through a lever on the handle, a small stirrup in floor proximity can be extended that serves as visual Trigger for the step initiierung .
-
Technology-Roadmapping
At height of ears, are to know small openings by both stirrups .
-
Technology-Roadmapping
At height of ears, are to know small openings by both stirrups .
Indicates content that may require registration and/or purchase.