-
Supplier: ACE Controls Inc.
Description: Ideal for compact, efficient designs: The miniature size of the MC5 to 75 series delivers very short overall lengths and low return forces. The outer body of each shock, produced from one solid piece, is filled with temperature stable oil, offers a continuous outer body thread including a
- Absorber Stroke: 0.4 inch
- Energy per Cycle: 75 In-lbs
- Dampening Method: Hydraulic
- Features: Self Compensating
-
Supplier: ACE Controls Inc.
Description: Self-Compensating Energy capacity 930 in-lbs/Cycle Stroke 1.00 in Ideal for compact, efficient designs: The OPTIMUM 25 to 27 are designed for light weight and corrosion resistance. The Anodized Aluminum outer body of each damper, produced from one solid piece, are filled with NSF H1
- Absorber Stroke: 1 inch
- Energy per Cycle: 930 In-lbs
- Operating Temperature: 15 to 180 F
- Body Material: Aluminum, Stainless Steel, Steel
-
Supplier: Weforma Dämpfungstechnik GmbH
Description: Enlarged Piston > High energy absorption Extended Life Time > Piston: nitrated guidance system Special seals + oils Material > Housing: ProSurf Piston rod: hardened stainless steel Temperature > -20°C - +80°C Integrated End Stop > Max. security Flats > Cost effective mounting Special edition >
-
-
Supplier: Allied Electronics, Inc.
Description: Straight Lever Actuator, V7 Series Miniature Basic Switches Overview: The V switch is a self contained precision snap-action switch about the size of a postage stamp. The internal snap spring design is the key to the precision of this switch. A wide range of actuators, electrical ratings and
-
Supplier: Allied Electronics, Inc.
Description: Simulated Roller Lever Actuator, V7 Series Miniature Basic Switches Overview: The V switch is a self contained precision snap-action switch about the size of a postage stamp. The internal snap spring design is the key to the precision of this switch. A wide range of actuators, electrical
-
Supplier: OMEGA Engineering, Inc.
Description: positioners, air cylinders, clutches, brakes, dampers, louvres, and pumps. Original equipment applications include manufacturers of machinery for grinding or polishing, welding, dispensing, web tensioning, semiconductor manufacturers, automated assembly, conveying, leak testing, food
- Output Pressure: 0 to 100 psi
- Maximum Air Volume: 20 SCFM
- Maximum Supply Pressure: 130 psi
- Operating Temperature: -40 to 158 F
-
Supplier: Allied Electronics, Inc.
Description: V7 Series Miniature Basic Switch Overview: The V switch is a self contained precision snap-action switch about the size of a postage stamp. The internal snap spring design is the key to the precision of this switch. A wide range of actuators, electrical ratings and circuitry makes it suitable
-
Supplier: PMC Engineering LLC
Description: and reliability even under extreme temperature and vibration. Can be specified with a standard IP65 sealing rating or upgrade to a full IP67 version. Cable exit can be either forward or reverse. Typical applications include: Damper Position - Throttle - Pedal - Aero Surface - Actuators
- Measurement Range: 0.5 to 7 inch
- Linearity: 0.5 ±% Full Scale
- Operating Temperature: -40 to 300 F
- Features: Conductive Plastic
-
Supplier: Allied Electronics, Inc.
Description: V7 Series Miniature Basic Switch Overview: The V switch is a self contained precision snap-action switch about the size of a postage stamp. The internal snap spring design is the key to the precision of this switch. A wide range of actuators, electrical ratings and circuitry makes it suitable
-
Supplier: Radwell International
Description: SHOCK ABSORBER, MINIATURE. FREE 2 YEAR RADWELL WARRANTY
- Shock Absorber / Damper Type: Shock Absorber
-
Supplier: Emerson Automation Solutions – Rosemount
Description: Industry needs muscle to control process valves, dampers and feed mechanisms accurately and in response to a demand signal. Emerson’s Rosemount Analytical pneumatic power positioners have been satisfying these exacting control requirements for many years in countless applications – from steel
- Operating Pressure Range: 45 to 120 psi
- Shaft / Table Axial Load Capacity: 500 lbs
- Operating Temperature: 0 to 140 F
- Features: Position Feedback
-
Supplier: Efdyn Incorporated
Description: Efdyn's miniature shocks are used for the protection of industrial machinery and preventing impact damages allowing for less down time and increased profits. These small shocks are commonly used in robotics, automated assemblies, pneumatic actuators, packaging equipment, and many other custom
- Absorber Stroke: 2 inch
- Compressed Length: 9.06 inch
- Energy per Cycle: 3,472 In-lbs
- Maximum Cycles per Minute: 8
-
Supplier: Efdyn Incorporated
Description: Efdyn's miniature shocks are used for the protection of industrial machinery and preventing impact damages allowing for less down time and increased profits. These small shocks are commonly used in robotics, automated assemblies, pneumatic actuators, packaging equipment, and many other custom
- Absorber Stroke: 2 inch
- Compressed Length: 9.57 inch
- Energy per Cycle: 3,472 In-lbs
- Maximum Cycles per Minute: 8
-
Supplier: Efdyn Incorporated
Description: Efdyn's miniature shocks are used for the protection of industrial machinery and preventing impact damages allowing for less down time and increased profits. These small shocks are commonly used in robotics, automated assemblies, pneumatic actuators, packaging equipment, and many other custom
- Absorber Stroke: 1 inch
- Compressed Length: 6.02 inch
- Energy per Cycle: 712 In-lbs
- Maximum Cycles per Minute: 15
-
Supplier: Enidine Inc.
Description: Series is a versatile, miniature design which provides effective, reliable deceleration and vibration control for light loads. Models can accommodate a wide range of operating conditions. The Enidine STH Series offers the highest energy absorption capacity relative to its size. These
- Absorber Stroke: 0.25196864 inch
- Maximum Force (P1): 157.36 lbs
- Energy per Cycle: 19.469026548672563 In-lbs
- Cylinder Diameter or Maximum Width: 0.32283482 inch
-
Supplier: Portescap
Description: 20DAM-K Linear Actuator Stepper Motor 20DAM-K The smallest of our miniature linear stepper motor line, is the 20DAM-K which is a high-performance captive miniature linear actuator that provides up to 30.6 N of linear force in a 20mm frame size. The miniature linear motor is a
- Stroke or X-Axis Travel: 0.5905515 inch
- Motor Voltage: 12 volts
- Device Type: Rod Type
- Motor Type: Stepper
-
Supplier: National Rubber Corporation
Description: rolls of non-metallic materials into die cut parts with speed, accuracy and uniformity. Die cutting is fast, consistent and cost-effective for parts that range from miniature washers to large gaskets. Accurate die cut parts applications include seals, gaskets, bumper pads, barriers, packing,
- Services Offered: Design Assistance, High Volume Production, Inspection / Quality Control, Prototype, Short Run Production
- Features: North America, Northeast US Only, United States Only
- Materials: Rubber
-
Supplier: National Rubber Corporation
Description: rolls of non-metallic materials into die cut parts with speed, accuracy and uniformity. Die cutting is fast, consistent and cost-effective for parts that range from miniature washers to large gaskets. Accurate die cut parts applications include seals, gaskets, bumper pads, barriers, packing,
- Width: 48 inch
- Features: Color Options, Other
- Gasket Type: Custom Gasket, Sheet / Die-cut
- Material: Ethylene Propylene (EPDM), Fluoroelastomer (FKM - Viton®, Fluorel®, etc.), Nitrile (NBR - Buna-N), Silicone Rubber
Find Suppliers by Category Top
Featured Products Top
-
-volume production Ideal for miniature applications Flexible design (sensor on PCB) Side shifted measurement (dampers arrangement) Output signal (current, voltage, PWM...) Increased pressure resistance Frequency response up to 20kHz (read more)
Browse Inductive Linear Position Sensors and Switches Datasheets for Micro-Epsilon Group -
standard universal joints available online, engineered to accommodate varying levels of misalignment, and torque capacity, single and double jointed. Miniature Universal Joints, single and double joint, zero backlash through use of (read more)
Browse Universal Joints Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
example is HVAC systems, where they’re often utilized in controlling the dampers and valve mechanisms. However, using (read more)
Browse Stepper Motor Drives Datasheets for Portescap
More Information Top
-
Dynamics of the motor vehicles
Adversely however, the lesser damper pure width of the vehicle II on the Radlastdifferenz acts itself .
-
Racing car technique
Large translations represent also relatively small damper paths.
-
Simulation in the chassis technique
The problem for the Berechner is that the classical measuring method for the small damper speed range provides only few interpolation nodes that represents, is very inaccurate in this important region under circumstances.
-
Manual vehicle acoustics
For improvement of the comfort behavior, a part of the oil current on the working piston can be directed through displacement of the driving piston in the oil chamber by small damper strokes over what reduces the damping force and therewith the …
-
Racing car technique
Large translations represent also relatively small damper paths.
-
Wheel directions of the road vehicles
Generally, the damper valves are voted so that significantly smaller damper forces are generated in the pressure stage as in the train stage (sucked. "low identification").
-
Reduction of oscillating vibrations in the engineer construction by means of Füssigkeitstilgersystemen
For slight dampers , δ*opt against one moves and the frequency of the quencher ω* corresponds to the frequency of the main system ω1.
-
Design and impedance estimation of a biologically inspired flexible mechanical transmission with exponential elastic characteristic
A nonlinear damping element is added in parallel with the elastic element by using an off-the-shelf miniature damper obtained from ACE GmBh, model FRT-D2-152.
-
Hydropneumatic spring systems
The flanging construction has particularly sold in the mass production of shock absorbers in the automotive region and by small dampers .
-
No panic before statistics!
In order that but You don't think that the probabilities with Laplace are always super simple, we displace You, still a small damper !
Indicates content that may require registration and/or purchase.