-
Description: 2:1 Miniature Right Angle Helical Gear Drive with 1 Output shaft
- Output Shaft Speed: 1,800 rpm
- Drive Type: Gear Drives / Differentials
- Features: Integrated Gears, Other
- Shaft Orientation: Right Angle
-
Supplier: Precipart
Description: Precipart is a globally respected supplier of precision gears and gear assemblies. We trace our spirit of innovation and insistence on quality to our beginnings in the Swiss watch industry in 1846. Since Precipart's founding in 1979, we have taken our Swiss manufacturing heritage into
- Industries: Aerospace, Automotive, General Industrial, Heavy Transportation, Machine Tool, Material Handling / Conveying, Medical / Pharmaceutical, Military, Motion Control, Petrochemical, Pumping, Robotics
- Metal: Aluminum, Brass, Bronze, Steel, Steel - Hardened, Steel - Stainless, Titanium
- Gears: Anti-backlash Gears, Bevel / Miter Gears, Cluster Gears, Differential Gears, Helical Gears, Internal Gears, Miniature Gears, Planetary Gearing, Racks, Spur / Pinion Gears, Worms and Worm Gears
- Operations: Broaching, Grinding, Heat Treating / Hardening, Hobbing, Surface Finishing
-
Description: the carrier gear are two symmetrically placed spider (bevel) gears at 180° (this is to prevent bending stresses in the output shafts). [C] The spider gears spin on their own axes and along the carrier gear. They mesh with two gears on either side, connected to the
- Number of Teeth: 110
- Face Width: 0.094 inch
- Bore Diameter (if applicable): 0.6524 inch
- Pitch Diameter: 64 mm
-
-
Description: the carrier gear are two symmetrically placed spider (bevel) gears at 180° (this is to prevent bending stresses in the output shafts). [C] The spider gears spin on their own axes and along the carrier gear. They mesh with two gears on either side, connected to the
- Number of Teeth: 80
- Pitch Diameter: 1.25 inch
- Face Width: 0.094 inch
- Bore Diameter (if applicable): 0.3749 inch
-
Description: the carrier gear are two symmetrically placed spider (bevel) gears at 180° (this is to prevent bending stresses in the output shafts). [C] The spider gears spin on their own axes and along the carrier gear. They mesh with two gears on either side, connected to the
- Number of Teeth: 90
- Pitch Diameter: 1.40625 inch
- Face Width: 0.125 inch
- Bore Diameter (if applicable): 0.3749 inch
-
Supplier: Weichai Power Co., Ltd.
Description: consecutive years. Zhuzhou Gear has participated in working out CGMA standard. The company has built up three product platforms---axle gears, transmissions and special drives. The annual capacity is up to 1.2 million sets of spiral bevel gears,10 million pieces of precise forged
- Gear Type: Differential End Gear
Find Suppliers by Category Top
Featured Products Top
-
The Lee Company offers two types of miniature, precision nozzles for hydraulic applications: Atomizing Nozzles and Targeting Nozzles. Both types are constructed entirely of stainless steel and can be installed in any attitude (read more)
Browse Nozzles Datasheets for Lee Co. (The) -
. As a precision gear and small mechanical component manufacturer, SDP/SI excels across all major processes, including Swiss turning, milling, turning, grinding, drilling, gear cutting, bevel gear cutting, and assembly. Components are produced in a wide range of materials, with finishing and (read more)
Browse Rotary Shafts Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
High-Performance Alternative to Conventional Set Screw Collars Engineered with an integral bearing shim spacer, Fairloc® shaft collars reduce component count and simplify assembly. They are ideal for securing gears, bearings, sprockets, pulleys, and other mounted (read more)
Browse Shaft Collars Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI
More Information Top
-
Dubbel
Often also through die forges or casting for use by bevel gear- differentials and small adjusting gears .
-
Dubbel
Often also through die forges or casting for use by bevel gear- differentials and small adjusting gears .
-
Page 1. Semiconductor parts with 642 in root number
Two-Wire True Zero Speed Miniature Differential Peak-Detecting Gear Tooth Sensor with Continuous Calibration .
-
Gear train
Axial drive ( small diameter), connected transfer case , intermediate axial differentials , differential locks or self-locking differentials and other the motorabhängige secondary drives for hydraulic pumps .
-
Suppliers to the Ford Escape
…Controls Manual Transmission - 5 Speed (Mfa60) - For I4 2.3L Gas Engine Aichi Machine Industry Mini Loop Cooler Dana Mtc Mechanical Throttle Control KSR International Net Shape Differential Gears American Axle & Manufacturing … And Non Hybrid Versions Miniature Precision Components Oil Pan…
-
Progress in New Materials and Mechanics Research
From the foregoing we know that the theory flow of the miniature gear flowmeter is Q1=10L/min, and then the theory power of the meter is P=ΔpQ1, where Δp is differential pressure between import and export of the meter, taking Δp…
-
Power transmission in vehicle gears
The small version had that by a crown wheel diameter of 174 mms and a Differentialkugelinnendurchmesser of 80 mms … by diameters of 184 or 90 mm after Looman [1988] to 240 Nms; both variants the same gear housing used however, is…
-
Suppliers to Pontiac G6
…Plastics Pontiac "V-Crest" emblems at front and rear Dott Industries Power window regulators with anti-trap device Brose Differential carrier assembly Metaldyne Connecting … CWC Textron Emission tube Miniature Precision Components Evaporative tube … Melling Oil pump drive gears for 3.5L V6…
-
Comment to the GewO
…greases of the wheel bearings; Lubricate of cables and linkages; elimination of noises on springs; replacement missing or fixed lubricating nipples; control and renewal of the motor, gear , differential , automaton and clutch oil … of tire; implementation of lesser repairs and cold vulcanization…
-
Suppliers to Jeep Grand Cherokee
…Components Crankshaft (4.7L) Intermet Cylinder head Nemak Cylinder head gasket and assembly Federal-Mogul Differential mounts Cooper-Standard Differential pinions Metaldyne Dirt excluder … Engine cover, oil cap Miniature Precision Components Engine oil … 7L Hemi) Mahle Planetary gear carrier Tomkins Polymer fan…
Indicates content that may require registration and/or purchase.