Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: H2W Technologies
Description: This is a small foot print, low profile, brushless linear motor driven, XY positioning stage gantry. The stages are driven by brushless linear motors, guided by precision recirculating linear ball bearing blocks and rails. Each axis incorporates 1 micron resolution linear encoders for
- Stroke or X-Axis Travel: 1.75 inch
- Y-Axis Travel: 2.75 inch
- Bearing Type: Ball/Roller Bearing
- Motor Type: DC Brushless
-
Supplier: Newport MKS
Description: The CONEX-AG-PR100P is a piezo motor rotary stage with direct encoder feedback and closed-loop piezo motor controller/driver. Initially targeted for repeatable positioning of polarizing optics, it can also be used as a miniature rotation stage for precision positioning of
- Load Capacity: 0.4496 lbs
- Maximum Torque: 0.17699115044247787 In-lbs
- Rotary Velocity / Speed: 1.5 deg/sec
- Drive Mechanism: Direct Drive
-
Supplier: Newport MKS
Description: The BGS50CC uses a miniature DC servo motor with a motor mounted rotary encoder, a reduction gear and a belt drive in order to fold the motor. The result is a very small and lightweight package providing a very high resolution output and great minimum incremental
- Rated Speed: 0.000393700787401575 in/sec
- Motor Features: Motor Encoder Feedback
- Axis Configuration: Tip/Tilt Axes
-
-
Supplier: Newport MKS
Description: for maximum free access to the rotating platform, allowing for simplified stacking and mounting. Precision Worm Gear Drive Precise rotation is ensured by a precision ground, hardened worm gear drive. In addition to being non-backdrivable, the worm gear drive's advantages include
- Rated Speed: 0.00078740157480315 in/sec
- Motor Features: Motor Encoder Feedback
- Axis Configuration: Tip/Tilt Axes
-
Supplier: Newport MKS
Description: maximum free access to the rotating platform, allowing for simplified stacking and mounting. Precision Worm Gear Drive Precise rotation is ensured by a precision ground, hardened worm gear drive. In addition to being non-backdrivable, the worm gear drive's advantages include
- Rated Speed: 0.00078740157480315 in/sec
- Motor Features: Motor Encoder Feedback
- Axis Configuration: Tip/Tilt Axes
-
Supplier: PI (Physik Instrumente) L.P.
Description: considerably reduced. Applications with a low duty cycle that are battery-powered or heat-sensitive benefit from these characteristics. The position of the axis is measured by an encoder and an optical reference switch allows reliable repeatable motion. The piezo motor drive principle
- Load Capacity: 4.496 lbs
- Maximum Torque: 0.08849557522123894 In-lbs
- Rotary Velocity / Speed: 720 deg/sec
- Platter Diameter: 1.12204785 inch
-
Supplier: PI (Physik Instrumente) L.P.
Description: 300x300 to 500x1000mm XY travel 10kg load Absolute encoders, 1nm resolution Z-Stage options: linear motors or ball screws Dynamic error mapping 2m/sec max velocity (cross axis) Parallel-kinematic design for six degrees of freedom making it significantly more compact and stiff than
- Stroke or X-Axis Travel: 0.6692917 inch
- Y-Axis Travel: 0.6299216 inch
- Z-Axis Travel: 0.25590565 inch
- Rated Speed: 0.78740157480315 in/sec
-
Supplier: IKO International, Inc.
Description: Linear Motor Tables (LT) are lightweight, direct drive positioning mechanisms with low sectional heights. An AC servomotor and miniature optical linear scale are integrated within a high-strength aluminum table and bed to achieve fast acceleration and highly responsive
- Stroke or X-Axis Travel: 39.3701 to 107.086672 inch
- Rated Speed: 27.5590551181103 to 118.110236220473 in/sec
- Carriage Load: 198.45 lbs
- Motor Continuous Power: 0.134022038490282 to 1.00516528867711 HP
-
Supplier: Portescap
Description: 20STH45 Standard Hybrid Stepper Motor 20STH45D The 20STH45 is a 2 phases 1.8° (200 steps/rev) hybrid stepper motor. With only 20mm width, it's miniature size and high torque makes it an ideal solution for application with space constraint such as small precision instruments. The
- Static / Holding Torque: 4.9557522123893785 In-oz
- Step Angle: 1.8 degrees
- Rotor Inertia: 0.00004956 oz-in-sec²
- Operating Temperature: -4 to 122 F
-
Supplier: TPA Motion
Description: Micro Linear Actuator pack more functionality and reduced costs into electromechanical systems and devices, so Size Does Matter! Smaller and higher performance piezo motors, servo motors, and stepping motors along with miniature sensors allow our design engineers to pack
- Motor Type: DC Servo, Stepper
- Drive Type: Direct Drive
- Actuation Type: Electrical
- Motor Features: Motor Encoder Feedback
-
Supplier: H2W Technologies
Description: This revolutionary new series of single axis linear stepper stages, integrates a linear encoder into the single-axis linear stepper motor stage to operate the linear stepper motor as a 2 phase brushless linear motor, when coupled with state-of-the-art motion control electronics
- Stroke or X-Axis Travel: 12.25 inch
- Drive Type: Direct Drive
- Features: Electrical
- Orientation: Gantry
-
Supplier: Citizen Chiba Precision Co., Ltd.
Description: Miniaturized AC servomotor linear actuators are a type of rectilinear actuator which achieves high precision positioning as well as miniaturization and weight reduction. The motor portion utilizes a hollow AC servomotor, while the encoder portion utilizes a miniaturized and high resolution
- Stroke or X-Axis Travel: 0.393701 to 1.181103 inch
- Rated Speed: 1.5748031496063 in/sec
- Rated Force: 11.025 lbs
- Lead: 0.03937007874015748 inches per
-
Supplier: IKO International, Inc.
Description: Alignment Stages (SA) combine a linear motion rolling guide, crossed roller bearing and direct drive linear motor to create a compact, low profile XYθ positioning table. The X-table for linear motion is combined with the θ-table for rotary positioning in the basic configuration.
- Stroke or X-Axis Travel: 0.393701 to 0.9842525 inch
- Y-Axis Travel: 0.393701 to 0.9842525 inch
- Rated Speed: 10.6299212598425 to 31.496062992126 in/sec
- Carriage Load: 4.851 to 27.1215 lbs
-
Supplier: PI (Physik Instrumente) L.P.
Description: A-523 is an air bearing Z tip/tilt stage with direct drive. Designed as a parallel-kinematic multi-axis system, the platform can be used for Z and tip/tilt motion. This stage offers ultra-precision in miniature format. The combination of the noncontact components results in a
- Z-Axis Travel: 0.09842525 inch
- Carriage Load: 17.64 lbs
- Bearing Type: Air Bearing
- Motor Type: Linear Motor
-
Supplier: Mountz, Inc.
Description: drives, plastics, electronics, etc. (Lever Start) Adjustable RPM setting on the tool. One way clutch - direct drive in the counter-clockwise direction for easy removal of tightened fasteners. High performance Swiss Maxon brushless motor design provides durability and
- Torque Range: 0.014166666666666666 to 0.25 Ft-lbs
- Rated Free Speed: 300 to 1,100 rpm
- Drive Style: Electric
- Drive Type: Fixed Size Drive
-
Supplier: Mountz, Inc.
Description: drives, plastics, electronics, etc. (Lever Start) Adjustable RPM setting on the tool. One way clutch - direct drive in the counter-clockwise direction for easy removal of tightened fasteners. High performance Swiss Maxon brushless motor design provides durability and
- Torque Range: 0.029166666666666667 to 0.325 Ft-lbs
- Rated Free Speed: 300 to 700 rpm
- Drive Style: Electric
- Drive Type: Fixed Size Drive
-
Supplier: Broadcom Inc.
Description: isolation and over-temperature performance motor drive designers need to accurately measure current. This design alternative delivers a lower price when compared to traditional current transducers. The ACPL-7970 miniature isolation amplifier product is also available from Avago
- Operating Temperature: -40 to 105 C
- Input: DC
- Mounting Option: Surface Mount
Find Suppliers by Category Top
Featured Products Top
-
Yaskawa's direct drive servo motor packs a new level of performance into a more compact size than anything offered before. Directly connect a load to SGM7F and get backlash-free torsional stiffness in a compact package that makes application easier. An iron core design is coupled (read more)
Browse AC Servomotors Datasheets for Yaskawa America, Inc. - Motion Division -
these miniature motors in high-temperature environments presents unique challenges, given that refrigerant temperature and outdoor units exposed to direct sunlight demand that steppers be rated for high (read more)
Browse Stepper Motor Drives Datasheets for Portescap -
Direct Drive Plug Fans are designed and constructed for applications where the system plenum acts as the fan housing. This compact design reduces overall system size and cost achieving operating efficiencies nearly equal to conventional housed fan equipment. The Direct Drive Plug Fan also (read more)
Browse Fans and Blowers (industrial) Datasheets for New York Blower Company (The) -
Food processing lines Industrial automation systems ?? Contact us to configure direct-drive roller motors for your automation system. (read more)
Browse DC Motors Datasheets for 3X Motion Technologies Co., Ltd -
-performance rotary positioning and scanning stage designed for applications requiring smooth, high-precision rotary motion. The V-625 rotary stage combines frictionless, advanced direct-drive motor technology with a large clear aperture, making it an ideal solution for precision motion in (read more)
Browse Rotary Stages Datasheets for PI (Physik Instrumente) L.P. -
Series 61 The Series 61 Direct Drive Upblast Roof Ventilator meets the need for an economical, yet efficient upblast roof ventilator. The unit combines the Hartzell panel fan concept with a windband and butterfly damper. Dampers open automatically when the fan goes on and close (read more)
Browse Fans and Blowers (industrial) Datasheets for Hartzell Air Movement -
approx. 100 W and is suitable for DC-motors with encoder, brushless drives or linear motors. Miniature motors and micromotors only become a reliable drive system when combined with the matching Motion Controller. This is why the extensive range of motors offered by the drive (read more)
Browse Motion Controllers Datasheets for FAULHABER MICROMO -
Electronic Expansion Valve Electronic expansion valves (EEVs) are crucial in HVAC systems, precisely regulating the flow of refrigerant into the evaporator. Stepper motors, especially can stack steppers, play a key role in this process by accurately controlling the (read more)
Browse Stepper Motors (rotary) Datasheets for Portescap -
can be explored, configured, and ordered direct from our website. Featuring both brushed a brushless motors, an ever expanding range of gearboxes, and a selection of accessories to fine tune your configuration, our modular range offers a rapid route to proof-of-concept for your project. Explore (read more)
Browse Gearboxes and Gearheads Datasheets for parvalux by maxon -
SDP/SI creates precision gears, mechanical components, and custom engineered solutions for thousands of applications. Offering a wide variety of stock components, motors and motion control products we can help get your ideas into (read more)
Browse Pillow Block Bearings Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI
Conduct Research Top
-
The Top 5 Trends In Medical Device Manufacturing In 2019 And Beyond
are just a few examples of how Johnson Electric's product technology is fueling innovation in the medical device industry: 1) A State of the Art IPS Drive Platform for Insulin Pumps. A coreless, brushless motor technology was the inspiration for Johson Medtech's IPS Miniature Drive Platform
More Information Top
-
Lightweight design and encoderless control of a miniature direct drive linear delta robot
In this paper, the design production and experimental val- idation of a miniature direct drive linear motor delta robot is presented.
-
Miniature direct drive rotary actuators. II. Eye, finger and leg
We have developed miniature direct drive DC mo- tor actuators for robotics.
-
Dynamometer power output measurements of piezoelectric actuators
[20] J. Palmer, J. Mulling, B. Dessent, E. Grant, J. Eischen, A. Gruverman, A. Kingon, and P. Franzo, “The design, fabrication, and characteriza- tion of millimeter scale motors for miniature direct drive robots,” in .
-
Table of contents
The Design, Fabrication, and Characterization, of Millimeter Scale Motors for Miniature Direct Drive Robots ...........................................................................................................................
-
Drive circuit for a mode conversion rotary ultrasonic motor
[3] J. A. Palmer, Development of Millimeter Scale Motors for Miniature Direct Drive Robots, Ph.D Dissertation of North Carolina State University, 2002, Chapter 5.
-
View
Small games become through this sealed effect direct drive with bipolar motors ermoglicht, and complications through intermediate gear don't occur.
-
Assembly reports
Small games become through this sealed effect direct drive with bipolar motors ermoglicht, and complications through intermediate gear don't occur.
-
Why superhydrophobicity is crucial for a water-jumping microrobot? Experimental and theoretical investigations.
The robot consisted of three supporting legs and two actuating legs made from superhydrophobic nickel foam and a driving system that included a miniature direct -current motor and a reduction gear unit.
-
Techniques in Extracorporeal Circulation
The blood pumping membranes are driven hydraul- ically by a high efficiency miniature centrifugal pump driven by a brushless direct current motor .
-
Oil hydraulic system
The externally supported radial piston engine proves on the other hand to be the direct drive that is able to agree on account of its small leistungsbezogenen weight the demand after high wheel moment with the limiting spatial conditions of the rim…
Indicates content that may require registration and/or purchase.