Products/Services for Miniature Plastic Dowel Pins

  • Locating and Fixturing Pins-Image
    Locating and Fixturing Pins - (67 companies)
    ...and easiest to install, but side-mount and top-mount shanks are available as well. Types of Locating and Fixturing Pins. Bullet-nose dowels have a long, tapered nose. They are similar to bullet-nose pins, explained below, but have a smaller locating...
    Locating and Fixturing Pins
    Bulk Package
    Package of Assorted Sizes
  • Dowel Pins-Image
    Dowel Pins - (192 companies)
    ...available in imperial or metric units. Dowel pins are industrial fasteners that are used to join two or more items together. They are short, cylindrical rods made of various materials including wood, metal and plastic. Dowel pins can be tapered...
  •  
    Cores and Tubes - (40 companies)
    Cores and tubes are made of paper, plastic or metal and are used for mailing, shipping, material handling, and product display. Cores and tubes are used for mailing, shipping, material handling, and product display. Types of Cores and Tubes. Product...
  • Reamers-Image
    Reamers - (434 companies)
    Reamers are rotary tools used for light material removal to deburr and size the inside diameter of holes.
  • Spring Pins-Image
    Spring Pins - (109 companies)
    Spring pins are hollow dowel pins manufactured from spring steel. Types of Spring Pins. There are two main types of products: coiled. slotted. Coiled spring pins are made of spring steel or another metal, and are coiled into a hollow cylindrical...
  •  
    Industrial Pins - (744 companies)
    ...can be manufactured to close tolerances, but does not have the strength of metal. Plastic industrial pins are injection molded. Finally, industrial pins may be made from wood. This is especially true for dowel pins which are frequently used...
  •  
    Miniature Bearings and Instrument Bearings - (158 companies)
    Miniature bearings and instrument bearings carry moderate radial and thrust loads at low operating torque while providing high performance in a small envelope design. These types of bearings are single row ball bearings available in up to 1 1/8...
  •  
    Screws - (1402 companies)
    ...good load capacity, wear resistance, and are suitable for use near magnets. Molybdenum screws have a very high melting point and are exceptionally strong. Plastic screws are inexpensive and corrosion resistant for light loads. They are common...
  •  
    Specialty Pins - (127 companies)
    ...mm) or centimeters (cm). Typically, the size of specialty pins is expressed as the nominal diameter. With regard to materials of construction, choices include plastic, hardened and ground steel, unhardened steel, and stainless steel. Plastic specialty...
  •  
    Hitch Pins and Linch Pins - (85 companies)
    Hitch pins and their variations are simple forms of hardware used to temporarily mount or conjoin mating components. Linch pins are specifically designed to retain wheels or other rotating devices on their axles, but can be used as a fastener...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire

  • Building construction - of the principle to detail
    … 551 pads 334, 344 14, 48, 55, 71 classical modernity 424 adhesive 618 small panel 471 climbing … controlled discharge 621 convection 611, 612 concentrically curved support 164, 182 head band 260, 262, 263 head bolt dowels 514, 515 grain skeleton 372, 376, 378, 388 grain … … 68-70, 72, 73 ball spherical cap 28 560 plastic coating 498 coupling shell …
  • Building construction - of the principle to detail
    Some dowel types (like plastic dowel ) show corresponding profilings to ensure a sufficient clamping of the dowel with the borehole wall before application of the final expanding force therefore during the screwing of the screw temporarily. Adversely, the force effect of the anchorage affects however by small axis and edge distances as there … Bolt armature and sleeve armatures (25-1) act through a cone as described above, and are extended …
  • Wood skills
    As attachment means for anchorage of the blend frame, the building armatures, steel lugs, serve window pins or dowels of plastics or metal. … blend frame in a mortar bed, arise a rigid seal that tears by least vibrations and porously …
  • Wood skills
    As attachment means for anchorage of the blend frame, the building armatures, steel lugs, serve window pins or dowels of plastics or metal. … blend frame in a mortar bed, arise a rigid seal that tears by least vibrations and porously …
  • Federal Register > Wednesday, March 18, 2015 > [80 FR 14141] Government-Owned Inventions; Availability for Licensing
    Miniature System for Manipulating Small Animals in High-Throughput Screening Small Molecules The feeder plate is defined by, for example, a plastic 96-well plate with rounded wells. The feeder plate includes means for interfacing with complementary components of the transfer and receiver plates through receiving holes and complementary dowels or pins .
  • Federal Register > Thursday, January 29, 2015 > [80 FR 4935] Government-Owned Inventions; Availability for Licensing
    Miniature System for Manipulating Small Animals in High-Throughput Screening Small Molecules The feeder plate is defined by, for example, a plastic 96-well plate with rounded wells. The feeder plate includes means for interfacing with complementary components of the transfer and receiver plates through receiving holes and complementary dowels or pins .
  • WNGlosses (finlayson-gwc2014.zip\CICWN-1.0.zip)
    … surgery_N|54 tie_V|63 duct_N|40 blood_vessel_N|92 ligature_N|4 prevent_V|259 bleeding_N|15 sterilization_N|6 woman_N|603 fallopian_tube_N|14 tie_in_V|5 tube_N|142 ligation_N|1 dowel _N|2 electrical_J|86 binding_J|38 … … prescribed_J|15 fewer_J|5 few_J|48 batting_N|6 sequence_N|98 counter_V|7 hypothetical_J|37 three-dimensional_J|21 visual_J|45 user_N|43 goggles_N|1 fiber_N|133 optic_J|1 glove_N|15 slope_V|40 slop_V|40 marbles_N|3 marble_N|18 pin _N|60 pocket_N|31 pinball_game_N|1 obscurely_R|2 … … total_J|75 version_N|49 golf_ball_N|21 putter_N|3 miniature _J|9 feature_V|44 hoops_N|7 traverse_V|10 … … bottle_N|65 kiss_V|7 forfeit_V|6 chaser_N|1 plastic _J|12 playing_card_N|39 deck_of_cards_N|2 deal_V|213 …
  • Load-bearing behavior of risstauglichen composite expansion dowels in concrete
    To ensure a reliable operability of composite expansion dowels in ungerissenem and cracked concrete must be detected that the force that is necessary for release of the armature rod in the composite mortar is significantly smaller as the holding force between mortar … … shows that investigated Dübel types reach the computational concrete outbreak loads of head bolts at sufficient pulling … … Co. KG, for the provision of experimental results (Artur Fischer GmbH & Co. KG) (metal- plastic -technique).
  • noun.artifact (finlayson-gwc2014.zip)
    … it) } { [ diskette, noun.artifact:disk3,+ ] floppy, floppy_disk, magnetic_disk,@ computer,#p (a small plastic magnetic disk enclosed … … relieve pain and induce perspiration) } { [ dovetail, verb.stative:dovetail,+ ] dovetail_joint, mortise_joint,@ (a mortise joint formed by interlocking tenons and mortises) } { dovetail_plane, plane,@ (a woodworking plane designed to make the grooves for dovetail joints) } { dowel , dowel_ pin , [ joggle, verb.contact:joggle … … "drawings of abstract forms"; "he did complicated pen-and-ink drawings like medieval miniatures ") } { drawing_card, loss_leader …