-
Supplier: First Sensor AG
Description: The SRS miniature switching solenoid valve offers a only 10 mm wide plastic housing and allows for space-saving PCB-mounting. Its pressure ports can be used for manifold mounting. Typical applications include medical devices, analytical equipment as well as industrial machines.
- Flow (Cv): 0.0075 to 0.027
- Pressure Rating: 10 to 85 psi
- Number of Ports/Ways: 3
- Features: Air, Gas (general), Other
-
Supplier: International Polymer Solutions Inc.
Description: 12 VDC Solenoid Coil Configurations: Our IPS Miniature Solenoid Valves offer precision performance under extreme conditions. Offered as 2-Way and 3-Way Valves with six internal body configurations and three seat sealing methods, our IPS Miniature Solenoid Valves
- Valve Size: 0.125 to 0.5 inch
- Number of Ports/Ways: 2 to 3
- Media Temperature: 32 to 212 F
- Actuation: Electric
-
Supplier: International Polymer Solutions Inc.
Description: 230 VAC Solenoid Coil Configurations: Our IPS Miniature Solenoid Valves offer precision performance under extreme conditions. Offered as 2-Way and 3-Way Valves with six internal body configurations and three seat sealing methods, our IPS Miniature Solenoid Valves
- Valve Size: 0.125 to 0.5 inch
- Number of Ports/Ways: 2 to 3
- Media Temperature: 32 to 212 F
- Actuation: Electric
-
-
Supplier: International Polymer Solutions Inc.
Description: 24 VAC Solenoid Coil Configurations: Our IPS Miniature Solenoid Valves offer precision performance under extreme conditions. Offered as 2-Way and 3-Way Valves with six internal body configurations and three seat sealing methods, our IPS Miniature Solenoid Valves
- Valve Size: 0.125 to 0.5 inch
- Number of Ports/Ways: 2 to 3
- Media Temperature: 32 to 212 F
- Actuation: Electric
-
Supplier: International Polymer Solutions Inc.
Description: 24 VDC Solenoid Coil Configurations: Our IPS Miniature Solenoid Valves offer precision performance under extreme conditions. Offered as 2-Way and 3-Way Valves with six internal body configurations and three seat sealing methods, our IPS Miniature Solenoid Valves
- Valve Size: 0.125 to 0.5 inch
- Number of Ports/Ways: 2 to 3
- Media Temperature: 32 to 212 F
- Actuation: Electric
-
Supplier: Clark Solutions
Description: The VEREIN series manifold designs offer an integrated solution to reducing plumbing and internal volume in automated chemistry applications. The durable valve designs have all inert wetted parts, very small internal volumes and fast response times. VEREIN manifolds are offered in 2-6
- Valve Size: 0.8 inch
- Pressure Rating: 14.50377 psi
- Power: 10.8 to 26.4 volts
- Media Temperature: 32 to 140 F
-
Supplier: U.S. Plastic Corporation
Description: DEMA normally closed diaphragm operated mini-solenoid valve. Ideally suited for water or air service at operating pressures from 3 to 125 psi. Celcon registered plastic body construction, EPDM diaphragm and stainless steel mesh strainer. Includes junction box and mounting bracket.
- Valve Size: 0.375 inch
- Features: Single Solenoid
- Valve Type: Solenoid Valves
-
Supplier: Watts
Description: Series P60 Miniature Plastic Water Pressure Regulators are used in general purpose and OEM applications to regulate pressure in systems that require a constant downstream and accurate flow performance. It consists of a thermoplastic body construction with 1/4 in. NPT female connections
- Valve Size: 0.25 inch
- Port Size: 0.25 inch
- Features: Regulators
- Media: Water
-
Supplier: Clippard
Description: All of the benefits of Clippard quality and reliability are now available in these 10mm and 15mm valves. Offered in both Normally-Open or Normally-Closed models, these 2-way and 3-way valves are perfect for small and compact areas where pneumatic controls are needed. This series has a
- Valve Size: 0.5905515 inch
- Pressure Rating: 150 psi
- Number of Ports/Ways: 3
- Media Temperature: 23 to 122 F
-
Supplier: Clippard
Description: All of the benefits of Clippard quality and reliability are now available in these 10mm and 15mm valves. Offered in both Normally-Open or Normally-Closed models, these 2-way and 3-way valves are perfect for small and compact areas where pneumatic controls are needed. This series has a
- Valve Size: 0.393701 inch
- Pressure Rating: 110 psi
- Number of Ports/Ways: 3
- Media Temperature: 23 to 122 F
-
Supplier: Cole-Parmer
Description: • Use with liquids and gases for pressure or vacuum applications • Breaking pressure is 0.18 psi, closing pressure is 0.014 psi • Install in any position Note: Valves require 1 psi back pressure for a tight seal.
- Pressure Rating: 50 psi
- Flow (Cv): 0.12
- Valve Type: Check Valves
- Primary Material: PVDF
-
Supplier: Clark Solutions
Description: as a N/O or a N/C switch. The float level switches FS14 are designed to monitor the level of nearly all liquids which do not affect the used materials, for example as HIGH- or LOW-alarms or for controlling valves and pumps.
- Media Type: Liquid
- Meter Technology Type: Mechanical / Magnetic Floats
- Features: Normally Closed (NC), Normally Open (NO)
- Level Measurement Type: Point Level / Multi-Point Levels
-
Supplier: Cole-Parmer
Description: • Use with liquids and gases for pressure or vacuum applications • Breaking pressure is 0.18 psi, closing pressure is 0.014 psi • Install in any position Note: Valves require 1 psi back pressure for a tight seal.
- Pressure Rating: 3 to 5 psi
- Flow (Cv): 0.12
- Valve Type: Check Valves
- Primary Material: PVDF
-
Supplier: Cole-Parmer
Description: • Use with liquids and gases for pressure or vacuum applications • Breaking pressure is 0.18 psi, closing pressure is 0.014 psi • Install in any position Note: Valves require 1 psi back pressure for a tight seal.
- Pressure Rating: 50 psi
- Flow (Cv): 0.12
- Valve Type: Check Valves
- Primary Material: Polypropylene (PP)
-
Supplier: Cole-Parmer
Description: • Use with liquids and gases for pressure or vacuum applications • Breaking pressure is 0.18 psi, closing pressure is 0.014 psi • Install in any position Note: Valves require 1 psi back pressure for a tight seal.
- Pressure Rating: 50 psi
- Flow (Cv): 0.13
- Valve Type: Check Valves
- Primary Material: Nylon - Polyamide
-
Supplier: Radwell International
Description: 10MM PIPE, STANDARD PORT, COMPOSITE MINIATURE BALL VALVE 1 PIECE, INLINE - TWO WAY FLOW, PUSH-TO-CONNECT X PUSH-TO-CONNECT ENDS, SHORT HANDLE, 150 WOG. FREE 2 YEAR RADWELL WARRANTY
- Valve Type: Ball Valves
-
Supplier: BARTEC
Description: BARTEC miniature switches are used in areas with of limited space for a flameproof switching element. They are especially suitable for applications in valves, thermostats, push switches, servo components, level metres and switching gears. The smallest Ex d miniature switch in
- Operating Temperature: -51.11111111111111 to 23.88888888888889 C
- Features: Rotary Limit Switch
-
Supplier: BARTEC
Description: BARTEC miniature switches are used in areas with of limited space for a flameproof switching element. They are especially suitable for applications in valves, thermostats, push switches, servo components, level metres and switching gears. The smallest Ex d miniature switch in
-
Supplier: U.S. Plastic Corporation
Description: These miniature float valves are the smallest valve and float assemblies in the Bobby line. They are NSF listed as food service equipment and are ideal for applications where caustic fluids are used or where sanitation is a concern. Valves have a 0.052" orifice and a 0.3
- Valve Type: Float Valves
-
Supplier: Gems Sensors & Controls
Description: MOPD: 1000 psi (69 bar) CV Range: 0.019 to 0.3 6 Watts The A Series solenoid valve gives you a highly adaptable design for practically all applications requiring flow between CV 0.019 and 0.300. This robust 2- or 3-way miniature solenoid utilizes a stainless steel body to resist
- Pressure Rating: 25 to 1,000 psi
- Number of Ports/Ways: 2 to 3
- Flow (Cv): 0.019 to 0.3
- Actuation: Electric
-
Supplier: ASCO
Description: The Series 385 is a 16 mm wide, manifold mount, miniature isolation valve designed to control the flow of aggressive chemicals or high purity fluids. The Series 385 offers the following benefits: • Compact manifold design saves space and reduces assembly time • Prevents contamination
- Pressure Rating: 35 psi
- Vacuum Control Pressure: 20 in Hg vac
- Media Temperature: 14 to 140 F
- Flow (Cv): 0.04
-
Supplier: Clark Solutions
Description: Model series RVA Isolation Valve is a miniature rocker style isolation valve suitable for a wide range of manifolds designed for in-vitro diagnostic, analytical and laboratory instruments. The small rectangular footprint (16 x 27 mm) minimizes manifold size and reduces internal
- Valve Size: 0.06299216 inch
- Pressure Rating: -13.778499738933714 to 29.0073678714394 psi
- Media Temperature: 32 to 140 F
- Features: Air, Compressed Air, Other
-
Description: The DSV28N-NO-W from Deltrol Controls is a miniature 2-way, normally open, dry plunger solenoid valve. It is ideal for applications where it is necessary to separate the media from the solenoid plunger. Electrical Specifications Coil Voltages: 12, 24, 36 VDC Coil Power: 7 Watts Coil
- Valve Size: 0.2362206 to 0.3125 inch
- Pressure Rating: 0 to 60 psi
- Number of Ports/Ways: 2
- Media Temperature: 200 F
Find Suppliers by Category Top
Featured Products Top
-
Clippard NPV Series Miniature Pinch Valves are solenoid-operated devices designed to open and close tubes for controlling flow of liquids and gases. Other valve types have internal passages that may cause small amounts of fluid to remain in (read more)
Browse Pinch Valves Datasheets for Clippard -
and precision Efficient: Miniaturize reactions, scale up throughput, save on reagents, and remove pipette tip cost, saving time and resources across the board Tackle High-Viscosity and Diverse Reagents: The continuous flow chips enable accurate dispensing of thick fluids (read more)
Browse Laboratory Dispensers Datasheets for Formulatrix, Inc.
More Information Top
-
MAVIS III -- A Windows 95/NT Upgrade
Emery, A. F. and Deckers, S., Analysis of Plastic Deformation in Explosively Actuated Miniature Valves , Department ofMechanical Engineering, Universityof Washington, Seattle,Washington, 98195, October 1989 Ng, R. Measurement of Pressure OutputHistories ofElectroexplsoiveDevices, SandiaNational Laboratories,SAND76-8614, October 1976.
-
Mutschmann / Stimmelmayr paperback of the water supply
Thereby, is closed by subscriber lines of drilling on slides when it hasn't also frozen that removes the WZ input valve and a small flexible plastic line, about 10 mm diameter, inserted into the frozen tube introduced hot water by means of …
-
Shape Memory Alloy Valves
For dosing, chemical companies prefer direct-acting, media-separated valves made of stainless steel or plastic with medium diameters, while pneumatic applications require miniature plunger valves with a low conveying capacity and diameter.
-
The Increase In The Incidence Of Malformed Babies In The German Federal Republic (West Germany) During The Years 1959-1962 | ICIB Online Library, 1962 | ACPOC ...
From this tank are miniature plastic or rubber tubes leading to small pressure-control valves .
-
Pumps, compressor, armatures
Valves and also safety valves offered indeed also it quite HBhne werclen of plastics , but the insert on small BaugroBen and unge-fahrlicheMedien remains beschrankt.
-
Apparatuses and machines for the high pressure technique
Valves and also safety valves offered indeed also it quite HBhne werclen of plastics , but the insert on small BaugroBen and unge-fahrlicheMedien remains beschrankt.
-
Quantitative Lateral Flow Immunoassay for Measuring Progesterone in Bovine Milk
All reagents involved in the assay were stored in plastic bottles and were added into the test well using miniature pumps and valves controlled by a computer.
-
Bücherschu
As throttling position, a valve that consisted of V2A steel and plastics served, so, took place an mSglichst small W ~ rrneiibertragung between both sides of the throttle position.
-
Decision of residual moisture on equilibrium vapor pressure and sorption isotherm
The apparatus becomes tap, B valve Fur the attempt itself the Dampfdrudrmessung uber plastic powder V V A, groDeres GefaD, small Behalter, the with the sample, gefullte GefaR V connected to the apparatus and the pressure increase, dP waited.
-
Gems Sensors & Controls Announces The Acquisition Of Precision Dynamics Inc.
At the press conference Mr. Berns further described the benefits to OEMsâof combining the companies' capabilities to develop and deliver fluidic solutions with products like the miniature inert Chem-S solenoid valve , and the ExOsense level … … through the wall of plastic containers.
Indicates content that may require registration and/or purchase.