-
Supplier: OMEGA Engineering, Inc.
Description: The AR90 Series miniature pressure regulator is a compact, low cost unit which operates in pressure ranges up to 100 psi, with a maximum supply pressure of 250 psi. It provides reliability and accuracy for low flow and dead end applications, but is not designed for
- Valve Size: 0.1968505 inch
- Number of Ports/Ways: 2
- Pressure Rating: 250 psi
- Port Size: 0.1968505 inch
-
Supplier: Clippard
Description: When Clippard introduced a miniature regulator in 1962, the MAR-1 became very popular as a simple, robust, and cost-effective regulator in a small pack- age with exceptionally long life . As regulator applications continue to increase, Clippard is meeting the demand with
- Valve Size: 0.19 inch
- Pressure Rating: 300 psi
- Controlled Pressure Range: 10 to 100 psi
- Port Size: 0.19 inch
-
Supplier: ControlAir LLC
Description: The ControlAir Type-850/860/870 Series are compact units that economical, high performance pressure regulation of compressed air (Type-850), water (Type-860) or drinkable water (Type-870. Designed specifically for the OEM market, these units are ideal for compressed air or water
- Valve Size: 0.125 to 0.25 inch
- Pressure Rating: 250 psi
- Port Size: 0.125 to 0.25 inch
- Number of Ports/Ways: 2
-
-
Supplier: ControlAir LLC
Description: The ControlAir Type-850/860/870 Series are compact units that economical, high performance pressure regulation of compressed air (Type-850), water (Type-860) or drinkable water (Type-870. Designed specifically for the OEM market, these units are ideal for compressed air or water
- Valve Size: 0.125 to 0.25 inch
- Pressure Rating: 150 psi
- Port Size: 0.125 to 0.25 inch
- Number of Ports/Ways: 2
-
Description: TESCOM™ BB-3 is a high pressure, low flow, miniature backpressure regulator. Six control pressure ranges are available up to 1200 PSIG [83 bar] outlet. This backpressure regulator can be used for hydraulic or pneumatic service and is small and compact, weighing
- Valve Size: 0.25 inch
- Flow (Cv): 0.2
- Pressure Rating: 1,200 psi
- Media Temperature: -15 to 165 F
-
Supplier: ControlAir LLC
Description: This pressure regulator provides the highest level of regulation accuracy and repeatability available in a compact, lightweight housing. A force balanced pilot control maintains output pressure to within 0.05 psig (3.44 millibar) with minimal drift over time. The Type 90 is
- Valve Size: 0.125 inch
- Pressure Rating: 150 psi
- Media Temperature: 0 to 160 F
- Port Size: 0.125 inch
-
Supplier: Watts
Description: Series P60 Miniature Plastic Water Pressure Regulators are used in general purpose and OEM applications to regulate pressure in systems that require a constant downstream and accurate flow performance. It consists of a thermoplastic body construction with 1/4 in. NPT
- Valve Size: 0.25 inch
- Port Size: 0.25 inch
- Features: Regulators
- Media: Water
-
Supplier: ControlAir LLC
Description: The ControlAir Type-850/860/870 Series are compact units that economical, high performance pressure regulation of compressed air (Type-850), water (Type-860) or drinkable water (Type-870. Designed specifically for the OEM market, these units are ideal for compressed air or water
- Valve Size: 0.125 to 0.25 inch
- Number of Ports/Ways: 2
- Pressure Rating: 150 psi
- Port Size: 0.125 to 0.25 inch
-
Description: TESCOM™ BB-1 Series high pressure, low flow, miniature pressure reducing regulator provides six outlet pressure ranges available up to 1800 PSIG [124 bar] outlet. This non-venting regulator is small and compact, weighing approximately 4 oz [113 g] in the
- Valve Size: 0.25 inch
- Pressure Rating: 6,000 psi
- Number of Ports/Ways: 4
- Regulator Size: 0.25 inch
-
Supplier: Clippard
Description: When Clippard invented miniature regulators in 1962, the MAR Series became very popular as a simple, robust, and cost-effective regulator in a small package with exceptionally long life. As regulator applications continue to increase, Clippard is meeting the demand with
- Pressure Rating: 300 psi
- Media Temperature: 32 to 230 F
- Number of Ports/Ways: 2
- Media: Air, Gas, Water
-
Supplier: HAWE North America Inc.
Description: The task of pressure reducing valves in a hydraulic circuit is to maintain a rather constant outlet pressure despite a higher and changing inlet pressure. They are used when an hydraulic circuit with a higher pressure level (primary side) is to supply another circuit with
- Pressure Rating: 4,351.131 psi
- Valve Type: Control Valves
- Media: Hydraulic Fluid
- Features: Pressure Reducing Regulators, Regulators
-
Description: TESCOM™ 04 Series space saving and lightweight miniature regulator offers minimal internal volume and is easy to purge which results in less retention. Ideal for use in analyzers, lecture bottles and sampling systems.
- Controlled Pressure Range: 0 to 100 psi
- Regulator Size: 0.125 to 0.25 inch
- Valve Size: 0.125 to 0.25 inch
- Number of Ports/Ways: 2
-
Supplier: Beswick Engineering Co., Inc.
Description: atmosphere. Max Inlet Pressure Rating: This is a single stage regulator, and is ideal for applications with steady inlet pressures up to a maximum of 500 psig Material: 303 Stainless Steel. Approximate Weight: 6.2g in 303 stainless steel. Weight will vary slightly, depending on
- Pressure Rating: 500 psi
- Features: Compression Fitting, Other, Threaded
- Valve Type: Pressure Relief Valves
- Primary Material: Stainless Steel
-
Supplier: Spirax-Sarco
Description: The MPC_M Monnier range of (self-relieving) high efficiency oil removing filter / regulators provide very high quality compressed air, with accurate pressure control, for pneumatic actuators and general purpose systems. Principal features: Compact miniature oil removing filter /
- Valve Size: 0.25 inch
- Pressure Rating: 130.53393 psi
- Media Temperature: 122 F
- Port Size: 0.25 inch
-
Supplier: Protect-Air-by Tri-matic AG
Description: The CartReg pre-set miniature regulator is installed in the compressed air supply line. It is designed to meet OSHA (Occupational Safety & Health Administration, USA) and other safety agency requirements for 2 bar/30 psig maximum pressure for pneumatic air guns. The CartReg can
- Valve Size: 0.25 inch
- Pressure Rating: 174.04524 psi
- Media Temperature: -4 to 140 F
- Port Size: 0.25 inch
-
Supplier: Spirax-Sarco
Description: The MPC_M Monnier range of (self-relieving) high efficiency oil removing filter / regulators provide very high quality compressed air, with accurate pressure control, for pneumatic actuators and general purpose systems. Principal features: Compact miniature oil removing filter /
- Valve Size: 0.25 inch
- Pressure Rating: 130.53393 psi
- Media Temperature: 122 F
- Port Size: 0.25 inch
-
Supplier: Spirax-Sarco
Description: The MR_M Monnier range of miniature compressed air regulators provide accurate pressure control for general purpose pneumatic systems where space is restricted and flowrates are low. Principal features: Good flow characteristics. Good regulation characteristics. Fast response.
- Valve Size: 0.25 inch
- Pressure Rating: 130.53393 psi
- Media Temperature: 158 F
- Port Size: 0.25 inch
-
Supplier: Spirax-Sarco
Description: The MR range of Spirax-Monnier miniature compressed air regulators provide accurate pressure control for general purpose pneumatic systems where space is restricted and flowrates are low. Principal features: Good flow characteristics. Good regulation characteristics. Fast
- Valve Size: 0.25 inch
- Pressure Rating: 130.53393 psi
- Media Temperature: 158 F
- Port Size: 0.25 inch
-
Supplier: Beswick Engineering Co., Inc.
Description: Inlet Pressure Rating: This is a single stage regulator, and is ideal for applications with steady inlet pressures up to a maximum of 500 psig. Max Outlet Pressure Rating: 100 psig for HP models. This is a Non-Relieving regulator. Approximate Weight: 6.2g in brass
- Pressure Rating: 500 psi
- Features: Other
- Primary Material: Stainless Steel
-
Supplier: OMEGA Engineering, Inc.
Description: The IP610 is an electronic pressure regulator that converts a variable 4 to 20 mA signal to a proportional pneumatic output. Its compact housing, accessible ports and easy adjustments provide an ideal answer to applications that are space-constrained. This economical instrument
- Output Pressure: 0 to 120 psi
- Maximum Air Volume: 20 SCFM
- Maximum Supply Pressure: 150 psi
- Operating Temperature: -20 to 150 F
-
Supplier: Cole-Parmer
Description: pressure. These regulators control changes in supply pressure, flow, and ambient temperature, that tend to upset prevailing conditions.
|Type M1 Miniature Air Regulators are compact, low-cost regulators operating in output pressure ranges- Features: Other
-
Supplier: Cole-Parmer
Description: pressure. These regulators control changes in supply pressure, flow, and ambient temperature, that tend to upset prevailing conditions.
|Type M1 Miniature Air Regulators are compact, low-cost regulators operating in output pressure ranges- Features: Other
-
Supplier: Cole-Parmer
Description: pressure. These regulators control changes in supply pressure, flow, and ambient temperature, that tend to upset prevailing conditions.
|Type M1 Miniature Air Regulators are compact, low-cost regulators operating in output pressure ranges- Features: Other
-
Supplier: Cole-Parmer
Description: pressure. These regulators control changes in supply pressure, flow, and ambient temperature, that tend to upset prevailing conditions.
|Type M1 Miniature Air Regulators are compact, low-cost regulators operating in output pressure ranges- Features: Other
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, PRESSURE REGULATOR, MINIATURE PRECISION, NON-BLEED. FREE 2 YEAR RADWELL WARRANTY
- Media: Air
- Valve Type: Block and Bleed Valves
- Features: Regulator (general)
-
Supplier: RS Components, Ltd.
Description: ARJ310, Miniature Regulator Series
- Pressure Rating: 29.00754 psi
- Media Temperature: 140 F
- Media: Air
- Features: Regulator (general)
-
Supplier: FUJIKURA COMPOSITES Inc.
Description: Features Although the size is equivalent to a miniature air regulator, this well-balanced miniature precision air regulator has a sufficient pressure characteristics of precision air regulators. The push-lock type knob permits easy pressure setting.
- Valve Size: 0.125 inch
- Pressure Rating: 145.036839357197 psi
- Port Size: 0.125 inch
- Controlled Pressure Range: 1.45036839357197 to 72.5184196785985 psi
-
Supplier: Newark, An Avnet Company
Description: REGULATOR, 0.25INCH, 20BAR; Regulator Type:Miniature Pressure Regulator; Pneumatic Connection:G1/4; Body Size:-; Flow Rate:-; Operating Pressure Max:7bar; Pneumatic Connection Method:-; Operating Pressure Min:300mbar RoHS Compliant: Yes
-
Supplier: ASCO
Description: The Precision Instrumentation series is a line of special regulators which are used in applications needing precision regulation. Many of these regulators can be used in pneumatic/electric applications. Numatics Precision Pneumatic Controls provide a stable, reliable pressure no
- Output Pressure: 3 to 100 psi
- Maximum Air Volume: 12 SCFM
- Maximum Supply Pressure: 100 psi
- Operating Temperature: -40 to 160 F
-
Supplier: Clippard
Description: and accurate control pressure in the process. The Cordis pressure regulators are adaptable to a variety of sensors that can close the loop around not only pressure, but vacuum or flow. Smooth linear control Real time adjustable PID control Multiple flow configurations
- Accuracy: 0.25 ±% FS
- Control Signal: Analog Voltage, Current Loop, Serial / Digital
- Media: Gas / Air
- Control: Linear Control
-
Supplier: Beswick Engineering Co., Inc.
Description: The VRV functions very much like a single stage pressure regulator, except this modified design allows the user to set the outlet pressure below atmospheric pressure. The VRV would be placed in between a vacuum line and a positive pressure source. When the vacuum
- Pressure Rating: 500 psi
- Features: Other
- Primary Material: Stainless Steel
- Valve Type: Vacuum Relief / Anti-siphon Valves
-
Supplier: ASCO
Description: The Precision Instrumentation series is a line of special regulators which are used in applications needing precision regulation. Many of these regulators can be used in pneumatic/electric applications. Numatics Precision Pneumatic Controls provide a stable, reliable pressure no
- Output Pressure: 3 to 120 psi
- Maximum Air Volume: 12 SCFM
- Maximum Supply Pressure: 150 psi
- Operating Temperature: -20 to 150 F
-
Supplier: Honeywell International, Inc.
Description: MINIATURE TYPE 150 DEG F TEMPERATURE RATING (1) 1/4 INCH NPT (INLET), (1) 1/4 INCH NPT X (2) 1/8 INCH NPT (OUTLET) END CONNECTION 0 TO 250 PSI INLET PRESSURE
- Pressure Rating: 0 to 250 psi
- Media Temperature: 150 F
- Media: Compressed Air
- Features: Regulators, Threaded
-
Supplier: ASCO
Description: The Mark 3 Series offers high flow in a miniature valve design. The Mark 3 line is available with 10-32 or 1/8 porting in either sub-base or manifold mounting, sandwich speed control and sandwich pressure regulators.
- Pressure Rating: 150 psi
- Number of Ports/Ways: 4
- Media Temperature: -10 to 200 F
- Flow (Cv): 0.18 to 0.35
-
Supplier: Beswick Engineering Co., Inc.
Description: are available, offering design freedom. Max Inlet Pressure Rating: This is a single stage regulator, and is ideal for applications with steady inlet pressures up to a maximum of 500 psig. Outlet Pressure Range: Maximum outlet range 0-400 psi. Piston style
- Pressure Rating: 500 psi
- Primary Material: Aluminum, Stainless Steel
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
Introducing the smallest and lightest three-stage pressure regulator in the marketplace. The Beswick PRD4HP series pressure regulator accurately reduces inlet pressures of up to 3,000 psig (206.8 bar) down to 0 to 40 psig (0 to 2.76 bar) range. The optimized valve to sensing area (read more)
Browse Pressure Regulators Datasheets for Beswick Engineering Co., Inc. -
down to 0.5 psi. Droop and rise effects are essentially eliminated even with wide swings in the inlet pressures. This regulator provides maximum performance in a miniature size. The PRD4HP-1N7-1-6V is designed with a 2 inch high resolution diaphragm for enhanced precision when regulating down to very low output pressures. It is machined from corrosion resistant 316 stainless steel and assembled with Viton® seals. (read more)
Browse Pressure Regulators Datasheets for Beswick Engineering Co., Inc. -
The PRD3 pressure regulator is an excellent choice for gas and pneumatic pressure regulation applications and is particularly useful when space and weight are critical. Ideal for fluctuating inlet pressures and controls outlet pressures as low as (0 to 30) psig (0 to 2.07) bar. Maintains a (read more)
Browse Pressure Regulators Datasheets for Beswick Engineering Co., Inc. -
The Beswick PRDB-18MM is our smallest diaphragm regulator. It is specified when space is limited and weight needs to be kept to a minimum. Designed as a single stage regulator, the PRDB-18MM is ideal for applications with steady inlet pressures up to a maximum of 500 psig. (34.5 bar). The body is machined in brass with 303 and 316 stainless steel wetted components. The inlet and outlet ports are machined with M3x 0.5 internal threads. (read more)
Browse Pressure Regulators Datasheets for Beswick Engineering Co., Inc. -
The Beswick PRD3 series pressure regulator features 10-32UNF threaded inlet and outlet ports. It is designed with a frictionless diaphragm which is well suited for low pressure regulation and when high accuracy is required. The two stage design ensures that the regulator will maintain a (read more)
Browse Pressure Regulators Datasheets for Beswick Engineering Co., Inc. -
Description: Beswick's RVD8 series miniature diaphragm relief valve is an excellent choice for applications requiring a valve which opens on rising pressure. The design offers compactness, light weight and high accuracy. Performance is similar to the RVD series (read more)
Browse Pressure Relief Valves Datasheets for Beswick Engineering Co., Inc. -
Specifications Deadband (Differential): The deadband can be selected anywhere from the minimum indicated to a maximum of 45% of the set point. Electrical Connection: PVC insulated 18 AWG leads 18" long Pressure Connection: 1/4 NPT Male (read more)
Browse Pressure Switches Datasheets for Neo-Dyn -
Known for reliability, innovation and focus on miniature pneumatics, Clippard’s new Cordis controls utilize the proven EV line of electronic valves allowing for steady, repeatable downstream pressure under static conditions. The result, a precise linear pressure control within a closed (read more)
Browse Pressure Regulators Datasheets for Clippard -
Known for reliability, innovation and focus on miniature pneumatics, Clippard has now expanded the Cordis family with this new transducer line. These piezoresistive silicone pressure sensors can either be used as feedback for Clippard’s CPC Pressure Controller or as a standalone transducer (read more)
Browse Pressure Regulators Datasheets for Clippard -
Known for reliability, innovation and focus on miniature pneumatics, Clippard’s Cordis Pressure Controllers utilize the proven EVP and DVP proportional valve series allowing for steady, accurate and repeatable downstream pressure control as demand or process changes. The (read more)
Browse Gas Pressure Regulators Datasheets for Clippard
More Information Top
-
Automated controlled-potential coulometer for plutonium determination
The purge gas pressure is reduced to 0.2 atm with a miniature pressure regulator inside the mechanical system.
-
Miniature Pressure Regulator Provides Compact Solution For High Purity Gas Handling System
Miniature Pressure Regulator Provides Compact Solution For High Purity Gas Handling System .
-
12.21.05 -- Feature Article: Stretchable Silicon Could Be Next Wave In Electronics
Miniature Pressure Regulator Compatible With Surface-Mount Instrumentation Standard .
-
6.14.06 -- Feature Article: Worldwide Semiconductor Sales Will Grow By 9.8 Percent In 2006
Miniature Pressure Regulator Provides Compact Solution For High Purity Gas Handling System .
-
Miniature Pressure Regulator Compatible With Surface-Mount Instrumentation Standard
Miniature Pressure Regulator Compatible With Surface-Mount Instrumentation Standard .
-
12.21.05 -- Feature Article: Stretchable Silicon Could Be Next Wave In Electronics
Miniature Pressure Regulator Compatible With Surface-Mount Instrumentation Standard .
-
Spatial orientation in pathway surgery
2003) A SMA-actuated miniature pressure regulator for a miniature robot for colonoscopy.
-
Influence of solidification on the impact of supercooled water drops onto cold surfaces
The pressure level of the compressed air was controlled by a miniature pressure regulator (R308-P0, 0–0.25 bar, AirCom Pneumatic GmbH, Ratingen, Germany).
-
Guiding navigation in colonoscopy
2003) A SMA-actuated miniature pressure regulator for a miniature robot for colonoscopy.
-
Investigation of the Deacon'schen chlorine representation method
… on itself allowed however in no way already a precise Regulirung of the temperature, as it didn't succeed, in spite of the in constant to obtain completely laboratory of existing main regulator and particularly switched-on small pressure regulators , the gas pressure.
Indicates content that may require registration and/or purchase.