-
Supplier: NB Corporation of America
Description: offers many advantages, including high accuracy and a substantial reduction in installation costs. Key Features At-a-Glance NB ball splines provide linear and rotational motions using a combination of spline nut and rotary cross roller bearing design. Splines feature arch-shaped
- Overall Shaft Length: 19.68505 to 196.8505 inch
- O.D. Spline Shaft Diameter: 0.2362206 to 2.4409462 inch
- Spline Nut Overall Length: 0.9842525 to 5.511814 inch
- Spline Nut Outer Diameter: 1.181103 to 6.1023655 inch
-
Supplier: Senior Aerospace Metal Bellows
Description: Flexible shaft coupling products from Senior Aerospace Metal Bellows provide our customers with solutions to meet their design needs for a wide variety of applications where precise positioning and control of machine components are required. We offer a broad line of standard designs with a
- Bore Diameter: 0.125 to 0.375 inch
- Coupling Diameter: 0.5 to 0.75 inch
- Coupling Length: 0.6875 to 0.84375 inch
- Angular Misalignment: 2 to 3 degrees
-
Supplier: THK America, Inc.
Description: Miniature series of LT-X ball spline. LF-X is more compact than the conventional ball spline, Model LT. Miniature series is only available for nut & shaft set. More detailed specifications are available in our digital catalog.
- Overall Shaft Length: 5.905515 inch
- O.D. Spline Shaft Diameter: 0.1181103 inch
- Spline Nut Overall Length: 0.393701 inch
- Spline Nut Outer Diameter: 0.2362206 inch
-
-
Description: Couplings Types Couplings can be divided into two categories: flexible and rigid. Both types are used to connect two rotating shafts driven by a motor and transmit torque and angular velocity; however, flexible couplings and shafts are designed to accommodate angular misalignment,
- Bore Diameter: 0.25 inch
- Coupling Diameter: 0.625 inch
- Coupling Length: 1.0625 inch
- Rated Torque: 4.4 In-lbs
-
Flexible Couplings - Flexible Spline Coupling,1.8906" Overall length and 0.375" Bores -- A 5Z28-3212
Description: Couplings Types Couplings can be divided into two categories: flexible and rigid. Both types are used to connect two rotating shafts driven by a motor and transmit torque and angular velocity; however, flexible couplings and shafts are designed to accommodate angular misalignment,
- Bore Diameter: 0.375 inch
- Coupling Diameter: 1.25 inch
- Coupling Length: 1.8906 inch
- Rated Torque: 26.6 In-lbs
-
Description: Couplings Types Couplings can be divided into two categories: flexible and rigid. Both types are used to connect two rotating shafts driven by a motor and transmit torque and angular velocity; however, flexible couplings and shafts are designed to accommodate angular misalignment,
- Bore Diameter: 0.5 inch
- Coupling Diameter: 1.25 inch
- Coupling Length: 1.8906 inch
- Rated Torque: 26.6 In-lbs
-
Description: Couplings Types Couplings can be divided into two categories: flexible and rigid. Both types are used to connect two rotating shafts driven by a motor and transmit torque and angular velocity; however, flexible couplings and shafts are designed to accommodate angular misalignment,
- Bore Diameter: 0.25 inch
- Coupling Diameter: 1 inch
- Coupling Length: 1.609 inch
- Rated Torque: 13.3 In-lbs
Find Suppliers by Category Top
More Information Top
-
Machine Tools Online Newsletter: SME Releases "Minimum Quantity Lubrication" Video
Kerk Motion Products Introduces Its New SS 2 Miniature Spline Shaft Series .
-
Violations of middle joints
The palmare plate originates the "check of reins" with schwalbenschwanzartigen gain reins on small bone strips palmar on the basic member shaft or on the distal edge of the A2 ring band.
-
Fractures and Luxationen of the hand
They come from small bone strips on the palmaren surface of the basic member shaft and of the inner side or the distal edge of the A2 ring band.
-
Hand surgery
They come from small bone strips on the palmaren surface of the basic member shaft and of the inner side or the distal edge of the A2 ring band.
-
Revision of the to arten-triodus (chondrichthyes: xenacanthida) of the saarpfälzischen rotliegenden (oberkarbon-perm, sw-Germany) aufgrund its bezahnung
…until 4/5 Lateralspitzenl ~ inge; tips with round to semielliptischem cross-section; lateral tips with 3-8 itself in Apicaln ~ ihe partially combining or unverzweigten sculpture strips , in the total Umrilg … to eif6rmiger Coronaltuberkel with small shaft and 5-8 N…
-
The tübingen of fossil collections of Werner Quenstedt (1893-1960): Mesozoic cephalopod jaws (Rhyncholites, Aptychi) from the achensee area (Tyrol, Austrian of...
…Duplofractus, that, is developed Tame by Akidocheilus hardly less than by Odontocheilus, the shaft upper side shows a flatly eingetieftes V-f6rmiges shaft field, the shaft platform is only little smaller than by Odontocheilus; The median strip of the hood is concave…
-
Hüftendoprothetik
The incisions small over a or two become ventral or lateral through different intermuskuläre spaces in the strip and Kurzstiel- as well as standard shafts and zementfreie sockets are implanted.
-
Homo hortulanus
Thereby, the program doesn't long limit anymore to the conventional simple rocking skeletons with seats for different age groups like shaft rocking swinging rocking, Doppelswing … well as for the Least a körpergerecht molded rocking seat with transverse strip as protection against the…
-
The dynamics of the arterial system
…at large Kaninehen and canine yon of the GrSssenordnung dot L ~ tnge dot of aorta yon is found flaps to dieht under the strip band about; the shaft erreieht thus hrend w … ss-of-system in lesser fi ~ ste, without…
-
Generation of wood pluck chips with a Messerwellen-Spaner-Vierte communication: influence of the chip room form on chip formation and stretching sequence
became wJrgenommen, l) ie SpanleitflSche all a knife wave with radially set chip space (stretching channel) (image 0), by which, i.e., the pressure strip became formed fihnlich like by the disc-Spaner, with a small Keihvinkel provide themselves so dal3 a…
Indicates content that may require registration and/or purchase.