Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Portescap
Description: 20DAM-K Linear Actuator Stepper Motor 20DAM-K The smallest of our miniature linear stepper motor line, is the 20DAM-K which is a high-performance captive miniature linear actuator that provides up to 30.6 N of linear
- Stroke or X-Axis Travel: 0.5905515 inch
- Motor Voltage: 12 volts
- Device Type: Rod Type
- Motor Type: Stepper
-
Supplier: TPA Motion
Description: Small linear actuator fulfill the need for low cost single axis precision motion actuators that can easily be combined to form multi-axis platforms. Most of these products find homes in life science equipment and lab automation equipment. Each unit is provided complete with
- Stroke or X-Axis Travel: 0.9842525 to 11.81103 inch
- Rated Speed: 0.393700787401575 to 4.7244094488189 in/sec
- Lead: 0.03937007874015748 to 0.47244094488188904 inches per
- Motor Voltage: 2.8 to 6.2 volts
-
Supplier: Portescap
Description: 35DBM-L Linear Actuator Stepper Motor 35DBM-L The 35DBM-L is a high-power non-captive miniature linear actuator that provides up to 112 N of linear force in a 35 mm frame size. Product Highlights High continuous linear force output for
- Stroke or X-Axis Travel: 2.50000135 inch
- Rated Force: 8.992 lbs
- Motor Voltage: 5 volts
- Device Type: Rod Type
-
-
Supplier: Portescap
Description: 35DBM-K Linear Actuator Stepper Motor 35DBM-K The 35DBM-K is a high-power captive miniature linear actuator that provides up to 112 N of linear force in a 35 mm frame size. - Product Highlights High continuous linear force output for
- Stroke or X-Axis Travel: 0.6692917 inch
- Rated Force: 8.992 lbs
- Motor Voltage: 12 volts
- Device Type: Rod Type
-
Supplier: TPA Motion
Description: design to slide on the extrusion guideways. Standard Configuration is without motor. FLEX Actuator Assemblies Utilize Slider Type Carriage System Base made of Aluminum Extrusion Material Miniature Ball or Lead Screw Drive System Cover to Protect from Contaminants Standard
- Stroke or X-Axis Travel: 0.787402 to 7.87402 inch
- Rated Speed: 0.984251968503937 to 9.84251968503938 in/sec
- Lead: 0.03937007874015748 to 0.3937007874015748 inches per
- Material: Aluminum
-
Supplier: IntelLiDrives, Inc.
Description: LSMA miniature linear actuators designed for the space confined applications while retaining the high reliability required in production environments. It is an ideal choice for measurement, testing, alignment and component assembly in any application on the factory floor or
-
Supplier: IntelLiDrives, Inc.
Description: LSMA miniature linear actuators designed for the space confined applications while retaining the high reliability required in production environments. It is an ideal choice for measurement, testing, alignment and component assembly in any application on the factory floor or
-
Supplier: IntelLiDrives, Inc.
Description: LSMA miniature linear actuators designed for the space confined applications while retaining the high reliability required in production environments. It is an ideal choice for measurement, testing, alignment and component assembly in any application on the factory floor or
-
Supplier: IntelLiDrives, Inc.
Description: LSMA miniature linear actuators designed for the space confined applications while retaining the high reliability required in production environments. It is an ideal choice for measurement, testing, alignment and component assembly in any application on the factory floor or
-
Supplier: TPA Motion
Description: Micro Linear Actuator pack more functionality and reduced costs into electromechanical systems and devices, so Size Does Matter! Smaller and higher performance piezo motors, servo motors, and stepping motors along with miniature sensors allow our design
- Motor Type: DC Servo, Stepper
- Drive Type: Direct Drive
- Actuation Type: Electrical
- Motor Features: Motor Encoder Feedback
-
Supplier: Newport MKS
Description: The TRA6PPD Miniature Stepper Motor Actuator provides 6 mm travel in a slim, 15 mm diameter housing and is the recommended choice for motorizing 561 series linear stages, and 481 and RS65 rotation stages. TRA actuators incorporate an excellent space saving
- Stroke or X-Axis Travel: 0.2362206 inch
- Rated Speed: 0.015748031496063 in/sec
-
Supplier: Newport MKS
Description: The TRA12PPD Miniature Stepper Motor Actuator provides 12 mm travel in a slim, 15 mm diameter housing and is the recommended choice for motorizing 561 series linear stages, and 481 and RS65 rotation stages. TRA actuators incorporate an excellent space saving
- Stroke or X-Axis Travel: 0.4724412 inch
- Rated Speed: 0.015748031496063 in/sec
-
Supplier: Newport MKS
Description: The TRA25PPD Miniature Stepper Motor Actuator provides 25 mm travel in a slightly larger package than the other TRA actuators. It is the recommended choice for motorizing longer travel linear stages and other devices with longer travel range. TRA
- Stroke or X-Axis Travel: 0.9842525 inch
- Rated Speed: 0.015748031496063 in/sec
-
Supplier: Zaber Technologies, Inc.
Description: Zaber's X-NA-E Series devices are computer-controlled, motorized linear actuators with high thrust and speed capabilities and a compact size. They are stand-alone units requiring only a standard 24 V or 48 V power supply. The built-in motor encoder allows closed-loop operation
- Stroke or X-Axis Travel: 2.00000108 inch
- Rated Speed: 1.181102362204725 in/sec
- Motor Features: Motor Encoder Feedback
- Features: Other
-
Supplier: Zaber Technologies, Inc.
Description: Zaber's X-NA-E Series devices are computer-controlled, motorized linear actuators with high thrust and speed capabilities and a compact size. They are stand-alone units requiring only a standard 24 V or 48 V power supply. The built-in motor encoder allows closed-loop operation
- Stroke or X-Axis Travel: 1.00000054 inch
- Rated Speed: 1.181102362204725 in/sec
- Motor Features: Motor Encoder Feedback
- Features: Other
-
Supplier: Portescap
Description: 20STLE28 - External Linear Hybrid Stepper Motor 20STLE28 The 20STLE28 is a 2 phases linear hybrid stepper motor. With only 20mm width, it's miniature size and high linear force makes it an ideal solution for application with space constraint
- Step Angle: 1.8 degrees
- Operating Temperature: -4 to 122 F
-
Supplier: Zaber Technologies, Inc.
Description: Zaber's X-NA-E Series devices are computer-controlled, motorized linear actuators with high thrust and speed capabilities and a compact size. They are stand-alone units requiring only a standard 24 V or 48 V power supply. The built-in motor encoder allows closed-loop operation
- Stroke or X-Axis Travel: 1.00000054 inch
- Rated Speed: 1.181102362204725 in/sec
- Motor Features: Motor Encoder Feedback
- Features: Other
-
Supplier: Yamaha Motor- Robot Division
Description: Motor-driven actuators YLE series This series of actuators use stepping motors that realize high functionality at low costs. The series offer total 6 types with 180 variations. The functionality equivalent to that of a servomotor is now available at low costs. The product
- Stroke or X-Axis Travel: 0.787402 to 78.7402 inch
- Drive Type: Ball Screw, Belt Drive
- Actuation Type: Electrical
- Device Type: Rod Type
-
Supplier: Newport MKS
Description: The TRA6PPV6 Miniature Stepper Motor Actuator provides 6 mm travel in a slim, 15 mm diameter housing and is the recommended choice for motorizing 561 series linear stages, and 481 and RS65 rotation stages. TRA actuators incorporate an excellent space saving
- Stroke or X-Axis Travel: 0.2362206 inch
- Rated Speed: 0.0078740157480315 in/sec
-
Supplier: Zaber Technologies, Inc.
Description: Zaber's X-NA Series devices are computer-controlled, motorized linear actuators with high thrust and speed capabilities and a compact size. They are stand-alone units requiring only a standard 24 V or 48 V power supply. An optional indexed knob provides convenient manual control for
- Stroke or X-Axis Travel: 2.00000108 inch
- Rated Speed: 1.181102362204725 in/sec
- Motor Features: Motor Encoder Feedback
- Features: Other
-
Description: Mobility Gearmotors, and more here. DC Brushless Motors Stepper Motors Frameless Motors Linear Actuators DC Brushed Motors Mobility Gearmotors AGV Solutions Gearheads Motor Controllers Integrated Motors PMDC Gearmotors AC Motors
- Gear Ratio: 60 (X : 1)
- Output Torque: 1.5625 In-lbs
- Backlash: 45 arcmin
- Shaft Alignment: Parallel In-line
-
Description: Mobility Gearmotors, and more here. DC Brushless Motors Stepper Motors Frameless Motors Linear Actuators DC Brushed Motors Mobility Gearmotors AGV Solutions Gearheads Motor Controllers Integrated Motors PMDC Gearmotors AC Motors
- Gear Ratio: 30 (X : 1)
- Output Torque: 1.5625 In-lbs
- Backlash: 45 arcmin
- Shaft Alignment: Parallel In-line
-
Description: Mobility Gearmotors, and more here. DC Brushless Motors Stepper Motors Frameless Motors Linear Actuators DC Brushed Motors Mobility Gearmotors AGV Solutions Gearheads Motor Controllers Integrated Motors PMDC Gearmotors AC Motors
- Gear Ratio: 96 (X : 1)
- Output Torque: 1.5625 In-lbs
- Backlash: 45 arcmin
- Shaft Alignment: Parallel In-line
-
Description: Mobility Gearmotors, and more here. DC Brushless Motors Stepper Motors Frameless Motors Linear Actuators DC Brushed Motors Mobility Gearmotors AGV Solutions Gearheads Motor Controllers Integrated Motors PMDC Gearmotors AC Motors
- Gear Ratio: 162 (X : 1)
- Output Torque: 1.5625 In-lbs
- Backlash: 45 arcmin
- Shaft Alignment: Parallel In-line
-
Supplier: Bervina Ltd.
Description: Bervina manufacture wide range of miniature couplings to provide solutions for applications such as linear actuators, resolvers, ball and lead screws, shaft encoders, stepper and servo motors, robots, positioning tables, computers. We serve different industries
- Bore Diameter: 0.11023628 to 0.18897648 inch
- Coupling Diameter: 0.75196891 inch
- Coupling Length: 0.90157529 inch
- Angular Misalignment: 5 degrees
-
Supplier: Bervina Ltd.
Description: Bervina manufacture wide range of miniature couplings to provide solutions for applications such as linear actuators, resolvers, ball and lead screws, shaft encoders, stepper and servo motors, robots, positioning tables, computers. We serve different industries
- Bore Diameter: 0.11023628 to 0.17322844 inch
- Coupling Diameter: 0.50000027 inch
- Coupling Length: 1.00000054 inch
- Angular Misalignment: 5 degrees
-
Supplier: Isotech, Inc.
Description: Isotech’s Motorized Positioning Tables offer engineers and designers state-of-the-art linear actuator and positioning table technology for their applications. Our linear actuators and slide tables are offered in ball screw designs while our Posi-Drive stages are offered
- Stroke or X-Axis Travel: 0 to 3.93701 inch
- Drive Type: Ball Screw, Lead Screw/ACME Screw
- Motor Type: DC Servo, Stepper
- Actuation Type: Electrical
-
Supplier: RS Components, Ltd.
Description: ESBF-BS-32-100-10P electric cylinder
- Stroke or X-Axis Travel: 3.93701 inch
- Rated Force: 220.5 lbs
- Actuation Type: Electrical
- Features: Other
-
Supplier: PI (Physik Instrumente) L.P.
Description: This ultra-compact precision actuator is related to the M-231 but uses a folded drive with the motor and lead screw side-by-side. Folded Drive, Very Compact 17 mm Travel Range 100 nanometers Resolution To 2.5 mm/sec Velocity Closed-Loop DC Servo Motor Compatible with Leading
- Stroke or X-Axis Travel: 0.6692917 inch
- Rated Speed: 0.0393700787401575 to 0.05905511811023625 in/sec
- Rated Force: 8.992 lbs
- Motor Continuous Power: 0.00268044076980564 HP
-
Supplier: Actuonix Motion Devices
Description: P8-ST Linear Actuator with Stepper Motor P8-50-165-3-ST
- Stroke or X-Axis Travel: 1.968505 inch
- Rated Speed: 0.5905511811023625 in/sec
- Rated Force: 11.0152 lbs
- Motor Voltage: 3 volts
-
Supplier: Actuonix Motion Devices
Description: S20 Linear Stepper Actuator S20-100-38-B
- Stroke or X-Axis Travel: 3.93701 inch
- Rated Speed: 4.7244094488189 in/sec
- Rated Force: 2.9224 lbs
- Actuation Type: Electrical
-
Supplier: ElectroCraft
Description: The APES11M is a 28mm / NEMA 11 frame, hybrid stepper linear actuator. The APES11M is available in standard or custom designs as a linear actuator (non-captive), leadscrew motor (external linear), or guided linear actuator (captive). A
- Stroke or X-Axis Travel: 0.5 to 12 inch
- Rated Speed: 10 in/sec
- Rated Force: 16 to 43 lbs
- Lead: 0.05 to 0.125 inches per
-
Supplier: NB Corporation of America
Description: semiconductor equipment. BG linear actuator consists of a linear slide block, guide rail, and ball screws. They are housed in a U-shaped steel component and mounted to a sub table/motor bracket assembly. To accommodate a wide range of installations and applications, these
- Stroke or X-Axis Travel: 1.181103 to 48.5827034 inch
- Rated Speed: 7.283464566929138 to 59.05511811023625 in/sec
- Rated Force: 544.016 to 2,967.36 lbs
- Motor Continuous Power: 0.0402066115470846 to 1.005165288677115 HP
-
Supplier: Actuonix Motion Devices
Description: P8-ST Linear Actuator with Stepper Motor P8-50-49-3-ST
- Stroke or X-Axis Travel: 1.968505 inch
- Rated Speed: 2.755905511811025 in/sec
- Rated Force: 2.6976 lbs
- Motor Voltage: 3 volts
-
Supplier: Actuonix Motion Devices
Description: P8-ST Linear Actuator with Stepper Motor P8-10-49-3-ST
- Stroke or X-Axis Travel: 0.393701 inch
- Rated Speed: 2.755905511811025 in/sec
- Rated Force: 2.6976 lbs
- Motor Voltage: 3 volts
Find Suppliers by Category Top
Featured Products Top
-
best-in-class solutions to meet the motion needs of medical and industrial applications. We serve performance-critical motion applications with a broad offering of miniature electronic motor product technologies – brushless DC, brush DC, stepper motors and linear actuators. (read more)
Browse Stepper Motors (rotary) Datasheets for Portescap -
current in each winding for even finer resolution and smoother operation. Hybrid stepper motors excel in low-speed, step-by-step movement, perfect for positioning tasks. The increased output torque at low speeds facilitates the miniaturization of application designs, while open loop operation (read more)
Browse Stepper Motors (rotary) Datasheets for Portescap -
, and stable torque output without compromising accuracy. The 3X Motion 20HSD Series hybrid stepper motors feature a compact 20 mm-class design with a standard 1.8° step angle, providing accurate positioning and smooth motion control for space-constrained applications (read more)
Browse Stepper Motors (rotary) Datasheets for 3X Motion Technologies Co., Ltd -
's circulation through the tissue. A stepper motor works to mechanically position the laser beam. In this way, the sensor system is able to provide reproducible results on a miniature scale. For applications in this field, exact step sizes (read more)
Browse Stepper Motors (rotary) Datasheets for FAULHABER MICROMO -
Earth's magnetosphere on our modern world, NASA is sending four measurement probes into space in a rocket in August 2014. Each of the satellites contains four stepper motor gear units provided by MICROMO in the USA. They are responsible for (read more)
Browse DC Motors Datasheets for FAULHABER MICROMO -
Electronic Expansion Valve Electronic expansion valves (EEVs) are crucial in HVAC systems, precisely regulating the flow of refrigerant into the evaporator. Stepper motors, especially can stack steppers, play a key role in this process by accurately controlling the (read more)
Browse Stepper Motors (rotary) Datasheets for Portescap -
. Additional accessories such as gearheads, to help adapt the motor speed and increase the torque output, and encoders for precise control and feedback, can help fine tune the motor solution to your specific requirements. Portescap miniature brush dc, brushless dc, and stepper motors can be found in (read more)
Browse DC Motors Datasheets for Portescap -
Portescap offers best-in-class solutions to meet the motion needs of medical and industrial applications. We serve performance-critical motion applications with a broad offering of miniature electronic motor product technologies – brushless DC, brush DC, stepper motors and linear actuators. (read more)
Browse Brushless Motors Datasheets for Portescap -
Consistent. Accurate. The ElectroCraft NEMA 11 stepper-based linear actuator is extremely consistent and made to handle loads up to 187N (42lbs) and speeds up to 254 mm/second (10 inches/second). All components have been designed to exacting standards incorporating precision materials and (read more)
Browse Linear Actuators Datasheets for ElectroCraft -
Oriental Motor is pleased to introduce the new 30 mm frame size Stepper Motor Linear Actuator Attachment, designed to deliver precise linear motion with effortless integration. This innovative attachment simplifies motion control applications by eliminating the need for additional assembly and (read more)
Browse Stepper Motors (rotary) Datasheets for Oriental Motor USA
Conduct Research Top
-
How to Select a Stepper Linear Actuator
Stepper linear actuators, or digital linear actuators, are devices that directly convert rotary motion into linear motion by using nut and leadscrew mechanisms. Unlike typical miniature motor technologies, linear motion is achieved in the motor itself, which eliminates designing separate
More Information Top
-
New 12 mm Stepper Motor Released For Optical Medical Devices
The Series ADM1220 can be combined with a gearhead and/or lead screw for a complete miniature stepper motor drive system or linear actuator .
-
Ø12mm Miniature Stepper Motor
The Series ADM1220S can be combined with a gearhead and/or lead screw for a complete miniature stepper motor drive system or linear actuator .
-
A permanent magnet AC machine structure with true field weakening capability
However, for practical applications, fleld weakening schemes involving miniature linear actuators or high torque stepper motors are being explored.
-
Proposal of polyhedron based spherical stepping motors
… pp.I-569-I-572 [13] M.Anders, A.Binder, and M.Suess: ”A Spherical Linear Motor as Direct Drive of … … Development of a Spherical Stepper for Robotic Applications", IEEE … … L.Schwartz:" A Miniature Pan-Tilt Actuator : The Spherical Pointing Motor" …
-
Basic Characteristics of a Multi-pole Spherical Synchronous Motor
… M.Lee and C.K.Kwan: "Design Concept Development of a Spherical Stepper for Robotic Applications", IEEE … … L.Schwartz:" A Miniature Pan-Tilt Actuator : The Spherical Pointing Motor ", IEEE Trans. on … … the International Conference on Linear Drives for Industrial Applications …
-
Silicon fabricated submicrometer stepper motor for microsurgical procedures
[5] D. L. Polla, D. J. Peichel, A. G. Erdman, and J. A. Costin, “ Miniature linear motion actuator ,” U.S. Patent 5 629 577, May 1997. [6] R. N. Rizq, D. Peichel, D. R. Wulfman, A. G. Erdman, and D. L. Polla, “A new inertia-based linear stepper motor for micro-surgical procedures,” in Proc. ASME 25th Biennial Mechanisms Conference, 1998, DETC/MECH-5835.
-
Active video system for a miniature reconnaissance robot
Some alternative designs have been developed , for example a linear stepper motor pan-tilt platform actuator and a spherical pointing motor (SPM) [l]. The latter consists of a miniature camera with a per- manent magnet mounted on a gimbal.
-
Development of an integrated microfluidic instrument for unattended water‐monitoring applications
We have developed miniature stepper motor -driven pumps for accurate fluid control of micro-liter and sub-microliter volumes. Pumps were built from linear actuators (Haydon, Waterbury, CT) driven by an integrated stepper motor, conventional glass syringe bodies cut to length (Hamilton, Reno, NV), custom-built connectors and polymer housings.
-
Localized Deposition of Au Nanoparticles by Direct Electron Transfer through Cellobiose Dehydrogenase
The Scheme of the SECM used in the ex- periments has been previously described.[29,32] The SECM tip (25 mm di- ameter Pt disc) was positioned by using miniature linear -stage stepper motors (MFA-PP NewPort Corp. USA) with a resolution … The actuators mounted in a Z–Y configuration were controlled by a NewPort MM2500 motion controller.
-
http://dspace.mit.edu/bitstream/handle/1721.1/8878/48839316-MIT.pdf?sequence=2
Rotary to Linear Actuators Two options were a rack and pinion or a miniature lead screw on a stepper motor .
Indicates content that may require registration and/or purchase.