Products/Services for Miniature Switched Reluctance Motors
-
Stepper Motors (rotary) - (469 companies)...in degrees. The three main types of stepper motor technology are permanent magnet, variable reluctance, and hybrids. Permanent Magnet Variable Reluctance Hybrid Cost Low Moderate High Design Moderately complex Simple Complex Step...Stepper Motor ConstructionDC VoltageGeared -
DC Motors - (1248 companies)DC motors are most commonly used in variable speed and torque applications. They include brushless and gear motors, as well as servomotors. How to Select DC Motors. Image Credit: Dart Controls, Inc.; Galil Motion Control; Stock Drive Products... -
AC Motors - (1321 companies)AC motors include single, multiphase, universal, induction, synchronous, and gear motors. They also include servomotors. AC motors are electric motors which are powered by alternating current (AC). They are used to convert electrical energy... -
Motor Controllers - (795 companies)...reluctance motors and servomotors. Pole changing motors (PCM) use pole number control, a method for changing the number of poles on the primary winding. Vector drive motors provide independent control of both the voltage and frequency. In some designs... -
Linear Motors - (193 companies)...are a class of motors that operate at constant speed up to full load. The rotor speed is equal to the speed of the rotating magnetic field of the stator; there is no slip. Reluctance and permanent magnet are the two major types of synchronous motors... -
DC Motor Drives - (775 companies)...of extremely high speeds, quick acceleration, and accurate positioning.Linear motor technologies include moving coil, moving magnet, AC switched reluctance design, AC synchronous design, AC induction or traction design, linear stepping design, DC brushed...
-
Stepper Motor Drives - (332 companies)...in each phase, the drive simply switches the current from one coil to the other in each phase. Because of the winding configuration, this switching reverses the magnetic fields in the motor. Unipolar motor drive mode is simpler to operate and lower cost...
-
Motion Control Systems - (286 companies)Motion control systems contain matched components such as controllers, motor drives, motors, encoders, user interfaces and software. Components in these systems are optimally matched by the manufacturer. Integrated motion control systems contain...
-
Linear Actuators - (789 companies)...short-term peak power ratings. Motor features. Motor encoder feedback provides continuous output position in an analog or digital signal. Linear position feedback provides continuous output of position in an analog or digital signal. Position switches have...
-
Linear Position Sensors - (886 companies)...medium. Inductive, Hall Effect, magnetoresistive, magnetostrictive, and variable reluctance sensors measure the disruption of magnetic fields. Linear potentiometers produce a resistance output proportional to an object's displacement or position...
Product News
-
New Yorker Electronics Co., Inc.
Miniature Toggle Switch with Splashproof Boot Select NKK M Series Miniature Toggle Switches are now offered with a pre-installed splashproof boot, providing enhanced protection with an IP65 rating at the front panel. This added accessory helps safeguard the switch against dust and water ingress, making these toggles ideal for use in harsh or outdoor environments. The splashproof boot is designed for easy installation and adds value without compromising the switch 's compact form factor. These updated switches feature epoxy-sealed solder... (read more)Browse Toggle Switches Datasheets for New Yorker Electronics Co., Inc. -
Altech Corp.
Altech Motor Disconnect Switches the line, motor starting - up to 75hp/600V. General Use Rating - 16A to 150A/600V. Available as rotary switches for extended or direct handle. Toggle switches. Non-fused switch. Short Circuit withstand Ratings 10kA with back-up fuse. DIN Rail and panel mount available. Comprehensive range of accessories includes Door Mounting Kits & Fuse Holder. Snap on auxiliary contacts. Enclosed switches with UL Type 4X. AC Motor Across-the-line. AC General Use. Horsepower Ratings. DIN Rail Mount. Competively... (read more)Browse Disconnect Switches Datasheets for Altech Corp. -
Neo-Dyn
NEMA 1 & 2 Miniature Tamper Proof Pressure Switch Specifications. Deadband (Differential): The deadband can be selected anywhere from the minimum indicated to a maximum of 45% of the set point. Electrical Connection: PVC insulated 18 AWG leads 18" long. Pressure Connection: 1/4 NPT Male. Temperature Range*. Ambient: -40 F to +180 F (-40 C to +82 C). Media: -40 F to +300 F (-40 C to +149 C). *Temperature limits change with O-Ring selection. Shipping Weight: Approximately 3 ounces (read more)Browse Pressure Switches Datasheets for Neo-Dyn -
NKK Switches
Miniature Toggle with Splashproof Boot M Series Miniature Toggle with Splashproof Boot. Three new products with standard part numbers for simplified ordering with added value accessory: MN11SS1WO1-AT428H, MN12SS1WO1-AT428H, MN13SS1WO1-AT428H. M Series Miniature Toggle. Splashproof Boot & Switch Achieve IP65 Rating at Front Panel. Epoxy Sealed Solder Lug Terminals. Learn More (read more)Browse Toggle Switches Datasheets for NKK Switches -
OTTO Controls
Miniature MIL/Commercial Toggles Mini T3 toggles feature: snap-action actuation. positive tactile feedback and lever lockout options that help prevent accidental activation. numerous handle options, including long bat handle, rocker, convex or concave button, and lockout with small bat handle. shorter-behind-panel depth. Visit OTTO's military cross-reference to look up the T3 models on the QPL. (read more)Browse Toggle Switches Datasheets for OTTO Controls -
Churod Americas, Inc.
Miniature DC relays to 600V Miniature DC relays to 600V for BMS and precharge circuits. Inverter precharge relays don't need to be big and expensive. At less than 1.5 inches cubed, Churod Electronics offers solutions for two load scenarios. The CHDR1-20 has a 20A@600VDC rating and comes in both PCB and panel mount configurations. The CHDR1-50 is a PCB-mounted 50A@500VDC relay. Both parts are rated at 85 C. The CHDR1 is suitable for use in AGV power circuits, as well. Powerful UL-recognized switching solutions for your... (read more)Browse High Voltage Relays Datasheets for Churod Americas, Inc. -
Stock Drive Products & Sterling Instrument - SDP/SI
Miniature Ball Bearings for Instrumentation SDP/SI creates precision gears, mechanical components, and custom engineered solutions for thousands of applications. Offering a wide variety of stock components, motors and motion control products we can help get your ideas into production faster. SDP/SI offers a wide range of miniature to small bearings available off-the-shelf. Miniature pillow block mounted ball bearings are lightweight, corrosion resistant, and double shielded. Perfect for medical, scientific, and pharmaceutical... (read more)Browse Pillow Block Bearings Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
NKK Switches
Unmatched Durability & Performance - Miniatures Unmatched Durability & Performance: The M Series stands out in the market for its exceptional durability and superior performance. These switches are engineered to withstand demanding applications, making them ideal for a wide range of industrial, medical, and commercial uses. Tailored to Your Needs: Toggles: Experience robust operation with our high-endurance toggles, perfect for applications requiring reliable, long-term activation. Rockers & Paddles: Discover the sleek design and smooth... (read more)Browse Pushbutton Switches Datasheets for NKK Switches -
FCL Components America
Maximize Miniaturization with Arc Extinguishing Ever since Tesla and Edison crossed their 'AC / DC sabres ', flipping a switch of a power circuit introduced a shocking risk: arcing. Arcing, both inventors learned later, is caused when the potential difference (measured in volts) between poles causes the air between them to heat up so extremely that it turns into a plasma. In other ominous words: the insulator becomes a conductor. When switching the power on, this added conductivity is not the biggest deal. You want electrons to move from one... (read more)Browse Solid State Relays Datasheets for FCL Components America -
Churod Americas, Inc.
MINIATURE POWER RELAY EVSE relay 50A@440VAC. Churod 's CHID series is an UL-recognized SPST-NO, 50A relay designed for Level 2 charging. Switching up to 22kVA / 440VAC, the CHID has a 2.25mm contact gap and a NC auxiliary contact as standard features. Coil holding voltage is an energy-saving 35% of nominal at room ambient temperature 45%@85C). Churod Americas, Inc. Founded in 2009, Churod Electronics Co. is a leading relay solution provider and relay manufacturer in China. It has expanded from relays to contactors... (read more)Browse Electromechanical Relays Datasheets for Churod Americas, Inc.
-
Design and analysis of 4-phase (in-hub) mini-switched reluctance motor for spindle motor in hard disk drive
This paper proposes a 4-phase (in-hub) miniature switched reluctance motor with the outer rotor structure for the spindle motor in 3.5" hard disk drive.
-
Sensorloser operation of a switched reluctance motor by means of Kalman filter
This is small very however much as that is Gegeninduktivitaten also very small by the switched reluctance motor and already became erwahnt therefore, how, fiblicherweise vernachlassigt becomes.
-
Modern electric motors in electronic world
These motors are usually small and miniature in sizes and ratings with the exception of switched reluctance and permanent magnet motors whose ratings may exceed hundreds of kW.
-
Linear electric machines—A personal view
This was onlya miniature and the reason why it never became a success is ob- vious when it is known thatits mechanism was that of a switched reluctance motor .
-
2007 Combined Author Index IEEE Industry Applications Society Publications
… see Bakkali, A., APEC Feb. 2007 500-506 Olson, Erik R., and Lorenz, Robert D., Effective Use of Miniature , Multi-Point, Field-Based … … Design of PM Brushless Motor Taking into Account Tolerances … … Harald, Acoustic Noise of Switched Reluctance and Permanent Magnet Motors …
-
2009 Combined Author Index [IEEE Industry Applications Society Publications]
… System Employing PMSG; IAS Oct. 2009 1-6 Sheeley, J. M., see Lee, W.-J., TIA July-Aug. 2009 1475-1483 Shen Lei, and Wu Jianhua, Switched Reluctance Motor vibration prediction: From low … … a electromagnetic actuator for miniature magnetically levitated rotating ma …
-
Electrical machines and drives
… 10.1.9-1 In the sonic measuring space measured, over 9 measuring points at the distance 1 m of the measuring object averaged, A-bewerteter sound pressure level of a vierpoligen, dreisträngigen switched reluctance drive 12/8, motor dimensioning power 7.5 … At idling speed, the torque and the motor current are slight .
-
Electrical drive-foundations
8 Switched reluctance machines Abb. 8.25: switching signals from the rotor position sensor after Abb. 8.24 for lesser rotation speeds ( motor operation) and larger numbers of revolutions (motor and generator operation .
-
Electrical drive-foundations
8 Switched reluctance machines Abb. 8.25: switching signals from the rotor position sensor after Abb. 8.24 for lesser rotation speeds ( motor operation) and larger numbers of revolutions (motor and generator operation .
-
2006 Index
switched reluctance machines, 3-phase AC autonomous generator. Radimov, N., + , T-MAG Nov 06 3760-3764 AC generators; cf. Synchronous generators AC machines; cf. AC generators; Synchronous machines AC motor drives; cf. Synchronous motor drives AC motors; cf. Induction motors; Synchronous motors Acoustic arrays miniature matrix array transducer syst. for …
Indicates content that may require registration and/or purchase.