Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Zhejiang Lisheng Spring Co., Ltd.
Description: steel. For springs of the same specification, stainless steel springs will be more expensive than carbon steel springs. The price will be about 2 times more expensive. The spring force of stainless steel is lower than that of carbon steel spring, the hardness of
- Outer Diameter (OD): 0.787402 inch
- Solid Height: 0.581102676 inch
- Spring Rate: 53.73248480165629 lbs/in
- Material: High Carbon Steel Wire, Nickel Base Alloy Wire, Stainless Steel
-
Supplier: Zhejiang Lisheng Spring Co., Ltd.
Description: steel. For springs of the same specification, stainless steel springs will be more expensive than carbon steel springs. The price will be about 2 times more expensive. The spring force of stainless steel is lower than that of carbon steel spring, the hardness of
- Outer Diameter (OD): 0.787402 inch
- Solid Height: 0.498031765 inch
- Spring Rate: 27.58001079617427 lbs/in
- Material: High Carbon Steel Wire, Nickel Base Alloy Wire, Stainless Steel
-
Supplier: Zhejiang Lisheng Spring Co., Ltd.
Description: steel. For springs of the same specification, stainless steel springs will be more expensive than carbon steel springs. The price will be about 2 times more expensive. The spring force of stainless steel is lower than that of carbon steel spring, the hardness of
- Outer Diameter (OD): 0.9842525 inch
- Solid Height: 0.348031684 inch
- Spring Rate: 93.24670316801777 lbs/in
- Material: High Carbon Steel Wire, Nickel Base Alloy Wire, Stainless Steel
-
-
Supplier: Zhejiang Lisheng Spring Co., Ltd.
Description: steel. For springs of the same specification, stainless steel springs will be more expensive than carbon steel springs. The price will be about 2 times more expensive. The spring force of stainless steel is lower than that of carbon steel spring, the hardness of
- Outer Diameter (OD): 0.787402 inch
- Solid Height: 0.99606353 inch
- Spring Rate: 30.54928732081415 lbs/in
- Material: High Carbon Steel Wire, Nickel Base Alloy Wire, Stainless Steel
-
Description: The JTX joystick provides a precise, reliable and rugged control that withstands harsh environmental conditions. The joystick is available in quadrature square wave and serial outputs. All common "mouse" formats can be emulated.
- Mounting: Desktop
- Joystick Application: Heavy Duty Joystick Controller, Precision Joystick Controller
- Features: Other
- Switches: Spring Return (Centering)
-
Supplier: Allied Electronics, Inc.
Description: PT07 Series, Miniature Cylindrical Connectors, Jam Nut Receptacle Amphenol solder contact miniature cylindrical connectors have a design versatility combined with high reliability performance making these series ideal for environmental sealing or pressurized applications. PT Series is
-
Supplier: Allied Electronics, Inc.
Description: PT07 Series, Miniature Cylindrical Connectors, Jam Nut Receptacle Amphenol solder contact miniature cylindrical connectors have a design versatility combined with high reliability performance making these series ideal for environmental sealing or pressurized applications. PT Series is
-
Supplier: Allied Electronics, Inc.
Description: Amphenol solder contact miniature cylindrical connectors have a design versatility combined with high reliability performance making these series ideal for environmental sealing or pressurized applications. PT Series is intermateable and intermountable with all existing Miniature
-
Supplier: Allied Electronics, Inc.
Description: Amphenol solder contact miniature cylindrical connectors have a design versatility combined with high reliability performance making these series ideal for environmental sealing or pressurized applications. PT Series is intermateable and intermountable with all existing Miniature
Find Suppliers by Category Top
Featured Products Top
-
A wave spring is a flat-wire compression spring formed into a continuous wave pattern. Compared to traditional coil springs, it provides the same load and deflection performance while occupying substantially less axial height (read more)
Browse Compression Springs Datasheets for Zhejiang Lisheng Spring Co., Ltd. -
. Enabling Compact Design Without Compromise Wave springs are specifically designed to deliver required force within a reduced space (read more)
Browse Spring Washers Datasheets for Zhejiang Lisheng Spring Co., Ltd. -
Miniature Strip-Connectors Designed for Rugged Circuit Density Robust circuit board interconnects increase capabilities and mobile performance Robert Stanton, Director of Technology - Omnetics Connector Corporation High density (read more)
Browse Micro Connectors and Nano Connectors Datasheets for Omnetics Connector Corporation -
small as 4 inches by 2 ½ inches, yet still get the job done. Rotor Clip accommodates this trend by manufacturing retaining rings and wave springs in small sizes to accommodate compact spaces in a variety of industrial and electronic products. This range of smaller sizes extends (read more)
Browse Retaining Rings and Snap Rings Datasheets for Rotor Clip Company, Inc.
Conduct Research Top
-
Design FAQ Preview - Miniature Wave Spring Configurations
The most common wave-spring configurations are single-turn and multiturn "Crest-to-Crest" springs. Single turn springs describe a single circle with a gap or slightly overlapped ends. When compressed by low to medium forces, single-turn wave springs compress axially and expand radially.
More Information Top
-
The breathing movements of the frog and its influence through nervous centers and through the labyrinth
… in the described manner erh ~ ilt see the Veranderung of the internal lung pressure, MAN (curve 1) that are present to two types: Firstly, the pen nib draws 1 or 2 … … in of the second small shafts ; then, there are lever …
-
For graphic registration of transpiration of sheets
Thereby the sehreibt bottom spring small prongs and shafts , that after the Gesagten .
-
Sculptured Thin Films: Nanoengineered Morphology and Optics
Figure 6.5 Sample of an artificial chiral medium fabricated for micro wave applications by randomly immersing miniature springs in epoxy.
-
The operations in spring-loaded injection nozzles of kompressorlosen oil machines
In order that l ~ iBt also infers itself (22): The Diisennadel follows the arriving speed shaft the quicklier, the lesser spring constant cl, therefore the stiffness of the spring, the Nadelmdsse mouth ever gr6ger the Dfsen6ffnung and the Dfisendruck is.
-
Pohls's introduction into the physics
In Abb. 395, a thin glass hair of about 8 mms is perpendicularly set the length as small leaf spring for direction of progressive sound waves (Mikroprojektion!).
-
Cariama cristata L. As adjustment form on the savanna life
… and driving springs, zeiehnen, itself before the springs of the Nestlings dadureh of dal ~ is finelier distributed melanin, and indeed either ziemlieh gleichm ~ l ~ ig fiber the whole spring or mounted in small districts (in form yon shaft speckles).
-
Vehicle wheels, vehicle tires
•Starres wheel + spring + damper • contact point is •Für small wave lengths more realistic .
-
Hybrid vehicles
The maximum engine speed became the connection rods limited low-friction piston rings and lesser valve springs 1 / min by the THS II to 5000 because of a compact and light method of construction of crankshaft .
-
Hybrid vehicles
The maximum engine speed became the connection rods limited low-friction piston rings and lesser valve springs 1 / min by the THS II to 5000 because of a compact and light method of construction of crankshaft .
-
Color sensation, color description and color measurement
By the spongy structures of some bird springs , cavities are significantly smaller than the light wave length and it comes thereby to scattering processes on these structures.
Indicates content that may require registration and/or purchase.