-
Supplier: Renold Canada
Description: Renold's commitment to the mining industry comes from more than 120 years of superb products and service. Quality is top priority when meeting the demands of heavy duty mining service. Renold manufactures the widest selection of chains for mining equipment. Shuttle cars, bridge
- Features: Attachment Chain, Conveyor Chain, Engineering Chain
- Links: Offset Link / Sidebar, Straight Link / Sidebar
- Chain Types: Roller Chain
- Rollers: Rollers
-
Supplier: Renold Jeffrey
Description: Renold Jeffrey's commitment to the mining industry originates from over 115 years of superb products and service. Quality is top priority when meeting the demands of heavy duty mining service. Renold Jeffrey manufactures the widest selection of chains for mining equipment.
- Chain Class / Application: Engineering Chain
- Rollers: Rollers
- # of Strands: Single
- Links: Straight Link / Sidebar
-
Supplier: Renold Canada
Description: Our conveyor chains are made of the same high quality material and workmanship as our drive chains. Renold manufactures a large selection of chains for conveying and elevating. Industries include: construction, mining, food processing, aggregate, minerals and many other heavy duty
- Non-standard Chain Pitch: 2.609 to 24 inch
- Tensile Strength: 13,000 to 253,000 lbs
- Maximum Allowable Load: 2,100 to 30,000 lbs
- Chain Width: 1.265 to 7.781 inch
-
-
Supplier: ContiTech AG
Description: properties of the pipe conveyor system The pipe belt works in accordance with a specific operating principle: at the material feed point the conveyor belt is troughed and is fed at this point like a conventional conveyor belt. After the material feed point the conveyor
- Application: Mining / Quarrying
-
Supplier: U.S. Tsubaki Power Transmission, LLC
Description: in replacements are available for virtually any bulk material OEM conveyor system. Tsubaki apron designs are uniquely engineered to mitigate leakage and in turn optimize throughput. Numerous standard and upgraded roller designs available, including numerous bearing types and/or lube
-
Supplier: U.S. Tsubaki Power Transmission, LLC
Description: Favorable residual stresses resist fatigue and allow for extended life. TYPICAL APPLICATIONS Bulk Material Handling Bucket Elevators Feeders Drag Conveyors COMMON INDUSTRIES INDUSTRIALS MINERALS MINING CEMENT GRAIN FERTILIZER SUGAR PROCESSING
- Features: Conveyor Chain, Engineering Chain
- Chain Types: Roller Chain
-
Supplier: U.S. Tsubaki Power Transmission, LLC
Description: Favorable residual stresses resist fatigue and allow for extended life. TYPICAL APPLICATIONS Bulk Material Handling Bucket Elevators Feeders Drag Conveyors COMMON INDUSTRIES INDUSTRIALS MINERALS MINING CEMENT GRAIN FERTILIZER SUGAR PROCESSING
- Maximum Allowable Load: 8,850 lbs
- Features: Conveyor Chain, Engineering Chain
- Chain Types: Roller Chain
-
Supplier: U.S. Tsubaki Power Transmission, LLC
Description: Favorable residual stresses resist fatigue and allow for extended life. TYPICAL APPLICATIONS Bulk Material Handling Bucket Elevators Feeders Drag Conveyors COMMON INDUSTRIES INDUSTRIALS MINERALS MINING CEMENT GRAIN FERTILIZER SUGAR PROCESSING
- Maximum Allowable Load: 8,850 lbs
- Features: Conveyor Chain, Engineering Chain
- Chain Types: Roller Chain
-
Supplier: Timken Company (The)
Description: Timken SAF pillow blocks combine rugged cast-iron or cast-steel housings with high capacity spherical roller bearings to meet the toughest demands of heavy industry. The convenient split-housing design simplifies assembly and service. Each pillow block contains an advanced-design spherical
- Nominal Shaft / Bore Size: 1.37795 to 39.37 inch
- Housing: Cast Iron
- Bearing Type: Spherical Roller Bearing
- Bearing / Housing Features: Split Housing
-
Supplier: Renold Canada
Description: being packaged. Increases in density from 20% to 50% is achieved in minimal cycle time. Renold Fill Stations have been standardized with Interceptor Models 1300, 1310, 1320 and 1325; and the Powerglide models 1420 and 1425. Ancillary equipment such as in-liner roller conveyors, pallet
- Weight Capacity: 500 to 5,000 lbs
- Bulk Container Type: Bag, Box, Drum / Barrel
- Material Type: Chemicals / Fertilizers, Construction Materials / Cement, Food Processing, Mining / Ores / Minerals
- Material Characteristics: Dry / Free Flowing
-
Supplier: Henkel Corporation - Industrial
Description: Sprockets, open gears, wire rope, pulleys, snatch blocks, hoists, conveyors, fork lifts, elevators, overhead door drives, mining, construction, earthmoving and materials handling equipment. Foaming action permits fast, deep penetration with reduced amount of run off Protects parts
- Type: Fluid / Oil
- Industry Applications: Machine / Gears
- Features: Specialty
-
Supplier: FTL Technology
Description: compensating for shaft misalignment and eccentricity Common applications of Mechanical Face Seals: Mechanical Face Seals in Mining: Tracked vehicles (including bulldozers and excavators) Heavy trucks Conveyor systems Axles Heavy duty machinery in agriculture and mining
- Material (ASTM Abbreviation): Flourosilicone (FVMQ, FMQ, FPM, FSI), Nitrile (NBR - Buna-N), Nitrile - Highly Saturated (HNBR), Polytetrafluoroethylene (PTFE- Teflon®, etc.)
- Features: Oil / Grease Seal
-
Description: blocks minimize heat transfer, contributing to improved energy efficiency and process control in thermal applications. Industry Applications The versatility of MgO-PSZ blocks extends across diverse industries: Mining & Mineral Processing: Crusher liners, grinding media, wear plates, and pump
- Shape / Form: Block
- Features: Specialty Ceramic
- Specialty Ceramic Type: Zirconia
Find Suppliers by Category Top
Featured Products Top
-
industrial power transmission, material handling, conveyor systems, agricultural machinery, mining equipment, construction machinery, lifting systems, food processing, and packaging equipment. Engineered for continuous operation, heavy loads, and demanding environments, they provide reliable power (read more)
Browse Roller Chain Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
we specialize in: Transmission chain(Driving Chain), Conveyor Chain, Engineering Chain, Stainless Steel Chain, Lifting Chain, Agricultural Chain, Forging Series, Cast Iron Chain. We can also produce chain products according to customer' drawings or samples. Any inquiry please feel free to (read more)
Browse Roller Chain Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
Short pitch transmission precision roller chain roller chain platedouble pitch transmission precision roller chain (read more)
Browse Roller Chain Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
Attachment(1,2,3) Applications: Our chains are widely used in automotive manufacturing, material handling, logistics and conveyor systems, mining equipment, steel plants, agricultural (read more)
Browse Roller Chain Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
roller bearings also excel in gearboxes, conveyors, and other industrial machinery. Their increased load-bearing capacity and efficiency ensure that these bearings provide the best performance for high-demand environments. How to Select the Right Full Complement Cylindrical Roller (read more)
Browse Datasheets for MOUETTE PLASTIC MOLD CO., LTD -
guides for roller chains (read more)
Browse Roller Chain Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
Chain manufacturer & exporter in China, we specialize in: Transmission chain(Driving Chain), Conveyor Chain - roller chain, Engineering Chain, Stainless Steel Chain, Lifting Chain, Agricultural Chain, Forging Series, Cast Iron Chain. We can also supply chain products according your (read more)
Browse Conveyor Chain Datasheets for Hangzhou Chinabase Machinery Co., Ltd.
More Information Top
-
belt conveyor roller - offers from belt conveyor roller manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : rubber coated roller, conveyor roller, coal mine conveyor roller , rubber roller ] .
-
FLSmidth to acquire gravity separation specialist Knelson |
Previous:Environmentally friendly and tough mine conveyor rollers .
-
Environmentally friendly and tough mine conveyor rollers |
Environmentally friendly and tough mine conveyor rollers .
-
Transport and storage logistics
To a storage system, the system elements LE, mounting technique, mounting organization, conveying technique, handling technique, safety engineering, hall construction belong similarly to the transport system (s. image 4.2) (e.g., shelf type, RBG) (LVS) ( roller conveyor ) (Palettierer) (shrinking installation).
-
Manual mechanical engineering
The roller conveyors are the conveying installations by that rollers are mounted in uniform distances, over that the (rollenlose) piece goods are promoted.
-
Manual mechanical engineering
The roller conveyors are the conveying installations by that rollers are mounted in uniform distances, over that the (rollenlose) piece goods are promoted.
-
Material flow technique
The roller conveyors correspond in structure and demands on the conveying good the roller conveyors , particularly the Leichten roller conveyors (see the section 6.4.1.1), except the roller conveyors need no driven rollers as, i.e., the exclusive down promotion …
-
Conveying technique
Structure and The roller conveyors correspond to application in structure and demands on the conveying good the roller conveyors , particularly the Leichten roller conveyors (see section 6.4.1.1 and Abb. 6.35), except the roller conveyors need no driven rollers …
-
Dubbel
They allow greater conveying speeds as roller conveyor .
-
Manual logistics
In many cases, either the conveyor system or the conveying good isn't suited however (e.g., roller conveyors ) (e.g., mehrschichtig loaded pallets) to travel a larger pitch or a larger gradient.
Indicates content that may require registration and/or purchase.