-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage
- Features: Switching Regulator
-
Supplier: ODG (Origin Data Global)
Description: 100mA 36V SOT-89-3 Voltage Regulators - Linear, Low Drop Out (LDO) Regulators ROHS
- Features: Linear Regulator
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-LT1185MK can be used for catalog matching and distributor
- Features: Linear Regulator
-
-
Supplier: DigiKey
Description: Switching Regulator IC Output TO-3-4
- Features: Other, Switching Regulator
-
Supplier: Win Source Electronics
Description: Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 813440-LT1083MK Packaging: Tube Mounting Style: Through Hole Current - Output: 7.5A Number of Regulators: 1 Part Status: Obsolete (End Of Life) Supplier Device Package: TO-3 Temperature Range - Operating: -55°C ~ 200°C
- Operating Temperature: -55 to 200 C
- Features: Linear Regulator, Other
- Regulator Type: Low Dropout (LDO)
- Life Cycle Stage: Phase Out
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 7.5A, Voltage Regulator IC, Linear & Switching
- Output Current (IOUT): 7.5 amps
- Operating Temperature: -55 to 200 C
- Features: Linear Regulator, Other
-
Supplier: DigiKey
Description: Linear Voltage Regulator IC 1 Output 5A TO-3
- Output Current (IOUT): 5 amps
- Operating Temperature: -55 to 200 C
- Features: Linear Regulator, Other
- Regulator Type: Standard
-
Supplier: Win Source Electronics
Description: Manufacturer: Linear Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1017171-LT1085MK-12/883C Categories: PMIC - Voltage Regulators - Linear Alternative Parts (Cross-Reference): LT1085MK-12/883CLT1085MK-12883C; LT1085MK12/883C;
- Features: Linear Regulator
-
Supplier: VAST STOCK CO., LIMITED
Description: LDO Voltage Regulators Sgl Output 150mA Fixed(3.0V) Lo Quies
- Features: Linear Regulator
-
Supplier: Utmel Electronic Limited
Description: SOT-89 Linear Voltage Regulators (LDO) ROHS
- Features: Linear Regulator
-
Supplier: Quarktwin Technology Ltd.
Description: Linear Voltage Regulator IC Output
- Features: Linear Regulator, Other
-
Supplier: RS Components, Ltd.
Description: 30V Synchronous Buck Voltage Regulator
- Features: Other, Switching Regulator
- Configuration / Function: Step-down (Buck)
-
Supplier: Lingto Electronic Limited
Description: 200 MA LOW-DROPOUT REGULATOR
- Output Current (IOUT): 0.2 amps
- Features: Linear Regulator
-
Supplier: Lingto Electronic Limited
Description: SWITCHING REGULATOR, VOLTAGE-MOD
- Output Current (IOUT): 1 amps
- Switching Frequency (fsw): 3,000 kHz
- Features: Switching Regulator
-
Supplier: Richardson RFPD
Description: Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
-
Supplier: Radwell International
Description: REGULATOR, LDO, FIXED, -15V, TO-92-3; FIXED OUTPUT VOLTAGE NOM.:-15V; ADJUSTABLE OUTPUT VOLTAGE MIN:-; ADJUSTABLE OUTPUT VOLTAGE MAX:-; INPUT VOLTAGE MIN:-30V; INPUT VOLTAGE MAX:-17.5V; PRODUCT RANGE:7915 VOLTAGE REGULATORS; OUTPUT ROHS
-
Supplier: Nexperia B.V.
Description: Low-power voltage regulator diodes in hermetically sealed leaded glass SOD27 (DO-35) packages. The diodes are available in the normalized E24 +- 2 pct. (BZX79-B) and approx. +- 5 pct. (BZX79-C) tolerance range. The series consists of 37 types with nominal working voltages from
- Diode Applications: Voltage Regulation
-
Supplier: Win Source Electronics
Description: 8-SO Voltage Input MAX: 18V Voltage Dropout (Maximum): 0.5V @ 100mA Alternative Parts (Cross-Reference): AMS3107S-3; ADP7102ARDZ-3.0-R7; LP2989AIM-3.0; Introduction Date: July 09, 2004 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 34 pct.
- Regulated Output Voltage (Volt): 3 volts
- Output Current (IOUT): 0.1 amps
- Dropout Voltage (VD): 0.5 volts
- Operating Temperature: -40 to 125 C
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: SOT-89 Linear Voltage Regulators (LDO) ROHS
- Features: Linear Regulator
- Regulator Type: Low Dropout (LDO)
- Package Type: SOT89
-
Supplier: Win Source Electronics
Description: Manufacturer: ams Win Source Part Number: 861821-AS1330-BTDT-30 Operating Temperature Range: -40°C ~ 85°C (TA) Features: Boost Switching Regulator IC Positive Fixed 3V 1 Output 650mA (Switch) 8-UFDFN Exposed Pad Package: Reel - TR Package: 8-UFDFN Exposed Pad Mounting: Surface Mount Part
- Operating Temperature: -40 to 85 C
- Features: Other, Switching Regulator
- Life Cycle Stage: Phase Out
-
Supplier: Shenzhen Xingkerong Technology Co., Ltd
Description: Home // All Collections // Regulator Stabilizer // Smart 10KVA 15KVA 30KVA 40KVA 60 KVA AVR Automatic Voltage Regulator 3 Phase Voltage Regulators/Stabilizers
- Power Rating: 60 kVA
- Input Voltage: 625 volts
- Output Voltage: 480 volts
- Voltage Regulation: 30 ±%
-
Supplier: Newark, An Avnet Company
Description: LDO VOLTAGE REGULATOR; Output Type:Fixed; Input Voltage Min:17V; Input Voltage Max:26V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:1A; Dropout Voltage Typ @ Current:500mV; IC Case / Package:TO-220; MSL:- RoHS Compliant: No
-
Supplier: Texas Instruments
Description: SolarMagic Micropower Voltage Regulators 3-TO-252 -40 to 125
- Features: Linear Regulator
-
Supplier: Utmel Electronic Limited
Description: TO252-2 Linear Voltage Regulators (LDO) ROHS
- Features: Linear Regulator
-
Supplier: Newark, An Avnet Company
Description: Linear Voltage Regulator, LDO, 150 mA / REEL
-
Supplier: Allied Electronics, Inc.
Description: VOLTAGE REGULATOR; 30 MV (TYP.); 30 MV (TYP.); 54 DB (TYP.); 80 MUV (TYP.)
-
Supplier: Shenzhen Xingkerong Technology Co., Ltd
Description: Home // All Collections // Regulator Stabilizer // SVC Small 10KVA 15KVA 20KVA 30KVA Automatic Voltage Regulator 3KVA 5KVA Voltage Regulator and Stabilizer China
- Power Rating: 50 kVA
- Input Voltage: 625 volts
- Output Voltage: 480 volts
- Voltage Regulation: 30 ±%
Find Suppliers by Category Top
Featured Products Top
-
Example: For a 30kVA load, choose a 40kVA regulator to ensure stability under peak demand. 2. Identify Load Type Resistive Loads (e.g., heaters): Less demanding, but still require proper voltage regulation. (read more)
Browse Voltage Regulators Datasheets for Shenzhen Xingkerong Technology Co., Ltd -
Digital Voltage Stabilizer Three Phase Voltage Stabilizer Automatic Voltage Regulator (AVR (read more)
Browse Voltage Regulators Datasheets for Shenzhen Xingkerong Technology Co., Ltd -
) The MAX77859WEVKIT# evaluation kit (EV kit) is a fully assembled and tested printed circuit board (PCB) that demonstrates the high-efficiency, high-performance buck-boost MAX77859 regulator. The EV kit is factory-configured as internal feedback with a default startup output voltage of 5 V. Other (read more)
Browse DC-DC Converter Chips Datasheets for DigiKey -
-
Dielectric Withstanding Voltage Temperature and Thermal Performance Traceability & Compliance Why is UL Certification Important for PCBs? (read more)
Browse Electrical and Electromechanical Assembly Services Datasheets for Summit Interconnect -
Dielectric Withstanding Voltage Temperature and Thermal Performance Traceability & Compliance Why is UL Certification Important for PCBs? (read more)
Browse Prototyping Services Datasheets for Summit Interconnect -
regulator that can control a process variable such as pressure, temperature, level, or flow using feedback from an external sensor. For example, in a pumping system, a pressure transducer can send an analog signal to the drive. The internal PID controller then (read more)
Browse Electric Rotary Actuators Datasheets for ERSAELECTRONICS PTE. LTD.
More Information Top
-
Electromagnetic Interference in the Substation Jose 400/115 kV
In the Table I it can be observed that when only considering the setting to earth in the end where this located the tap changer voltage regulator the induction is smaller in comparison with the cases in which the setting to earth … P-T solo extremo MK30 1 .
-
http://dspace.mit.edu/bitstream/handle/1721.1/10807/35124433-MIT.pdf?sequence=2
representing rectangular voltages back to polar coordinates, represented now by angular shaft t~~ gun, thirty DC &"1'J1plifiers, five power supplies, and a host ofvoltage regulators , adjustment MK30 .
-
Haptics: Neuroscience, Devices, Modeling, and Applications
The coils are powered by a Texas Instruments PTH08T210 W voltage regulator providing up to 16 A and driven via MOSFET transistors. … of a string potentiometer of very high accuracy, ≈ 10 µm (WPS-250- MK30 -P10, Micro-Epsilon …
Indicates content that may require registration and/or purchase.