Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Win Source Electronics
Description: Category: Memory Cards Win Source Part Number: 1461679-TS128MMC Manufacturer: Transcend Information. Inc.
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 8GB 160MB/s 17MB/s 160MB/s 17MB/s eMMC5.1 FBGA-153 eMMC ROHS
- Density: 64,000,000 kbits
- Package Type: BGA
- Features: Other
-
Supplier: Win Source Electronics
Description: Category: Server Win Source Part Number: 1421169-IBM 9117-MMC-48CORE - 9117-MMC-48CORE 2TB memory Manufacturer: IBM
- Server Type: Network Server
-
-
Description: Integrated Circuits (ICs) - Memory - eMMC
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 128MB. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 128MB, Memory IC and Storage Component, Memory Cards. This
-
Supplier: Newark, An Avnet Company
Description: MEMORY CARD CONNECTOR, SD & MMC, 15 POSITION; Memory / Card Type:Combo - MMC, SD; Insert & Eject Mechanism:Push-Pull; No. of Contacts:15Contacts; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Product Range:- RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: CONNECTOR, MMC, 7POS; Memory / Card Type:MultiMediaCard (MMC); Insert & Eject Mechanism:Push-Push; No. of Contacts:7Contacts; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts; Product Range:- RoHS Compliant: Yes
-
Supplier: Win Source Electronics
Description: Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH RAM Size: 32K x 8 Data Converters: A/D 8x10b Oscillator Type: Internal Supply Voltage: 2.7 V ~ 3.6 V Part Status: Obsolete(EOL) Family Name: MMC2114 Categories: Integrated Circuits (ICs) Manufacturer Package: 196-MAPBGA
- Clock Speed: 33 MHz
- Internal RAM Size: 256 KB
- Supply Voltage (Vcc): 2.7 to 3.6 volts
- Number of I/O Ports: 104
-
Supplier: Win Source Electronics
Description: Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH RAM Size: 32K x 8 Data Converters: A/D 8x10b Oscillator Type: Internal Supply Voltage: 2.7 V ~ 3.6 V Part Status: Obsolete(EOL) Family Name: MMC2114 Categories: Integrated Circuits (ICs) Manufacturer Package: 196-MAPBGA
- Clock Speed: 33 MHz
- Internal RAM Size: 256 KB
- Supply Voltage (Vcc): 2.7 to 3.6 volts
- Number of I/O Ports: 104
-
Supplier: Newark, An Avnet Company
Description: CONNECTOR, MMC+SD CARD, 11POS; Memory / Card Type:Combo - MMC, SD; Insert & Eject Mechanism:-; No. of Contacts:11Contacts; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Product Range:GMC Series RoHS Compliant: Yes
-
Supplier: Texas Instruments
Description: MMC, SD, Memory Stick, Smart Media, and XD-Picture Card Voltage Translation Transceiver 48-TSSOP -40 to 85
- TJ: -40 to 85 C
- Features: Other, RoHS Compliant
- Device Type: Transceiver
-
Supplier: Texas Instruments
Description: TXS0206A MMC, SD Card, Memory Stick(TM) Voltage-Translation Transceiver 20-DSBGA -40 to 85
- TJ: -40 to 85 C
- Supply Voltage: 3.6V
- Features: Other, RoHS Compliant
- Device Type: Transceiver
-
Supplier: Eraser Company, Inc.
Description: more, and is even capable of cutting silicone tubing. The machine is easily programmable, offering ten fixed feed rates, ten fixed cut rates, and storage for up to 99 batches and 10 kits (depending on available memory). Material guides are easily adjustable for each application. Additional
- Tubing / Pipe Diameter: 0.1875 inch
- Form Factor: Benchtop Tools
- Power: Electrical Tools, Power Tools
- Features: Other
-
Supplier: Texas Instruments
Description: MMC, SD Card, and Memory Stick Voltage-Translation Transceiver 24-BGA MICROSTAR JUNIOR -40 to 85
- TJ: -40 to 85 C
- Features: Other, RoHS Compliant
- Device Type: Transceiver
-
Supplier: Texas Instruments
Description: MMC, SD Card, MemoryStick Voltage-Translation Transceiver With ESD Protection and EMI Filtering 20-DSBGA -40 to 85
- TJ: -40 to 85 C
- Supply Voltage: 3.6V
- Features: Other, RoHS Compliant
- Device Type: Transceiver
-
Supplier: Utmel Electronic Limited
Description: IC FLASH 64G MMC 153VFBGA
- Operating Temperature: -25 to 85 C
- Memory Category: Flash
- Features: Other
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 256KB, Embedded Microcontroller MCU,
- Internal RAM Size: 32 KB
- Supply Voltage (Vcc): 2.7 to 3.6 volts
- Operating Temperature: -40 C
- Features: Other
-
Supplier: Utmel Electronic Limited
Description: Ultra Fast USB 2.0 SD/MMC Flash Media Controller
- Memory Category: Flash
-
Supplier: VAST STOCK CO., LIMITED
Description: Computer-On-Modules - COM Qseven ARM module with ultra low power Freescale i.MX6 Cortex A9 full featured Quad Core 1.0GHz processor with 1MB L2 cache and 1GB onboard DDR3L memory. Commercial temperature. Onboard 8GB eMMC.
-
Supplier: VAST STOCK CO., LIMITED
Description: Gateways congatec IoT Gateway based Intel Atom E3845 quad core processor with 1.91GHz, 4GB DDR3L integrated memory and 32GB eMMC flash. Features 4G LTE wireless Huawei ME936 and Sparklan WPEA-152GN(BT) WiFi/BT modules. LTE and Wifi antenna, wallmount kit a
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 128KB, Embedded
- Internal RAM Size: 8 KB
- Supply Voltage (Vcc): 2.7 to 3.6 volts
- Operating Temperature: -40 C
- Bits: 32 Bit
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 256KB, Embedded
- Clock Speed: 33 MHz
- Internal RAM Size: 32 KB
- Supply Voltage (Vcc): 2.7 to 3.6 volts
- Pin Count: 144
-
Supplier: Quarktwin Technology Ltd.
Description: FLASH - NAND Memory IC 256Gbit MMC
- Density: 256,000,000 kbits
- Operating Temperature: -40 to 105 C
- Memory Category: Flash
- Features: NAND, Other
-
Supplier: Lingto Electronic Limited
Description: 4GB, E MMC MEMORY
-
Supplier: Acme Chip Technology Co., Limited
Description: Ferri-eMMC 153-b eMMC 3D TLC NAN
- Density: 4,000,000,000 kbits
- Memory Category: Flash
- Features: Other
-
Supplier: DigiKey
Description: FLASH - NAND Memory IC 128Gb (16G x 8) eMMC 153-FBGA (11.5x13)
- Operating Temperature: -40 to 85 C
- Memory Category: Flash
- Features: NAND, Other
-
Description: IC FLASH 512GBIT MMC
- Density: 512,000,000 kbits
- Memory Category: Flash
- Features: Other
-
Supplier: VAST STOCK CO., LIMITED
Description: Memory IC Development Tools MMC READY MMC/SD ADAPTER BOARD
-
Supplier: SK Hynix
Description: System performance depends highly on eMMC performance, such as random read and write IOPS. SK hynix eMMC provides the best IOPs performance by using advanced FTL algorithm. Furthermore, features of eMMC5.0 allows for an even greater improvement in performance.
- Density: 512,000 to 1,024,000,000 kbits
- Operating Temperature: -45 to 85 C
- Supply Voltage: 1.8 V, 2.7 V, 3 V, 3.3 V, 3.6 V
- Memory Category: Flash
-
Supplier: Newark, An Avnet Company
Description: MEMORY CARD, EMMC, MLC, 64GB; Blank Media Flash Memory Type:eMMC; Memory Capacity:64GB; Product Range:EM-20 Series RoHS Compliant: Yes
-
Supplier: RS Components, Ltd.
Description: 32GB NAND eMMC 153 ball BGA
- Pin Count: 153
- Memory Category: Flash
- Features: NAND, Other
-
Supplier: DigiKey
Description: Memory Card eMMC 64GB Class 6 TLC
- Memory Size: 64 GB
-
Supplier: ODG (Origin Data Global)
Description: IC FLASH 64GBIT MMC
- Density: 64,000,000 kbits
- Operating Temperature: -40 to 105 C
- Memory Category: Flash
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
Product Overview Embedded MultiMediaCard (eMMC) is a NAND flash storage technology that integrates the storage controller on the same chip as the memory. The integration gives a compact, cost-effective design, and the controller manages writes and reads, wear leveling, and error (read more)
Browse Flash Memory Cards Datasheets for Win Source Electronics -
“From Wafer to e.MMC: Swissbit’s Answer to a Turbulent Storage Market” examines growing uncertainty in embedded storage. Allocation pressure, price increases, product discontinuations, and supplier withdrawals are making e.MMC sourcing a strategic (read more)
Browse Memory Modules Datasheets for Swissbit AG -
IS21ES08GA-JCLI 8GB Industrial eMMC 5.0 Managed NAND Flash Memory The IS21ES08GA-JCLI from ISSI, Integrated Silicon Solution Inc., is an 8GB industrial-grade eMMC (read more)
Browse Memory Chips Datasheets for ERSAELECTRONICS PTE. LTD. -
high-density memory device into one clearly defined orderable device. Engineers can use its capacity (8 GB managed NAND), interface (e.MMC 5.1 with HS400), and sequential performance (up to 300 MB/s read and 40 MB/s write) to judge functional fit, performance headroom, and system-level margins (read more)
Browse FLASH Memory Chips Datasheets for ERSAELECTRONICS PTE. LTD. -
Rochester Electronics’ strengths in managing and supporting legacy and EOL devices, particularly in the realm of microprocessors align with SkyHigh Memory’s mature SLC NAND and eMMC storage solutions. By partnering together, we can offer our customers seamless continuity for their NAND storage needs. (read more)
Browse Memory Chips Datasheets for Rochester Electronics
Conduct Research Top
-
Implementing File I/O Functions Using Microchip?s Memory Disk Drive File System Library
and/or write-protected. The MMC does not have a physical write-protect INTRODUCTION signal, but most card connectors will default to a non-write-protected state in this case. This application note covers the usage of file I/O func- (R) microcontrol-More information about interfacing PIC tions using Microchip's memory
-
Smart Computing Article - From The Photo Files
read CF-I/II (CompactFlash Type I or II), miniSD (mini SecureDigital), MMC (MultiMediaCard), MS (Sony Memory Stick), MS Duo/PRO/PRO Duo, RS-MMC (Reduced-Size MMC), SD, SmartMedia, and xD (eXtreme Digital Picture Card). Another option is PNY s Multi-Slot 2.0 Reader ($39.95; ), which reads CF, MMC
More Information Top
-
http://www.nxp.com/documents/user_manual/LH7A400_UG.pdf
17.1 Theory of Operation .....................................................................................17-1 17.1.1 Interface ................................................................................................17-2 17.1.1.1 MMC Card Registers......................................................................17-2 17.1.2 MMC Memory Organization ..................................................................17-3 17.1.3 Reset .....................................................................................................17-3 17.1.4 Clock Generation and …
-
http://www.nxp.com/documents/user_manual/UM10315.pdf
502 Customer should program this fuse to indicate boot ROM not to switch to USB-DFU mode when valid boot image is not found in SPI, NAND & SD/ MMC memories .
-
SDIO Host Controller IP core / Semiconductor IP / Silicon IP
A complete, easy to integrate and cost-effective IP core featuring SD/SDIO/MMC Host Controller Interface, for SoC/PDA applications that connect to SD/ MMC memory cards and SDIO/combo devices ...
-
UWB file transfer between mobile terminals using multi-media card standard interface and Bluetooth as a control radio
Provided some software (MMC Glue SW) on the Linux PC, the mo bile terminal sees the Ramdisk as if it was the MMC memory .
-
A NAND Flash Memory Controller for SD/MMC Flash Memory Card
The functional block diagram of the designed NAND flash controller for SD/ MMC memory card was discussed in Sec- tion II (Fig. 1).
-
Smart Card Handbook 4th Edition Complete Document
For compatibility with MMC memory cards used in mobile telephones, the MMC protocol is sometimes used for fast communication with smart cards.
-
USB Mass Storage Device Reference Design Programmer's Guide
The MSD reference design hardware consists of two boards - C8051F340-TB Target Board and CF, SD, MMC Memory Expansion Board (AB5).
-
http://focus.ti.com/lit/ds/symlink/tms320dm368.pdf
MMC Memory Clock Control Register 08h .
-
Mmc Card - Mmc Card Manufacturers, Suppliers
Kingston 128GB Class 10 SD XC Memory Card pcmcia memory card,card usb,psp memory stick,memory cards for digital cameras,cheap memory cards, mmc memory card,sdxc memory cards,phone memory card,secure digital card...
-
http://focus.ti.com/lit/ds/symlink/tms320dm357.pdf
MMC Memory Clock Control Register 0x01E1 0008 .
Indicates content that may require registration and/or purchase.