Products/Services for Mml Man Machine Language

  • Human Machine Interfaces-Image
    Human Machine Interfaces - (650 companies)
    Human machine interfaces (HMI) are operator interface terminals with which users interact in order to control other devices. Some human machine interfaces include knobs, levers, and controls. Others provide programmable function keys or a full...
    Display Type
    Screen Configuration
    User Interface Features
  • Programming Languages-Image
    Programming Languages - (250 companies)
    Programming languages provide the commands, grammar and syntax for instructing digital devices and computers to perform specific tasks. These artificial languages are machine-readable and often comply with a written specification for both syntax...
  • Language Translation Services-Image
    Language Translation Services - (122 companies)
    Language translation services translate documents, web sites, product information and personal communications into one more human languages. They may also provide authoring, editing, publishing, content management, and translation management...
  • Language Translation Software-Image
    Language Translation Software - (21 companies)
    ...to translate an entire document at one time. These machine translation (MT) applications are used mainly with longer documents and may provide multi-language translation. On-the-fly translation software is used to transfer individual words or phrases...
  • LAN, MAN, and WAN Network Design Services-Image
    LAN, MAN, and WAN Network Design Services - (158 companies)
    LAN network design, MAN network design and WAN network design services design large-scale networks for communication providers or large-enterprise businesses. LAN network design, MAN network design, and WAN network design services design and develop...
  •  
    Machine Vision Systems - (618 companies)
    Machine vision systems are used for automated inspection and measurement in production environments. They are an integrated camera, image capture, processing, storage, analysis, and control system for automated inspection and measurement...
  •  
    Grinders and Grinding Machines - (993 companies)
    Grinders and grinding machines use an abrasive that is bonded to a wheel, belt or disc to remove material and improve surface finish. Devices can be pneumatically driven or powered by a combustion engine or electric motor. Grinders and grinding...
  •  
    Machine Guards - (129 companies)
    Machine guards provide a physical barrier between an operator and hazardous points on a machine to prevent accidental injury and provide protection from flying debris, contaminants and noise. Machine guards provide a physical barrier between...
  •  
    Machining Clamps - (314 companies)
    Machining clamps are used for machine setup and tool or part fixturing. Types include cam, cylinder, hook or swing, pull, push, retracting, rocker, side or edge, and toe clamps. Clamp straps and clamp strap assemblies are also commonly available...
  •  
    Slotting Machines - (24 companies)
    Slotting machines are cutting machines designed to machine slots into a workpiece. Slotting machines are used for a variety of applications and industries. How to Select Slotting Machines. Slotting machines or slotters are cutting machines designed...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire



Product Announcements
Fuji Electric Corp. of America
Quantaflex Printed Electronics Inc.
Fuji Electric Corp. of America
Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation