-
Supplier: Advantech
Description: 8-Thermocouple IoT Modbus/SNMP/MQTT Ethernet Remote I/O 8ch thermocouple Protocols:MQTT(TLS),SNMP,Modbus TCP,RESTful API,ASCII GCL to perform basic logic control rules Peer-to-Peer function to map I/O status Watchdog timer to recover the system
- Sampling Frequency: 0.01 kHz
- Operating Temperature: -40 to 158 F
- Features: DC Voltage Input
- Data Acquisition: I/O Module
-
Supplier: Advantech
Description: 8AI/2DO IoT Modbus/SNMP/MQTT Ethernet Remote I/O 8ch analog input(voltage or current)/2ch digital output Protocols:MQTT(TLS),SNMP,Modbus TCP,RESTful API,ASCII GCL to perform basic logic control rules Peer-to-Peer function to map I/O status Cloud
- Sampling Frequency: 0.1 kHz
- Resolution: 16 bits
- Operating Temperature: -40 to 158 F
- Features: DC Current Input, DC Voltage Input
-
Supplier: Advantech
Description: 16DO IoT Modbus/SNMP/MQTT 2-Ports Ethernet Remote I/O 16ch digital output(pulse output) Protocols:MQTT(TLS),SNMP,Modbus TCP,RESTful,ASCII GCL to perform basic logic control rules Cloud access: Data update to Azure Auto-bypass function to ensure
- Operating Temperature: -40 to 158 F
- Features: DC Voltage Input
- Data Acquisition: I/O Module
- Outputs: Voltage Output
-
-
Supplier: Advantech
Description: 6-Relay IoT Modbus/SNMP/MQTT 2-Ports Ethernet Remote I/O 6ch relay Protocols:MQTT(TLS),SNMP,Modbus TCP,RESTful,ASCII GCL to perform basic logic control rules Cloud access: Data update to Azure Auto-bypass function to ensure daisy-chain data
- Operating Temperature: -40 to 158 F
- Features: DC Voltage Input
- Data Acquisition: I/O Module
- Inputs: Relay / Switch Input
-
Supplier: Allied Electronics, Inc.
Description: SNAP LCM4 and LCSX industrial controllers work with SNAP I/O systems to provide powerful distributed control. The SNAP-LCM4 controls and communicates to I/O systems, serial devices, motion controllers and networks. Four expansion slots for Opto 22 M4-Series interface cards support
-
Supplier: Eaton | Power Quality
Description: Card-MS combines an SNMP agent, HTTP/Web server and a MODBUS card, facilitating UPS supervision from any network monitoring system using SNMP and traps, or any web browser. Features & Benefits Remotely manage your UPS over SNMP, the web or MODBUS Schedule automatic
- Number of Ports: 3
- Protocol / Network: Fast Ethernet, Serial
- Features: Other
- Port Type: RS232, RS485
-
Supplier: Eaton | Power Quality
Description: The Network Management Card + ModBus 2006 Edition is the combination of an SNMP agent, an HTTP/Web server and a ModBus card. Its compact form factor has been specifically designed for the Eaton Evolution series as well as Eaton EX RT and Eaton MX RT UPS series. It enables UPS
- Number of Ports: 2
- Operating Temperature: 0 to 40 C
- Protocol / Network: 10Base-T Ethernet, Serial
- Features: Other
-
Supplier: SOCOMEC
Description: Modbus or SNMP communication, this device can be easily connected to any Power Monitoring Software (EMS / PMS). It can also generate event alarms in order to improve the availability of the data centre. Advantages Compact and cost effective Thanks to its compact
- Number of Devices: 3 to 5
- Supply Voltage (VS): 0 to 300 volts
- Configuration: Array
- Features: Other
-
Supplier: Eaton | Power Quality
Description: comes pre-configured with a card that conforms to the Modicon Modbus‚ protocol. Two additional slots are available for use with any of the following cards: A ConnectUPS-X SNMP/Web Adapter - monitor via SNMP or the Web A ConnectUPS-M SNMP Module - monitor via Simple
- Certifications: CE / FCC Certified
- CPU Slot: None
- Features: Other
- Mounting Style: Rack Mounted, Wall / Ceiling Mounted
-
Supplier: CAS DataLoggers
Description: DNS, SMTP, HTTP, FTP, SNMP and Modbus TCP A/D converter: 24 bit, up to 1000 samples a second Accuracy: 0.2% of the span for thermocouples, 0.15% of the span for other input types 8 digital channels individually configured as input or output RS485 interface (Modbus master
- Analog Input Channels: 8 #
- Digital I/O Channels: 8 #
- Sampling Frequency: 1 kHz
- Resolution: 24 bits
-
Supplier: Volktek Corporation
Description: management and firmware upgrades with just a few clicks. The system allows you to monitor the status of multiple devices on a single screen, making it easier to oversee the entire network. It supports adding various devices via SNMP, ensuring seamless management and monitoring
-
Supplier: BTECH, Inc.
Description: Configurable Locations 8 Parallel Strings Per Location 48 Monitoring Points with Impedance Per Location 2, 4, 6, 8, 12 or 16 Volt Units 2-60 Volt Systems 1 Ambient Temperature Communications: Integrated Network Card (RJ-45 Port) Unique MAC Address Modbus over TCP/IP SNMP Traps Optional
- Input Voltage: 24 to 240 volts
- Operating Temperature: -5 to 75 C
- Power Capacity: 10 to 25 watts
- Features: Power Management / Control
-
Supplier: SOCOMEC
Description: (TCO) • High efficiency up to 93%: low energy consumption, low heat dissipation. • Sinusoidal current absorption with power factor close to one: low conductor heat dissipation and no plant oversize. • Easy to install. • Reduced maintenance costs. • Process continuity with
- DC Output Voltage: 21 to 145 volts
- DC Output Current: 15 to 200 amps
- DC Output Power: 14,399.999999999995 watts
- AC Input Voltage: 230 volts
-
Supplier: SOCOMEC
Description: (TCO) • High efficiency up to 93%: low energy consumption, low heat dissipation. • Sinusoidal current absorption with power factor close to one: low conductor heat dissipation and no plant oversize. • Easy to install. • Reduced maintenance costs. • Process continuity with
- Length / Height: 35.1968694 to 74.80319 inch
- Width/Diameter: 23.62206 inch
- Depth: 21.0630035 inch
- Height: 35.1968694 to 74.80319 inch
-
Supplier: Opto 22
Description: 16 PID loops. In addition to I/O features, the brain provides communication options including 10/100 Mbps Ethernet, PPP over a modem connection, Modbus/TCP, OPC, SNMP, and SMTP.
- Digital I/O Channels: 64 #
- Operating Temperature: 32 to 158 F
- User Interface: Computer Programmable
- Outputs: Current Output, Voltage Output
-
Supplier: Red Lion Controls, Inc.
Description: one-to-many translations DHCP server and DHCP relay Event engine to trigger I/O or send email alerts SNMP v1, v2, v3 Dynamic DNS Modbus TCP/ASCII/RTU DNP3 – slave Syslog Built-in traffic capture for enhanced troubleshooting RAMQTT client for IIoT cloud connectivity
- Network Equipment: Router
-
Supplier: Eaton | Power Quality
Description: Management Cards (Web/SNMP, Contacts, ModBus)
- Volt-Amp Rating: 1.5 to 3 kVA
- Watt Rating: 1.350000000000002 to 2.699999999999997 kwatts
- Compliance: IEC 62040-3, UL
- Technology: On-line (Double-Conversion)
-
Supplier: Moxa Inc.
Description: multicast traffic Port-based VLAN, IEEE 802.1Q VLAN, and GVRP to ease network planning QoS (IEEE 802.1p/1Q) and TOS/DiffServ to increase determinism Port Trunking for optimum bandwidth utilization SNMPv3, IEEE 802.1X, HTTPS, and SSH to enhance network security SNMPv1/v2c
- Users: 1 #
- Number of Ports: 8 #
- Area Network Type: Local Area Network (LAN)
- Network Equipment: Switch
-
Supplier: Red Lion Controls, Inc.
Description: one-to-many translations DHCP server and DHCP relay Event engine to trigger I/O or send email alerts SNMP v1, v2, v3 Dynamic DNS Modbus TCP/ASCII/RTU DNP3 – slave Syslog Built-in traffic capture for enhanced troubleshooting RAMQTT client for IIoT cloud connectivity
- Network Equipment: Router
-
Supplier: BTECH, Inc.
Description: Impedance 2,4,6,8,12, 16 Volt Units 2 - 60, Volt Systems 1 Ambient Temperature Communications Integrated Network Card (RJ-45 PORT) Unique MAC Address Modbus OverTCP/IP SNMP Traps Optional Features Dial Up Modem/GPRS Modem/Wireless Input Power 100 -240 VAC. 50/60 Hz, 25W 24- 60 VDC, 10W
- Voltage: 2 to 60 volts
- Test / Technique: Charge / Condition, Impedance / AC Testing
- Form: Test Station / System
-
Supplier: BTECH, Inc.
Description: The CellQ 2 is a Battery Monitoring System designed for use in Enterprise, Government and Industrial markets which rely on mission critical DC plants to ensure uninterrupted back up power to critical equipment. The CellQ2 is designed for both vented lead acid and valve regulated
- Monitored Properties: Electrical Properties
- Technology: Wired
-
Supplier: TOP-electronics USA
Description: W&T 57762, Web-IO 4.0, Analog-In/Out 2x 0-10V PoE ( Replaces discontinued model 57662) Measure, tunnel, output analog signals... The combined solution for analog input or output signals brings your measurements into the network and back to the terminal. Use the Web-IO Analog-In/Out to
- Data Acquisition: I/O Module
-
Supplier: Opto 22
Description: methods, including EtherNet/IP, Modbus/TCP, SNMP, SMTP, FTP, and OptoMMP. Communication with OPC 2.0-compliant clients is available through OptoOPCServer. The SNAP-PAC-EB2 brain provides basic digital functions but does not offer high-speed digital functions; if you need high-speed
- Digital I/O: 4 to 32 points
- Analog I/O: 2 to 32 points
- SRAM / SDRAM Memory: 16 MB
- Operating Temperature: 0 to 60 C
-
Supplier: TOP-electronics USA
Description: reporting functions: Email for alarm sending or as status report SNMP polling / alarm traps Switching your outputs in alarm situations Switching the outputs on another Web-IO HTTP requests for controlling third-party devices Up to 12 actions can be configured Dynamic integration into
- Data Acquisition: I/O Module
-
Supplier: TOP-electronics USA
Description: W&T 57761, Web-IO 4.0, Analog-In/Out 2x 0/4..20mA PoE ( Replaces discontinued model 57661) Measure, tunnel, output analog signals... The combined solution for analog in- or output signals brings your measurements into the network and back to the terminal. Use the Web-IO Analog-In/Out
- Data Acquisition: I/O Module
-
Supplier: TOP-electronics USA
Description: alarm sending or as status report SNMP polling / alarm traps Switching your outputs in alarm situations Switching the outputs on another Web-IO HTTP requests for controlling third-party devices Up to 12 actions can be configured Dynamic integration into other Web sites: Direct access
- Data Acquisition: I/O Module
-
Supplier: Eagle Eye Power Solutions, LLC
Description: monitoring system in Eagle Eye's IBwatch-Series. It ensures backup power systems are optimally maintained in large-scale environments. The iPQMS is the main processing unit that measures up to 448 jars (or 448 cells) utilizing up to seven Relaying Units (RU). Each RU connects up
- Operating Temperature: 0 to 50 C
- Current Test Range: 0 to 999.9 amps
- Voltage Test Range: 0 to 600 volts
- Features: Alarm / Relay, Automated Operation, Power Management / Control, Test Software / Computer Interface
Find Suppliers by Category Top
Conduct Research Top
-
Why Can't We Be Friends? Monitoring the Server Room by Introducing Modbus to SNMP (.pdf)
Monitoring the Server Room by Introducing Modbus to SNMP. IA devices are very useful for monitoring server rooms in IT systems, but the right integration solution is required to make this unlikely pairing of different technologies seamless and effective.
More Information Top
-
Cyber Security: Analytics, Technology and Automation
Wingpath, for instance, uses a Modbus to SNMP converter (ModSnmp 2013) that acts as a gateway between Modbus slaves and an SNMP manager (see Fig. 4).
-
PDI Releases J Comm Underfloor Branch Circuit Monitoring System
With the J Comm system installed under the floor, you will also have either a Modbus or SNMP connection to your building management system.
-
FieldServers at South Africa World Cup Soccer Stadiums
The purpose of the FieldServers were to convert the different Modbus devices and the Fire Panel data to SNMP to allow the NetBotz system to relay all the information to the head office.
-
Optimize IP Video Network Consumption with Dynamic Video Frame Rates
In addition to event detection on the IP video device, Dynastream can also raise the video quality is response to CGI, Modbus /TCP, and SNMP communications.
-
PDI Releases The Wavestar™ 400, 625, And 750 KVA Mission Critical PDU
The Wavestar™ monitoring system can also provide these points remotely to the building management system via Modbus or SNMP .
-
Eaton Extends Branch Circuit Monitoring Capabilities With The Eaton Energy Management System Upgrade Kit
• Remote monitoring via the Power Xpert® Gateway Card, which links Eaton and third-party equipment to the local area network or Internet using Modbus TCP or SNMP .
-
Plant Maintenance Product | Eaton's Power Xpert Software version 2.0 simplifies power system management | Plant Services
The Enterprise Edition was developed for advanced power users, system integrators and enterprises with varied devices and system developers that can take advantage of the included SNMP and Modbus TCP integration development utilities to reach beyond Eaton equipment to third-party devices.
-
Understanding Programmable Automation Controllers (PACs) in Industrial Automation (.pdf)
In another control situation, common application-level protocols such as Modbus ®, SNMP (Simple Network Management Protocol), and PPP (point- to -point protocol) overamodemcouldberequired.ThePAChastheabilitytomeetthese diverse communication requirements.
-
https://customer.honeywell.com/resources/techlit/TechLitDocuments/63-0000s/63-9645.pdf
… Reports with Mass Editing • Multi-Level Elevator Access Control • Advanced Access Zone functions • E-Mail notifications • Alarm escalation • Live credential enrollment • Integration to third party systems using BACnet, Lon, oBIX, SNMP , ModBus and other non-proprietary …
-
Barix Barionet IP Controllers Integrated with MAC-based XTension Home Automation Solution
The Barionet family IP controllers of Barix are modular components that can operate in a standalone fashion or connected to other systems via a choice of standard IP protocols ( Modbus /TCP, SNMP , cgi, ASCII protocols).
Indicates content that may require registration and/or purchase.