Products/Services for Modern Corrugated Horn Antennas
-
Horn Antennas - (73 companies)Horn antennas, colloquially referred to as gain horn antennas, are used for the transmission and reception of microwave signals. This name is derived from their characteristic flared appearance. The flared portion can be square, rectangular...Waveguide MaterialFlange Type / Style -
Antennas - (1286 companies)...and harsh environments. Panel and chip antennas frequently utilize some type of protective housing. Applications. Antennas used for the propagation of radio waves are exceptionally common and nearly innumerable. Every modern vehicle -- automobiles... -
Antenna Design Software - (13 companies)Antenna design software is used for the design and electromagnetic analysis of all types of antenna systems, including planar and microstrip antennas, hollow waveguide and horn antennas, and helical antennas. Antenna design software is used...
-
Acoustic Horns - (31 companies)Acoustic horns are relatively low-frequency horns that produce vibration at frequencies that will loosen and clean soot or other undesirable particulate buildup on chimneys, catalyst beds, or other process vessels. Acoustic horns produce vibrations... -
Chip Antennas - (115 companies)Chip antennas are semiconductor ICs used to collect or radiate electromagnetic waves. Chip antennas are a particular type of antenna valued for their small footprint. They are most commonly integrated in circuit boards to radiate high frequency... -
Antenna Mounts - (27 companies)Antenna mounts are used to hold and support antennas of all sizes and shapes. The antenna collects the electromagnetic signal and sends it to the receiver. There are many types of antennas and mounts including for radio, television, global...
-
Ultrasonic Horns and Boosters - (41 companies)Ultrasonic horns and ultrasonic boosters are used with ultrasonic transducers and converters. Boosters or velocity transformers amplify ultrasonic vibrations. Ultrasonic horns, sonotrodes, anvils, blades or probes contact and transmit ultrasonic...
-
Boxes and Crates - (275 companies)Boxes and crates are rigid, typically square or rectangular containers that may include a cover. They are used for all types of handling and storage applications.
-
Radomes - (26 companies)Radomes are weatherproof enclosures to protect an antenna from the elements. Radomes are more typically used on satellite or microwave antennas, but can be used with any antenna. Radomes are structures or enclosures designed to protect an antenna...
-
Wireless Systems - (282 companies)Wireless systems consist of combined RF components such as transmitters, receivers, transceivers, filters, down / up converters, antennas and antenna positioners. Wireless systems consist of combined RF components such as transmitters, receivers...
Product News
-
A.H. Systems Inc.
Broadband Horn Antennas for EMC Testing Double Ridge Guide Horn Antennas. A.H. Systems Double Ridge Guide Horns are broadband antennas that offer excellent performance over the frequency range of 170 MHz to 40 GHz. These Horn antennas are an excellent choice for both radiated immunity and emissions testing. Here are several double ridge guide horn antennas ideal for most compliance testing and/or general field measurements. Here is a pdf version of our product catalog. Articles, Test Guides and Webinars. Welcome to A.H. Systems, inc... (read more)Browse Horn Antennas Datasheets for A.H. Systems Inc. -
A.H. Systems Inc.
Octave bandwidth pyramidal horn antennas Octave Horn Antennas 1 GHz - 8 GHz. A.H. Systems' Octave Horn Antennas is an octave bandwith pyamidal horn antenna that offers excellent half power performance. With low VSWR, high input handling capability and rugged design make these horn antenna excellent for both immunity and emissions testing. Antenna Calibration Services. Annual recalibration is important to ensure repeatable and reliable data. At our facility, we calibrate our own antennas, as well as, most other brand antennas... (read more)Browse Horn Antennas Datasheets for A.H. Systems Inc. -
A.H. Systems Inc.
Double Ridge Guide Horn Antenna Product Datasheet. Double Ridge Guide Horn Antenna SAS-571. High gain, low VSWR, input handling capability up to 300 watts CW, and rugged design make this EMC horn antenna excellent for both immunity and emissions testing. Features. 700 MHz to 18 GHz. Individually Calibrated at 1, 3 and 10 meter horizontal polarity. FCC, MIL-STD, CISPR and TEMPEST Testing. Rugged Construction. Linearly Polarized. Additonal Resources: Product Datasheet. Operation Manual. Outline Drawing. Field intensity... (read more)Browse Antennas Datasheets for A.H. Systems Inc. -
A.H. Systems Inc.
Horn Antenna for immunity and emissions testing. Product Datasheet. Double Ridge Guide Horn Antenna SAS-570. High gain, low VSWR, input handling capability up to 800 watts CW, and rugged design make this horn antenna excellent for both immunity and emissions testing. Features. 170 MHz to 3 GHz. Individually Calibrated at 1 Meter Horizontal and Vertical Polarity. Linearly Polarized. Precision machined, Rugged Construction. High Power Input Capability. The A.H. Systems' Double Ridged Guide Horn is a broadband antenna that offers excellent... (read more)Browse Horn Antennas Datasheets for A.H. Systems Inc. -
A.H. Systems Inc.
Standard Gain Horn Antenna SAS-586 Product Datasheet. Standard Gain Horn Antenna. The Standard Gain Horn Antennas are designed specifically for utilization in emissions and immunity testing over the frequency range of 1 to 40 GHz. Each antenna is linearly polarized and has medium gain, low VSWR, and a constant antenna factor. The Standard Gain Horn performance is very precise and predictable through design parameters. Comparisons of measured versus computed antenna factors and gain have been shown to be +/- .5 dB. Therefore... (read more)Browse Antennas Datasheets for A.H. Systems Inc. -
A.H. Systems Inc.
A.H. Systems' Double Ridged Guide Horn Antenna Product Datasheet. Double Ridge Guide Horn Antenna SAS-570. The A.H. Systems' Double Ridged Guide Horn is a broadband antenna that offers excellent performance over the frequency range of 170 MHz - 3 GHz. High gain, low VSWR, input handling capability up to 800 watts CW and rugged design make this horn antenna excellent for both immunity and emissions testing. * Calibration data and certificate at 1 Meter Horizontal and Vertical Polarity included. Optional 7/16 DIN female connector available... (read more)Browse Horn Antennas Datasheets for A.H. Systems Inc. -
Dexmet® Corporation, a part of PPG’s engineered materials division
New Expanded Corrugated Products Screens. The 3D geometry allows for more consistent diffusion over the catalyst increasing efficiency. Membrane Support Grids. As stack pressures increase the need for membrane support materials becomes essential to reduce the amount of flex the membrane is subjected to during operation. MicroGrid (R) and PolyGrid (R) materials are perfect support materials for reducing the amount of flex without affecting flow through the system. New Expanded Corrugated Products. Dexmet has configured a product... (read more)Browse Screens Datasheets for Dexmet® Corporation, a part of PPG’s engineered materials division -
Federal Signal Corporation - Industrial Signaling and Systems
450E Vibratone® Electronic Horn Fire Regulated 16-33VDC General Purpose Signal 12-24VDC. Coded or sustained tones. No duty cycle or interval limitations. 99 dBa @ 10' on axis (109 dBa @ 1m on axis). Four wire terminal block and supervisory diode. Type 4X, IP66 when installed with Panel Mount Gasket (included) or optional Non-metallic Weatherproof Backbox (Model WB-NM). Marine Rated. CSFM Approved. UL and cUL. UL Fire Listed and ULC Canadian Fire Listed. CE and UKCA certified. Model 450E electronic horn offers a patent pending... (read more)Browse Audible Alarms Datasheets for Federal Signal Corporation - Industrial Signaling and Systems -
Altech Corp.
Corrugated Tubing for Industrial Cable Safety Altech corrugated tubing helps protect cables from impact, abrasion, vibration, and mechanical stress in machinery, panels, and OEM systems. Made from flame-retardant Polyamide 6, the tubing is flexible, durable, and available in continuous or slit styles for easier installation. Flame-retardant Polyamide 6 construction. Protects cables from impact, abrasion, and mechanical stress. Flexible design with high fatigue life. Temperature range from -40 C to 120 C. Short-term temperature rating up... (read more)Browse Cable Glands Datasheets for Altech Corp. -
NewAge Performance Products | NAPP
Highly Flexible Corrugated FEP Tubing Corrtef TM Corrugated FEP Fluoropolymer Tubing. Corrtef is heat sealable, and the cuffs (straight ends) are made to accept standard barbed fittings. The end may be flared or expanded to permit shrink-tight connections. Corrtef is manufactured in an industrial atmosphere and should be properly sterilized for clean-flow applications. For optimal cleaning of Corrtef, the tube should be stretched to its maximum length and held vertically (direction of flow: down). NOTE: Due to the annular... (read more)Browse Plastic Tubing Datasheets for NewAge Performance Products | NAPP
-
Superb gaussian beam efficiency corrugated horn antennas
London, U.K.: Institute of Electrical Engineers, 1994 [9] J. Teniente, R. Gonzalo and C. del Río, C. “ Modern Corrugated Horn Antenna Design for Extremely Low Sidelobe Level“ in Proc. of 26th ESA Antenna Technology Workshop on Satellite Antenna Modelling and …
-
Satellite horn antennas design
J. Teniente, “ Modern Corrugated Horn Antennas ” Ph. D. thesis, Public University of Navarra, Pamplona, Navarra, Spain, September 2003.
-
Modern Antennas
When looking at a modern antenna such as a corrugated horn (§8) or a complex signal processing antenna array (§ (4), it can be understood that for such innovations, practice and theory are not by themselves sufficient; it also needs these mysterious …
-
Double-Layer 90° corrugated terahertz horn antenna based on MEMS technology
Especially, 90° corrugated horn antenna is easy to be made by modern technology such as MEMS.
-
Profiled corrugated circular horns analysis and synthesis via an artificial neural network
PROFILED corrugated circular horns are among the best feeds used in modern antenna manufacture for their po- larization purity and small size [1].
-
Design of short high-power TE11-HE11 mode converters in highly overmoded corrugated waveguides
… of free-space Gaussian beams with such corrugated mode transducers is well known in areas such as radio astronomy, radar, and modern terrestrial and satellite communication, where opti- mized corrugated horns (scalar feeds) are used … … performance, low-noise reflector antenna systems [3].
-
Complete characterization of corrugated elliptical horns for millimeter wave antennas
Modern satellitebroadcasting and comunication systems often require the illuminationof elliptically shaped coverage areas on the earth.Dual-reflector antennas with shaped reflectors fed by a circular corrugated horn represent the convenient technical solutionfor that purpose.
-
Resonance mechanism of operating frequency fixation in relativistic Cherenkov generators
Electrodynamcal system (EDS) of open resonators that widely used in modern ex- periments for microwave generation in the relativistic … … of diaphragm cut off neck (marked as 3), corrugated slow-wave structure (SWS) (4) and a conical horn antenna (5) As a rule …
-
On the performance of metallic-wall conical horns with centrally-loaded dielectric material
Figs. 15-28, p. 1S 3 5 for A/L = 0 8 MILLIGAN, T.A.: ‘ Modern antenna design’ (McGraw-Hill, New York, 1985)Figs. 7-10 … … mode antenna feed: a simple alterna- tive to the corrugated horn ’, IEEE Trans., 1986 …
-
Electromagnetic Waveguides: theory and applications
CLARRICOATS, PJ.B. (1979); 'Hybrid mode feeds of microwave reflector antennas', in ' Modern topics in electromagnetics and antennas ' (Peter Peregrinus) CLARRICOATS, PJ.B., MAHMOUD, S.F., and OLVER, A.D. (1981a): 'Cross-polar behaviour of wide angle corrugated horns '.
Indicates content that may require registration and/or purchase.