Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Haida International Equipment Co., Ltd.
Description: Mohs hardness degree of hardness divided by ten: 1, talc, 2, 3 gypsum, calcite 4, 5 fluorite, apatite 6, 7 orthoclase, quartz 8 9 topaz, corundum 10 diamonds. The difference between the levels of hardness are not equal, only that the relative size between the
-
Supplier: Accuris
Description: Standard Test Method for Determination of Mohs Scratch Hardness
-
Supplier: Accuris
Description: TEST METHOD FORDETERMINATION OF MOHS SCRATCH HARDNESS - INCLUDES STANDARD + REDLINE (PDF)
-
-
Supplier: Accuris
Description: Standard Test Method for Determination of Mohs Scratch Hardness of Ceramic Tile
-
Supplier: ASTM International
Description: 1.1 This test method covers the procedures to determine the Mohs scratch hardness of ceramic tile, glass tile, and other hard surfaces. 1.2 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units
-
Supplier: Accuris
Description: CERAMIC TILES. DETERMINATION OF SCRATCH HARDNESS OF SURFACE ACCORDING TO MOHS
-
Supplier: ASTM International
Description: 1.1 This method covers the procedures to determine the Mohs scratch hardness of ceramic tile. 1.2 Units-The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only
-
Supplier: CSA Group
Description: ISO 11127-4:2011 specifies a method of assessing whether a non-metallic blast-cleaning abrasive has a minimum hardness of 6 on Mohs' scale.
-
Description: ISO 11127-4:2011 specifies a method of assessing whether a non-metallic blast-cleaning abrasive has a minimum hardness of 6 on Mohs' scale.
-
Supplier: AENOR
Description: CERAMIC TILES. DETERMINATION OF SCRATCH HARDNESS OF SURFACE ACCORDING TO MOHS
-
Supplier: AENOR
Description: CERAMIC TILES. DETERMINATION OF SCRATCH HARDNESS OF SURFACE ACCORDING TO MOHS
-
Supplier: AENOR
Description: Vitreous and porcelain enamels - Determination of surface scratch hardness according to the Mohs scale
-
Supplier: AENOR
Description: Vitreous and porcelain enamels - Determination of surface scratch hardness according to the Mohs scale (ISO 6769:2022)
-
Supplier: Composition Materials Co., Inc.
Description: 3 MOH Hardness, softest typeSelected applications: Electronics: light deflashing and deburring of encapsulated circuits. Soft metals and fiberglass: paint, primer and contamination stripping.
- Applications: Blasting, Peening, Tumbling / Mass Finishing
-
Description: Gives requirements for blast-cleaning abrasives from fused aluminium oxide (corundum). Specifies ranges of particle sizes and values for apparent density, bulk density, Mohs hardness, moisture content, conductivity of aqueous extract and water-soluble chlorides.
-
Supplier: SpeedFam Corporation
Description: Aluminum Oxide is a typical artifical abrasive having larger tenacity without impurities. It is characterized by its hardness, toughness and uniformity in size. Hardness Mohs Scale: 9.8 Specific Gravity: 3.9 Color: Light Brown / White Applications: Brass Parts, Valve Parts,
- Type / Shape: Abrasive Grain / Grit
-
Supplier: Mahr Inc.
Description: Product features Made of choice fine-grain black granite (Diabas) High density structure thus extremely homogeneous Hardness 6-7 on the Mohs#92 hardness scale Surface plate is lapped and has a satin matt finish to prevent glare 100 % corrosion-proof Non-magnetic and
-
Supplier: SpeedFam Corporation
Description: Boron Carbide is often termed as the hardest man made material next to the synthetic diamond. It is most suitable for high stock removal on hard materials. It is also a major raw material for making various engineering parts where hardness is critical. Hardness on Mohs Scale:
- Type / Shape: Abrasive Grain / Grit
-
Supplier: SpeedFam Corporation
Description: strength. Green silicon carbide exhibits better hardness and cutting efficiency. Hardness Mohs Scale: 9.2 Specific Gravity: 3.2 Color: Black & Green Applications: SS Parts, Gate Valves, Compressor, Valve Plates, Piston Rings, etc. Packing: 20 kg/pack
- Type / Shape: Abrasive Grain / Grit
-
Description: Specifies requirements for olivine sand abrasives: designation, sampling, identification and marking, information to be supplied by the manufacturer or supplier, ranges of particle sizes and values for apparent density, Mohs hardness, moisture content, conductivity of aqueous extract
-
Description: Specifies requirements for nickel refinery slag abrasives: designation, sampling, identification and marking, information to be supplied by the manufacturer or supplier, ranges of particle sizes and values for apparent density, Mohs hardness, moisture content, conductivity of aqueous
-
Supplier: Union Process, Inc.
Description: Zirconium Sillcate Beads Specific Gravity: 3.85 Hardness: MOHS 7.0 Relative Cost: Moderate Sizes Available: 0.1–0.2mm, 0.2–0.3mm, 0.3–0.4mm, 0.4–0.6mm, 0.6–0.8mm, 0.8–1.0mm, 1.0–1.25mm, 1.25mm. 1,25–1.6mm, 1.6–2.0mm 2.0–2.5mm, 2.5–2.8mm, 2.5–3.15mm
-
Supplier: Amongo Technology Co., Ltd.
Description: for long time operation; Advanced capacitive touch technology adopted, surface Mohs 7 hardness; Robust mechanical design to ensure stable quality and function in harsh working conditions. Easy-to-install with rack mounting enclosures and vesa holes Wide temperature operation supported.
- Diagonal Screen Size: 7 inch
- Environmental Temperature: -4 to 140 F
- Color: Color
- Features: Flat Panel Monitor, LCD Display, Other Input Types
-
Supplier: Amongo Technology Co., Ltd.
Description: running; 10-points capacitive touch technology with surface Mohs 7 hardness; Robust mechanical design to ensure stable quality and function in harsh working conditions. Easy-to-install with rack mounting enclosures and vesa holes Customization service available
- Diagonal Screen Size: 10.1 inch
- Environmental Temperature: -4 to 158 F
- Color: Color
- Features: Flat Panel Monitor, LCD Display, Other Input Types
-
Supplier: Amongo Technology Co., Ltd.
Description: reliable and stable function even in long time operation; Latest multi point capacitive touch screen adopted, Surface hardness MoHS 7 with anti-scratch technology; Full flat surface supporting front IP 65, dust proof, very easy for installation and maintenance; Various interface
- Pixel Pitch: 0.2745 mm
- Operating Temperature: 32 to 122 F
- Screen Diagonal: 23.8 inch
- Sensor Type: Capacitive
-
Supplier: Zhuhai Cersol Technology Co., Ltd.
Description: Molecular formula: B4C Mohs hardness: 9.36 Density: 2.52g/cm ³ Melting point: 2450 °C Appearance: gray black powder. One of the hardest materials. It has become an ideal material for many industries because of its acid-base resistance, high temperature resistance Main uses and
- Material Type: Boron Carbide, Carbide Materials
-
Supplier: Bailey-Parks Urethane, Inc.
Description: used Diamondback® Ceramic Chip liners and reported wear advantages of as much as 2:1 over standard Diamondback®. We impregnate the top 38% of the urethane regardless of sheet thickness to produce a smooth ceramic surface. Ceramic is 85% alumina with a hardness of 9 on MOH’s scale.
-
Description: Dispense volume per stroke 0-0.2ml Intelligent digital volume control Extremely high hardness(Mohs hardness rating of 9---next to diamond)and high density special ceramics. Multi stage high precision polishing processing. High efficiency and high precision. (±0.3% CV).
- Pump Type: Injection Pumps, Metering Pumps, Positive Displacement Pumps, Rotary Vane Pumps
-
Supplier: Advanced Abrasives Corp.
Description: Boron Carbide Powder Boron carbide (B4C) with a Mohs hardness of 9.5 is second only to cubic boron nitride (cBN) and so makes an excellent lower cost alternative abrasive to cBN and diamond. Also, boron carbide is excellent for absorbing neutron radiation without forming long lived
- Type / Shape: Abrasive Grain / Grit, Crushed / Irregular
- Material: Boron Carbide
- Grading System: FEPA - F
- Applications: Polishing
-
Supplier: CSA Group
Description: ISO 11126-10:2017 specifies requirements for almandite garnet abrasives, as supplied for blast-cleaning. It specifies ranges of particle sizes and values for apparent density, Mohs hardness, moisture content, conductivity of aqueous extract and water-soluble chlorides. The requirements
-
Description: Boron Carbide is a superiorly hard material (Mohs hardness > 9.36) and is one of the hardest materials known behind Diamond and cubic boron nitride. The material is sought after due to its high hardness, abrasive wear resistance, fracture toughness, chemical inertness, and
- Material Type: Boron Carbide
- Type: Powder / Aggregate (Grain / Grog)
-
Description: adjustment with advanced digital volume change technology. System Features: 1. Intelligent digital volume control 2. Extremely high hardness(Mohs hardness rating of 9---next to diamond) and high density 3. Special ceramics. Multi stage high precision polishing processing 4. High
- Pump Type: Injection Pumps, Metering Pumps, Positive Displacement Pumps, Rotary Vane Pumps
-
Description: traditional issue of variable volume change and adjustment with advanced digital volume change technology. System Features Intelligent digital volume control Extremely high hardness(Mohs hardness rating of 9---next to diamond)and high density special ceramics. Multi stage high
- Pump Type: Injection Pumps, Metering Pumps, Positive Displacement Pumps, Rotary Vane Pumps
-
Supplier: 3X Ceramic Parts Company Limited
Description: strength: 3160 kg/cm2 2. tensile strength: 23300 kg/ cm2 . 3. flexural strength: 2520 kg/ cm2 4. Mohs hardness: 9 , 5 volume density: > 3.8 g/cm3 6, linear expansion coefficient :(chamber temperature -800 ℃) 7.75*10-6 /℃ 7, Thermal stability: 1300℃- Room temperature three times
-
Supplier: 3X Ceramic Parts Company Limited
Description: high temperature (2) High resistivity, good electrical insulation performance, room temperature resistivity 1015 Ω· cm, insulation strength 15kv/mm (3) High hardness, Mohs hardness is 9 (4) High melting point, corrosion resistance, melting point 2050 ℃, can better resist the
- Density: 3.5999977279425903 to 3.8999975386044725 g/cc
- Compressive / Crushing Strength: 290,073.678714394 psi
- Material Type: Alumina / Aluminum Oxide
Find Suppliers by Category Top
Featured Products Top
-
corrosion resistance, ensuring long-term performance in harsh environments Superior mechanical properties, including high bending strength, Mohs hardness, and (read more)
Browse Aluminum Oxide and Alumina Ceramics Datasheets for Fountyl Technologies Pte. Ltd. -
Robust Material Properties: Cubic YAG structure, Moh hardness 8–8.5, and melting point of 1950°C make Nd:YAG resilient even in challenging environments (read more)
Browse Optical Crystals Datasheets for CRYSTECH, Inc. -
Easy to process: BK7 has moderate hardness (Mohs hardness 6-7) and is easy to cut, polish and coat, making it suitable for mass production. 2. Excellent optical transmittance Outstanding performance in visible wavelength: high transmittance in the range (read more)
Browse Optical Prisms Datasheets for Changchun Yutai Optics Co., Ltd. -
. Exceptional hardness greater than 25 GPa (equivalent to Mohs 9+), providing superior wear resistance. Outstanding corrosion and (read more)
Browse Industrial Ceramic Materials Datasheets for Shenzhen Great Precision Ceramic CO., LTD.
Conduct Research Top
-
Ceramic-Backed Elbows and Ceramic-Lined Elbows Data Sheet
The "CERAM-BACK-ELBOW"TM has a jacket across the back of the core elbow which is approximately 1/2" of ceramic compound. This compound has a Mohs hardness of 9+, second only to diamond which has a Mohs hardness of 10. The ceramic jacket and core elbow is then wrapped with an exterior material
-
Boron Carbide: Used As Polishing Abrasive
to the high strength and hardness of sapphire crystal (Mohs hardness of 9), it has brought great difficulties to processing enterprises.
More Information Top
-
Handbook of PLASTIC AND RUBBER ADDITIVES Volume 1 and 2
23; pH 8-9; MOHS hardness 2.5-3.5 .
-
Handbook of Fillers, Extenders, and Diluents
23; pH 8-9; MOHS hardness 2.5-3.5 .
-
Dictionary of Ceramic Science and Engineering
See also Brinell test, Knoop hardness, Mohs hardness , Rockwell hardness, and Vickers hardness. abrasion resistance. Noun.
-
Handbook of Adhesive Chemical and Compounding Ingredients
0.38 loose, 0.91 packed; surface area 3.8 m2/ g; ref. index 1.57; Mohs hardness 2.5-3.5; electrical conductivity < 100 µS/cm .
-
Materials Handbook
Fracture ........................................................................................................761 12.2.10 Streak ............................................................................................................761 12.2.11 Tenacity ........................................................................................................761 12.2.12 Density and Specific Gravity ......................................................................762 12.2.13 Mohs Hardness ............................................................................................762 12.2.14 Optical Properties........................................................................................765 12.2.15 Static Electricity and Magnetism................................................................766 12.2 …
-
Handbook of Rheology Modifiers
23; pH 8-9; MOHS hardness 2.5-3.5 .
-
Springer Handbook of Condensed Matter and Materials Data
At the end of the list, the tensile strength, the Vickers hardness, and the Mohs hardness are given for some elements.
-
Handbook of Food Packaging Chemicals and Materials
Properties: Odorless; median particle size 11.146 microns; mohs hardness 1; insol. in water; sp.gr.
-
Nonlinear Optical Crystals: A Complete Survey
… at T = 293 K [3] Point group: 3m Lattice constants: a = 12.532Å [4]; 12.532 ± 0.001Å [2]; 12.547Å [5] c = 12.717Å [4]; 12.726 ± 0.001Å [2]; 12.736Å [5] Mohs hardness : 4 [6], [7]; 4 …
-
Materials Handbook: An Encyclopedia for Managers, Technical Professionals, Purchasing and Production Managers, Technicians, and Supervisors, Fifteenth Edition ...
Mild abrasives, used in silver polishes and window-cleaning compounds, such as chalk and talc, have a Mohs hardness of 1 to 2.
Indicates content that may require registration and/or purchase.