Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Panametrics
Description: Our TDLS moisture analyzer, Aurora, provides moisture measurements from low PPM to high percentage levels. Its accurate measurements detect moisture in many applications such as natural gas TEG dehydration, natural gas storage, transmission and custody transfer, carbon
- Dew Point Range: -97.1 to 27.3 F
- Operating Temperature: -4 to 149 F
- Variables Measured: Absolute Humidity, Dew Point
- Electrical Outputs: Analog Current
-
Supplier: CSC Scientific Company, Inc.
Description: CSC Sieve Analyzer
- Remote Interface: Computer Interface
- Features: Other Analyzer
-
Supplier: Panametrics
Description: Applications This multichannel analyzer measures moisture in gases and non-aqueous liquids and oxygen (optional) in gases. Designed for permanent installations, it is used in conjunction with Panametrics Moisture Image Series and M Series moisture probes for industries
- Dew Point Range: -148 to 50 F
- Dew Point Accuracy: 5.4 F
- Electrical Outputs: Analog Current, Analog Voltage
- Features: Datalogger
-
-
Supplier: CSC Scientific Company, Inc.
Description: Aquapal III Moisture Analyzer W/ Single-reagent Glassware
- Remote Interface: Computer Interface
- Features: Other Analyzer
-
Supplier: Kett US
Description: This desktop system offers a compact solution for near-line sampling or laboratory analysis. Select the product calibration from the touch panel, place the sample on the measurement platform and the 94T provides the moisture value in less than two seconds. Samples can be tested as quickly as
- Moisture Content Range: 2 to 40 %
- Form Factor: Analyzer
- Display: Digital Readouts
- Variables Measured: Moisture Content
-
Supplier: Kett US
Description: non-aqueous volatiles from the gas stream. The carrier gas (generally dry nitrogen) then carries the moisture molecules to another cell where the moisture is absorbed by molecular sieve. As the moisture is absorbed, the sieve cell gains weight. This weight is measured and
- Moisture Content Range: 100 %
- Form Factor: Analyzer
- Display: Digital Readouts
- Variables Measured: Moisture Content, Temperature
-
Supplier: KPM Analytics
Description: Smart RF analyzer, custom-built to your specifications, for process moisture measurement and control of even the most complex products and environments.
- Moisture Content Range: 0 to 60 %
- Moisture Content Accuracy: 0.05 to 1 ±%
- Operating Temperature: 32 to 140 F
- Electrical Outputs: Analog Current
-
Supplier: KPM Analytics
Description: The NIR-6000 industrial-grade analyzer provides continuous on-line moisture measurement in challenging process environments. Capturing measurements every four milliseconds, our analyzers can automatically adjust your process to meet your moisture measurement targets. This
- Moisture Content Range: 0 to 95 %
- Moisture Content Accuracy: 0.1 ±%
- Operating Temperature: -4 to 185 F
- Electrical Outputs: Analog Current
-
Supplier: Kett US
Description: High frequency measurements allow the wood to be tested without the standard penetrations made by existing capacitance/conductance methods. Surfaces can be quickly tested in multiple locations without product degradation. Precious woods, finished furniture, paper reels, and musical instruments can
- Form Factor: Analyzer
- Technology: Capacitive
- Display: Digital Readouts
- Variables Measured: Moisture Content
-
Supplier: Panametrics
Description: BHGE’s Aurora series of moisture analyzers uses tunable diode laser absorption spectroscopy (TDLAS) to rapidly and accurately measure moisture in a variety of background gases. The Aurora TransPort, the latest addition to the series, is a battery operated, moveable
- Dew Point Range: -97.1 to 27.3 F
- Operating Temperature: -4 to 149 F
- Variables Measured: Absolute Humidity, Dew Point, Moisture Content, Pressure, Temperature
- Electrical Outputs: Analog Current
-
Supplier: Edgetech Instruments Inc.
Description: The Edgetech Instruments PPM1 is a trace moisture analyzer for monitoring dew/frost point and ppmV water vapor in gases. The PPM1 is a modular, remotely mounted hygrometer configured to meet your moisture measurement application requirements. The PPM1 uses an electrolytic,
- Dew Point Range: -4 to 203 F
- Moisture Content Accuracy: 5 ±%
- Electrical Outputs: Analog Current
- Form Factor: Analyzer, Instrument, Transmitter
-
Supplier: Roscid Technologies
Description: Features: -110C to +20C dewpoint sensor Fast, Accurate and Repeatable Small & Lightweight State-of-the-art electronics & software 316 Stainless Steel & PTFE Wetted parts NIST calibrations Stainless Steel IP68 housing Protection from reversed polarity Robust Industrial M12 connector, IP68 protection
- Dew Point Range: -166 to 68 F
- Operating Temperature: -40 to 185 F
- Form Factor: Analyzer
- Variables Measured: Dew Point
-
Supplier: KPM Analytics
Description: Product Overview Moisture, Protein, and/or Oil Analysis in 30 Seconds Trusted by thousands of quality assurance experts around the world, the SpectraStar™ XT-3 offers accurate and reliable measurements of moisture, protein, and/or oil (fat) for both laboratory and at-line applications
- Moisture Content Accuracy: 0.2 ±%
- Operating Temperature: 32 to 104 F
- Form Factor: Analyzer
- Technology: Infrared
-
Supplier: MIDAC Corporation
Description: The MIDAC V-Series is designed to detect lower moisture levels than ever before...so you can raise your standards for purity higher than ever before! It's true, MIDAC's V-Series Moisture Analyzers provide unprecedented capability for detecting moisture and other
- Number of Channels: 1
- Response Time: 1.000000000000002 seconds
- Operating Humidity: 0 to 100 %
- Measurement Type: %LEL, %Volume, Signature or Spectra, Trace
-
Supplier: Kett US
Description: This desktop system offers a compact solution for near-line sampling or laboratory analysis. Select the product calibration from the touch panel, place the sample on the measurement platform and the 94T provides the moisture value in less than two seconds. Samples can be tested as quickly as
- Properties Analyzed: Consistency / % Solids
- Display & Special Features: Digital Readout
- Mounting / Loading Options: Laboratory / Batch
- Test Media: Pulp / Paper
-
Supplier: Process Sensing Technologies USA
Description: Promet EExd Process Moisture Analyzers are hazardous-area rated industrial hygrometer systems for measurement of water vapor content in process gases on natural gas platforms and terminals as well as in petrochemical plants and industrial manufacturing facilities. The Promet EExd is
- Instrument Type: Analyzer
- Display: Digital
- Features: Self Calibration
- Measurement Type: Trace
-
Supplier: Process Sensing Technologies USA
Description: The QMA601 Process Moisture Analyzer provides highly reliable, fast and accurate measurement of moisture content in a wide variety of carrier gases. It has a lower detection limit of 0.1 ppmV with reliable accuracy at sub-ppm trace moisture levels. Using Michell’s latest
- Instrument Type: Analyzer
- Features: Self Calibration
- Measurement Type: Trace
-
Supplier: BARTEC
Description: accurate and stable trace moisture measurement in gases and liquids, even under demanding process conditions such as high pressure or hazardous areas. Using an optical fibre-based sensor technology, the analyzer delivers highly reliable detection of trace moisture at very low
-
Supplier: Transcat, Inc.
Description: Product Highlights Rack, bench, panel (1/8 DIN), and wall mount configurations NEMA 4 weatherproof membrane front display/keypad M Series or IQ.probe moisture probe compatible Displays moisture content in dew/frost point and ppmv Built-in isolated current or voltage analog
- Dew Point Range: -112 to 68 F
- Form Factor: Analyzer
- Variables Measured: Dew Point, Moisture Content
-
Supplier: Accuris
Description: Standard Practice for Calibrating Moisture Analyzers
-
Supplier: Process Sensing Technologies USA
Description: Promet I.S. Process Moisture Analyzers are heavy duty, industrial hygrometer systems for measurement of high pressure, process gases and vaporized liquids on natural gas platforms and terminals, petrochemical plants and industrial gas manufacturing facilities. Promet I.S. combines
- Operating Temperature: -40 to 140 F
- Instrument Type: Analyzer
- Display: Digital
- Application: Process Gas
-
Supplier: Transcat, Inc.
Description: Readability Moisture Content 1 mg/0.01% Pan Size 3.5 in (90 mm) Heater Type Halogen Lamp Communication USB host x 2; USB device; RS232 Display Full-Color 4.3 in Touchscreen WQVGA Heating Profiles Standard; Ramp; Step; Fast In-use cover Included Moisture Range 0 % – 100 % Net Weight
- Form Factor: Analyzer
- Variables Measured: Moisture Content
-
Supplier: Transcat, Inc.
Description: Product Highlights Maximum Capacity 90 g Readability Moisture Content 1 mg/0.01% Pan Size 90 mm Heater Type Halogen Lamp Communication USB host x 2; USB device; RS232 Dimensions (HxLxW) 7.09 in x 13.98 in x 8.31 in (180 mm x 355 mm x 211 mm) Display Full-Color 4.3 in Touchscreen WQVGA In-use
- Form Factor: Analyzer
- Variables Measured: Moisture Content
-
Supplier: Process Sensing Technologies USA
Description: The next generation Advanced Quartz Crystal Microbalance analyzer from Michell Instruments is designed to provide reliable, fast and accurate measurement of trace moisture content in a variety of applications where keeping moisture to a minimum is of critical importance. The
- Instrument Type: Analyzer
- Features: Self Calibration
- Measurement Type: Trace
-
Supplier: ASTM International
Description: 1.1 This practice covers a calibration technique based on the preparation of standards of known water content. This technique is applicable to the production of standards between 20?cm3/m3 and 2000 cm3/m3 water. 1.2 The values stated in SI units are to be regarded as standard. 1.2.1
-
Supplier: Accuris
Description: STANDARD PRACTICE FOR CALIBRATING MOISTURE ANALYZERS - INCLUDES STANDARD + REDLINE (PDF)
-
Supplier: Accuris
Description: Standard Test Method for Determination of Emulsified Asphalt Residue by Moisture Analyzer
-
Supplier: Accuris
Description: Standard Test Method for Water Vapor Content in Compressed Air Using Electronic Moisture Analyzers
-
Oil Sensors and Analyzers - Trace Moisture and Hydrocarbon Dew Point Analyzer HCDT-5673 -- hcdt-5673Supplier: BARTEC
Description: The HCDT-5673 combines two complementary measurement technologies within one analyzer system: fiber-optic trace moisture measurement based on the Fabry-Pérot principle and hydrocarbon condensation point determination using proven chilled mirror technology. Both measurement principles
-
Supplier: ASTM International
Description: 1.1 1.1 This test method covers a rapid and quantitative determination of the residue in emulsified asphalts using a moisture analyzer. It is applicable to all nonsolvent-containing emulsion types. 1.2 The values stated in SI units are to be regarded as the standard. 1.3 A precision
-
Supplier: ASTM International
Description: 1.1 This test method covers the determination of the water vapor content of gaseous fuels by the use of electronic moisture analyzers. Such analyzers commonly use sensing cells based on phosphorus pentoxide, P2O5, aluminum oxide, Al2O3, or silicon sensors piezoelectric-type
-
Supplier: ASTM International
Description: 1.1 This test method covers the determination of the water vapor content in compressed air using portable or in-situ electronic moisture analyzers. Such analyzers commonly use sensing cells based on phosphorus pentoxide, P2O5, aluminum oxide, Al2O3, or silicon piezoelectric-type
-
Supplier: Cole-Parmer
Description: • The MA moisture analyzers can be used for quick and reliable determination of the moisture content of liquid, pasty and solid substances • User-friendly programming operations with onscreen icons • Space-saving design conserves valuable bench top space • Effortless cleaning •
- Capacity: 0.15435 lbs
- Type: Moisture Balance
Find Suppliers by Category Top
Featured Products Top
-
Panametrics offers Tunable Diode Laser Absorption Spectroscopy (TDLAS) to measure the moisture concentration in common gases. The TDLAS portfolio, featuring the Aurora product line, consists of industrial analyzers with intuitive interfaces and patented technology for (read more)
Browse Moisture Meters Datasheets for Panametrics -
Moisture and gas impurities can compromise performance and safety in power generation environments. Panametrics analyzers—including the dew.IQ, PM880, and XMTCpro—deliver fast, stable, and accurate measurements for a (read more)
Browse Moisture Meters Datasheets for Panametrics -
PCE-MA 100 is an oven-drying moisture analyzer for weighing and heating material samples to determine moisture content. The heating chamber is heated by halogen lamps up to 199 °C. In this chamber, the moisture analyzer or moisture balance dries the sample to be weighed, and then calculates (read more)
Browse Moisture Meters Datasheets for PCE Instruments / PCE Americas Inc. -
. The PMA-5674 Process Moisture Analyzer provides accurate and stable trace moisture measurement in gases and liquids, even under demanding process conditions such as high pressure or hazardous areas. Using an optical fibre (read more)
Browse Moisture Meters Datasheets for BARTEC -
The new moisture analyzer packaged solution simplifies the selection and installation of your moisture analyzer. Only a few simple steps; install the moisture transmitter, and connect your loop power and sample gas or liquid to the inlet fitting and you are ready to measure. Other (read more)
Browse Moisture Meters Datasheets for Panametrics -
Panametrics Aurora RM rack-mount analyzer uses tunable diode laser absorption spectroscopy (TDLAS) to accurately measure moisture in a variety of background gases. The Aurora RM analyzer is suitable for installation in safe areas and operates over a wide range of environmental (read more)
Browse Moisture Meters Datasheets for Panametrics -
index of the efficiency of the electrolyzer. Maximizing an electrolyzer’s safety and efficiency requires highly reliable and accurate sensor technology. As a recognized leader in process analyzers, Panametrics offers a complete system for hydrogen, oxygen and moisture measurement for water electrolysis. Learn more at https://lnkd.in/e_pqnWBn (read more)
Browse Moisture Meters Datasheets for Panametrics -
HygroPro II is an intrinsically safe, HART enabled, compact, loop-powered display transmitter. The latest addition to the Panametrics portfolio of market leading moisture analyzers and transmitters, designed specifically to meet the demands (read more)
Browse Moisture Meters Datasheets for Panametrics -
Learn how our PM880 Portable Aluminum Oxide analyzers are employed to measure moisture content at various points in the LNG value chain processes to ensure process efficiency. Click here to read the full story > https://lnkd.in/eAZtHgqt (read more)
Browse Moisture Meters Datasheets for Panametrics -
°F), ppmv, ppmw, lb/MMSCF (natural gas) and a variety of other unit options. Data can be viewed in alphanumeric or graphic formats. A rechargeable battery pack and battery charger make this the ideal go-anywhere moisture analyzer. Features • Hand-held portable design (read more)
Browse Moisture Meters Datasheets for Panametrics
Conduct Research Top
-
Moisture Analyzer Assists Liquid Metal Battery Maker
Edgetech Instruments provides Ambri, a manufacturer of innovative liquid metal batteries located in Marlborough MA, with the PPM 1 Trace Moisture Analyzer from their facility in neighboring Hudson, MA. The PPM 1 sensor utilizes a proprietary P205 (phosphorous pentoxide) technology to provide
-
Edgetech Instruments Inc. Moisture Analyzers Assist Innovative Liquid Metal Battery Maker Ambri Inc.
Ambri Inc. is developing an electricity storage solution that will change the way electric grids are operated worldwide.
-
Quartz Versus Halogen for IR Moisture Analysis (.pdf)
Infrared moisture analyzers have had a variety of heating element materials over the. last several decades. The two most common on today's market are quartz and halogen.
-
What is Dual-Sensor Technology?
Dual Sensor Technology allows an analyzer employing electrochemical sensors to achieve high levels of accuracy and reliability by ensuring the sensors have time to recover from exposure to any contaminants in the flue gas which could cause poisoning, and to rehydrate after exposure
-
Focus and Balance Mark IFPAC s PAT Summit in San Juan
Operational Excellence & Lean Six Sigma raw material attributes such as real-time ID, moisture content, and particle size; real-time granulation moisture level during drying; real-time material concentration profile during blending; content uniformity, moisture content, and hardness profile during
-
Air-Cooled Sample Conditioner for High Temperature Gas Sampling
Many extractive gas sampling applications involve very hot samples that must be cooled to instrument. temperature before they can be analyzed. As samples cool, moisture may condense from the sample stream that. can damage gas detection systems. Disposal of a high volume of water can become a major
-
Therapeutic Dose: The Importance of Design Qualification
are merely interested in the percent moisture or content uniformity of the API, dozens of instruments spring to mind, all of which will perform nicely. But (don t all my columns seem to have a "but "?), what about measuring the parameters that we are becoming aware of being truly important
-
Interphex Stands Test of Time (and Economy)
By Paul Thomas, Senior Editor Polychromix is a leader in miniaturized and handheld NIR spectrometers and analyzers. Using a unique MEMS (Mirco-Electro-Mechanical-System) technology enables construction of a new breed of handheld spectroscopic devices which are smaller, lighter and cheaper than ever
-
Making the Difficult Look Easy: PAT at Talecris
, eliminating all subjectivity from the manual inspection. Unpublished studies at Talecris confirmed that approximately one-third of the vials rejected during spark testing were actually shown to be vacuum-sealed when tested using the nondestructive FMS-based analyzer. Finally, by providing
More Information Top
-
http://www.sartorius.com/fileadmin/fm-dam/sartorius_media/Lab-Products-and-Services/Lab-Weighing/Moisture-Analyzer/Manuals/MAN-MA50_100-e.pdf
Sartorius Moisture Analyzer .
-
http://www.sartorius.com/fileadmin/fm-dam/sartorius_media/Lab-Products-and-Services/Lab-Weighing/Moisture-Analyzer/Manuals/MAN-MA35-e.pdf
Sartorius Moisture Analyzer .
-
Moisture Analyzers | New and Used Laboratory Equipment | LabX
• Moisture Analyzers .
-
On the measurement of the moisture content in different matrix materials
J. Vogl ( ) · M. Ostermann Federal Institute for Materials Research and Testing (BAM), 12205 Berlin, Germany e-mail: jochen.vogl@bam.de Abstract Twelve different samples were analyzed for their water content by the classical oven-drying method and a commercial moisture analyzer .
Indicates content that may require registration and/or purchase.