-
Supplier: Thermtrol
Description: load capacity High operating speed Current insensitive Moisture resistant Applications Hydronic fan coils Humidifier Dehumidifier HVAC Major appliances Medical/lab equipment Vending machines Electric space heaters Hair care appliances Audio speakers Copiers Refrigeration
- High Temperature Set Point: 176 F
- Maximum Current: 5 to 10 amps
- Maximum AC Voltage: 12 to 240 volts
- Maximum Diameter or Width: 0.5 inch
-
Supplier: Acrolab Ltd.
Description: Vented cover enclosing NEMA 1 terminal box. Optional NEMA 4 (moisture resistant), NEMA 7 (explosion resistant), and NEMA 12 (dust resistant). 3 1/4" (89mm) of mineral insulation in an aluminized steel enclosure minimizes heat loss while keeping electrical wiring cooler.
- Features: Duct Heater, Nickel Alloy
- Fuel / Energy Source: Electric
-
Supplier: Industrial Filter & Pump Mfg. Co.
Description: coils. The 1.8 x 3.2mm coil heater single transition head can be built with optional moisture resistant construction to reduce reliance on soft starting in high humidity environments. Where higher wattage is required in constrained spaces, the 1.8 x 3.2mm coil
-
-
Supplier: Nexthermal Corporation
Description: coils. The 1.8 x 3.2mm coil heater single transition head can be built with optional moisture resistant construction to reduce reliance on soft starting in high humidity environments. Where higher wattage is required in constrained spaces, the 1.8 x 3.2mm coil
-
Supplier: Hi-Tech Controls, Inc.
Description: These halogen-free, electron beam cross linked and temperature resistant wiring and control cables with enhanced fire behavior properties are used for wiring up the lighting fixtures, heaters, electric machines (temperature class B), switching systems and distribution switchboards. A
- Rated Voltage: 3,500 volts
- Nominal Outer Diameter: 0.06299216 to 1.09055177 inch
- Operating Temperature: 145 C
- North American (AWG): 1 to 24 AWG
-
Supplier: Hi-Tech Controls, Inc.
Description: These halogen-free, electron beam cross linked and temperature resistant wiring and control cables with enhanced fire behavior properties are used for wiring up the lighting fixtures, heaters, electric machines (temperature class B), switching systems and distribution switchboards. A
- Number of Conductors: 1 to 37 #
- Rated Voltage: 3.5 kilovolts
- Operating Temperature: -55 to 145 C
- North American (AWG): 1 to 20 AWG
-
Supplier: IPS Limited
Description: Features: Silicone adhesive PTFE tape Broad temperature range: -96° - 500° F(-71° - 260° C) 2 mil and 5 mil PTFE Tape UL recognized flame retardant Any width available Insulation UL H/180 UL/PTFE Repositionable without residue Conforms nicely, non-stick Heat, moisture and chemical
- Temperature Resistance: -71 to 260 C
- Adhesive: Silicone
- Features: Single-Sided Adhesive
-
Supplier: IPS Limited
Description: Features: Silicone adhesive PTFE tape Broad temperature range: -96° - 500° F(-71° - 260° C) 2 mil and 5 mil PTFE Tape UL recognized flame retardant Any width available Insulation UL H/180 UL/PTFE Repositionable without residue Conforms nicely, non-stick Heat, moisture and chemical
- Temperature Resistance: -71 to 260 C
- Adhesive: Silicone
- Features: Single-Sided Adhesive
-
Supplier: FX PCB Co., Ltd.
Description: for high-speed data transmission applications 5, Environmental Resistance: Glass PCBs are resistant to environmental factors such as moisture, chemicals, and UV radiation, which can extend their lifespan and reliability. 6, High Frequency and RF Applications: Glass PCBs are commonly
- Thickness: 0.01968503937007874 to 0.15748031496062992 inches
- Features: Specialty / Other
Find Suppliers by Category Top
Featured Products Top
-
Enclosure heater with fan HVL 031 The HVL 031 is a space-saving fan heater for temperature control in enclosures, casings and technical installation spaces. It serves as a contactor against condensate. This (read more)
Browse Industrial Heaters Datasheets for STEGO -
depending on your application. Skid mounted vessels are used in oil heating industries that require mobility. WATTCO™ heaters are also available in moisture resistant terminal boxes or explosion proof terminal boxes for hazardous environments. WATTCO™ Circulation heaters are an (read more)
Browse Circulation Heaters Datasheets for WATTCO -
pressure compensation device allows humidity to escape from the cabinet at overpressure, while preventing water, humidity or dirt intrusion at under pressure. High degree of protection Waterproof membrane Corrosion resistant (read more)
Browse Plugs, Stoppers, and Inserts Datasheets for STEGO -
-
Over the Side Heaters are a popular industrial heating product for economic and practical uses. Using a water-resistant terminal housing, these industrial heaters come in many shapes and sizes to fit within your tank dimensions and (read more)
Browse Immersion Heaters Datasheets for WATTCO -
Enclosure heater with fan CSL 028 | 250 W to 400 W This compact (read more)
Browse Industrial Enclosures Datasheets for STEGO -
| 8 W to 13 W This small and flat enclosure heater offers optimum condensation protection in small enclosures, casings and installation spaces. The PTC heating element transfers its heat to an anodised aluminum profile. The compact contact heating is designed for continuous operation (read more)
Browse Industrial Heaters Datasheets for STEGO -
efficient heat transfer and quick response to temperature changes. Materials: Typically made from stainless steel or other corrosion-resistant materials suitable for contact with water. Tubular Heaters: (read more)
Browse Electric Heaters Datasheets for Backer Marathon, Inc. -
-
fluid? What is the circuit voltage? What is the shape and size of the design space the heater must accommodate? Our team works with you to answer these and other questions to determine the best solution for your heating (read more)
Browse Air Heaters Datasheets for Backer Hotwatt Inc.
More Information Top
-
Impact of humidity on dielectric response of rotating machines insulation system
Machines that are out-of-service and without space heaters may have significantly lower than expected insulation resistance and polarization index readings due to moisture contamination.
-
Comparison of four methods for measuring elevation of FRC in mechanically ventilated infants
In order to reduce compressible vo- lume, the usual heater humidifier was replaced by a ªheat and moisture exchangerº (dead space 0.6 ml, flow resistance 4.4 cmH2O/l per s, Neonate Hygroflux, Vygon, France).
-
Aging assessment of large electric motors in nuclear power plants
Space Heaters (areas of high moisture content) Routine Insulation Tests'2): -Insulation Resistance -Polarization Index (IEEE Std 43-1972) .
-
A new application of an old method for respiratory mechanics measurements: The passive inflation method in newborn infants during pressure‐controlled ventilati...
The usual “ heater humidifier” was replaced by a “heat and moisture exchanger” (dead- space 0.6 mL, flow resis- tance 0.17 cm H,O/L/sec, Neonate Hydrolux, VygonB) in order to reduce compressible volume.
-
IEEE Recommended Practice for Testing Insulation Resistance of Electric Machinery - Redline
Machines that are out-of-service (without space heaters ) are frequently tested when the winding temperature‖ is‖ below‖ the‖ dew‖ point‖ and‖ may‖ have‖ significantly‖ lower‖ than expected insulation resistance and polarization index readings due to moisture contamination (see Clause 11).
-
Effect of Humidity on Charge and Discharge Current of Large Rotating Machines Bar Insulation
Machines that are out-of-service and without space heaters , are frequently tested when the winding temperature is below the dew point and may have significantly lower than expected insulation resistance and polarization index readings due to moisture contamination.
-
Respiratory mechanics in mechanically ventilated newborns: A comparison between passive inflation and occlusion methods
In order to reduce compressible volume and to avoid mois- ture accumulation on the pneumotachograph screen, a “heat and moisture exchanger” (dead- space 0.6 mL, flow resistance 0.I7 cmH,O/L/s; Neonate Hydrolux … the place of the usual “ heater humidifier”.
-
NASA Tech Briefs, April 2013
…Telescopes; Neural Network Back-Propagation Algorithm for Sensing Hypergols; Bulk Moisture and Salinity Sensor; Change … Superconducting Current Leads for Space Applications; Flash Cracking Reactor … With High Shear Flow Resistance and High Thermal Insulation … Power Conditioning; An Active Heater Control Concept to Meet…
-
Index
Scaling errors, 204 Scaling up of tests, 405 Screen heater , 317 Semitransparency, 141 Series model … Settlement, 96 Shot content, 21 Space shuttle, 294 Spherical inclusion … Composites, 226 Effect of moisture , 230, 247 Gas phase … Manufacturers Association, 373 Thermal resistance Air, 204 .
Indicates content that may require registration and/or purchase.