-
Supplier: Elmet Technologies LLC
Description: Material below .005 inches in thickness is classified as foil. Typical uses for it are production of drawn parts, electronic components, metallizing sources, furnace insulation and chemically etched parts. Molybdenum foil has the ability to be etched into fine patterns, which
- Applications: Aerospace / Aircraft (AQ), Electronics / RF-Microwave, Other
- Features: Corrosion Resistant
- Overall Thickness: 1.00E-3 to 0.0050 inch
- Overall Width / OD: 0.2500 to 12 inch
-
Supplier: Thermo Shield
Description: Material below .005 inches in thickness is classified as molybdenum refractory foil. Typical uses for it are production of drawn parts, electronic components, metallizing sources, furnace insulation and chemically etched parts.
- Overall Thickness: 5.00E-4 to 0.0040 inch
- Overall Width / OD: 12 inch
- Shape / Form: Foil, Semi-finished Shape / Mill Stock
-
Supplier: Rhenium Alloys, Inc.
Description: Rhenium Alloys offers Rhenium and Molybdenum-Rhenium in plate, sheet, foil and ribbon. For over 45 years, Rhenium Alloys has been delivering high performance refractory metals to customers who desire an alloy that can withstand extreme temperatures and harsh environments. Alloying
- Applications: Aerospace / Aircraft (AQ), Chemical / Materials Processing, Electrical / HV Parts, Electronics / RF-Microwave, Resistance Alloy / Heating, Wear Parts / Tooling, Other
- Features: Powdered Metal (Compacted)
- Metal Matrix Composite: Yes
- Shape / Form: Sheet, Semi-finished Shape / Mill Stock
-
-
Supplier: Thermo Shield
Description: Included in our stock of inch and metric refractory fasteners is Molybdenum (Mo or Moly), Tantalum (Ta), Tungsten (W), and Alumina (Al2O3 or AD998) screws (fillister, flat & pan head), nuts (hex, square, round with flat or double d, & round slotted), washers (flat, thin, & shoulder), threaded
- Shape / Form: Semi-finished Shape / Mill Stock, Fabricated Parts / Shapes, Other
-
Supplier: Pfaltz & Bauer, Inc.
Description: Molybdenum Foil Varied Thicknesses & Sizes
-
Supplier: Accuris
Description: STANDARD SPECIFICATION FOR MOLYBDENUM AND MOLYBDENUM ALLOY PLATE, SHEET, STRIP, AND FOIL
-
Supplier: ASTM International
Description: This specification covers unalloyed molybdenum and molybdenum alloy plate, sheet, strip, and foil as follows: Molybdenum 360; Molybdenum 361; Molybdenum Alloy 363; Molybdenum Alloy 364; Molybdenum 365; and Molybdenum Alloy 366. The
-
Supplier: Accuris
Description: STANDARD SPECIFICATION FOR MOLYBDENUM AND MOLYBDENUM ALLOY PLATE, SHEET, STRIP, FOIL, AND RIBBON
-
Supplier: ASTM International
Description: 1.1 This specification covers unalloyed molybdenum and molybdenum alloy plate, sheet, strip, and foil as follows: 1.1.1 Molybdenum 360 -Unalloyed vacuum arc-cast molybdenum. 1.1.2 Molybdenum 361 -Unalloyed powder metallurgy molybdenum. 1.1.3
-
Supplier: ASTM International
Description: This specification covers unalloyed molybdenum and molybdenum alloy plate, sheet, strip, and foil as follows: Molybdenum 360; Molybdenum 361; Molybdenum Alloy 363; Molybdenum Alloy 364; Molybdenum 365; and Molybdenum Alloy 366. The
-
Supplier: Accuris
Description: STANDARD SPECIFICATION FOR MOLYBDENUM AND MOLYBDENUM ALLOY PLATE, SHEET, STRIP, FOIL, AND RIBBON - INCLUDES STANDARD + REDLINE (PDF)
-
Supplier: Plansee SE
Description: molybdenum: Reduced mechanical stress between glass and metal Higher recrystallization temperature Improved weldability Better foil adherence for glass sealing Why do molybdenum-yttrium and quartz glass adhere so well? During etching, the dopants in
- Coil Stock: Yes
- Shape / Form: Semi-finished Shape / Mill Stock, Strip, Other
-
Supplier: Accuris
Description: STANDARD SPECIFICATION FOR WROUGHT COBALT-35NICKEL-20CH ROMIUM-10MOLYBDENUM ALLOY PLATE, SHEET, AND FOIL FOR SURGICAL IMPLANTS (UNS R30035)
-
Supplier: ASTM International
Description: 1.1 This specification covers the requirements for a wrought cobalt-35 nickel-20 chromium-10 molybdenum alloy plate, sheet, and foil used for the manufacture of surgical implants. 1.2 The values stated in inch-pound units are to be regarded as the standard. The SI units given in
-
Description: Strip, Coil, Foil, Wire, ASTM A240 APPLICATIONS Oil and gas industry equipment, off-shore platforms, heat exchangers, chemical process industry, vessels, piping, desalination plants DESCRIPTION Duplex Alloy 2507 is a super duplex stainless steel with 25
- Alloy: Yes
- Applications: Chemical / Materials Processing, Oil and Gas, Pressure Vessel (PVQ), Other
- Ferrous / Iron Based: Ferrous / Iron Based - Any Type, Stainless Steel (UNS S)
- Performance Features: Coiled Stock, Corrosion Resistant
-
Description: Incoloy 825 (Nickel 825) Strip, Coil, Foil, Wire, AMS 5542, ASTM B424 APPLICATIONS Chemical processing components pollution control oil and gas recovery pickling tank parts nuclear fuel processing DESCRIPTION OF INCOLOY
- Alloy: Yes
- Applications: Chemical / Materials Processing, Marine, Nuclear, Oil and Gas, Other
- Nonferrous Metals: Non-ferrous - Any Type, Nickel / Nickel Alloy (UNS N)
- Performance Features: Coiled Stock, Corrosion Resistant, Heat Resistant / Hot Work
-
Description: Strip, Coil, Foil, Wire, AMS 5507, ASTM A666 APPLICATIONS Chemical processing, food processing, oil refineries, paper mills, gas scrubbers, photographic handling, and marine applications DESCRIPTION Type 317 is an austenitic chromium-nickel stainless steel with
- Alloy: Yes
- Applications: Chemical / Materials Processing, Marine, Oil and Gas, Other
- Ferrous / Iron Based: Ferrous / Iron Based - Any Type, Stainless Steel (UNS S)
- Performance Features: Austenitic, Coiled Stock, Corrosion Resistant, Cold Work (Die / Mold)
-
Description: (Alloy 263) Strip & Foil, AMS 5872, MSSR 7036 APPLICATIONS Heat treat equipment DESCRIPTION Haynes® 263 is an age-hardenable nickel-cobalt-chromi um-molybdenum alloy designed specifically to combine very good strength properties with excellent
- Alloy: Yes
- Applications: Other
- Nonferrous Metals: Non-ferrous - Any Type, Nickel / Nickel Alloy (UNS N)
- Performance Features: Coiled Stock, Corrosion Resistant, Cold Work (Die / Mold), Heat Resistant / Hot Work
-
Supplier: Dupont Molykote
Description: foil lubrication Instruments operating in unusual environments, such as in a vacuum, near radiation or in extreme low or high temperatures Metal forming Aluminum to aluminum and aluminum to steel surfaces
- Applications: Aerospace, Machine / Gears, Metal Working
- Chemistry / Constituents: Graphite, Molybdenum / Metal Sulphide
- Density / Specific Gravity (@15.6°C, 60°F): 0.9700 specific gravity
- Features: Aerosol / Spray
-
Supplier: Ed Fagan, Inc.
Description: A soft magnetic alloy consisting of 80% Nickel, 5% Molybdenum, and balance Iron used where extremely high initial & maximum permeability and minimum hysteresis is needed.
- Foil / Sheet Thickness: 0.002", 0.004", 0.006", 0.010", 0.014", 0.020", Other
- Form Factor / Shape: Foil / Sheet
-
Supplier: Ed Fagan, Inc.
Description: A soft magnetic alloy consisting of 80% Nickel, 5% Molybdenum, and balance Iron used where extremely high initial & maximum permeability and minimum hysteresis is needed.
- Foil / Sheet Thickness: 0.002", 0.004", 0.006", 0.010", 0.014", 0.020", Other
- Form Factor / Shape: Foil / Sheet
-
Supplier: Ed Fagan, Inc.
Description: A soft magnetic alloy consisting of 80% Nickel, 5% Molybdenum, and balance Iron used where extremely high initial & maximum permeability and minimum hysteresis is needed.
- Foil / Sheet Thickness: 0.010", 0.014", 0.020", 0.025", 0.030", 0.040", 0.050", 0.062", Other
- Form Factor / Shape: Foil / Sheet
-
Supplier: Leading Edge Metals & Alloys, Inc.
Description: Offering extremely high initial permeability, HyMu 80®1 is a nickel-iron alloy containing molybdenum. Uses include transformer cores, telephony and recording devices.
- Foil / Sheet Thickness: 0.002", 0.004", 0.006", 0.010", 0.014", 0.020", 0.025", 0.030", 0.040", 0.050", 0.062", 0.095"
- Form Factor / Shape: Foil / Sheet, Plate, Round Bar
- Shielding Product: Wire / Cable
-
Supplier: Rhenium Alloys, Inc.
Description: Rhenium Alloys offers Rhenium and Molybdenum-Rhenium in plate, sheet, foil and ribbon. For over 45 years, Rhenium Alloys has been delivering high performance refractory metals to customers who desire an alloy that can withstand extreme temperatures and harsh environments. One source
- Applications: Aerospace / Aircraft (AQ), Chemical / Materials Processing, Electrical / HV Parts, Electronics / RF-Microwave, Resistance Alloy / Heating, Wear Parts / Tooling
- Metal / Alloy Types: Refractory / Reactive (UNS R)
- Shape / Form: Semi-finished Shape / Mill Stock, Plate, Sheet
-
Supplier: Plansee SE
Description: We machine refractory metals such as tungsten, molybdenum and the tungsten heavy alloy Densimet®, to produce highprecision collimators for X-ray detectors. These absorb scattered radiation and thus help ensure an extremely high image quality. Thanks to their high density
- Type: Collimator
-
Supplier: Thermo Shield
Description: Included in our stock of inch and metric refractory fasteners is Molybdenum (Mo or Moly), Tantalum (Ta), Tungsten (W), and Alumina (Al2O3 or AD998) screws (fillister, flat & pan head), nuts (hex, square, round with flat or double d, & round slotted), washers (flat, thin, & shoulder), threaded
- Material Type: Alumina / Aluminum Oxide
- Shape / Form: Tube Stock
-
Supplier: Thermo Shield
Description: Included in our stock of inch and metric refractory fasteners is Molybdenum (Mo or Moly), Tantalum (Ta), Tungsten (W), and Alumina (Al2O3 or AD998) screws (fillister, flat & pan head), nuts (hex, square, round with flat or double d, & round slotted), washers (flat, thin, & shoulder), threaded
- Material Type: Alumina / Aluminum Oxide
- Shape / Form: Tube Stock
-
Supplier: Plansee SE
Description: -free machining. Hard material titanium diboride coatings are applied to the tool using the magnetron sputtering process. For this type of application, we can supply pure ceramic TiB2 sputtering targets and bonded targets on molybdenum or copper backplates. These backplates
- Type: Sputtering Target
-
Supplier: Plansee SE
Description: We introduce further elements to perfect our titanium-silicon mix to meet your exact requirements. Just contact us! We have something else for you. We would also be delighted to supply the corresponding fixing materials such as graphite foils, screws, washers and bolts
- Type: Sputtering Target
Find Suppliers by Category Top
More Information Top
-
Adherence Between Molybdenum Sealing Foil and Vitreous Silica
FOR sealing into vitreous silica, a thin molybdenum foil with blade-like edges and known as sealing foil or an ESS ribbon (elliptically shaped for sealing in) is used to achieve a ductile metal seal.
-
Flexural Strength and Shear Strength of Silicon Carbide to Silicon Carbide Joints Fabricated by a Molybdenum Diffusion Bonding Technique
In this work, molybdenum foils are used to develop a diffusion bond with SiC during a vacuum heat treatment at 1500°C for 10 h.
-
http://qspace.library.queensu.ca/jspui/bitstream/1974/1743/1/Hamelin_Cory_J_200904_PhD.pdf
cubic materials, specifically interstitial-free steel sheet and molybdenum foil and sheet.
-
Molybdenum--substrate interactions in nitrogenase: an EXAFS study
energy scale was defined so that the inflection point in the molybdenum foil edge would occur at-an energy of 20003.9 ev.
-
The Technique Of Point Projection Spectroscopy And Its Application To The Planar Foil Mix Experiment At The AWE HELEN Laser
3.1 Spatial Distribution of Mix - HELEN Shot 7772 Shot 7772 used a 185µm diameter package comprising a 10µm thick Parylene -C ablator, 0.5µm molybdenum foil and 0.5pm Parylene -N tamper, mounted inside a gold guard ring, (annular gap -6µm …
-
The diffusion bonding of silicon carbide and boron carbide using refractory metals
The use of molybdenum foil appeared to result in the highest quality bond of the metal foils evaluated for the diffusion bonding of silicon carbide and boron carbide.
-
Hydrodesulfurization of tetrahydrothiophene over evaporated Mo, Co and Mo–Co model catalysts
Molybdenum single crystals, molybdenum foil , and cobalt foil have been used as model catalysts for HDS studies [16–22].
-
molybdenum sheets plates - offers from molybdenum sheets plates manufacturers, suppliers, exporters & wholesalers
Molybdenum sheet/molybdenum plate/ molybdenum foil Application: Suitable for electrical light sources parts, high ...
-
Development and testing of a deuterium gas target assembly for neutron production via the H-2(d,n)He-3 reaction at a low-energy accelerator facility
with a 3.28 mg/cm2 molybdenum foil .
-
http://repositories.lib.utexas.edu/bitstream/handle/2152/21565/VANDERHOEVEN-DISSERTATION-2013.pdf?sequence=1
In conjunction with the Reduced Enrichment for Research and Test Reactors (RERTR) program of the DOE, Y-12 has developed a monolithic uranium- molybdenum foil fuel form, which will first be used in the Advanced Test Reactor at Idaho National Laboratory [7 …