-
Supplier: Motech Solar
Description: X-Cells are our most efficient line of monocrystalline solar cells.With anisotropic, dark blue surfaces that absorb the most sunlight, these cells are able to convert the maximum amount of light into energy. XS156B3 Cell Product Specifications Dimension :
- Power: 4.3199999999999985 to 4.6800000000000015 watts
- Efficiency: 18.1 to 19.6 %
- Open Circuit Voltage: 0.628 to 0.643 volts
- Short Circuit Current: 8.95 to 9.14 amps
-
Supplier: Ningbo Best Group Co., Ltd.
Description: Monocrystalline Silicon & Polycrystalline Silicon Solar Cell Established in 1997, Best Group (FBELE), is Chinese leading manufacturer and trader in electronic components. We can offer high quality products in very competitive price for electronics components, as well as best
- Material: Monocrystalline Silicon, Polycrystalline Silicon
-
Supplier: Yingli Solar
Description: YLM 72 Cell Series Module Type Choosing the best P-type monocrystalline cells, YLM series modules are making the best out of your system. Trust in the expertise of Yingli and well proven technology. High conversion efficiency and more power output per square meter. Durable PV
- Power: 314.9999999999998 to 340.00000000000017 watts
- Efficiency: 16.2 to 17.5 %
- Open Circuit Voltage: 45.5 to 47.3 volts
- Short Circuit Current: 9.21 to 9.35 amps
-
-
Supplier: DigiKey
Description: Monocrystalline Solar Cell 400mW 4.6V
- Material: Monocrystalline Silicon
-
Supplier: Jinko Solar
Description: Mono Cell: 156x156mm Up to 21.3% efficiency, one of the highest performing mono crystalline PERC cells on the market Four bus bars boosts current collection over the entire cell area, leading to higher fill factors and MORE POWER Blue anti-reflecting coating allows more sunlight
- Power: 4.93 to 5.16 watts
- Efficiency: 20.3 to 21.3 %
- Open Circuit Voltage: 0.653 to 0.664 volts
- Short Circuit Current: 9.55 to 9.67 amps
-
Supplier: Neo Solar Power Corp.
Description: BiFi Bifacial Cell N-Type Bifacial mono-crystalline cells “BiFi” Zero cell LID (equivalent to 3% more output in life time) Average cell efficiency (front side) >20.0% Nominal Power equivalent power 330W (20% power gain from rear side at suitable installation) Ideal for
- Power: 4.443999999999998 to 4.779000000000003 watts
- Efficiency: 18.6 to 20 %
- Open Circuit Voltage: 0.627 to 0.648 volts
- Short Circuit Current: 9.204 to 9.47 amps
-
Supplier: Hanwha Q CELLS GmbH
Description: with low radiation intensity and on clear, hot summer days. Q.ANTUM SOLAR MODULE The new Q.PEAK-G4.1 is a monocrystalline solar module with performance classes up to 305 Wp and an efficiency of 18.6 %. Q.PEAK-G4.1 solar modules offer higher yields over smaller surface
- Power: 295.0000000000001 to 304.99999999999994 watts
- Efficiency: 18.6 %
- Open Circuit Voltage: 36.92 to 40.05 volts
- Short Circuit Current: 7.82 to 9.84 amps
-
Supplier: Trina Solar (U.S.), Inc.
Description: DUOMAX M PLUS - DEG5(II) White EVA - 60 Cell 60 Cell Monocrystalline Module 275-295W Power outage range 17.9% Maximum Efficiency 0~+5W Power output tolerance The high-performance solar solution The DUOMAX M Plus monocrystalline module offers high-output performance
- Power: 269.9999999999997 to 295.0000000000001 watts
- Efficiency: 16.7 to 17.9 %
- Open Circuit Voltage: 38.7 to 39.7 volts
- Short Circuit Current: 9.26 to 9.55 amps
-
Supplier: Trina Solar (U.S.), Inc.
Description: DUOMAX M PLUS-DEG14(II) White EVA - 72 Cell 72 Cell Monocrystalline Module 330-355W Power outage range 18.1% Maximum Efficiency 0~+5W Power output tolerance The high-performance solar solution The DUOMAX M Plus monocrystalline module offers high-output performance
- Power: 330.00000000000034 to 354.99999999999994 watts
- Efficiency: 16.8 to 18.1 %
- Open Circuit Voltage: 46.2 to 47 volts
- Short Circuit Current: 9.27 to 9.69 amps
-
Supplier: Motech Solar
Description: Center) listed. XS60 PV Module Product Features 60 MOTECH monocrystalline solar cells connected in series Positive power tolerance of 0~3% improves system performance Industry-leading module efficiency Designed for 600V or 1000V systems Tested up to 5400Pa for maximum load
- Power: 269.9999999999997 to 290.00000000000017 watts
- Efficiency: 16.6 to 17.9 %
- Open Circuit Voltage: 38.71 to 40.17 volts
- Short Circuit Current: 9.3 to 9.63 amps
-
Supplier: Canadian Solar Inc.
Description: 60-cell standard panels Canadian Solar's standard panels have high system energy yield at low irradiance and low NOCT. Our stringent quality control system puts them in the top ranking of California Energy Commission’s PVUSA Testing since 2009, leaving 12,472 other silicon panels
- Power: 274.99999999999966 to 285.0000000000002 watts
- Efficiency: 16.8 to 17.41 %
- Open Circuit Voltage: 38.3 to 38.6 volts
- Short Circuit Current: 9.31 to 9.51 amps
-
Supplier: Jinko Solar
Description: Eagle PERC 48 4 busbar solar cell adopts new technology to improve the efficiency of modules , offers a better aesthetic appearance, making it perfect for rooftop installation Higher module conversion efficiency(up to 18.27%) benefit from Passivated Emmiter Rear Contact (PERC)
- Power: 240.00000000000003 to 360 watts
- Efficiency: 18.27 to 18.57 %
- Material: Monocrystalline Silicon
-
Supplier: CertainTeed Corporation
Description: Apollo II Solar Roofing System is the pinnacle of energy production, using monocrystalline silicon solar cells to capture and convert more solar energy per square foot than any other CertainTeed solution. Apollo II Solar Roofing modules feature 14
- DC Prime Power Rating (Watts): 56.00000000000001 watts
- Output Options: DC Power
- Features: Photovoltaic (PV) and Solar Power Systems, Roof Mount
- Standard/Certifications: UL
-
Supplier: Canadian Solar Inc.
Description: MaxPower Panels MaxPower is Canadian Solar's series of robust solar panels with 72 solar cells. These panels have high system energy yield at low irradiance and low NOCT. Our stringent quality control system put our panels in the top ranking of California Energy
- Power: 325.0000000000004 to 340.00000000000017 watts
- Efficiency: 16.72 to 17.49 %
- Open Circuit Voltage: 45.8 to 46.2 volts
- Short Circuit Current: 9.21 to 9.48 amps
-
Supplier: JA Solar USA, Inc.
Description: Assembled with high-efficiency PERC cells, the half-cell configuration of the modules offers the advantages of higher power output, better temperature-dependent performance, reduced shading effect on the energy generation, lower risk of hot spot, as well as enhanced tolerance for
- Power: 319.9999999999997 watts
- Efficiency: 19.2 %
- Peak Voltage: 1,000 to 1,500 volts
- Material: Monocrystalline Silicon
-
Supplier: PowerFilm, Inc.
Description: The 110W Solar Panel brings together PowerFilm’s 30 years in the solar industry with custom solutions using SunPower-designed monocrystalline (c-Si) solar cells. Pair your 110W panel with the 10A Charge Controller to ensure safe charging. Leveraging our deep
- Open Circuit Voltage: 22.8 volts
- Short Circuit Current: 6.1 amps
- Peak Voltage: 22.8 volts
- Peak Current: 5.7 amps
-
Supplier: Sunpower, Inc.
Description: connections, providing superior durability under thermal expansion and contraction. Smaller solar cells carry 1/6 of the current so they stay 50% cooler when partly shaded, enabling longer panel life. More power: The Performance Series design minimizes white space between solar
- Power: 330.00000000000034 to 350 watts
- Efficiency: 16 to 17 %
- Open Circuit Voltage: 50.9 to 51.7 volts
- Short Circuit Current: 8.47 to 8.65 amps
-
Supplier: Sunpower, Inc.
Description: connections, providing superior durability under thermal expansion and contraction. Smaller solar cells carry 1/6 of the current so they stay 50% cooler when partly shaded, enabling longer panel life. More power: The Performance Series design minimizes white space between solar
- Power: 335.0000000000002 to 354.99999999999994 watts
- Efficiency: 16.2 to 17.2 %
- Open Circuit Voltage: 51.1 to 51.9 volts
- Short Circuit Current: 8.51 to 8.68 amps
-
Supplier: PowerFilm, Inc.
Description: The 27W Solar Panel with Integrated Charge Controller brings together PowerFilm’s 30 years in the solar industry with custom solutions using high-efficiency SunPower monocrystalline (c-Si) solar cells. The PowerBoost series of charge controllers utilize
- Peak Voltage: 13.8 to 14.5 volts
- Peak Current: 1.5 to 2 amps
- Material: Monocrystalline Silicon
-
Supplier: PowerFilm, Inc.
Description: The 50W Solar Panel with Integrated Charge Controller brings together PowerFilm’s 30 years in the solar industry with custom solutions using high-efficiency SunPower monocrystalline (c-Si) solar cells. The PowerBoost series of charge controllers utilize
- Peak Voltage: 13.8 to 14.5 volts
- Peak Current: 2.8 to 3.8 amps
- Material: Monocrystalline Silicon
-
Supplier: Hanwha Q CELLS GmbH
Description: Q.POWER L-G5 VERSATILITY AND RELIABILITY The new Q.POWER L-G5 is the result of the continued evolution of our monocrystalline solar modules. Thanks to improved power yield, excellent reliability, and high-level operational safety, Q.POWER L-G5 generates electricity at a low cost (LCOE)
- Power: 314.9999999999998 to 335.0000000000002 watts
- Efficiency: 17.5 %
- Open Circuit Voltage: 42.9 to 46.3 volts
- Short Circuit Current: 7.37 to 9.4 amps
-
Supplier: JA Solar USA, Inc.
Description: Powered by high-efficiency PERCIUM cells, this series of high-performance modules provides the most cost-effective solution for lowering the LCOE of any PV systems large or small.
- Power: 309.99999999999983 watts
- Efficiency: 19 %
- Peak Voltage: 1,000 to 1,500 volts
- Material: Monocrystalline Silicon
-
Supplier: JA Solar USA, Inc.
Description: Powered by high-efficiency PERCIUM cells, this series of high-performance modules provides the most cost-effective solution for lowering the LCOE of any PV systems large or small.
- Power: 369.9999999999997 watts
- Efficiency: 19 %
- Peak Voltage: 1,000 to 1,500 volts
- Material: Monocrystalline Silicon
-
Supplier: Neo Solar Power Corp.
Description: High PV cell shunt resistance enabling increased power output in low light conditions Low temperature coefficients of power to produce high power output in all weather conditions High efficiency solar cells and state-of-art manufacturing technology to enhance cost efficacy per
- Power: 290.00000000000017 to 300 watts
- Efficiency: 17.5 to 18.1 %
- Open Circuit Voltage: 39.42 to 39.61 volts
- Short Circuit Current: 9.69 to 9.85 amps
-
Supplier: Neo Solar Power Corp.
Description: POWER NSP Power modules, built with NSP owned high efficiency mono PERC solar cells, have high photon to energy conversion efficiency and rigid installation mechanical strength. With NSP high quality solar module products, the stable and plentiful power output can be addressed.
- Power: 274.99999999999966 to 304.99999999999994 watts
- Efficiency: 16.9 to 18.7 %
- Open Circuit Voltage: 38.99 to 39.49 volts
- Short Circuit Current: 9.37 to 9.86 amps
-
Supplier: JA Solar USA, Inc.
Description: JA bifacial modules are assembled by high-performance PERCIUM cells and encapsulated by glass-glass panels, are capable of converting energy from incident lights on front and diffuse light, as well as reflected and scattered light on rear sides, which make them better reliability, superior
- Power: 369.9999999999997 watts
- Efficiency: 18.6 %
- Peak Voltage: 1,500 volts
- Material: Monocrystalline Silicon
-
Supplier: Newport MKS
Description: The 91150V Reference Cell and Meter is an integral part of solar simulator calibration and solar cell I-V characterization. It consists of a readout device and a 2 x 2 cm calibrated solar cell made of monocrystalline silicon and a fused silica window.
-
Supplier: Newport MKS
Description: The 91150-KG5 Reference Cell and Meter is an integral part of solar simulator calibration and solar cell I-V characterization. It consists of a readout device and a 2 x 2 cm calibrated solar cell made of monocrystalline silicon with KG5 window. The
-
Supplier: Changchun Yutai Optics Co., Ltd.
Description: Applications of monocrystalline silicon windows 1. Semiconductor: monocrystalline silicon is often used in the manufacture of integrated circuits (ICs) and optoelectronic devices. 2. Solar energy industry: monocrystalline silicon is one of the most dominant solar
- Parallelism or Wedge Angle: 180 arcmin
- Surface Flatness: λ/10
- Surface Quality: 60-40 Scratch / Dig
- Features: Specialty / Other
-
Supplier: ASTM International
Description: 1.1 The purpose of this practice is to describe a representative and repeatable sample preparation methodology to conduct toxicity testing on solar photovoltaic (PV) modules for use with EPA Test Method 1311: Toxicity Characteristic Leaching Procedure (TCLP). 1.2 This practice refers to the
-
Supplier: Caterpillar Electric Power
Description: The mono crystalline PERC (passivated emitter rear cell) photovoltaic modules provide excellent performance with low temperature coefficient. The modules provide high efficiency and power per module, maximizing energy capture.
- Power: 395.00000000000006 watts
- Standard/Certifications: IEC, UL
- Material: Monocrystalline Silicon
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: MONOCRYSTALLINE SOLAR CELL 1.89V Product overview: KXOB22-04X3F from ANYSOLAR is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets,
- Features: Other
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: synchronization, Clock and Timing IC, Solar Cells. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 514-SM141K10LV can be used for catalog matching and distributor lookup.
- Operating Temperature: -40 C
-
Supplier: Robuster Quartz
Description: Series of crucibles for PV level: RBC3. That is produced with Unimin Sands and advanced after-treatment control system, applicable for Photovoltaic market. Quartz crucible is a key component to ingot furnace for manufacturing monocrystalline silicon solar cells, with a
- O.D. / Width: 10.0000054 to 24.7244228 inch
- Height: 7.086618 to 18.503947 inch
- Wall Thickness: 0.2362206 to 0.5118113 inch
- Melt Temperature: 1,500 C
Find Suppliers by Category Top
Featured Products Top
-
one of the most dominant solar cell materials today. 3. Infrared optics: monocrystalline silicon is usually used as a substrate for 3-5μm mid-wave infrared optics windows and optical filters. 4. Other applications: monocrystalline silicon can also be used in the manufacture of diodes, rectifiers, transistors and other electronic components. (read more)
Browse Infrared Windows Datasheets for Changchun Yutai Optics Co., Ltd.
More Information Top
-
Characterization of poly-Si thin-film solar cell functions and parameters with IR optical interaction techniques
Additionally, IR-LBIC measurements using 1,064 nm wavelength laser has been implemented on the monocrys- talline solar cell .
-
Photovoltaics System Design and Practice
The energy efficiency ZE of Central European grid-connected systems with monocrystalline solar cells ranges from around 8 to 14.5% over the course of any given year.
-
Proceedings of ISES World Congress 2007 (Vol. I – Vol. V)
Monocrystalline solar cells are expensive due to the complexity of the production process.
-
http://dspace.mit.edu/bitstream/handle/1721.1/38550/127265531-MIT.pdf?sequence=2
Among the companies that market monocrystalline solar cells in this region include Isofoton, Q-Cells AG, RWE-Schott Solar, Solar World AG, ErSol Solar Energy and Sunways AG.
-
XPS in‐depth composition study on commercial monocrystalline silicon solar cells
… to amor- phous (a) Si solar cells produced at laboratory level to study impurities at the ZnO/a-Si or SnO2/a-Si interface.4 However, to our knowledge, there has not been any study published on monocrystalline solar cell devices of large-scale …
-
Modeling a monocrystalline Cu(In,Ga)Se2 single junction solar cell grown on a GaAs substrate
Without strain effects due to the lattice mismatch, the CIGS monocrystalline solar cell has an efficiency of 18.6% under the AM1.5G spectrum (1000 W/m2 ) with a short circuit .
-
Physics and Technology of Amorphous-Crystalline Heterostructure Silicon Solar Cells
Progress in Photovoltaics: Research and Applications 17, 47–56 (2009) [21] Huljíc, D.M., Zerres, M., Mohr, A., et al.: Development of a 21% back-contact mo- nocrystalline solar cell for large-scale production.
-
Handbook of Photovoltaic Science and Engineering 2nd Edition Complete Document
With the introduction of new technologies, the gap between multicrystalline and monocrystalline solar cells is reducing, being now at around 1 – 1.5% absolute efficiency.
-
XPS surface analysis of monocrystalline silicon solar cells for manufacturing control
It is worthwhile mentioning that the surface passivation is one of the most important stages in monocrystalline solar cell manufacturing.
-
ZCP2010ISTFA158
This value is close to that expected from the theory for monocrystalline solar cells [9].
Indicates content that may require registration and/or purchase.