-
Supplier: Penta Manufacturing Company
Description: Product Code: 13-80800 CAT Number: 13-80800 CAS Number: 141-43-5 FEMA Number: N/A Kosher: No Natural: No European Pharm: No NF: No USP: No British Pharm: No FCC: No Halal: No Japanese Pharm: No
- Chemical Family: All Amines
-
Supplier: Wintersun Chemical
Description: Cocamide monoethanolamine (Cocamide MC)
- pH: Alkaline
-
Supplier: Chemical Strategies, Inc.
Description: Chemical Strategies offers over 3,000 products by JT Baker. If you are unable to locate a chemical you need, our sales department can custom source any needed materials for you directly.
- Chemical Family: All Amines
-
-
Supplier: Accuris
Description: Monoethanolamine Low Iron
-
Supplier: Accuris
Description: MONOETHANOLAMINE CHELATING AGENT SOLUTION
-
Supplier: Accuris
Description: ETHANOLAMINES (MONOETHANOLAMINE AND TRIETHANOLAMINE), TECHNICAL
-
Supplier: Accuris
Description: MONOETHANOLAMINE (ETHANOLAMINE)
-
Supplier: ASTM International
Description: This control method is used for the analysis of monoethanolamine (MEA) in solutions used to remove acid gases, such as hydrogen sulfide and carbon dioxide from hydrocarbon streams. The lower limit of detection is approximately 0.5 wt-%..
-
Supplier: Inorganic Ventures
Description: 500mL size, Concentrations at 1000 µg/mL
- Form & Features: Cationic, Inorganic Chemical / Salt, Liquid / Solution
-
Supplier: GFS Chemicals, Inc.
Description: ITEM#:910 HN(CH2CH2OH)2 CAS#:111-42-2 F.W.:105.14 NFPA#:1-1-2 Specific Gravity: 1.070 DOT:8/III Descriptions: Specification TEST 1. Assay 98.5% min. 2. Apparent equivalent wt. 104.0-106.0 3. Color (APHA) 15 max. 4. Residue after ignition 0.005% 5. Monoethanolamine 1.0% 6. Triethanolamine 1.0%
- Chemical Family: All Alcohols, Ethanol
- State of Matter: Liquid / Solution
- Trigger: Solvent
-
Supplier: ASTM International
Description: n-propyl acetate. For water based ink resin solutions, water is used in combination with ammonium hydroxide or amines such as dimethylethanolamine, monoethanolamine, and triethylamine. 1.5 The values stated in SI units are to be regarded as the standard. The values given in parentheses are
-
Supplier: Linde North America, Inc.
Description: region to another, the following table shows the main chemicals supplied by AUECC: Aqueous Materials Organic Materials Acetic acid Acetone Ammonium fluoride Isopropyl alcohol Ammonium hydroxide Ethylene glycol Citric acid N-methyl, 2 pyrrolodine (nMP) Hydrochloric acid Monoethanolamine
- Acids: All Inorganic Acids, Hydrochloric Acid (HCl), Hydrofluoric Acid (HF), Nitric Acid (HNO3), Phosphoric Acid, Sulfuric Acid
- Bases: All Inorganic Bases, Ammonium Hydroxide (Amonia Water), Sodium Hydroxide (Caustic Soda)
- Type: Bio-Inorganic Compounds
- State of Matter: Gas
-
Description: causes, has been a problem faced by the industry almost since its inception. However, increased industry attention to the potential for cracking of carbon steel pressure vessels began in 1984 with the rupture of a monoethanolamine (MEA) absorber tower at a Lemont, Illinois, refinery. The
-
Supplier: AMPP Resources
Description: causes, has been a problem faced by the industry almost since its inception. However, increased industry attention to the potential for cracking of carbon steel pressure vessels began in 1984 with the rupture of a monoethanolamine (MEA) absorber tower at a Lemont, Illinois, refinery. The
Conduct Research Top
-
INDUSTRIAL DESIGN AND OPTIMIZATION OF CO2 CAPTURE, DEHYDRATION, AND COMPRESSION FACILITIES
the conventional monoethanolamine (MEA) solvent mainly due to its lower steam consumption, solvent losses, circulation rate, and cooling water requirements. Based on the objective function, the assumed industrial constraints, and the plant location factor, the production cost is estimated