-
Supplier: Accuris
Description: Morse Taper Gauges
-
Supplier: BIG Kaiser Precision Tooling Inc.
Description: Drill Tapper is a quick change system for drilling and tapping offering two operations with one head. Excellent durability is achieved by utilizing the largest possible contact area, the finest quality material with hardness of HRC 63, and ground clutch keys. After long periods of use, the original
-
Supplier: BIG Kaiser Precision Tooling Inc.
Description: The most successful manufacturers in the world invest in superior tooling because it is good for their bottom line. The precision and ruggedness of Kasier boring heads deliver measurable performance advantages - significantly reducing finishing cost and cycle time. The Kaiser modular precision tool
-
-
Supplier: Accuris
Description: Reamers for Morse Tapers
-
Supplier: Accuris
Description: Taper Sleeves for Tools with Morse Taper
-
Supplier: Accuris
Description: Machine Reamers for Morse Tapers
-
Supplier: Mannesman Demag
Description: The MANNESMANN DEMAG tapping tools are perfect for cutting and cleaning of threads. The optimized weight-power ratio and the high ergonomy offer perfect solutions for all possible production applications. Our tapping tools are equipped with a two-jaw pendular chuck and a round wedge.
-
Description: ISO 2250:2008 specifies the dimensions of cylindrical shank socket reamers and taper shank socket reamers manufactured to produce self-holding taper sockets for self-holding taper shanks of the following designations: metric tapers no. 4 and no. 6; Morse
-
Supplier: CS UNITEC
Description: and more. • Drill chucks and Morse Taper arbors. • Special OEM air motors available on request. • One-year warranty.
- Length: 26.5 inch
- Weight: 32 lbs
- RPM: 220 rpm
- Pneumatic Motor Power: 2.5 HP
-
Supplier: CSA Group
Description: ISO 3467:2016 lays down the dimensions of machine taper pin reamers with Morse taper shanks. It covers only metric dimensions, which are the only recommended dimensions in the future for these types of reamers. The reamers have been designed to produce holes for taper
-
Supplier: CSA Group
Description: ISO 2250:2017 specifies the dimensions of cylindrical shank socket reamers and taper shank socket reamers manufactured to produce self-holding taper sockets for self-holding taper shanks of the following designations, and which are in accordance with ISO 296: - metric
-
Standards and Technical Documents - Machine tools -- Positive drive of Morse tapers -- ISO 5413:1993
Description: Specifies the dimensions for positive drive of external and internal Morse tapers in accordance with ISO 296.
-
Supplier: DEPRAG, Inc.
Description: Chucks - MORSE Tapers - The drill series offers a modular design - drills with collets - chucks or with MORSE tapers.
- Chuck Size: 0.5 to 3.140625 inch
- Length: 12.53125 to 23.15625 inch
- Weight: 8.6 to 47.84 lbs
- RPM: 90 to 1,000 rpm
-
Supplier: CSA Group
Description: Specifies the dimensions for positive drive of external and internal Morse tapers in accordance with ISO 296.
-
Description: Counterbores with Morse taper shanks and detachable pilots
-
Description: Gives the dimensions and a list of the preferred diameters of extra-long Morse taper shank twist drills in the range 6 mm to 50 mm with an overall length range of 200 mm to 630 mm.
-
Supplier: CSA Group
Description: ISO 3291:2016 specifies the dimensions of extra-long Morse taper shank drills in the range of 6 mm to 50 mm diameter with an overall length range of 200 mm to 630 mm.
-
Supplier: Mach III Clutch, Inc.
Description: Adjustment nut is locked in place by a set screw when desired torque setting is established Mounting Torque limiter connects to #3 Morse taper socket Output connects to a shaft or nut depending on specified coupling Applications Momentary overload protection Torque limiters are not
- Torque Rating: 120 to 2,796 Ft-lbs
- Rotational Speed: 1,750 rpm
- Diameter: 4.29 inch
- Length: 6.9 inch
-
Supplier: AENOR
Description: MACHINE TOOLS. MORSE TAPER SHANKS. COTTER SLOTS WITH TAPER KEYS.
-
Supplier: AENOR
Description: CORE DRILLS WITH MORSE TAPER SHANKS.
-
Supplier: AENOR
Description: TAPPERS. INTERNAL AND EXTERNAL MORSE AND METRIC TAPERS.
-
Supplier: AENOR
Description: MORSE TAPER WITH TREADED HOLE AND DRIVING PLANES.
-
Supplier: CS UNITEC
Description: Two-geared, variable-speed reversible motors • High-torque, two-geared and variable-speed reversible motors. • Ideal for drilling, reaming and tapping steel. • Mechanical safety clutch prevents operator in.jury or damage to the tool. • Morse taper #3 arbor.
- Weight: 14 lbs
- RPM: 60 to 470 rpm
- Amps: 16.3 amps
- Power: Electrical Tools, Power Tools
-
Supplier: Alvord-Polk, Inc.
Description: No Description Provided
- Cutting Diameter: 0.988 inch
- Reaming Application: General Purpose
- Material: High Speed Steel
- Product Packaging: Individual Reamer
-
Supplier: CS UNITEC
Description: and more. • Drill chucks and Morse Taper arbors. • Special OEM air motors available on request. • One-year warranty.
- Length: 9.75 inch
- Weight: 4.6 lbs
- RPM: 90 to 850 rpm
- Pneumatic Motor Power: 0.7 HP
-
Supplier: 3X Ceramic Parts Company Limited
Description: Diameter 6mm Zirconia Ceramic Motor Shaft Main characteristics of zirconia ceramic motor shaft : Geometric accuracy: the geometric accuracy of zirconia ceramic shaft mainly refers to the roundness and cylindricity of journal, outer cone, Morse taper hole, etc., and the general
- Density: 5.99999621323765 g/cc
- Compressive / Crushing Strength: 319,081.0465858334 psi
- Shape / Form: Rod Stock
- Features: Specialty Ceramics
Find Suppliers by Category Top
More Information Top
-
Is the internal connection more efficient than external connection in mechanical, biological, and esthetical point of views? A systematic review
Morse taper connection has the best sealing ability.
-
Applied Machining Technology
Variants of clamp twist drills a) drill with Morse taper in drill spindle, b) drill with parallel shank in the chuck, c) drill with parallel shank and tang in drill sleeve .
-
Zerspan technique
Some usual twist drill forms a of) short twist drills with cylinder shaft after DIN 338 b of) long twist drills with cylinder shaft 340 c) twist drill with Morse taper shaft after DIN 345 d) especially short twist drill with cylinder …
-
Reverse Shoulder Arthroplasty
Additionally, the implant underwent multiple design changes during this time period, most notably on the glenoid side, which transitioned from a threaded implant to a Morse taper .
-
Fixed restorations supported by Morse‐taper connection implants: a retrospective clinical study with 10–20 years of follow‐up
… incidence of prosthetic complica- tions, and to improve the interface between soft tissue and implant-abutment junction (Romanos et al. 2010; Degidi et al. 2012a), internal conical interface joint designs, including pure (screwless) interference-fit connections ( Morse taper ) have been devel- oped …
Indicates content that may require registration and/or purchase.