Products/Services for MOSFET Blocking Oscillator
-
Oscillators - (647 companies)Oscillators are devices that are used to generate repetitive signals. They produce output signals without an input signal. There are two major types of electronic oscillators: Harmonic oscillators produce sine wave outputs...Oscillator TypePackage / Form FactorRF Connector -
Diodes - (1075 companies)...signal rectifiers, oscillators and signal modulators / demodulators. A semiconductor diode is a non-linear device whose most outstanding feature is the fact that, basically, current is only allowed to flow in one direction. The diode is built... -
Power MOSFET - (240 companies)Power MOSFETs are majority carrier devices which have high input impedance and do not exhibit minority carrier storage effects, thermal runaway, or secondary breakdown. Power MOSFETs have higher breakdown voltages than bipolar junction transistors... -
RF MOSFET Transistors - (93 companies)MOSFET RF transistors are metal-oxide semiconductor field-effect transistors (MOSFETs) that are designed to handle high-power RF signals from devices such as stereo amplifiers, radio transmitters, TV monitors, etc. MOSFET RF transistors... -
Metal-Oxide Semiconductor FET (MOSFET) - (364 companies)...meaning that electronics as well as holes produce the current. Like all transistors, MOSFETs are commonly-used components that assist in forming the building blocks of all modern electronic devices and systems. The video below provides a good general... -
Concrete Blocks and Cement Blocks - (172 companies)Concrete blocks and cement blocks are preformed, manufactured concrete structures that are ready for on-site installation. They are manufactured, cast, and cured in factories or other production facilities. Most concrete blocks and cement blocks...
-
Terminal Blocks - (980 companies)Terminal blocks are modular, insulated blocks that secure two or more wires together. Terminal blocks consist of an insulating body and a clamping device. Their flexibility allows wiring to be centralized and makes it easier to maintain complex...
-
Gage Blocks - (104 companies)Gage blocks are manufactured to precise gagemaker tolerance grades for calibrating, checking, and setting fixed and comparative gages. Gage blocks are manufactured to precise gage-maker tolerance grades for calibrating, checking, and setting fixed...
-
Pulley Blocks - (122 companies)Pulley blocks are assemblies that consist of a hook or shackle, swivel, bearing, sheaves, sprockets, pins and frame. They are suspended by a hoisting rope or load chain and are designed for a variety of lifting applications. Pulley blocks often use...
-
Safety Blocks - (11 companies)Safety blocks prevent damage to equipment or personnel by stopping the ram and die of a press from closing whenever dies are being repaired or adjusted. The use of safety blocks in die presses is required by the U.S. Occupational Safety Hazard...
Product News
-
Advanced Linear Devices, Inc.
Complementary MOSFETs for Precision Analog Signals The ALD1115 MOSFET by Advanced Linear Devices is a monolithic complementary N-channel and P-channel transistor pair that is designed for a broad range of analog applications. It contains an N-channel and a P-channel MOSFET in one package. These chips are suitable for precision signal switching and amplifying applications in +1V to +10V systems where low input capacitance and fast switching speed are desired. They offer high input impedance, low input bias current, and negative current... (read more)Browse Metal-Oxide Semiconductor FET (MOSFET) Datasheets for Advanced Linear Devices, Inc. -
Nexperia B.V.
DFN0603 MOSFETs Nexperia's new package DFN0603, the market's smallest DFN packaged MOSFET. This new ultra-small package allows designers to achieve more performance in a smaller footprint, with a 74% reduction in RDS(on) as well as using 13% less space when comparing to the industry's next smallest package (DFN0604). These benefits mean the package is the perfect fit for next generation portables, wearables and mobile devices. (read more)Browse Metal-Oxide Semiconductor FET (MOSFET) Datasheets for Nexperia B.V. -
Advanced Linear Devices, Inc.
Dual N and P-Channel Matched MOSFET Pair The ALD1103, by Advanced Linear Devices, is a monolithic dual N-channel and P-channel matched transistor pair designed for precision and versatility. The chip combines the power of N-channel and P-channel MOSFET pairs in one package. This dual configuration is ideal for precision signal switching and amplifying in +2V to +10V systems, delivering low input bias current, low input capacitance, and fast switching speed. The MOSFET features a matched transistor pair, ensuring minimal offset voltage... (read more)Browse Metal-Oxide Semiconductor FET (MOSFET) Datasheets for Advanced Linear Devices, Inc. -
Advanced Linear Devices, Inc.
High-Impedance MOSFET Array for Analog Systems The ALD1116 from Advanced Linear Devices is a dual N-channel enhancement-mode MOSFET array designed for precision in analog circuits. It excels in low-frequency and near-DC conditions, making it ideal for a broad range of analog applications. The device features a dual N-channel enhancement mode with matched transistor pairs, which reduces offset voltage and ensures differential thermal response. Key attributes of the device include high input impedance of 1014?, low input capacitance... (read more)Browse Metal-Oxide Semiconductor FET (MOSFET) Datasheets for Advanced Linear Devices, Inc. -
Nexperia B.V.
LFPAK56D Power MOSFETs Packing even more into the power-SO8 footprint, the LFPAK56D fits 2 MOSFETs into one robust package without compromising on performance. Allowing customers to optimise their design and apply tighter tolerance in operation. Ideal for space constrained applications, such as portable power tools, and hand-held appliances. (read more) -
Win Source Electronics
FDS6681Z MOSFET for Power Control Looking for a reliable MOSFET for efficient power and load management?. The FDS6681Z N-channel MOSFET is designed for low- to medium-voltage power systems where efficiency, thermal stability, and reliable switching are critical. Its low RDS(on) helps reduce conduction losses and heat generation, while moderate gate drive requirements simplify integration into power management and control circuits. Key Features: Low RDS(on) for reduced power loss. Efficient load switching and power path control... (read more)Browse Metal-Oxide Semiconductor FET (MOSFET) Datasheets for Win Source Electronics -
New Yorker Electronics Co., Inc.
New High Efficiency MOSFETs Vishay introduces the SiHK050N65E, an advanced Gen 4.5 650 V E Series power MOSFET delivering superior efficiency for telecom, industrial, and computing applications. This n-channel MOSFET achieves 48.2% lower on-resistance and 65.4% improved resistance times gate charge FOM compared to previous generations. Built on E Series superjunction technology, the SiHK050N65E features a typical on-resistance of just 0.048 O at 10 V, enabling higher power ratings for applications exceeding 6 kW. With 50... (read more)Browse Metal-Oxide Semiconductor FET (MOSFET) Datasheets for New Yorker Electronics Co., Inc. -
Nexperia B.V.
Nexperia CCPAK Power MOSFETs Nexperia today announced the launch of 16 new 80 V and 100 V power MOSFETs in the innovative copper-clip CCPAK1212 package, delivering industry-leading power density and outright performance. The innovative copper-clip design provides high current conduction, reduced parasitic inductance, and excellent thermal performance. These features make the devices ideal for motor control, power supplies, renewable energy systems, and other power-hungry applications. The range also includes... (read more)Browse Metal-Oxide Semiconductor FET (MOSFET) Datasheets for Nexperia B.V. -
Richardson RFPD
Wolfspeed Gen 4 MOSFETs Wolfspeed offers a new family of 1200 V Silicon Carbide (SiC) MOSFETs that are optimized for use in high power applications such as solar and energy storage systems, EV charging, Uninterruptible Power Supplies (UPS), motor drives, switched-mode power supplies, high-voltage DC/DC converters, and more. Based on a new technology generation, Wolfspeed 's 1200 V SiC MOSFETs include a range of on-resistance options that enable designers to select the right part for their applications. Why Industrial... (read more)Browse Power MOSFET Datasheets for Richardson RFPD -
New Yorker Electronics Co., Inc.
N-Channel MOSFETs Good-Ark Semiconductor introduces the GSFA20106, a high-performance 200V, 106A, 9.4m O N-Channel MOSFET designed for demanding high-frequency switching applications. Engineered with the latest deep trench technology and advanced process techniques, this MOSFET achieves ultra-low RDS(ON) and minimized gate charge, enhancing efficiency and power density. Its high repetitive avalanche rating ensures durability and reliability in challenging environments, making it a preferred choice for power... (read more)Browse Metal-Oxide Semiconductor FET (MOSFET) Datasheets for New Yorker Electronics Co., Inc.
-
CMOS Test and Evaluation
During silicon technology development, accelerated stress tests are conducted on discrete circuit components (interconnects, MOSFETs ), ring oscillators , and small circuit blocks .
-
A High Frequency PWM Controller in HV Bi-CMOS Process Considering SOI Self-Heating
The control signal disables the power hungry blocks including oscillator , output driver and output MOSFET switches and thus ceases the pulse width modulation operation.
-
Sinusoidal Oscillators and Waveform Generators using Modern Electronic Circuit Building Blocks
The dual-X current conveyor (DXCCII) is yet another building block which is suitable for creating MOSFET -C oscillators quite easily because of the fact that its two X-terminals also have complimentary voltages existing on them in response to a voltage …
-
Novel MOSFET-C continuous-time oscillator with precision amplitude control and self-start
The circuit block diagram of the overall integrated MOSFET -C oscillator , induding the automatic fre- quency tuning circuitry is shown in Fig. 5.
-
Ultra-low-power sensor signal processing unit for implantable biosensor applications
Use of weak inversion MOSFET and relaxation oscillator structure inside the Data Generator Block facilitate to achieve extreme low-power operation.
-
Microelectronic Test Structures for CMOS Technology
A. Function (silicon fabrication process, yield, model build, product debug, and reliability) B. Circuit elements or circuit blocks under test (resistors, capacitors, MOSFETs , ring oscillators , logic circuits, and memory arrays) C. Placement on silicon (scribe line, test vehicle, on-product) D. Test …
-
A Load-Modulated Rectifier for RF Micropower Harvesting With Start-Up Strategies
In this implementation of such known circuit blocks , the ring oscillator is based on complementary Fairchild FDME1034CZT MOSFETs with a threshold voltage ranging between 0.4–1 V in order to allow operation with comparable input voltages.
-
mm-Wave Silicon Technology
Fig. 7.23 (a) Block diagram of the Variable Phase Ring Oscillator (VPRO) (b) MOSFET -based differential pair implementation of aVPRO element (c) Dependence ofVPRO oscillation frequency (ωosc) on the inter-element phase shift (∆φ).
-
Simplified portable 4 MHz RF plasma demonstration unit
The system diagram can be broken down into the following functional blocks : power supply, 4 MHz crystal oscillator , high current MOSFET driver, MOSFET power stage and the Tesla resonator, tuned at 4 MHz.
-
A low-voltage low-power injection-locked oscillator for wearable health monitoring systems
Using this basic understanding of the ILO, body driven MOSFET and self-cascode structure have been used for the mixer block and the core oscillator block, respectively, to realize a low-voltage low-power ILO.
Indicates content that may require registration and/or purchase.