Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Acme Chip Technology Co., Limited
Description: RELOG S VIBRATION DATA LOGGER
- Frequency Range: 0 to 25,000 Hz
-
Supplier: SBG Systems SAS
Description: Apogee-A is a highly accurate Motion Sensor or MRU (Motion Reference Unit). The ITAR Free Apogee-A is the most accurate motion sensor based on the robust and cost-effective MEMS technology. High Accuracy: Up to 0.008° Roll & Pitch (RTK) 0.15° Heading (Depends on
- Angular Rate Range: 100.0000000000002 deg/sec
- Linear Acceleration Range: 2 to 10 g
- Maximum Dimension: 5.12 inch
- Weight: 1.52 lbs
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: The PCE-VD 3 Data Logger is a miniaturized universal Data Logger with an included built-in three-axes acceleration sensor (X, Y, Z axis). The internal sensor of the PCE-VD 3 Data Logger measures acceleration force along the X, Y, and Z axes
- Operating Temperature: 32 to 104 F
- Features: Datalogger / Recorder
- Application: General Lab and Industrial
- User Interface: None
-
-
Supplier: Instrumented Sensor Technology
Description: environmental temperature using a sensor built into the unit and/or an externally connected temperature sensor. Optional internal and external relative humidity sensors are available. Pressure Recording The EDR-6DOF portable acceleration data logger / recorder
- Features: Accelerometer Input, Datalogger / Recorder
- Application: General Lab and Industrial, Vehicular
- User Interface: None
- Host Connection: RS232/422/485, USB
-
Supplier: Tekscan, Inc.
Description: and analyzes interface pressure between virtually any two surfaces, utilizing a thin and flexible sensor. The system is comprised of data acquisition electronics, sensors, and software. There are many different options for data acquisition electronics, standard and custom
- Operating Temperature: -20 to 35 F
- Features: Application Software Included, Data Acquisition Instrument / System, Datalogger / Recorder, Other Input, Other Output
- User Interface: Computer Programmable, Hand-held / Remote Programmer
- Application: General Lab and Industrial, Medical / Biomedical
-
Supplier: SBG Systems SAS
Description: achieves the tactical grade (0.05°attitude accuracy) in a compact and affordable package. Applications Marine Ekinox-A is a powerful and cost-effective solution for ship motion monitoring, Buoys, ROV, Sonar, LiDAR, Camera motion compensation, etc. This motion sensor
- Angular Rate Range: 400.0000000000002 deg/sec
- Bandwidth: 100 Hz
- Linear Acceleration Range: 5 g
- Accuracy: 0.05 ±% Full Scale
-
Supplier: SBG Systems SAS
Description: accurate and reliable navigation. High performance for a cost-effective solution: 0.05° Roll, Pitch, Heading (GPS) 5 cm Real-time Auto Adjusting Heave 2.5 cm Delayed Heave Up to 6,000 m Depth Rate 200 Hz Update Rate Real-time Data Fusion 8 GB Internal Data Logger Up to 4
- Linear Acceleration Range: 2 g
- Maximum Dimension: 6.1 inch
- Weight: 5.2 lbs
- Operating Temperature: -4 to 140 F
-
Supplier: SBG Systems SAS
Description: Ekinox-E is an ITAR Free Inertial Navigation System which accepts aiding data from external equipment. It combines an Inertial Measurement Unit (IMU), runs an enhanced on-board Extended Kalman Filter (EKF) which fuses in real-time inertial data with aiding information for the best
- Angular Rate Range: 400.0000000000002 deg/sec
- Bandwidth: 100 Hz
- Linear Acceleration Range: 5 g
- Accuracy: 0.05 ±% Full Scale
Find Suppliers by Category Top
Featured Products Top
-
-
The GasLab Pro Multi-Gas Sampling Data Logger (CM-1000) is designed to simultaneously measure multiple gas concentrations through a sampling method. Utilizing a micropump, the device will draw samples into the sensing chambers allowing each sensor to take a fast and accurate measurement (read more)
Browse Gas Instruments Datasheets for CO2Meter.com -
communicate with external devices. In addition, the user has access to local storage through an SD-Card. All this allows local or remote data storage without impacting the motion control being executed in parallel. Naturally, all this is provided on top of (read more)
Browse Motion Controllers Datasheets for ETEL S.A. -
Amplification® technology, which transforms every pixel of the camera’s sensor into a precise displacement measurement, enabling both time-domain and frequency-domain visualization of the data. This all-in-one solution provides the complete picture of motion, empowering your (read more)
Browse Predictive Maintenance and Condition Monitoring Systems Datasheets for RDI Technologies Inc. -
Benefits Record environmental data Evaluate your Constant Temperature Room - Check air temperature regulation - Check air temperature uniformity Evaluate thermal (read more)
Browse Data Loggers and Data Recorders Datasheets for Pratt & Whitney Measurement Systems, Inc. -
alternatives to legacy cooling approaches to improve energy efficiency and maintain system reliability. Intelligent Thermal Management in the Era of Generative AI Traditionally, data center cooling systems operated at fixed output levels. Newer systems use sensors and control logic to (read more)
Browse Electronic Cooling Fans Datasheets for Pelonis Technologies, Inc. -
challenge that the Iris MA™ has been engineered to solve. This is not a consumer camera in a rugged box; it is a purpose-built data acquisition instrument designed from the ground up for industrial use. Its advanced sensor and optics capture the highest fidelity motion data (read more)
Browse Video Cameras Datasheets for RDI Technologies Inc. -
Our data logging sound level meter records and visualizes sound levels in the range from 30 to 130 d (read more)
Browse Sound Level Meters and Noise Dosimeters Datasheets for PCE Instruments / PCE Americas Inc. -
Applications Factory automation: sensor/actuator networks, conveyor drives, control systems. Robotics / robotic arms: power and data to manipulators, end-effectors, vision systems. Industrial machinery: machine-tools, assembly cells, motion control (read more)
Browse Circular Connectors Datasheets for Heilind Electronics, Inc. -
velocities reaching up to 20 ft/s, the FLO-DAR delivers accurate flow data with unmatched consistency. The FLO-DAR® AV Sensor, a Hach Flow solution by McCrometer, is a pioneer in non-contact flow monitoring and sets the industry standard for reliability and (read more)
Browse Open Channel Flow Meters Datasheets for McCrometer, Inc.
Conduct Research Top
-
Intrusion Alarm System Uses SMS Notifications
An SMS alarming system, consisting of an Infinite data logger and a motion detection sensor is the optimal solution for long-term, autonomous alarming.
More Information Top
-
Feasibility of a multidimensional wave energy harvester
Real-world wave motion data was captured using a custom-built buoy containing a data logger and motion sensors , housed in a watertight enclosure.
-
Development of a Portable Microprocessor for Measuring Selected Stress Responses of Growing Pigs
The data logger , motion sensor , and the blood pressure transducer were located within a metal case that was attached to a 10-cm wide belt strapped around the girth of the pig.
-
http://dspace.mit.edu/bitstream/handle/1721.1/61305/702660965-MIT.pdf?sequence=2
Sensors that might be used include a heart rate monitor and a Global Positioning System (GPS) as well as an internal or external motion sensor , call data logger , and other sensors.
-
Using elements of game engine architecture to simulate sensor networks for eldercare
The portions of this network that we are concerned with initially in the simulator are the passive motion sensors and the data logger .
-
An empirical-mathematical modelling approach to upper secondary physics
The fall of muffin cups may be studied by using a data logger with a motion sensor . . of error, and interpretations of graphs in terms of mathematical expressions and physical quantities. .
-
Effect of housing conditions on activity and lying behaviour of horses.
Time spent in lying and activity were electronically recorded using a tilt switch and motion sensor connected to a data logger worn on the horse's left foreleg.
-
Calorimetry and other methods in the studies of expansive cement hydrating mixtures
The changes of position were transferred through the sensor of movement to the data logger linked with computer.
-
Advanced Materials Design and Mechanics
We developed a wireless sensor system composed of a mobile force plate system, 3D motion sensor units and a wireless data logger .
-
A Novel Three-Dimensional Gait Analysis System
We developed a wireless sensor system composed of a mobile force plate system, 3D motion sensor units and a wireless data logger .
-
Earthquake prediction lessons from Parkfield Experiment
Given the 7 years since the initial networks were planned, it would be wise to replace more of the analog strong- motion instrumentation with digital data log gers and sensors that would better cover the frequency band from 2 to 30 s …
Indicates content that may require registration and/or purchase.