-
Description: flywheel modules in flywheels used in space flight applications. They are specifically applicable to the parts in the flywheel rotor assembly (FRA), including rim, hub and/or shaft and other associated rotating parts, such as the bearings and the motor generator
-
Supplier: CSA Group
Description: flywheel modules in flywheels used in space flight applications. They are specifically applicable to the parts in the flywheel rotor assembly (FRA), including rim, hub and/or shaft and other associated rotating parts, such as the bearings and the motor generator
-
Supplier: Caterpillar Oil & Gas
Description: FLYWHEEL HOUSINGS Flywheel, SAE No. 00, 183 teeth Flywheel housing, SAE No. 00 FUEL SYSTEM Fuel filter Fuel transfer pump Electronically Controlled Unit Injectors Fuel priming pump, LH Rigid fuel return line with customer connection point as base of engine INSTRUMENTATION
- Volt-Ampere: 1,475,000 to 2,281,000 VA
- Applications: Industrial
- Portability: Permanent
-
-
Supplier: Caterpillar Oil & Gas
Description: dual turbochargers with water-cooled bearings and heat shields, vertical exhaust outlet FLYWHEELS & FLYWHEEL HOUSINGS Flywheel, SAE No. 00, 183 teeth Flywheel housing, SAE No. 00 FUEL SYSTEM Fuel filter, RH, with service indicators Fuel transfer pump Electronically
- Volt-Ampere: 1,470,000 to 1,700,000 VA
- Applications: Industrial
- Portability: Permanent
-
Supplier: Caterpillar Oil & Gas
Description: dual turbochargers with water-cooled bearings and heat shields, vertical exhaust outlet FLYWHEELS & FLYWHEEL HOUSINGS Flywheel, SAE No. 00, 183 teeth Flywheel housing, SAE No. 00 FUEL SYSTEM Fuel filter, RH, with service indicators Fuel transfer pump Electronically
- Volt-Ampere: 1,470,000 to 2,813,000 VA
- Applications: Industrial
- Portability: Permanent
-
Supplier: Caterpillar Oil & Gas
Description: watercooled bearings and heat shields Exhaust outlet, vertical, 203 mm (8 in) round flanged outlet FLYWHEELS & FLYWHEEL HOUSINGS Flywheel, SAE No. 00, 183 teeth Flywheel housing, SAE No. 00 FUEL SYSTEM Fuel filter Fuel transfer pump Electronically Controlled Unit
- Volt-Ampere: 1,100,000 to 1,943,000 VA
- Applications: Industrial
- Portability: Permanent
-
Supplier: Mile-X Equipment, Inc.
Description: OTC 1170 Pilot Bearing Puller These very versatile pullers are built specially for inside pulling jobs, and particularly for removing flywheel pilot bearings on automobiles, trucks, and tractors. Also very practical for pulling motor, generator, and magneto bearings.
-
Supplier: Mile-X Equipment, Inc.
Description: OTC 1172 Pilot Bearing Puller These very versatile pullers are built specially for inside pulling jobs, and particularly for removing flywheel pilot bearings on automobiles, trucks, and tractors. Also very practical for pulling motor, generator, and magneto bearings.
-
Supplier: Mile-X Equipment, Inc.
Description: OTC 1171 Pilot Bearing Puller These very versatile pullers are built specially for inside pulling jobs, and particularly for removing flywheel pilot bearings on automobiles, trucks, and tractors. Also very practical for pulling motor, generator, and magneto bearings.
-
Supplier: Hernon Manufacturing, Inc.
Description: magnet bonding applications. Recomended Applications: Furniture | Elevators | Automotive Applications | Permanent Motor Magnets | Speakers | Generators | Bonding Flywheels | Sensors |
- Chemical System: Acrylic / Polyacrylate
- Industry: Aerospace, Automotive, Electrical Power / HV, Electronics, Military / Government (MIL-SPEC / GG), OEM / Industrial
- Cure / Technology: Single Component System
- Features: Specialty / Other
-
Supplier: Hernon Manufacturing, Inc.
Description: magnet bonding applications. Recomended Applications: Furniture | Elevators | Automotive Applications | Permanent Motor Magnets | Speakers | Generators | Bonding Flywheels | Sensors |
- Chemical System: Acrylic / Polyacrylate, Ceramic / Inorganic Cement
- Industry: Aerospace, Automotive, Electrical Power / HV, Electronics, Military / Government (MIL-SPEC / GG), OEM / Industrial
- Cure / Technology: Single Component System
- Features: Specialty / Other
-
Supplier: SAE International
Description: the tester. For purposes of this test procedure, an HEV is defined as a road vehicle that can draw propulsion energy from both of the following sources of stored energy: 1) a consumable fuel and 2) a rechargeable energy storage system (RESS) that is recharged by an electric
Find Suppliers by Category Top
Featured Products Top
-
Allow close coupling of hydraulic pumps directly to the flywheel or flywheel housing of diesel engines, electric and hydraulic motors. Designed to allow the close coupling of hydraulic (read more)
Browse Hydraulic Pumps Datasheets for jbj Techniques Limited
More Information Top
-
Tokamak Systems Code
- hot cell facility scaled usina device deminsions - copper and tf coil buildina volume and floor area calculated in - TFCONV - - ohmic heatina and pf coil buildina volume and floor area calculated in - ELEPOU - - motor generator flywheel buildina volume and floor area calculated in …
-
Proposed TFTR electrical system
This report describes th« proposed TFTR AC utility power distribution system, an energy storage motor generator flywheel facility, and the rectifier conversion equip- ment for the Toroidal Field Confining System (TF), Ohmic Heating System (OH;, Equilibrium Field System (EF) and the Neutral …
-
FED-R: a fusion engineering device utilizing resistive magnets
motor generator flywheel sets (MGF).
-
Accelerator technology in tokamaks
Main Power Supply Rating (AC Motor Generator Flywheel .
-
Performance of small nuclear reactor primary coolant pumps under blowdown conditions. [PWR]
After current interruptionat 70 s,the pumps coasted down with acurrent generated inthe motor generator fly- wheel combinations.
-
Accelerator Technology in Tokamaks
Main Power Supply Rating (AC Motor Generator Flywheel .
-
Uninterruptible power supply systems provide protection
Motor Flywheel Generator .
-
The JET Magnet Power Supplies and Plasma Control Systems
There are two choices of rotating machinery, ac- cording to how and where the energy is actually stored: "locally," by means of motor flywheel generators (MFGs) or "remotely" in the electric power system (EPS).
-
Design Description of the Fusion Engineering Device
A fourth module is driven from a motor generator flywheel (MGF) set for addi- tional power during the bulk heating phase.
-
U.S. Conceptual Design Contribution to the Intor Phase 1 Workshop
Four motor gen- erator flywheel (MGF) units each having an energy storage of 6.25 GJ are needed.
Indicates content that may require registration and/or purchase.