Products/Services for Motor Redmond

  • DC Motors-Image
    DC Motors - (1248 companies)
    DC motors are most commonly used in variable speed and torque applications. They include brushless and gear motors, as well as servomotors. How to Select DC Motors. Image Credit: Dart Controls, Inc.; Galil Motion Control; Stock Drive Products...
  • AC Motors-Image
    AC Motors - (1321 companies)
    AC motors include single, multiphase, universal, induction, synchronous, and gear motors. They also include servomotors. AC motors are electric motors which are powered by alternating current (AC). They are used to convert electrical energy...
  • Motor Controllers-Image
    Motor Controllers - (796 companies)
    Motor controllers receive supply voltages and provide signals to motor drives that are interfaced to motors. They include a power supply, amplifier, user interface, and position control circuitry. Motor controllers receive supply voltages...
  • Motor Coils-Image
    Motor Coils - (26 companies)
    Motor coils are used with motors, generators, stators, and armatures. Motor coils are used with motors, generators, stators, and armatures. Many feature Class F or Class H insulation and can be sealed for severe operating conditions. There are many...
  • Stepper Motors (rotary)-Image
    Stepper Motors (rotary) - (469 companies)
    Stepper motors use a magnetic field to move a rotor in small angular steps or fractions of steps. They provide precise positioning and ease of use, especially in low acceleration or static load applications. Stepper motors are DC (direct current...
  •  
    Motor Bases - (10 companies)
    Motor bases are mounts for electric motors. They often include several bolt patterns for various sized motors and a belt tensioning mechanism. Most are designed to fit NEMA motor sizes. Motor bases function as mounts for electric motors. The devices...
  •  
    Motor Contactors - (309 companies)
    Motor contactors are relays with large current capacity for connecting and disconnecting a motor from the power supply. Typically, motor contractors are multi-pole for control of all current carrying conductors. Motor contactors are relays...
  •  
    Brushless Motors - (329 companies)
    How to Select Brushless Motors. Image Credit: Aerotech, Inc.; Bodine Electric Company; Crouzet. What are Brushless Motors?. Brushless motors are synchronous electric motors that have a magnetically (AC induction) or electronically (DC) controlled...
  •  
    Linear Motors - (193 companies)
    Linear motors generate force only in the direction of travel. They are capable of extremely high speeds, quick acceleration, and accurate positioning. Description. Linear motors generate force only in the direction of travel. A linear motor applies...
  •  
    Air Motors - (151 companies)
    Air motors are powered by compressed air. They operate at relatively high speeds in industrial and spark-prohibited applications. They can be regulated easily for speed and torque, and can stop and reverse very quickly. They are commonly used...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire