-
Supplier: ALL-TEST Pro, LLC
Description: MOTOR CONDITION TRENDING & MONITORING The new ALL-TEST PRO 34™ (AT34) empowers technicians to efficiently and accurately evaluate AC induction squirrel-cage motors (less than 1,000V) for abnormalities such as open connection, ground faults, internal winding faults, stator
- Operating Humidity: 0 to 80 % (non-condensing)
- Operating Temperature: -10 to 50 C
- Features: Battery Powered, Other
- Standards / Compliance: CE Marking, IEC
-
Supplier: InspectorTools
Description: Tests insulation of wires, cables, transformers and electrical motors Comes as a complete kit including test leads and PC software Selectable test voltages 250V, 500V and 1000V Programmable timer to perform the Dielectric Absorption Ratio Test Sensitive Ohmmeter for checking resistance
-
Supplier: Qualitrol Company, LLC
Description: cage winding faults and eccentricity with the use of a single clamp-on current sensor connectedto the secondary side of 50 or 60 Hz motor current transformer; or around one of the phase leads. Reliability: Reduces the risk of false indications by distinguishing between noise and
- Instrument Type: Condition Monitor / Fault Detector
-
-
Supplier: McClean Anderson
Description: embedded into winding programs via Flexwind and Coordinator software. Independent tension control of each spool. Real-time, high precision, actual tension display at unit & remote Flexwind control. Real-time, actual tension data logging. Free Standing and Slaved Creels Compact
-
Supplier: InspectorTools
Description: software Displacement power factor for power factor correction determination Line or battery powered Megohmmeter functions: Tests insulation of wires, cables, transformers and electrical motors Selectable test voltages up to 1000V Programmable timer to perform the Dielectric Absorption
-
Supplier: InspectorTools
Description: software Displacement power factor for power factor correction determination Line or battery powered Megohmmeter functions: Tests insulation of wires, cables, transformers and electrical motors Selectable test voltages up to 1000V Programmable timer to perform the Dielectric Absorption
-
Supplier: Qualitrol Company, LLC
Description: software. User-friendly Windows™ based software for data display and analysis. Capabilities Analysis of up to 12 dual axis endwinding and 1 single axis core sensor including high vibration alarms. Analyze tests and trend at different operating conditions for a more certain
-
Supplier: Qualitrol Company, LLC
Description: connections to facilitate field repairs and upgrades Data collected by the Iris Power MarineTracII monitor is compatible with the existing TGA/PDA technology. Users with existing sensor installations can commission the system without a machine outage. Data is easily confirmed and
-
Supplier: Qualitrol Company, LLC
Description: humidity can be recorded along with the PD data readings. USB memory stick port for downloading stored data without a laptop computer. Networking with an Ethernet port for remote diagnostics, downloading, configuration with Iris Power software. Modbus over Ethernet protocol
-
Supplier: ValueTronics International, Inc.
Description: Manual and programmable recording start Password protection Selectable fundamental frequency of 50 or 60 Hz Special data compression system and user selectable rates allow recording from several hours to several years Download capabilities, Windows compatible PC software Displacement
- Phase: Three-Phase
-
Supplier: Sifam Tinsley UK
Description: system via the RS-485 or Ethernet interface. Three relay outputs signal the overflow of the chosen value and the programmable analogue output maps the assigned parameter. The temperature inputs can be used to control the temperature of the transformers windings, motors. Features •
- Number of Digits: 36
- Analog Input Channels: 3
- Voltage Range: 57.7 to 690 volts
- Current Range: 1 to 5 amps
Find Suppliers by Category Top
Featured Products Top
-
The latest version of Rosenberg’s RoVent fan selection software, RoVent10, is now available for download at no cost from the Rosenberg USA Web site. RoVent10 delivers fast operating point-accurate selection of more than (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
Teledyne DALSA is pleased to introduce Z-Trak™ 3D Apps Studio, a suite of software tools developed for in-line 3D machine vision applications. Designed to work with Teledyne DALSA’s Z-Trak family of laser profilers, it simplifies 3D (read more)
Browse Machine Vision Software Datasheets for Teledyne DALSA -
Oriental Motor is pleased to introduce our latest driver added to our DC input stepper motor driver line up, the CVD RS-485 Communication type bi-polar drivers. The CVD driver is a compact standardized 24 VDC driver providing the lowest noise and vibration available through the fully (read more)
Browse Stepper Motors (rotary) Datasheets for Oriental Motor USA -
to increase functional options and controls, including support software integration (available on the OMUSA web site as a free download.) Through direct data operation, the driver can moderate the speed of the motor, much like that of a gas pedal on a car. The advantage is smoother speed control (read more)
Browse Brushless Motors Datasheets for Oriental Motor USA -
BX4 series brushless motors are available in two lengths of 42 or 68 mm and in 12 or 24 V windings. The BX4 demonstrates excellent linearity with an impressive (read more)
Browse DC Servomotors Datasheets for FAULHABER MICROMO -
STEPPER MOTOR CONTROLS LASER IN BLOOD CIRCULATION SCANNER An adequate blood supply is essential to living tissue, providing oxygen and nutrients (read more)
Browse Stepper Motors (rotary) Datasheets for FAULHABER MICROMO -
allowed us to accomplish all of that," says Montgomery. Consistent motor-to-motor performance allows the XPAK G2's pre-set control software to provide reliable results from unit to unit. "Basically, they saved the day for us across the board." To simplify the assembly process, RedX took (read more)
Browse DC Motors Datasheets for FAULHABER MICROMO -
and PC software, including the approval documentation for the systems, is also created in-house. Laboratory Analysis Under Control One of the main challenges in the area of liquid handling is the fast and target-oriented control of several items, e.g. on spot plates (read more)
Browse DC Motors Datasheets for FAULHABER MICROMO -
Product Overview 3X Motion's 400 W, 48 V servo motor drives a self-developed differential-drive AGV, showing how a high-performance servo motor delivers stable, sensitive driving force. Paired with a 10:1 precision reducer, it gives the AGV responsive control, and a (read more)
Browse AC Servomotors Datasheets for 3X Motion Technologies Co., Ltd -
-Loop and Closed-Loop Stepper Motors. There are now four standard capacities in the model lineup, supporting 12 to 80 VDC motor windings and providing up to 24A continuous and 60A peak output current, while customized versions are also offered to meet large volume OEM requirements. For (read more)
Browse DC Motor Drives Datasheets for ElectroCraft
More Information Top
-
Based on LabVIEW Resistance Method Temperature Testing for Traction Transformers and Motor Winding
…the traction transformer and motor temperature protection device requirements, in-depth study, temperature test of the traction transformer based on virtual instrument and traction motor winding resistance method, the method … LabVIEW to develop test software , respectively, for data acquisition, data playback, data…
-
Switched Reluctance Motor Nonlinear Modeling and System Simulation--《Vehicle & Power Technology》2009年03期
In this paper,the motor flux and torque static data of a 12/8 three-phase switched reluctance motor are calculated by finite element analysis software Ansoft.Two-dimensional arrays of current … two-dimensional arrays of torque about winding current and rotor position…
-
NASA Tech Briefs, October 2003
…Optical Communication; Curved Focal-Plane Arrays Using Back-Illuminated High-Purity Photodetectors; Software for Displaying Data from Planetary Rovers; Software for Refining or Coarsening … Single-Vector Calibration of Wind -Tunnel Force Balances; Microgyroscope … Improved Bearingless Switched-Reluctance Motor ; Fluorescent Quantum Dots for…
-
Recent Experiences with Small Computers at the Air Force Institute of Technology
…measurement instruments regularly in use with our free jets and wind tunnels A special inter … which allows the correlation data collected in the veloci … computer through a stepping motor and a geared positioning … a video digitizer and software for the analysis of…
-
Progress in Clean Energy, Volume 2
…767, 768 TiNT film, 972–974 TNP, 971 transportation, 934 VSI, 757 water heating collector, 930 ZView software , 974 Photovoltaic- wind generator (PV/WG), Bechar acquired … typical house, 1076–1077 environmental data solar energy incident, 1072 … electric vehicles (PHEVs) electric motor batteries, 30 Li-ion…
-
Advanced Measurement and Test III
The detection module adopt some advanced equipment, including a three-dimensional Cartesian coordinate manipulator, an angle-adjusting servo motor , a multifunctional differential pressure wind speed air volume transmitter with built … and wind speed high-precision measurement, data processing and transmission in .... (2) The supporting software of detection platforms based on NI LabVIEW graphical programming language, including the design…
-
Automotive Mechatronics
…shapes 196 sensor symbol 145 sensor technologies 167 sensor types 246 sensors 455 sensors of the SBC systems 414 sensotronic brake control 412 sequence control 333 f. serial data transmission 477 serial port … series connection 297 series- wound machine 297 service discovery … tools 349 simulations in development 313 simultaneous engineering 7 single differential barber pol 187 single-axle driven vehicle 370 single-phase alternating-current machines 300 single-phase asynchronous motors 300 single-pixel sensor … soft stop assist 413 software 32 software architecture 14…
-
Automotive electronics
Diagnosis 146, 180, 389 - - application interface 398-term, enlarged 389 396-datenformat, message 409-data 392, database , 392-service 389, 390, 395 … system, process 399-server 399, software architecture model, 406-covering … injecting system 155 diesel engine -control Digitally links 151 .... Rotary current 219-synchronmaschine 231-wechselspannung, generator, 222- winding 220 rotary ungleichförmigkeit, attenuation of the 200 rotation…
-
Mechanical and Aerospace Engineering IV
The equipment consists of an airfoil support including a structure to allow angle of attack adjustment in the wind tunnel, a cross hot-wire calibration … hot-wire measurements and a dedicated software for its control and data acquisition as well as … been designed to have as small flow blockage as possible and also the motors mounted on traverse…
-
Items where Subject is "H Engineering > H100 General Engineering" - The Lincoln Repository
…Simply supported Simulated annealing Simulation trials Simulation-based Slab laser, Neodymium lasers Sleep Sliding mode control Small nuclear reactors Software packages Solution time Space … modelling approach, Algorithms Synchronous motors System theory, Controllers Systems … processes Test cell Test data Test sections Thermal bonding … Wavelet decomposition, Helicopter services Wear of materials, Fluidic valve Weather data, Apartment houses Wind energy Wind tunnels…
Indicates content that may require registration and/or purchase.