-
Supplier: Benchmark Thermal Corp.
Description: Motor Heaters Motor Heaters have wire-wound or etched foil heating circuits laminated between thin layers of fiberglass-reinforced, high temperature insulation, silicone rubber. They help prevent moisture build-up in electrical motors by warming the motor's
- Maximum Operating (Sheath) Temperature: -70 to 400 F
- AC Voltage Required: 120 to 240 volts
- kWatts: 0.025 to 0.125 kW
- Watt Density: 5 W/in²
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, MOTOR WINDING HEATER, 480 VAC MAX, OPEN STYLE, MOUNTABLE. FREE 2 YEAR RADWELL WARRANTY
- Motor Voltage: 480 volts
- Features: AC Motor Starter
-
Supplier: Radwell International
Description: MOTOR WINDING HEATER SOLID STATE 600VAC MAX. FREE 2 YEAR RADWELL WARRANTY
-
-
Supplier: Sensata Technologies
Description: The protector consists of a molded phenolic base assembly containing three heaters and a Klixon snap-acting thermal disc with three contacts. The Klixon disc is the neutral point of the motor. Each heater is in series with one of the phase windings of the motor, as
-
Supplier: Sensata Technologies
Description: The 16HM utilizes two internal heaters. One of them is sensitive to start winding current and the other is sensitive to main winding current. The device can protect against start winding overheating and against conditions which generate high main winding currents.
- Cutoff Temperature: 95 to 155 C
-
Supplier: WorldWide Electric Corporation
Description: direct couples applications IB Insulated opposite drive-end bearing installed IB Insulated opposite drive-end bearing installed R Roller bearing on drive end for belted applications SH Space heater installed (120 Volt) W Winding RTDs provided (two per phase)
- Other Output Power: 600 HP
- Shaft Speed: 3,600 rpm
- AC Voltage & Frequency: 460 / 480V 60 Hz
-
Supplier: WorldWide Electric Corporation
Description: per NEMA MG-1 Part 31 120 volt space heaters Double thrust bearing design (100-300 HP) for deeper well applications Winding RTDs (125-500 HP) White epoxy paint for cooler surface temperature Standard coupling size included Note: Model Number containing DB are Double Thrust Bearing
- Other Output Power: 20 HP
- Continuous Current: 23.5 amps
- Gearbox Efficiency: 93 %
- Shaft Speed: 1,800 rpm
-
Supplier: Saint-Gobain Tape Solutions
Description: End-winding insulation in motors All applications where mechanical and thermal resistance are required Heat Tracing tape in flexible heaters
- Thickness: 0.0046850393700787404 inches
- Temperature Resistance: -50 C
- Adhesive: Acrylic, Pressure Sensitive (PSA)
- Backing: Glass / Fiberglass
-
Supplier: Powertronix Inc.
Description: different types to match all your electrical and mechanical needs. APPLICATIONS Switchgears, automatic transfer switches Protection recloser Panel board power distribution Revenue Metering and Energy Management Power up devices, relays, control circuitry Motor and heater controllers
- Primary current (Ratio) Range: 200 to 5,500 amps
- Transformer Category: Current Transformer
- Type / Applications: Electronics Applications, Toroidal / Window
-
Supplier: Bray Commercial
Description: standard. AU series actuators mount directly to Bray butterfly valves and ball valves without the need for adapter bracket. Thermal overload protection is provided by means of PTC thermistors connected directly to the motor windings.
- Actuator Torque: 21,300 to 70,800 In-lbs
- AC Voltage: 115 volts
- Operating Temperature: -20 to 175 F
- Features: Electric
-
Supplier: Erdmann Corporation
Description: Standard Features Motor: Reversing, brushless, capacitor run 115 VAC 50/60 Hz, single phase Overload protection: Integral thermal overload protection for motor windings with automatic reset Gear train: Permanently lubricated, solid gear that is Rockwell hardened Corrosion
- Actuator Torque: 700 In-lbs
- Actuation Time: 10 seconds
- Duty Cycle: 75 (%)
- Features: Electric
-
Supplier: Panel Components & Systems, Inc.
Description: unbalance as small as 10% in a 3 phase motor can cause the temperature in the motor winding to increase by more than 120%, correct setting of the PB1/PB2 will ensure this does not occur. Protection against open phase regenerated voltage, created if a single phase should fail is
-
Supplier: ValueTronics International, Inc.
Description: 19035 Wound Component EST Scanner ser ies per forming safety tests for motor, transformer, heater related wound products. The wound component manufacturers in quality verification testing not only have reliable quality but also control product quality efficiently. The 19035 supports
- Types of Measurements: AC Hipot, DC Hipot, Insulation Resistance
- Features: AC/DC Selectable, Current Leakage Tester
-
Supplier: HDT Global
Description: totally enclosed blower and fan motor. (Other manufacturers use less expensive open motors which allow dirt and moisture into the motor windings which shorten the life). 6. A Stainless Steel drain pan is used on all Nordic Package Units, others use mild steel which rust
- Features: Condensate Evaporator
- Application: Industrial, Military
- Type: Portable
-
Supplier: Larson Electronics LLC
Description: controllers. The hard wired version of the remote controlled thermal imaging camera includes a 20 foot harness and dash mount, joystick style controller. All controller choices offer left, right, up and down motor control as well as fast and slow motor speed control. The operator can
Find Suppliers by Category Top
More Information Top
-
CR4 - Thread: Motor Winding Heater Kit
Motor Winding Heater Kit .
-
CR4 - Thread: Motor Winding Heater
Motor Winding Heater .
-
Preservation of large motors and generators from weather on offshore platforms
This problem was proposed to be resolved by either dehu- midified air or additional motor winding heaters .
-
Preservation of large motors and generators from weather on offshore platforms
This problem was proposed to be resolved by either de-humidified air or additional motor winding heaters .
-
CR4 - Thread: Additional Switchgear
Next in Forum: Motor Winding Heater .
-
CR4 - Thread: IEC & NEC Busbar Standard Comparison
Previous in Forum: Motor Winding Heater .
-
CR4 - Thread: TN-C-S in Need of Earth?
Next in Forum: Motor Winding Heater Kit .
-
CR4 - Thread: GI Strip for Earthing??
Previous in Forum: Motor Winding Heater Kit .
-
Application and use of inspection checklists for factory and field inspection of electrical equipment
This allowed each starter to actually start and stop the motor, as well as to apply the motor winding heater voltage to the motor.
Indicates content that may require registration and/or purchase.