Products/Services for Motorcycle Windshield Wipers
-
Windshield Wipers - (14 companies)Figure 1: Windshield wiper systems must be highly effective and durable. Source: Pixabay Windshield wipers allow vehicles to be operated safely even in inclement weather conditions by maintaining clear visibility for the driver. Windshield wiper...
-
Wipes and Wipers - (232 companies)Wipes and wipers include wet, dry, and biocide-saturated microfiber cloth, paper, foam, and nonwoven sheets for medical, fiber optic, laboratory, electronic, and other critical cleaning applications. Dry wipes and dry wipers do not contain any wet...
-
Windshields and Vehicle Windows - (18 companies)Windshields, windscreens and vehicle windows provide visibility for personnel inside aerospace, marine, roadway, and railway vehicles while protecting occupants from oncoming rain, insects and debris. Windshields, windscreens, and vehicle windows...
-
Machine Way Wipers - (44 companies)Machine way wipers provide a seal between a machine slide or way and a stationary surface. Just as a car windshield wiper removes snow and rain for visibility, machine way wipers are designed to protect machines from dirt, debris, and excess oil... -
Gaskets and Gasketing - (1427 companies)Gaskets are used to prevent fluid or gas leaks by providing a barrier between two mating surfaces. -
Tubing - (2415 companies)Tubes are hollow cylinders used for fluid transport, structural applications, or electrical sheathing. They are usually cylindrical in shape, but may have round, rectangular, or square cross-sections.
-
Bags and Sacks - (826 companies)Bags and sacks are used for a wide variety of storage, packaging and shipping applications. They include bags and sacks made of all kinds of materials.
-
Cores and Tubes - (41 companies)Cores and tubes are made of paper, plastic or metal and are used for mailing, shipping, material handling, and product display.
-
Exclusion Seals - (134 companies)Exclusion seals are comprised of wipers, scrapers and V-ring seals. Exclusion seals are primarily used to keep dirt and other contaminants from passing into bearings and other sensitive areas. Some of the devices that fall within the exclusion seals...
-
Tube Bending Tooling - (42 companies)Description. Mandrel Body. Image Credit: Bendtooling.com Wiper die. Image Credit: Bendtooling.com. Tube bending tooling is used to bend tubes to produce finished parts. Tubes are structural, hollow conduits that are used as flow lines for fluids...
Product News
-
parvalux by maxon
Geared motor solutions for large wiper systems makes this self-contained. IP54 rated, geared motor the ideal solution for use in your large wiper system. (read more) -
Chengdu Leno Machinery Co., Ltd.
Off-Road Motorcycle Sprockets High Strength Precision Power Transmission: Custom Motorcycle Sprockets for Performance Riding. Motorcycle sprockets serve as critical interfaces in the drivetrain, directly influencing torque delivery, acceleration response, and overall riding dynamics. Our custom-engineered sprockets are designed to maximize power transmission efficiency while providing the durability required for demanding off-road and street applications. Technical Features: Advanced Material Selection: Hardened 4140/4340 steel... (read more)Browse ISO Roller Chain Sprockets Datasheets for Chengdu Leno Machinery Co., Ltd. -
Shenzhen Power Motor Industrial Co., Ltd.
13.5 V Gear Motor for Wiper Systems - PGM.W90 Product Overview. The PGM.W90 supports wiper-system development with a 13.5 V reference configuration and cycle-rate data for matching the motor to the wiping mechanism. Reference Configuration. Specification model: PGM.W90; nominal voltage 13.5 V, operating range 9 -16 V. Published no-load rate: 43 -53 cycles/min. Published rate at the maximum-efficiency point: 39 cycles/min. Custom Configuration. Power Motor offers custom motor design. The final PGM.W90 configuration can be customized around... (read more)Browse Gearmotors Datasheets for Shenzhen Power Motor Industrial Co., Ltd. -
MOUETTE PLASTIC MOLD CO., LTD
Polyurethane Cam Followers requirements. Eco-Friendly: Urethane is environmentally safe, supporting sustainable operations. Applications: Automotive: Engine components, windshield wipers, and moving mechanisms. Textile Machinery: Weaving, spinning, and material handling systems. Printing Equipment: Rollers, cams, and motion-critical parts. Advantages Over Traditional Cam Followers: Longer Lifespan: Coated surface greatly reduces wear. Improved Efficiency: Smooth operation enhances machine performance. Lower Maintenance... (read more)Browse Cam Followers Datasheets for MOUETTE PLASTIC MOLD CO., LTD -
Allegro MicroSystems Inc.
World's Smallest 3D Sine/Cosine Position Sensor of the A33230 gives Allegro customers access to an expanded selection of position and angle sensors for automotive and industrial applications such as factory robotics, windshield wipers, in-cabin motors and more. It 's a cost-effective solution with a small footprint that makes it ideal for legacy applications where a designer needs to minimize PCB size, or is looking for an opportunity to reduce BOM cost. "... (read more)Browse Hall Effect Position Sensors Datasheets for Allegro MicroSystems Inc. -
parvalux by maxon
Key Advantages Of Permanent Magnet Motors but this doesn 't mean they are less useful. In fact, they are perfect for small applications such as windshield wipers, air conditioning units and even electric toothbrushes. This also helps with portability, making them easy to transport globally. Use in multiple applications - Permanent magnet motors can be used in a variety of industries because they can be designed to meet a number of needs, such as size and power. You are just as likely to find a PMDC motor in a computer drive, as you... (read more) -
Tork
Even small changes can reduce factory waste And 90% of operators agree that providing professional industrial wipers located close-by will help workplace organization and my work satisfaction.*. Learn about how Tork innovations can reduce inventory and motion waste--and help improve productivity in your facility-here!. *Tork machine operator research (July 2019) (read more)Browse Wipes and Wipers Datasheets for Tork -
Tork
Reducing Waste Can Come in Surprising Ways Recently, Purmo Group, one of the world 's leading suppliers of indoor climate comfort solutions, switched to Tork Performance TM dispensers and wipers which resulted in an 80% reduction in contaminated waste disposal costs. How did they do it? Click here. (read more)Browse Wipes and Wipers Datasheets for Tork -
Tork
HVAC case study: reduce waste + improve efficiency Purmo Group is achieving labor time savings of up to 60 minutes per shift and an 80 percent reduction in contaminated waste disposal costs after a switch to Tork industrial wipers at its UK production facility. Learn more here. (read more)Browse Wipes and Wipers Datasheets for Tork -
Tork
Tork Cleaning Cloths meet AMS3819 specification Tork Industrial Low-Lint Cleaning Cloths meet AMS3819 specification and are perfect for working with sensitive surfaces due to extreme low-lint and antistatic properties, such as mechanical repair and maintenance areas as well as sensitive instrument areas and paint booths. (read more)Browse Wipes and Wipers Datasheets for Tork
-
http://dspace.mit.edu/bitstream/handle/1721.1/59897/676694051-MIT.pdf?sequence=2
Design of a Modular Motorcycle Windshield Wiper .
-
DSpace@MIT: Design of a modular motorcycle windshield wiper
Design of a modular motorcycle windshield wiper .
-
DSpace@MIT: Design of a modular motorcycle windshield wiper
Design of a modular motorcycle windshield wiper .
-
DSpace@MIT: Browsing MIT Libraries by Author "Boyd, Robert Allen Michael"
• Design of a modular motorcycle windshield wiper .
-
DSpace@MIT: Browsing Mechanical Engineering - Bachelor's degree by Title
• Design of a modular motorcycle windshield wiper .
-
DSpace@MIT: Browsing MIT Theses by Author "Boyd, Robert Allen Michael"
• Design of a modular motorcycle windshield wiper .
-
DSpace@MIT: Browsing Mechanical Engineering - Bachelor's degree by Issue Date
• Design of a modular motorcycle windshield wiper .
-
DSpace@MIT: Browsing Mechanical Engineering - Bachelor's degree by Issue Date
• Design of a modular motorcycle windshield wiper .
-
DSpace@MIT: Browsing Mechanical Engineering - Bachelor's degree by Author "Boyd, Robert Allen Michael"
• Design of a modular motorcycle windshield wiper .
-
water wiper - offers from water wiper manufacturers, suppliers, exporters & wholesalers
Home > Products and Selling Leads > Automobiles & Motorcycles > Windshield Wipers > water wiper .
Indicates content that may require registration and/or purchase.