-
Supplier: Raymond Handling Consultants, L.C.
Description: MPC MOTORIZED PLATFORM CARTS
- Capacity: 1,500 lbs
- Cart / Truck Type: Platform Cart / Truck
-
Supplier: Electro Kinetic Technologies
Description: The PONY EXPRESS Motorized Laundry Cart product line offers ergonomically designed electric carts to reduce the push/pull forces that cause musculoskeletal injuries while moving heavy laundry carts. We can supply you the entire unit including drive system and bin or
- Cart / Truck Type: Linen / Laundry Cart
- Features: Motorized
- Tires: Solid / Cushion
-
Supplier: Electro Kinetic Technologies
Description: The endoscopy and dialysis cart product line offers a motorized workstation platform that is simple to operate, user friendly design features and highly customizable to solve your most challenging transport requirements. Custom design options Materials: Steel, Aluminum, Composite,
- Capacity: 1,000 to 2,000 lbs
- Features: Adjustable / Removable Shelves, Brake, Motorized, Other
- Material: Aluminum, Steel
- Cart / Truck Type: Cabinet Cart
-
-
Supplier: McClean Anderson
Description: Simple way to remove cured parts from collapsible mandrels Note: Cart Removal System does not extract - used to guide cured part Step 1 The Part Cart is raised to support cured part. Mandrel is then collapsed, and the loose part is guided off to the tailstock pedestal. The Part
-
Supplier: Raymond Handling Consultants, L.C.
Description: LIFT RITE PST+MOTORIZED PALLET TRUCK
- Cart / Truck Type: Pallet Truck / Pallet Jack
-
Supplier: PowerMate - L P International Inc.
Description: PowerMate LE-1 Stair Climbing Hand Truck The PowerMate LE-1 is our 'stacker' PowerMate and is unique in the PowerMate lineup. The LE-1 has two drive screws instead of one which provides distinct advantages for certain applications as the toe plate can move up and down along the frame. By moving the
- Features: Aluminum, Brake, Hand / Appliance Truck, Motorized, Other, Rough Terrain
- Actuation: Electric Motor
- Mechanism: Screw Lift
- Tires: Solid / Cushion
-
Supplier: PowerMate - L P International Inc.
Description: PowerMate POGO P-1 Light Duty Motorized Hand Truck The PowerMate POGO P-1 is a light duty motorized hand truck most often used to aid with small parcel deliveries. The P-1 is the smallest stair climber at just 20" wide. This lightweight machine is actually a regular hand truck with a
- Features: Aluminum, Brake, Hand / Appliance Truck, Motorized, Other, Rough Terrain
- Actuation: Electric Motor
- Tires: Pneumatic
- Mechanism: Screw Lift
-
Supplier: Lift-Rite, Inc.
Description: Electrically Propelled by Push Button Control Built-in Batteries and Battery Charger One-Piece Cast Hydraulic pump High Quality Drive Wheel and Load Rollers Key Switch Lock-Out Find out more...see the brochure
- Capacity: 2,200 lbs
- Length: 42 inch
- Width: 20.5 inch
- Stroke: 4.75 inch
-
Supplier: PowerMate - L P International Inc.
Description: PowerMate M-2B - the heavy duty commercial stair climber The PowerMate M-2B PowerMate is a powered, heavy duty stair climber with a capacity to move loads up to 1,500 lbs. The M-2B has eight inches of extra height to accommodate taller loads like built-in appliances, vending machines, visi coolers,
- Features: Brake, Hand / Appliance Truck, Motorized, Other, Rough Terrain, Steel
- Actuation: Electric Motor
- Mechanism: Screw Lift
- Tires: Solid / Cushion
-
Supplier: Hale Engineering Company, Inc.
Description: Pass Thru -Construction of double wall 16 ga, type 304 SS, #4 polish finish -ID 48”w x 60”h x 48”d -Top mounted recirculating hepa filtered ceiling w/ gasket seal replaceable 99.99% hepa (20” x 20” x 3”), direct drive motorized impeller blower & 100W, 110V motor, removable SS grille, internal
-
Supplier: Advantech
Description: Advantech AMiS-50E Mobile Medical Cart with the Motor Lifter to Adjust Height Electrically Highly integrated computer and power cart solution for medical applications All-In-One Touch Computer or Embedded PC with Intel Core i CPU for high performance for high performance 10-hour
-
Supplier: UL Standards & Engagement
Description: 1.1 These requirements apply to household, commercial, and institutional-use carts, stands and entertainment centers intended to provide a surface for the support or attachment of audio and/or video equipment. 1.2 These requirements also apply to tall institutional-use carts and stands
-
Supplier: Nu-Star, Inc.
Description: The Power Pusher E-750 Electric Wheelbarrow is designed to safely, easily transport loads weighing up to 1000 pounds. Available with a standard heavy-duty, high-density poly tub or galvanized steel tub, the motorized wheelbarrow improves safety and efficiency by eliminating challenges and
- Cart / Truck Type: Platform Cart / Truck
-
Supplier: Clean Air Products
Description: gaskets Aluminum-framed vinyl door sweeps 120 Volt 60Hz 0.83 Amp motorized HEPA filter unit Perforated inner sides for air recirculation 375 CFM air flow at 110 ft/min
- Inside Width: 42 inch
- Inside Depth: 54 inch
- Inside Height: 60 inch
- Features: Floor Mounted, Interlock, Vented, Windows
-
Supplier: Lift Truck Service Center
Description: Lift Truck Service Center has been a family owned and operated business for over 30 years! Our friendly staff is ready to serve you at any of our 5 locations in Arkansas. Aside from our massive stock of new & used forklifts and more, we also have a highly skilled Service Department with over 20
- Capacity: 4,400 lbs
- Length: 19.5 inch
- Width: 26 inch
- Features: Motorized
-
Supplier: Mitsubishi Forklift Trucks
Description: The N-Generation stackers are ideal for repetitive stacking applications where travel distances are minimal, such as storage and staging areas, skid, cart or work-table applications. Depending on your lift height requirements the heavy duty stackers can be fitted with either a two-stage or
- Capacity: 3,000 lbs
- Length: 41.5 inch
- Width: 27.4 inch
- Stroke: 161 inch
-
Supplier: Lift Truck Service Center
Description: Lift Truck Service Center has been a family owned and operated business for over 30 years! Our friendly staff is ready to serve you at any of our 5 locations in Arkansas. Aside from our massive stock of new & used forklifts and more, we also have a highly skilled Service Department with over 20
- Capacity: 8,000 lbs
- Length: 42.9 inch
- Width: 35.6 inch
- Features: Motorized
-
Supplier: Lift Truck Service Center
Description: Lift Truck Service Center has been a family owned and operated business for over 30 years! Our friendly staff is ready to serve you at any of our 5 locations in Arkansas. Aside from our massive stock of new & used forklifts and more, we also have a highly skilled Service Department with over 20
- Capacity: 6,000 lbs
- Length: 42.9 inch
- Width: 35.6 inch
- Features: Motorized
-
Supplier: Lift Truck Service Center
Description: Lift Truck Service Center has been a family owned and operated business for over 30 years! Our friendly staff is ready to serve you at any of our 5 locations in Arkansas. Aside from our massive stock of new & used forklifts and more, we also have a highly skilled Service Department with over 20
- Capacity: 6,000 lbs
- Length: 34.7 inch
- Width: 32.5 inch
- Features: Motorized
-
Supplier: Southland Equipment Service
Description: beam drilling template, beam size chart and installation/assembly manual. Heavier capacity and motorized systems are available. Call for details. FOB Shipping Point.
- Capacity: 2,000 lbs
-
Supplier: Benko Products, Inc.
Description: Morse mobile drum handling equipment available with various maximum pouring heights. Choose the best model to lift and pour your drum at the height you need. Many models accept MORcinch Options to handle a plastic or fiber drum, and various sizes of smaller drum.
- Features: Aluminum, Mechanical, Motorized, Tilting
- Type: Drum Lift, Manipulator / Lifter
- Actuation: Electric Motor
- Tires: Solid / Cushion
-
Supplier: UL Standards & Engagement
Description: or a video display (such as CRT, LCD, and Plasma) is to be evaluated in accordance with one of the following: a) A furnishing such as a desk, motorized cart or stand, or a retail store display intended to support a video display, but not intended for use as a non-motorized
-
Supplier: Mitsubishi Forklift Trucks
Description: The N-Generation IC pneumatic tire forklift truck remains a centerpiece of any fleet that primarily operates outdoors and on diverse surface conditions. Built to accommodate a broad array of industries, these forklifts move bulky materials such as lumber, construction material, fabricated and
- Capacity: 4,000 lbs
- Length: 42 inch
- Width: 39.4 inch
- Stroke: 131 inch
-
Supplier: Mitsubishi Forklift Trucks
Description: The new high level order picker series offers unprecedented levels of efficiency in the use of warehouse space. The ability to pick at heights up to 366 inches and the capability to operate in the narrowest of aisles allows you to maximize order picking productivity. What’s more, the unique design
- Capacity: 3,000 lbs
- Features: Brake, Class II - Electric Motor Narrow Aisle Truck, Electric, Motorized, Rough Terrain, Steel
- Actuation: Electric Motor
- Type: Forklift
-
Supplier: UL Standards & Engagement
Description: Motor-operated tables and desks; b) Tables and desks (non-motor-operated); c) Storage Cabinets; d) Seating; e) Bench Systems; and f) Motorized adjustable carts and stands for audio/video equipment. 1.2 These requirements cover products rated 600 V ac or less. 1.3 Furnishings intended
-
Supplier: Curtron Products
Description: Traffic Doors can handle medium-duty traffic, including heavy carts and light motorized traffic. Aside from temperature separation, Service-Pro™ Series 50 Insulated Traffic Doors provide a barrier against sound and acts as a visual barrier. Why Choose a Curtron Series 50 Traffic Door?
- Application: Commercial
- Type: Impact Doors
-
Supplier: ASTM International
Description: Safety Specification F2264), battery powered ride-on toys (Consumer Safety Specification F963), skateboards, motorcycles, all-terrain vehicles, go-carts (Practice F2007), fun-karts (Specification F2011), snowmobiles, motorized trail bikes, lawnmowers, or motorized wheelchairs
-
Supplier: Chase Doors
Description: Constructed with rotationally molded polyethylene, impact absorbing Non-CFC urethane foam core, and full height aluminum back spine, the Duruilte Retailer XHD is exceptionally durable in high volume retail establishments. The Retailer XHD is tough enough to withstand the abuse of personnel,
- Application: Commercial, Industrial, Interior Doors
- Features: Double Doors, Insulated, Window(s)
- Type: Impact Doors
- Material: Plastic
-
Supplier: UL Standards & Engagement
Description: 1.1 These requirements cover: a) Motor-operated furniture, such as motor-operated beds, chairs, audio/video motorized carts/stands and blood donor chairs as well as the motorized drives for these units; b) Electrified and non-electrified furniture; c) Non-seasonal electrical
-
Supplier: Lift Products, Inc.
Description: The Moto-Tugger HD is an ergonomically-designed motorized tow vehicle used to pull a variety of single or multiple carts in a safe and efficient manner with very little effort from the operator. Numerous standard hitch types are available to suit a wide variety of applications.
-
Supplier: Envirco
Description: Alternatively, the RFAC can be designed into an AC-powered mobile cart to function as a portable negative pressure FFU. RFAC FFUs are available in Standard or RSR style configurations. To support increased HEPA filter life, RSR RFACs come standard with MERV 8 20”x20”x1” pleated roomside
- Construction: Fan Filter, HEPA / ULPA Filter
- Features: Pleated, Replaceable Filter Media
Find Suppliers by Category Top
Featured Products Top
-
"Rousseau offers one of the most complete storage solutions for automotive dealerships and car enthusiasts.
(read more)
Browse Material Handling Carts and Trucks Datasheets for Rousseau Metal Inc. -
TPS-TV01 ESD Trolley - Reliable 150kg Capacity Static-Safe Transport Cart The TPS-TV01 is a dependable and robust ESD trolley designed for the secure and efficient transport of static-sensitive components in electronics manufacturing and assembly environments. As part of (read more)
Browse Material Handling Carts and Trucks Datasheets for TPS Elektronik GmbH -
can stop navigating! So things that move around off-aisle in your facility (pallets, racks, forklifts, carts, etc.) and block line-of-sight to the 'natural feature' references AMRs depend on, will create frequent and unpredictable navigation stoppages. You don't want deal with that randomly occurring (read more)
Browse Material Handling Carts and Trucks Datasheets for Savant Automation, Inc. -
Automatic Guided Carts (AGC) are flexible and inexpensive. They can be used for material transportation and assembly line tasks. At about half the cost of a conventional AGV, these units pay for themselves quickly as well as automate and remove overhead labor from manufacturing process (read more)
Browse Material Handling Carts and Trucks Datasheets for Savant Automation, Inc. -
TPS-RV02 ESD Trolley - Multi-Shelf Mobile Cart for Organized Static Protection The TPS-RV02, part of the RV series trolley lineup, is a robust and practical ESD-safe trolley designed for organized transport and handling of static-sensitive components like PCBs (read more)
Browse Material Handling Carts and Trucks Datasheets for TPS Elektronik GmbH
More Information Top
-
States > Indiana > State > Register > 2002 > [2002 IN Register 1101] 11/01/2002
LSA Document #02-200 DIGEST Amends80IAC4-3-3 to include anelectricpersonalassistive mobility device within the definition of a motorized cart .
-
States > Indiana > State > Register > 2003 > [2003 IN Register 801] 08/01/2003
Amends 80 IAC 4-3-3 to include an electric personal assistive mobility device within the definition of a motorized cart .
-
States > Indiana > State > Register > 2008 > [2008 IN Register 103] 01/03/2008
Amends 80 IAC 4-3-4 concerning operation of motorized carts .
-
States > Indiana > State > Register > 2008 > [2008 IN Register 503] 05/03/2008
Amends 80 IAC 4-3-4 concerning operation of motorized carts .
-
States > Indiana > State > Regulations > Title 312 - Natural Resources Commission > [312 IAC 8] 8 - Public Use of Natural and Recreational Areas
" Motorized cart " defined .
-
States > Indiana > State > Proposed Regulations > 2011 Documents > March 30‚ 2011 > [2011 IN Proposed in-20110330-0026-0002459] 312 IAC 1 and 8 - Definit...
312 IAC 8-1.5-14 " Motorized cart " defined .
-
New Motorized Clean Linen Wire Cart
The motorized cart has a variable speed twist grips that allows the operator to travel at speeds of 0-3 mph forward or backward.
-
States > Indiana > State > Register > 2006 > [2006 IN Register 801] 08/01/2006
Amends 312 IAC 8-2-8 to provide for the use of motorized carts at state parks and recreation areas consistent with amendments to IC 14-19-1-1 that were enacted through HEA 1765-2005.
-
States > Indiana > State > Proposed Regulations > 2007 Documents > March 28, 2007 > [2007 IN Proposed in-20070328-0032-0010400] 312 IAC 1, 2, 8 - Proposed Rule...
(c) A person must not operate a motorized cart on a DNR property except as follows: .
-
States > Indiana > State > Register > 2007 > [2007 IN Register 822] 08/01/2007
(c) A person must not operate a motorized cart on a DNR property except as follows: .
Indicates content that may require registration and/or purchase.