Products/Services for Motorized Dobsonian Mount

  • Telescopes-Image
    Telescopes - (59 companies)
    ...of the objective lens. Accessories. Telescopes use many types of accessories. Examples include finders or scopes, photographic accessories, equatorial mounts and tripods, and filters for viewing solar phenomenon. Specialized telescopes include products...
    Telescope Type
  •  
    Solar Mounts - (111 companies)
    Solar mounts are used to mount photovoltaic (PV), solar water heaters, or other solar collection devices. They hold solar panels in position and are either fixed or tracking. Fixed mounts are stationary solar arrays that may permit some seasonable...
  • Polarizer Mounts-Image
    Polarizer Mounts - (9 companies)
    Polarizer mounts are used to hold and support polarizers. A polarizer is a light filter that only allows light waves of a certain rotation to pass through. Optical polarizer mounts are specialized holders designed for use with a variety of optical...
  • Optical Mounts-Image
    Optical Mounts - (92 companies)
    Optical mounts are specialized holders designed for use with a variety of optical assemblies. This is a large and inclusive product classification that includes devices of many shapes and sizes to handle a wide array of optical components...
  • Mirror Mounts-Image
    Mirror Mounts - (20 companies)
    Mirror mounts are used to hold and support mirrors of all sizes and shapes. Mirror mounting can be a very sophisticated device in optic research, due to the need to be able to tip and tilt the mirror by controlled amounts, while still holding...
  •  
    Laser Mounts - (14 companies)
    Laser mounts are devices that keep a laser in position on an optical table. Laser mounts are devices that keep the optical components of a lens in position. There are many different types of products. Types of Laser Mounts. Cylindrical laser mounts...
  •  
    Antenna Mounts - (27 companies)
    Antenna mounts are used to hold and support antennas of all sizes and shapes. The antenna collects the electromagnetic signal and sends it to the receiver. There are many types of antennas and mounts including for radio, television, global...
  •  
    Mounted Points - (49 companies)
    Mounted points are very small bonded abrasives or superabrasive wheels with a ball, point, cone, cylinder, or bullet shape. They are mounted on a pin or mandrel for portable die grinder and deburring applications. Specifications. Product...
  •  
    Board Mount Connectors - (297 companies)
    Board Mounted Connectors or Circuit Board Connectors are connectors that can be used as components embedded on a computer board. Single row connector. USB connector. Image Credit: Digi-Key Female wire-to-board connector. Image Credit: samtec. Board...
  •  
    Flange Mounted Bearings - (260 companies)
    Flange mounted bearings are used when a shaft axis is perpendicular to the bearing mounting surface. They are available in 2, 3, or 4-hole configurations. How to Select Flange Mounted Bearings. Flange Unit: 4-Blot. Mounted Ball Bearing: 2-Bolt...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire

  • Viewing and Imaging the Solar System
    The original idea was that a Dobsonian mount would not be motorized , and that the user would move the telescope to track the sky.
  • The Urban Astronomer’s Guide
    Unfortunately, the simple Dobsonian mounting is not easily equipped with motorized go-to for automatic object location, which is a desirable—highly desirable—feature for the urban astronomer.
  • Choosing and Using a Dobsonian Telescope
    The basic Dobsonian mount is, of course, of the non- motorized alt-az variety, and although some loved the simplicity of nudging the instru- ment along, others became frustrated at having to constantly move the telescope throughout an observing run.
  • Shopping In Telescopes - Big Bruin
    While a telescope attached to a mount equipped with a tracking motor will provide the best results for nighttime use, even non- motorized telescopes like Dobsonian reflectors work well with this petite performer.
  • Cataclysmic Cosmic Events and How to Observe Them
    Many Dobsonian users can locate their targets more efficiently than using a motorized Go To system, as they can haul their telescopes around the sky much … … the fear of any gearbox failures (common with heavy out-of-balance fork- mounted Schmidt–Cassegrains).
  • One-Shot Color Astronomical Imaging
    Motorized telescope mounts are specifically Fig. 1.7 A Dobsonian telescope on a platform base, as opposed to a tripod .
  • Care of Astronomical Telescopes and Accessories
    Mounting and motion: A solid and well-adjusted motorized tracking mount is a great help. A Dobsonian or simple altazimuth can .
  • Budget Astrophotography
    A tripod is a simple non motorized Alt-Az mount . Dobsonian style telescopes use this style of mount.
  • With Simple, Homemade Telescopes, You Can Explore the Stars | Inexpensive Parts Can Reveal the Sky
    In your final step, you will need to build your own equatorial, Alt Azimuth, Dobsonian or Fork mount . A motorized mount compensates for the Earth's rotation, so that the view through the eyepiece remains centered …
  • Astrophotography on the Go
    Except for the manually operated alt-azimuth mounts, including the Dobsonian Mount , these same mounts are useful for astrophotography albeit some are far more useful than others. A motorized German equatorial mount without a GOTO capability can be used for deep space photography.