-
Supplier: IntelLiDrives, Inc.
Description: performance. Precise rotation is ensured by hypoid gear design with gear reducers to offer multiple choices of gear ratios. RTSH stages are driven by the stepper motors or servo motors with incremental or abslolute multi-turn encoders. IP65 compatible versions are available. Rotary
-
Supplier: IntelLiDrives, Inc.
Description: performance. Precise rotation is ensured by hypoid gear design with gear reducers to offer multiple choices of gear ratios. RTSH stages are driven by the stepper motors or servo motors with incremental or abslolute multi-turn encoders. IP65 compatible versions are available. Rotary
-
Supplier: IntelLiDrives, Inc.
Description: performance. Precise rotation is ensured by hypoid gear design with gear reducers to offer multiple choices of gear ratios. RTSH stages are driven by the stepper motors or servo motors with incremental or abslolute multi-turn encoders. IP65 compatible versions are available. Rotary
-
-
Supplier: IntelLiDrives, Inc.
Description: driven by the stepper motors or servo motors with incremental or abslolute multi-turn encoders. Rotary tables RTSA Series can be offered in these variants: without gear reducer with in-line gear reducer with 90 degrees right angle reducer
-
Linear Slides and Linear Stages - High Load Precision Motorized Planar XY Positioning Stage -- L-738Supplier: PI (Physik Instrumente) L.P.
Description: This low profile, integrated XY linear table is available with stepper and servo motors. Driven by a ball screw and guided by precision anti-creep crossed roller bearings for higher stiffness and lower friction, the stage provides repeatability to 0.25µm. Noncontact optical linear encoders
- Stroke or X-Axis Travel: 8.0708705 inch
- Y-Axis Travel: 8.0708705 inch
- Rated Speed: 3.93700787401575 in/sec
- Carriage Load: 44.1 lbs
-
Supplier: AMADA Weld Tech
Description: Miyachi Unitek's high-throughput Uni-Turn Plus heat sealing system fulfills even the most demanding manufacturing requirements. The motorized rotary table can be set for 2 to 6 positions, each of which may be equipped with bonding heads, fluxing stations, automatic ACF
- Output Voltage Range: 24 volts
- Equipment Type: Complete System, Monitor / Controller
- Process Capability: Reflow Soldering, Soldering Equipment
- Features: Soldering Station
-
Supplier: Newport MKS
Description: and a motor-mounted rotary encoder. The high-resolution 2,048 cts/rev rotary encoder provides position feedback. Combined with a low-friction mechanical design, the MFA-CC delivers ultra-smooth motion with 100-nm sensitivity. Faster motion with higher reliability and lower backlash
- Stroke or X-Axis Travel: 0.9842525 inch
- Rated Speed: 0.09842519685039375 in/sec
- Motor Type: DC
- Features: Electrical, Other
-
Supplier: PI (Physik Instrumente) L.P.
Description: Table Diameters from 50mm to 300mm 490kg Max Payload Radial/Axial Error Motion < 200nm Can be Mounted Vertically or Horizontally Optional Encoder Available for Position Feedback Optional Tip/Tilt Tabletops Mounting Bases and Flanges Available Overview The PIglide RT series of
- Load Capacity: 66 to 4,892 lbs
- Stiffness: 45,681.186431774004 to 4,499,596.86352974 lb/in
- Nominal Size / Bore: 1.968505 to 11.81103 inch
- Design: Metric
-
Supplier: Velmex, Inc.
Description: UniSlide Features • Widths from 1.5” to 9” • Lengths from 3” to 93” • Weight capacities to 400 pounds • Resolutions to 0.00005” • Manual and motorized versions • More compact than ball screw-driven stages • Lighter weight-high strength aluminum alloys • Low friction adjustable Rulon® sliding
- Work Table Diameter: 3.15 inch
- Maximum Axial load: 200 lbs
- Application: Assembly, Automation, Equipment Positioning, Inspection
- Drive Location: Behind / Below Table
-
Supplier: PI (Physik Instrumente) L.P.
Description: The PIglide RM series of motorized rotary air bearing stages are a complete positioning solution designed for accuracy, precision, high stiffness, and ease of use. They can be used in any orientation. These stages feature high performance, low-cogging frameless slotless torque motors,
- Mounting Capability: Horizontal, Vertical
- Features: Indexing, Other
- Application: Inspection
-
Supplier: LaserStar Technologies Corporation
Description: X/Y Theta Table 9" x 6" Programmable Motorized Three (3) Axis Motion System X=6", Y=4" Stage Set with Oriental NEMA 17 Stepper Motors Motorized Rotary Stage, Three Jaw Chuck and Mounting Plate Manual Adjustment KNobs on XY and Rotary Two Axis Control Bos with
- Stroke or X-Axis Travel: 6 inch
- Y-Axis Travel: 4 inch
- Features: Rotary Axis
- Motor Type: Stepper
-
Supplier: PAC Machinery Group
Description: The SLB 1500 Series is a rotary tray sealer designed for modified atmosphere packaging (gas flush). It is a step up from the 1000 Series, and can obtain a residual oxygen of less than 0.1% without the use of a vacuum pump! The main advantage of the 1500 Series tray sealer is its rotary
- Rate: 15 Pieces / Min
- Features: Aseptic / Sanitary, Other, Stainless Steel Construction
- Packaging: Bag / Pouch
- Goods: Consumer Packaging
-
Supplier: Newport MKS
Description: the RS65 stages can be directly mounted to optical table or breadboard using the clearance holes in the three corners, RS40 stages require B-2B (M-B-2B ) slotted base plate for mounting to optical table, or other products with a standard 1 inch (25 mm) hole pattern. These stages can
- Load Capacity: 22.0304 lbs
- Platter Diameter: 2.5590565 inch
- Drive Type: Manual / Crank Handle
-
Supplier: Newport MKS
Description: the RS65 stages can be directly mounted to optical table or breadboard using the clearance holes in the three corners, RS40 stages require B-2B (M-B-2B ) slotted base plate for mounting to optical table, or other products with a standard 1 inch (25 mm) hole pattern. These stages can
- Load Capacity: 22.0304 lbs
- Platter Diameter: 2.5590565 inch
- Drive Type: Manual / Crank Handle
-
Supplier: Mahr Inc.
Description: successfully used for many years in other Mahr formtesters, such as the table formtester MMQ 400 and reference formtester MFU 100. The interplay of rotary table axis and vertical axis have been optimized in such a manner, that the MMQ 150 is especially suited for the meaurement
- Scan Rate: 0.0196850393700788 to 0.196850393700787 in/sec
- Mounting / Loading Options: Benchtop
- Features: Form Measurement
- Form Parameters: Roundness, Runout, Straightness
-
Supplier: Newport MKS
Description: driven design. Scale markings indicating every degree and a vernier with 5 arc min markings are engraved on the side of the stage. The 481-A is micrometer driven and attaches to tables and breadboards via clearance slots in the base, and to posts using one of two tapped holes located in the
- Load Capacity: 40.0144 lbs
- Platter Diameter: 2.88189132 inch
- Drive Mechanism: Micrometer
-
Supplier: Carl Zeiss Industrial Metrology, LLC
Description: using the vertically adjustable rotary table. Long service life thanks to X-ray tube technology The open X-ray tube technology used enables a practically unlimited system service life and turns METROTOM 1500 into a sustained economical investment. With its radiation protective
- X-ray Operating Voltage: 225 kilovolts
- Focal Spot Size: 5 µm
- Features: Computed Tomographic System, Digital Imaging / Tomography System, Inclusions, Pore / Void, Programmable / Digital Control Unit
- Instrument Type: Flaw Detection
-
Supplier: Aerotech, Inc.
Description: controller resolution setting, resolution to 0.008 arc second is achievable with the AOM130M. Some commonly specified resolutions and corresponding mount resolutions are listed in the specifications table. For mount resolutions other than those listed in the specifications table,
Find Suppliers by Category Top
Featured Products Top
More Information Top
-
An Optical Testbed For Control Algorithms (OPTECAL)
mirror is mounted on a motorized rotary table for large coarse angular rotations.
-
Study of the Angular Distribution of Scintillation Photons
A Labview software was used to control both the motorized ro- tary table and the picoammeter.
-
The measured polarized bidirectional reflectance distribution function of a Spectralon calibration target
The motorized rotary table and detector electronics are connected to a motor driver board and data acquisition board, respectively, and are controlled by a computer.
-
Gas coupled ultrasonic measurement of stiffness moduli of polymer composite plates
Two transducers, one functioning as a transmitter and other as a receiver, were mounted on motorized rotary tables .
-
Determination of the optical axis in Z -cut uniaxial crystals by a polarization-based method
The ellipsometer has two motorized rotary tables , one of which rotates the sample around the y axis (Fig. 1), and the second moves the photodetector.
-
Inverted yablonovite fabricated by the direct laser writing method and its photonic structure
To vary the power of laser radiation in the volume of the photoresist, we used a polarizer and half wave plate situated on a computer controlled motorized rotary table .
-
Quadric segmentation and fitting of data captured by a laser profile scanner mounted on an industrial robot
A motorized rotary table with two degrees of freedom and a laser scanner mounted on a Computer Numerical Control (CNC) machine with four degrees of freedom is described in [59].
-
The influence of incident angle, object colour and distance on CNC laser scanning
…value): red line red painted surface (three measurements averaged), black line surface cov- ered with white powder (one measurement); b Measurement setup for surface reflection: 1 laser scanner module, 2 CCD sensor to measure reflected intensity, 3 specimen, 4 motorised rotary table .
-
Planar segmentation of data from a laser profile scanner mounted on an industrial robot
A motorized rotary table with two degrees of freedom and a laser scanner mounted on a computer numerical control (CNC) machine with four degrees of freedom is described in [33].
-
new products
A compact motorized rotary table the Model 496 has been designed to pro- vide continuous 360-deg rotation in either direction at speeds up to 4 degis Angular position can be read electronicaiiy to within 0 001 deg or directly using the…
Indicates content that may require registration and/or purchase.