-
Supplier: Lingto Electronic Limited
Description: CVSD VOICE CODEC
- TJ: -40 to 85 C
- Features: Codec, Sensor Interface
-
Supplier: ODG (Origin Data Global)
Description: CVSD VOICE CODEC
- TJ: -40 to 85 C
- Features: Other
- Package Type: SOIC
-
Supplier: VAST STOCK CO., LIMITED
Description: Interface - CODECs Very Low-Pwr Stereo CODEC
- TJ: -40 to 85 C
- Features: Other, RoHS Compliant
-
-
Supplier: Integrated Device Technology
Description: The 821054 is a feature rich, single-chip, programmable 4 channel PCM CODEC with on-chip filters. Besides the
- TJ: -40 to 85 C
- Pin Count: 64 #
- Features: Codec
- Package Type: PQFP
-
Supplier: Quarktwin Technology Ltd.
Description: Stereo Audio Interface 16 b Serial 32-VQFN (5x5)
- TJ: -40 to 85 C
- Features: Codec, Other, RoHS Compliant
-
Supplier: DigiKey
Description: Voice-Band Interface 16 b Serial 32-VQFN (5x5)
- TJ: 0 to 70 C
- Pin Count: 32 #
- Features: Codec, Other
-
Description: SICOFI SIGNAL PROCESSING CODEC F
- Features: Codec, Sensor Interface
-
Supplier: Integrated Device Technology
Description: The 821024 is a single-chip, four channel PCM CODEC with onchip filters. The device provides analog-to-digital and digital-to-analog conversions and supports both a-law and m-law companding. The digital filters in IDT821024 provides the necessary transmit and receive filtering for
- TJ: -40 to 85 C
- Pin Count: 32 #
- Features: Codec
- Package Type: PLCC
-
Supplier: Texas Instruments
Description: 4ch/4ch Audio CODEC with 2Vrms Driver 64-HTQFP -25 to 85
- Features: Codec, RoHS Compliant
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 986309-STAC9757TG-AA4 Category: Integrated Circuits (ICs)>Interface - CODECs Series: * Package: Bulk Standard Package: 1 Fake Threat In the Open Market: 48 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 0000.00.0000 Mfr: Sigmatel Other Names:
- Features: Codec, Sensor Interface
-
Supplier: Newark, An Avnet Company
Description: AUDIO CODEC, 24BIT, 96KSPS, NFBGA-87; Audio CODEC Type:Stereo; No. of ADCs:4; No. of DACs:4; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Sampling Rate:96kSPS; Audio IC Case Style:NFBGA; No. of Pins:87Pins; No. ofRoHS Compliant: Yes
-
Supplier: Win Source Electronics
Description: Resolution: 2 B Number of D/A Converters: 1 Categories: Interface - CODECs Case / Package: VQFN EP Sampling Rate: 104 ksps Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead RoHS: Compliant
- TJ: -40 C
- Pin Count: 32 #
- Features: Codec, Other, RoHS Compliant, Sensor Interface, Storage Interface
-
Supplier: Texas Instruments
Description: Stereo CODEC with line-out (H/W Control) 28-SSOP
- Features: Codec, RoHS Compliant
-
Supplier: Texas Instruments
Description: Low-Power Mono Voice Band CODEC 30-TSSOP -40 to 85
- Features: Codec, RoHS Compliant
-
Supplier: Texas Instruments
Description: Low-Power Stereo Voice Band CODEC 48-TQFP 0 to 70
- Features: Codec, RoHS Compliant
-
Supplier: Cirrus Logic, Inc.
Description: The WM9714 is a highly integrated input/output device designed for mobile computing and communications. The chip is architected for dual codec operation, supporting hi-fi stereo codec functions via the AC link interface, and additionally supporting voice codec functions
- Supply Voltage: 1.8 V, 2.5 V, 2.7 V, 3 V, 3.3 V, 3.6V
- Features: Codec
- Package Type: QFN
-
Supplier: Win Source Electronics
Description: Manufacturer: Texas Instruments Win Source Part Number: 797118-TLV32012KIDBTRG4 Packaging: Reel package Type: Voice-Band Operating Temperature Range: -40°C ~ 85°C Package: 30-TFSOP (0.173", 4.40mm Width) Mounting: SMD Operating Supply Voltage: 2.7 V ~ 3.6 V Data Interface: Serial Voltage - Supply,
- TJ: -40 to 85 C
- Features: Other
- Package Type: SSOP
- Device Type: Sensor Interface
-
Supplier: Utmel Electronic Limited
Description: IC CODEC AUDIO 24 BIT 64HTQFP
- Supply Voltage (VS): 5.5 volts
- Supply Current (IS): 210 milliamps
- Operating Temperature: -40 to 85 C
- Pin Count: 64
-
Supplier: Cirrus Logic, Inc.
Description: WM9715 operates at supply voltages from 1.8 to 3.6 Volts. Each section of the chip can be powered down under software control to save power. The device is available in a small leadless 7x7mm QFN package, ideal for use in hand-held portable systems. Features AC’97 Rev 2.2 compatible stereo
- Supply Voltage: 1.8 V, 2.5 V, 2.7 V, 3 V, 3.3 V, 3.6V
- Features: Codec
- Package Type: QFN
-
Supplier: Utmel Electronic Limited
Description: IC STEREO AUDIO CODEC LP 32-VQFN
- Supply Voltage (VS): 3.6 volts
- Operating Temperature: -40 to 85 C
- Pin Count: 32
- Features: Audio Amplifiers, Other
-
Supplier: Cirrus Logic, Inc.
Description: experience. This 24-bit, 96 kHz stereo codec allows infinite sample rate adjustment between 4 kHz and 100 kHz and generates its own on-chip negative power supply voltage. Features Low power audio codec Stereo playback: 12.93 mW @ 1.8 V Stereo record and playback: 20 mW @ 1.8 V
- Supply Voltage: 1.8 V, 2.5 V
- Features: Codec
- Package Type: QFN
-
Supplier: Cirrus Logic, Inc.
Description: The WM8988 is a low power, high quality stereo codec with complete integration of interfaces to 2 stereo headphone or line out ports. Advanced on-chip digital signal processing performs graphic equaliser, 3-D sound enhancement and automatic level control for the microphone or line
- Supply Voltage: 1.8 V, 2.5 V, 2.7 V, 3 V, 3.3 V, 3.6V
- Features: Codec
- Package Type: QFN
-
Supplier: Renesas Electronics Corporation
Description: The TW2984 is a low power NTSC/PAL video decoder chip that is designed for video surveillance applications. It consumes very low power in a typical composite input application. The available power down mode further reduces the power consumption. It uses the 1.0V for digital supply voltage and
- Function: Decoders
- Features: Other
-
Supplier: Win Source Electronics
Description: Manufacturer: Cirrus Logic Inc. Win Source Part Number: 087479-CS4272-CZZR Packaging: Reel - TR Type: Stereo Audio Mounting: SMD (SMT) Data Interface: Serial Resolution (Bits): 24 b Number of ADCs / DACs: 2 / 2 Sigma Delta: Yes Dynamic Range, ADCs / DACs (db) Typ: 114 / 114 Family Name: CS4272
- SFDR: 114 dB
- Operating Temperature: -10 to 70 C
- Features: Other
- Package Type: SOP, SSOP, TSSOP
-
Supplier: Rochester Electronics
Description: TLV320AIC23B-Q1 Automotive Stereo Audio CODEC, 8- to 96 kHz, With Integrated Headphone Amp
- Features: Codec, Other, RoHS Compliant
- Package Type: SOP, SSOP, TSSOP
-
Supplier: Renesas Electronics Corporation
Description: based CODECs. In existing H264 CODECs, performance may be limited due to limitation in both memory bandwidth and hardware resources. With the H.264 encoder built in at the front-end, the number of encoding channel supported scales with number of TW5864 chips used. The front-end
- Package Type: BGA
- Features: Codec
-
Supplier: Acme Chip Technology Co., Limited
Description: SICOFI CODEC FILTER
- Device Type: Sensor Interface
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: CVSD VOICE CODEC Product overview: CMX639D4 from CML Microcircuits is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines,
- TJ: -40 C
- Features: Other, RoHS Compliant
- Device Type: Transceiver
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: PROGRAMMABLE CODEC, PQCC32, GREEN, PLASTIC, QFN-32 Product overview: TLVAIC12KIRHBRG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing
- TJ: -40 C
- Features: Other, RoHS Compliant
- Device Type: Transceiver
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Stereo CODEC, 32b, 96KS/s, 90dB SNR, 2 ADCs, 4 DACs, TSSOP Product overview: TLV320AIC23BPWG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers
- TJ: 0 C
- Features: Other, RoHS Compliant
- Device Type: Transceiver
-
Supplier: Newark, An Avnet Company
Description: TANTALUM CAPACITOR, 4.7UF, 50V, 1.4 OHM, 0.1, SMD; Capacitance:4.7µF; Voltage(DC):50V; Capacitor Case / Package:2812 [7132 Metric]; Capacitance Tolerance:± 10%; ESR:1.4ohm; Manufacturer Size Code:C; Failure Rate:-; Product Length:6mmRoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: TANTALUM CAPACITOR, 4.7UF 20V 2.4 OHM 10%, 6032-28; Capacitance:4.7µF; Voltage(DC):20V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:2.4ohm; Manufacturer Size Code:C; Product Length:6mm RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: TANTALUM CAPACITOR, 4.7UF 25V 2.4 OHM 20%, 6032-28, FULL REEL; Capacitance:4.7µF; Voltage(DC):25V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 20%; ESR:2.4ohm; Manufacturer Size Code:C; Failure Rate:- RoHS Compliant: Yes
-
Supplier: QUALCOMM, Incorporated
Description: Embedded Flash Solution for Bluetooth Audio Applications The CSR8670 SoC is an audio system-on-chip (SoC) solution with wireless connectivity, embedded flash memory and integrated capacitive touch sensors, enabling the creation of feature rich home entertainment and wearable audio products
- Operating Frequency: 80 MHz
- Technology: Bluetooth
- Features: Bluetooth® Single Chip Solutions, Other, PCM, UART
- Interface: I2C, USB
-
Supplier: DigiKey
Description: Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 38-QFN (4x6)
- TJ: 0 to 70 C
- Pin Count: 38 #
- Supply Voltage: 3.3 V
- Features: Other
Find Suppliers by Category Top
More Information Top
-
IndigoVision Technology Behind New Cell-Phone MPEG-4 Chip
W99802G (MPEG-4 chip + 8 Mbytes - 2M x 32 SDRAM) with SIP package in 10mm x 10mm for target MP4 /3GP VGA/D1 30 fps with AV encode/decode and JPEG 2M/3M pixels encode capability. .... IndigoVision is a leading designer of digital video codec intellectual property and manufacturer of complete digital networked…
-
A 342mW mobile application processor with full-HD multi-standard video codec
Figure 8.7.5 shows measured results for power consumption in a scenario of cellular phone usage, where an MP4 file is being read from a flash memory … which is in turn decoded by the video codec , and then finally read .... Figure 8.7.6 summarizes the implementation of the chip and gives a comparison with previous work.
-
Tatvik Announces High Performance VP8 Video Decoder Optimized For Cortex-A8 Using ARM NEON Technology
Chips &Media, Inc. .... Tatvik Technologies is a provider of high performance software codec solutions for embedded devices, handhelds and desktop … JPEG), audio/speech codec standards (mp3, AAC, HE-AAC, BSAC, AMR-NB), media containers ( mp4 , 3gp, MPEG-2…
-
Renesas Technology releases industry’s first mobile phone application processor providing Full HD video recording and playback support
…the AAC (Advanced Audio Coding) high-quality audio compression standard and Dolby Digital codec , with power to … addition, the IC includes an interface that supports connection to a transmitter micro chip that implements the … and wireless LAN (WLAN), and it supports multiplexing of the MPEG2-TS (transport system) and MP4 formats.
-
Bill Of Materials - Chinese Version - Huawei P9 (EVA-AL00)
…2.5GHz CPU, Quad-Core ARM Cortex-A53 1.8GHz CPU, Mali T880 MP4 GPU, 16nm, PoP. .... Audio DSP, 4-Channel ADC / 6-Channel DAC Audio Codec , 24-bit / 96KHz Sample Rate .... Flip Chip .
-
Bill Of Materials - Huawei Mate S (CRR-UL00)
…2.2GHz CPU, Quad-Core ARM Cortex-A53 1.5GHz CPU, Mali T628 MP4 GPU, 28nm, PoP. .... Audio DSP, 4-Channel ADC / 6-Channel DAC Audio Codec , 24-bit / 96KHz Sample Rate .... Flip Chip .
-
Bill Of Materials - Chinese Version - Huawei Mediapad M2 (M2-801w)
…A53e 2GHz CPU, Quad-Core ARM Cortex-A53 1.5GHz CPU, Mali T628 MP4 GPU, 28nm, PoP. .... Audio DSP, 4-Channel ADC / 6-Channel DAC Audio Codec , 24-bit / 96KHz Sample Rate .... Flip Chip .
-
A 160 mW, 80 nA standby, MPEG-4 audiovisual LSI with 16 Mb embedded DRAM and a 5 GOPS adaptive post filter
…1-4]; however, capable only of QCIF encoding and not available for speech/audio codec and a multiplexer. .... The first single- chip MPEG-4 audiovi- sual LSI for CIF encoding and speech/audio encoding is described. .... The multiplexer core han- dles MUX and DEMUX of ITU-T H.223 and MP4 file format.
-
A 342 mW Mobile Application Processor With Full-HD Multi-Standard Video Codec and Tile-Based Address-Translation Circuits
In this platform, an MP4 file is being read from a flash memory card, and de-multiplexed into a video elementary stream by the CPU, which is in turn decoded by the video codec , and then finally read out through a high .... FEATURES OF THE CHIP .
-
Compact full HD digital movie camera with H.264 codec in single-chip
In this paper, we have presented about key technologies of a single- chip image processor with full HD MPEG-4 AVC/H.264 codec , an electronic still image stabilizer and ergonomic grip design. .... MPEG-4 AVC/H.264 (. MP4 ) .
Indicates content that may require registration and/or purchase.