-
Supplier: Clinton Electronics Corporation
Description: standard. The CE-DVR8 and CE-DVR16 can hold up to 3 HDDs., Redundant operating system on flash memory and hard drive., Embedded remote software file on video clip for viewing on a PC without the need to install remote software., VGA and composite BNC main monitor outputs. S-Video on 16
- Number of Video Inputs: 4
- Image Storage Capacity: 500,000 MB
- Operating Temperature: 41 to 104 F
- Features: Data Compression, Event / Motion Detection, Zoom Capability
-
Supplier: Advance Security Products
Description: Professional Windows 7 Geovision DVR 4 Channel These Windows 7 DVRs are built with fully certified and licensed Geovision DVR cards. This page only has our 4 channel DVRs. You may select all the way up to the GV1480-16 with full 16 Audio from our other pages. View all
-
Supplier: IC Realtime, LLC
Description: The New Hybrid DVR series - Real-time recording at full D1 resolution, plus synchronized audio at every channel. Accept both analog and ip cameras. These DVRs are designed to provide a combination of 4/8/16 Analogue inputs and 4 IP inputs. With the ability to provide H264E realtime
- Number of Video Inputs: 4
- Features: Audio Capability
- Image: Color
- Digital Video Output: Ethernet, RS232, RS485
-
-
Supplier: IC Realtime, LLC
Description: DVR704E/500 - 4CH Mobile H.264E DVR with 500GB HD DVR704EG/500 - 4CH Mobile H.264E DVR with 500GB HD & GPS Option The no-fan, anti-vibration design also makes these DVR's extremely suitable for use in marine vessels, camper-trailers and caravans where the issue of "noise
- Number of Video Inputs: 4
- Image: Color
- Digital Video Output: Ethernet, RS232, RS485
- Recording Media: Hard Drive
-
Supplier: IC Realtime, LLC
Description: The New Elite DVR series (4/8/16 Channel) provide realtime recording at full 960H resolution, plus synchronized audio at every channel. The Elite series DVR uses H.264E (Enhanced H.264) compression technology based on the embedded high speed microprocessors and embedded LINUX operation
- Number of Video Inputs: 4
- Features: Audio Capability
- Image: Color
- Digital Video Output: Ethernet, RS232, RS485
-
Supplier: IC Realtime, LLC
Description: ICRealtime's MAX series of DVRs come in a range of 4, 8 and 16 channel platforms. They are designed to provide an economical solution without sacrificing operational and recording quality standards. The MAX Series DVR uses H.264E (Enhanced H.264) compression technology based on the
- Number of Video Inputs: 4 to 16
- Features: Audio Capability
- Image: Color
- Digital Video Output: Ethernet, RS232, RS485
-
Supplier: SFCable.com
Description: 1 x Sunglasses Hidden Camera with earphone. 1 x 2.4" LCD Monitor with Built-in 1GB SD memory. 1 x Earphone for LCD monitor, 1 x Monitor bag. 1 x 3' of 3.5mm Stereo male to 3 RCA male cable. 1 x 2.5' A-M/Mini 5 Pin USB 2.0 Cable. 1 x Video encoder software CD. 1 x 5 V DC 1Amp power adapter.
- Physical: Outdoor Rated
- Application / Industry: Security / Law Enforcement
- Camera Function: Video
-
Supplier: Watson Marlow Pumps Group
Description: keypad lock Manual control with comprehensive flow rate calibration by volume or weight Value for life:the lowest cost of ownership Inputs: Analog 0-10V / 4-20mA software configurable and calibrated Speed scaling by keypad or second analog input for drop in replacement of diaphragm pumps
- Maximum Discharge Pressure: 30 psi
- Power Source: AC Powered
- Pump Type: Injection Pumps, Peristaltic Pumps, Positive Displacement Pumps, Self-Priming Pump
- Pump Housing Material: Plastic
-
Supplier: Tripp Lite by Eaton
Description: source device, such as a computer, media server, cable box/DVR or Blu-ray player, and transmits an audio/video signal to four HDMI monitors, projectors or televisions simultaneously. You can daisy-chain up to three levels of splitters, which expands the total number of connected displays to
- Connector Type: Audio / Video Connector
- Coupling / Adapter: Coupling / Adapter
- Gender: Female / Jack
- Features: HDMI
-
Supplier: Tripp Lite by Eaton
Description: The B119-004-UHD 4-Port HDMI Switch allows you to connect four HDMI source devices to one port on an HDMI display and switch back and forth between them. For instance, you can connect a Blu-ray player, video game system, computer and cable/satellite DVR to one HDMI port on a monitor,
- Type: 115 VAC, 230 VAC
- Features: Audio Capability
-
Supplier: Renesas Electronics Corporation
Description: development, and significantly reduces the strains on PC hardware and resources. TW6865 also includes a Software Development Kit (SDK) with Windows and Linux compliant drivers and reference application software.
- Number of Channels: 4 #
-
Supplier: Moxa Inc.
Description: The MxNVR-MO4 is a network DVR (digital video recorder), which can transmit and record the H.264 or MJPEG video streams simultaneously. With the rugged design that meets the EN 50155 criteria of power characteristic, EMC, vibration, shock and temperature (T model, T3 temperature level), the
- Number of Video Inputs: 4
- Maximum Image Capture Rate: 60 to 120 images per second
- Operating Temperature: -40 to 167 F
- Features: Audio Capability, Event / Motion Detection, Multiplexing Capability, Time Lapse Recording
-
KVM Switches - 4-Port HDMI/USB KVM Switch with Audio/Video and USB Peripheral Sharing -- B004-HUA4-KSupplier: Tripp Lite by Eaton
Description: up to four media centers, gaming systems, Blu-ray and DVD players, cable and satellite boxes and DVRs, and other HDMI-enabled devices. All four computers share one HDMI monitor, USB keyboard and USB mouse, which saves space on your desk or workspace. Switching Between Computers Is Fast and
- Number of Users: 1
- Operating Temperature: 32 F
- Features: USB Port
-
Supplier: TelephoneStuff.com
Description: software. Digital Video Recorder Features: - MPEG-4 Compression: provides crisp and high quality images, which allows for high quality recording and remote monitoring - Video recording of up to 120 ips distributed across up to 16 cameras - 4 channel audio recording - Dual codec to enhance
- Digital Video Output: USB
-
Supplier: TelephoneStuff.com
Description: software. Digital Video Recorder Features: - MPEG-4 Compression: provides crisp and high quality images, which allows for high quality recording and remote monitoring - Video recording of up to 120 ips distributed across up to 8 cameras - 4 channel audio recording - Dual codec to enhance
- Digital Video Output: USB
-
Supplier: Renesas Electronics Corporation
Description: and significantly reduces the strains on PC hardware and resources. TW6869 also includes a software development kit (SDK) with Windows and Linux compliant drivers and reference application software.
- Number of Channels: 8 #
-
Supplier: Tripp Lite by Eaton
Description: Features Connect 3 HDMI Source Devices to an HDMI Display and Switch Between ThemThis 4K HDMI switch allows you to connect three HDMI source devices to one port on an HDMI display and switch back and forth between them. For instance, you can connect a Blu-ray player, cable/satellite DVR and
- Type: 115 VAC, 230 VAC
-
Supplier: Huawei Technologies Co., Ltd.
Description: Huawei FusionSphere, VMware ESXi, as well as open-source platforms. The CE1800V can be combined with Huawei CloudEngine hardware switches and Huawei Agile Controller to offer a Software-Defined Networking (SDN) solution for data centers based on hybrid or host overlays. This solution supports
- Data Rate: 96 Gbps
- Network Equipment: Switch
- Area Network Type: Wide Area Network (WAN)
- Network Media: Wireless
-
Supplier: Visual Sound, Inc.
Description: Tripp Lite Power Protection Tripp Lite's HT850UPS line-interactive UPS offers complete protection for PCs, workstations and other sensitive electronics in an ultra-compact, mountable housing. Internal UPS circuits support individual VCR/DVR components as long as 3 hours during power failures.
-
Supplier: Visual Sound, Inc.
Description: PCs for up to 60 min. or individual VCR/DVR components for up to 3 hours during power failures. Prevents data loss, viewing interruptions, lost recordings and loss of component programming. Automatic Voltage Regulation (AVR) circuits regulate brownouts as low as 176V back to usable levels
-
Supplier: Visual Sound, Inc.
Description: regulation, surge suppression and long-lasting battery support for personal computers, home entertainment systems and media centers. Internal UPS circuits support entry-level PCs for up to 60 minutes or individual VCR/DVR component for as long as 3 hours during power failures. Prevents data
-
Supplier: L-com, Inc.
Description: Protected Access) to prevent unauthorized access to the home network; an advanced SPI (Stateful Packet Inspection) firewall to block malicious software from the Internet from accessing networked devices; MAC Address filtering to grant only known computers and devices network access; and URL
- Connector Type: USB Connector
Find Suppliers by Category Top
More Information Top
-
Predation by Pacifastacus leniusculus on the intra‐gravel embryos and emerging fry of Salmo salar
Video data were visually analysed using DVR playback software (4, 8-CH MPEG4 DVR client software E; KGB Cameras, Wellingborough, UK).
-
Sell Hawkeye 4 Channel Linux DVR Card with USB Installer
Neugent also offers multi software platforms bundled with our hardware MPEG4 DVR cards.
-
Sell H.264 Compress IP Fixed Camera with D1 image
• Sell DVR Card • SE-203 l Compression format MPEG4 software compression Display and record resolution 320X240/352X288/640X480 1-4 channels video input 60f per card.
-
Integration and application of video surveillance system and 3DGIS
Hardware devices include video network equipments and surveillance equipments such as audio& video capturing devices (camera, microphone, etc.), rotational station, network servers DVS and DVR ; software system is formed by Skyline system, video control system and its integrated components used for secondary … … devices is encoded by the audio and video encoder in the way of MPEG4 , WMV, etc. and …
-
Sell New Boxing Camera
• Sell DVR Card • SE-203 l Compression format MPEG4 software compression Display and record resolution 320X240/352X288/640X480 1-4 channels video input 60f per card.
-
Mini-PCI and PCI video capture card family for PC-based security and surveillance use
… 480 and 100 fps PAL at 704 x 576 formats, has programmable OSG, MPEG4 and M-JPEG … Scode DVR software is supplied, enabling the PC display to be configured with different combinations of inputs and events such as motion image detection to generate an interrupt to bring the particular feed to the forefront of the display.
-
MindTree Consulting and Analog Devices Deliver Next Generation DVR product platform for Video Surveillance based on the Blackfin Processor
Combining an extensive device portfolio with industry leading software , third party network, and support, Analog Devices delivers … … functionality on single core architecture, Blackfin is ideally suited for video surveillance (NVR/ DVR and IP camera … Blackfin supports a wide-range of industry standard video algorithms, from MPEG2, MPEG4 to H.264, and …
-
TI Delivers First Single-Chip, Real-Time HD Video Transcoding Solution with DaVinci(TM) Technology
… multi-channel encode (up to four channels of MPEG4/H.264 MP D1 plus four secondary channels of MPEG4/H.264 MP CIF) or decode (up to six channels of MPEG4 /H.264 MP D1 … … hybrid digital video recorder ( DVR ) and server (DVS) systems. Complete Hardware, Software , and Tools Solution .
-
TI's DaVinciT Technology Powers New IP Set-Top-Box Solution from Konka
The IP set top box supports multiple codecs, including MPEG2, MPEG4 , WMV9/VC-1, and H.264. … DaVinci technology in solutions that span from media servers and set-top boxes to portable DVRs ." … is a DSP-based system solution tailored for digital video applications, including optimized software , development tools, integrated …
-
Pixelworks and AMD Collaborate on Reference Platform Enabling Broadband Video, Voice and Data on 'Triple-Play' Set-top Boxes
• ViXS Systems Introduces Turnkey Hardware and Software Blu-ray & Personal Video Recorder (PVR) Reference Design … • NXP Brings Unrivalled Performance to Mainstream HD DVRs and Set-Top Boxes with Industry's First Fully … • World First for Sagem Communication and STMicroelectronics: First MPEG4 Set-Top Boxes Based on Single-Chip …
Indicates content that may require registration and/or purchase.