-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 50Kpa~110Kpa LGA-8(3x5) Pressure Sensors ROHS
- Working Pressure Range: 7.25184196785985 to 15.95405232929167 psi
- Operating Temperature: -40 to 185 F
- Measurement Type: Gauge
- Device Category: Sensor
-
Supplier: DigiKey
Description: Pressure Sensor 7.25PSI ~ 16.68PSI (50kPa ~ 115kPa) Absolute 10 b 8-TLGA
- Working Pressure Range: 7.25 to 16.68 psi
- Operating Temperature: -40 to 221 F
- Measurement Type: Absolute
- Features: Other
-
Supplier: Win Source Electronics
Description: Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 1226527-MPL115A1 Manufacturer Homepage: www.freescale.com Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Application Field: Used in Consumer Electronics, Medical, Metering
- Applications: Consumer, Medical
- Features: Pressure Sensor
-
-
Supplier: Win Source Electronics
Description: Manufacturer: NXP USA Inc. Win Source Part Number: 813222-MPL115A2 Termination Style: SMD (SMT) Tab Features: Shutdown Mode, Standby Mode Applications: Board Mount Output Type: I2C Output: 10 b Accuracy: ±0.145PSI (±1kPa) Pressure Type: Absolute Operating Pressure: 7.25PSI ~ 16.68PSI
- Operating Temperature: -40 to 105 C
- Pressure Range: 7.25 to 16.68 psi
- Pressure Type: Absolute
- Features: Other, Pressure Sensor
-
Supplier: Win Source Electronics
Description: Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 843498-MPL115A2T1 Categories: Pressure Sensors,Transducers Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
- Features: Pressure Sensor
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1345853-MPL015A2T1 Category: Sensors, Transducers - Pressure Sensors, Transducers Termination Style: SMD (SMT) Tab Features: Shutdown Mode Package: Tape & Reel Applications: Board Mount Standard Package: 1,000 Output Type: I2C Output: 10 b Accuracy:
- Working Pressure Range: 7.25 to 16.68 psi
- Operating Temperature: -40 to 221 F
- Measurement Type: Absolute
- Features: Other
-
Description: SENSOR 16.68PSIA 10BIT 8LGA
- Input (Supply) Voltage: 2.375 to 5.5 volts
- Operating Temperature: -40 to 105 C
- Features: Other
-
Supplier: Acme Chip Technology Co., Limited
Description: SENSOR 16.68PSIA 10BIT 8LGA
- Working Pressure Range: 7.25 to 16.68 psi
- Operating Temperature: -40 to 221 F
- Measurement Type: Absolute
- Features: Other
-
Description: Integrated Circuits (ICs) - Sensors - Pressure Sensors
-
Supplier: ODG (Origin Data Global)
Description: IC BAROMETER I2C DGTL MINI 8LGA
-
Supplier: Micro Technologies
Description: The MPL 9391 series is an ultra-low pressure, high accuracy semiconductor-based transducer affording a precision ratiometric output stable over temperature and time. Ideal for digital combustion control and high-performance applications. Differential or vacuum-only models available.
- Vacuum Range: 758.13173094 to 745.05384752 torr
- Accuracy: 1.5 ±% FS
- Operating Temperature: 32 to 140 F
- Measurement Type: Differential, Vacuum
-
Supplier: VAST STOCK CO., LIMITED
Description: Pressure Sensor Development Tools Barometric Pressure Sensor B/O MPL115A1
-
Supplier: Newark, An Avnet Company
Description: EVALUATION KIT, PRESSURE, MPL3115A2; Kit Application Type:Sensor; Silicon Manufacturer:NXP; Silicon Core Number:-; Application Sub Type:Pressure Sensor; Product Range:-; Features:Xtrinsic MPL3115A2 Pressure Sensor RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: ALTITUDE PRESSURE SENSOR, EXPERIMENT DESIGN BOARD; Kit Application Type:Sensing - Pressure; Silicon Manufacturer:NXP; Silicon Core Number:MPXM2102A, MPXV5004G, MPL115A2, MMA7361L; Application Sub Type:Pressure Sensor; Product Range:-RoHS Compliant: Yes
-
Supplier: Micro Technologies
Description: The MPL 500 series is a miniature sensor with set points available from 0.05 inH2O to 20 PSI. Standard model features high and low ports, parallel to the body, which can be applied for pressure, vacuum or differential inputs. Standard forms are available with perpendicular ports
- Switch Point Range: 0.00180635 to 2 psi
- Operating Temperature: -40 to 140 F
- Switched Current: 0.01 to 0.02 amps
- Pressure Measurement: Differential, Gauge, Vacuum
-
Supplier: DigiKey
Description: MPL115A2 - Pressure Sensor Evaluation Board
- Features: Other
-
Supplier: VAST STOCK CO., LIMITED
Description: Multiple Function Sensor Development Tools MPL115A2 Barometric Pressure/Temp Sensor
-
Supplier: Acme Chip Technology Co., Limited
Description: MPL3115A2 PRESSURE/ALTIMETER
- Category: Development Board
-
Supplier: Newark, An Avnet Company
Description: DAUGHTER BOARD, FOR KIT PRESSURE1EVB; Kit Application Type:Sensing - Pressure; Silicon Manufacturer:NXP; Silicon Core Number:MPL115A1; Application Sub Type:Pressure Sensor; Kit Contents:Board Only; Product Range:- RoHS Compliant: Yes
-
Supplier: DigiKey
Description: MPL3115A2 Pressure Sensor mikroBUS™ Click™ Platform Evaluation Expansion Board
- Features: Other
-
Supplier: Angst+Pfister Sensors and Power
Description: Measuring range 0 to 0.35...35 barPressure type Gauge, Vacuum, AbsoluteOutput type AnalogueSupply voltage [V] Supply voltage [V] 2.7...5.5Temp. range [C°] Temp. range [C°] -40 to +125Temperature compensation YesMounting style ConnectorPressure port Axial port, unportedSupplier Angst+Pfister
- Working Pressure Range: 5.0763195 to 507.63195 psi
- Operating Temperature: -40 to 257 F
- Measurement Type: Absolute, Gauge, Vacuum
- Signal Output: Analog Voltage
-
Supplier: XJCSENSOR Technology Co., Ltd.
Description: Range: 0~5kpa~60bar. High performance diffused silicon core. Compact design. Multiple output signals optional. Multiple electrical connections, superior long term stability.
- Working Pressure Range: 0 to 870.2262 psi
- Signal Output: Analog Current, Analog Voltage
- Measurement Type: Gauge
- Features: Other
-
Supplier: ifm efector inc.
Description: Manometer display, pressure switch and transmitter in one unit Excellent readability also over a long distance Rotatable display with LED indication for flexible visualisation Programmable switching output and scalable analog output Robust stainless steel housing for use in harsh industrial
- Working Pressure Range: -14.50377 to 232.1 psi
- Accuracy: 0.5 ±% FS
- Operating Temperature: -13 to 158 F
- Switch Point Range: -14.50377 to 232.1 psi
-
Supplier: RS Components, Ltd.
Description: SMC ZSE20A-V-01-J Pressure Sensor
- Working Pressure Range: 0 to 14.6488077 psi
- Vacuum Range: 757.7876055799995 torr
- Measurement Type: Gauge, Vacuum
- Features: Other
-
Supplier: United Electric Controls Company
Description: Heavy industrial processes rely on 120 Series pressure and temperature switches to protect equipment and personnel while preserving process uptime. The 120 Series is simple to install in hazardous location areas and perform critical alarm, safety and emergency shutdown functions. As an
- Vacuum Range: -1.9999999999996345 to 311,049.44799999986 torr
- Operating Temperature: -58 to 160 F
- Measurement Type: Differential, Gauge, Vacuum
- Features: Double Pole, Double Throw, Single Pole, Temperature Output
-
Supplier: Endress + Hauser – Sensors & Components
Description: The Ceracore capacitive ceramic sensor guarantees high performance, reliable and safe pressure measurement. The sensor is found in millions of Endress + Hauser pressure instruments and customer-specific applications for OEM customers. The new Ceracore sensor offers
- Working Pressure Range: 1.5 to 1,500 psi
- Operating Temperature: -4 to 176 F
- Measurement Type: Absolute, Gauge, Vacuum
- Signal Output: Analog Voltage, Switch / Alarm
-
Supplier: Festo Corporation
Description: Five pressure measuring ranges Measurement of relative or differential pressure or two independent pressure inputs Switching output 2x PNP or 2x NPN Numerical and graphical pressure gauge Mounting: via H-rail, via wall/surface bracket, front panel mounting, with
- Working Pressure Range: -14.50377 psi
- Operating Temperature: 32 to 122 F
- Signal Output: Analog Current, Switch / Alarm
- Measurement Type: Differential, Vacuum
-
Supplier: TE Connectivity
Description: 3X Other Non-Linearity (PCT) : ±.1 Options : Vent Tube Packaging Features Media Isolated Pressure Sensor Package : Threaded Process Fittings, O-Ring Mount Product Type Features Media Isolated Pressure Sensor Style : Vacuum Gage Media Isolated Pressure Sensor
- Working Pressure Range: 15 psi
- Operating Temperature: -40 to 257 F
- Measurement Type: Gauge, Vacuum
- Device Category: Sensor
-
Supplier: RS Components, Ltd.
Description: Pressure Sensors
- Working Pressure Range: 0 to 1,450.377 psi
- Vacuum Range: 75,028.47579999996 torr
- Measurement Type: Absolute, Gauge, Vacuum
- Features: Other
-
Pressure Sensors - Pressure sensors & Load sensors - Pressure sensors -- SPD Series SMD/SOT analogueSupplier: Angst+Pfister Sensors and Power
Description: The sensors are compensated for offset, sensitivit, temperature drift and nonlinearity. Key Features: many encapsulations many pressure ranges excellent quality SMD/SOT: SPD030GAsmd, SPD005GASMD, SPD0.15DAsoic6
- Working Pressure Range: 0.15 to 30 psi
- Accuracy: 1.8 ±% FS
- Operating Temperature: -40 to 257 F
- Measurement Type: Absolute, Differential, Gauge, Vacuum
-
Supplier: XJCSENSOR Technology Co., Ltd.
Description: Range:-100kpa~0 & 0~20kpa~35bar. Design of flat diaphragm. Multiple Process connection optional. Multiple output signals optional. Multiple electrical connections. Superior long term stability.
- Working Pressure Range: -14.5036839357197 to 507.63195 psi
- Accuracy: 0.25 to 0.5 ±% FS
- Operating Temperature: -4 to 176 F
- Signal Output: Analog Current, Analog Voltage, HART® Protocol
-
Supplier: United Electric Controls Company
Description: The 54 Series offers OEMs and light industrial users a cost-effective, reliable switch for alarm and shutdown applications. It is simple to install and operate and complies with North American approvals as well as CE Low Voltage (LVD) and Pressure Equipment Directives (PED) for Europe. OEMs
- Vacuum Range: -1.9999999999996345 to 311,049.44799999986 torr
- Operating Temperature: -40 to 160 F
- Features: Double Throw, Single Pole, Temperature Output
- Media: Gas
-
Supplier: Endress + Hauser – Sensors & Components
Description: The Ceracore capacitive ceramic sensor guarantees high performance, reliable and safe pressure measurement. The sensor is found in millions of Endress+Hauser pressure instruments and customer-specific applications for OEM customers. The new Ceracore sensor offers
- Working Pressure Range: 1.5 to 600 psi
- Operating Temperature: -4 to 176 F
- Measurement Type: Absolute, Gauge, Vacuum
- Signal Output: Analog Voltage, Switch / Alarm
-
Supplier: XJCSENSOR Technology Co., Ltd.
Description: Range:-100kpa-0 & 20kpa-35bar. Hygienic design, complying with CIP-SIP cleaning requirements. Multiple Process connection optional. Multiple output signals optional. Multiple electrical connections. Superior long term stability, strong antiinterference ability.
- Working Pressure Range: -14.5036839357197 to 507.63195 psi
- Accuracy: 0.25 to 0.5 ±% FS
- Operating Temperature: -4 to 176 F
- Signal Output: Analog Current, Analog Voltage, HART® Protocol
-
Supplier: United Electric Controls Company
Description: The 24 Series Delta-Pro offers OEMs and light industrial users a cost-effective, reliable switch for alarm and shutdown applications. It is simple to install and operate and complies with North American approvals as well as CE Low Voltage (LVD) and Pressure Equipment Directives (PED) for
- Vacuum Range: -1.9999999999996345 to 5,414.341719999998 torr
- Operating Temperature: -20 to 180 F
- Measurement Type: Differential, Gauge, Vacuum
- Features: Double Throw, Single Pole
Find Suppliers by Category Top
More Information Top
-
Silicon pressure sensor for biomedicine applications
have obtai ned i n si mpl e techni cal condi ti ons Interesting silicon pressure sensor dies with good (version A) and promising (version B) parameters.
-
Electromagnetic Aquametry
Pulse travel time at increasing pressure during the trial time: at the origin of the cable sensor MPl ; at the sand1-bentonite boundary layer MP3; at the sand2-bentonite- boundary layer MP4; at the end of the cable MP2; and the change …
-
AMS02 Tracker Thermal Control System (TTCS) Design, Model and Breadboard Results
… Carlo Gavazzi Space (Italy) NLR National Aerospace Laboratory PCM Phase Change Material TTCS Tracker Thermal Control System AMS Alpha Magnetic Spectrometer APS Absolute Pressure Sensor DPS Differental Pressure Sensor LHP Loop Heat Pipe … … Meter HX Heat Exchanger MPL Mechanically Pumped Loop ISS …
-
Development of a Mechanically Pumped Two-Phase CO2 Cooling Loop for the AMS-2 Tracker Experiment
NOMENCLATURE AIP American Institute of Physics AMS Alpha Magnetic Spectrometer APS Absolute Pressure Sensor CPL Capillary Pumped Loop DAC Data Acquisition System DPS Differential Pressure Sensor DP Pressure Difference (Pa or mBar … … LHP Loop Heat Pipe MPL Mechanically Pumped Loop NIKHEF …
-
Current Mechanically Pumped Two-Phase Thermal Control Loop Developments
… Radiation heat exchanger D, d Orifice nominal diameter (m) dot,in Outside, inside tube diameter (m) DAC Data Acquisition and Control System DPS Differential Pressure Sensor DP = ΔP Pressure Difference (Pa or mBar … … m) M Mass (kg) MPL Mechanically Pumped Loop NIKHEF …
-
Site scientific mission plan for the Southern Great Plains CART Site, January--June 1999
… ratio; ECOR, eddy correlation; GRAMS, ground-based radiometer autonomous measurement system; IDP, Instrument Development Program; MFR, multifilter radiometer; MFRSR, multifilter rotating shadowband radiometer; MMCR, millimeter cloud radar; MPL -HR, micropulse lidar–high resolution … … temperature humidity wind and pressure sensors ; TLCV, time-lapse cloud …
-
Site scientific mission plan for the Southern Great Plains CART Site, July--December 1999
… balance Bowen ratio; ECOR, eddy correlation; GRAMS, ground-based radiometer autonomous measurement system; IR, infrared; MFR, multifilter radiometer; MFRSR, multifilter rotating shadowband radiometer; MMCR, millimeter cloud radar; MPL -HR, micropulse lidar-high … … temperature, humidity, wind, and pressure sensors ; TLCV, time-lapse cloud …
-
Site scientific mission plan for the southern great plains CART site January-June 2000.
… Bowen ratio; ECOR, eddy correlation; GRAMS, ground-based radiometer autonomous measurement system; IRT, infrared thermometer; MFR, multifilter radiometer; MFRSR, multifilter rotating shadowband radiometer; MMCR, millimeter cloud radar; MPL -HR, micropulse lidar-high … … temperature, humidity, wind, and pressure sensors ; TLCV, time-lapse cloud …
-
Modeling and Numerical Simulations
… 342 and gas channel expansion, 340–341 modeling complexity, 342–343 in situ state vs. ex situ state, 338 microporous layer ( MPL ) advantages, 328 half-cell … … PEFC performance, 328–329 water pressure and saturation profiles, 329–330 … … representation, 142–144 PS gas sensor timescales, 163–164 sensor properties …
-
Wiley Handbook of Science and Technology for Homeland Security 4 Volume Set Complete Document
… Mental health impacts, of agroterrorism, 3:1913 MEP response curve, 3:1806 ME sensor platforms, 3:1794 … Mau Mau plant toxin incident, 3:1631 Maximal-service policy, 1:521 Maximum contaminant levels (MCLs), 4:2571, 2574 Maximum possible loss ( MPL ), 1:298 MD5 hash functional, in cyber … … Medium hazard ranking, 1:529 Medium vapor pressure explosives, 1:362 Mega …
Indicates content that may require registration and/or purchase.