-
Supplier: bulbs.com
Description: Eiko brand MR11 halogen flood. 100 Watts for moderate power and light. 12 volts for low voltage systems. Low voltage means a smaller filament, for greater optical control. Halogen lights provide brighter, whiter light than incandescents, while maintaining outstanding color
- Lamp Power: 100 watts
- Rated Average Life: 50 hours
- Color Temperature: 3,200 K
- Filament Type: C-6
-
Supplier: bulbs.com
Description: Ushio brand MR11 halogen flood. 75 Watts for moderate power and light. 12 volts for low voltage systems. Low voltage means a smaller fillament, for greater optical control. Halogen lights provide brighter, whiter light than incandescents, while maintaining outstanding color
- Lamp Power: 75 watts
- Rated Average Life: 50 hours
- Filament Type: C-8
- Features: Halogen Lamps, Other Lamp Bases
-
Supplier: bulbs.com
Description: SAVE ENERGY! Philips 45W (Replaces Standard 75W MR16), 12V, 5000-Hr Halogen 8° Spot MR-16 Lamp w/ Infrared* Technology, LENS, Hard Coat Color Consistent Dichroic Reflector & GU
- Lamp Power: 45 watts
- Rated Average Life: 5,000 hours
- Color Temperature: 3,000 K
- Mean Lumens: 1,020 lm
-
-
Supplier: bulbs.com
Description: SLI Lighting brand MR11 halogen flood. 20 Watts for moderate power and light. 12 volts for low voltage systems. Low voltage means a smaller fillament, for greater optical control. Halogen lights provide brighter, whiter light than incandescents, while maintaining outstanding
- Lamp Power: 20 watts
- Rated Average Life: 3,000 hours
- Mean Lumens: 62,780 lm
- Filament Type: C-8
-
Supplier: GE Lighting
Description: 1.38 INCH OVERALL LENGTH FLOODLIGHT APPLICATION 12 V VOLTAGE RATING 10 STANDARD PACKAGE 20 W WATTAGE G4 BIPIN BASE TYPE 3500 LIFE IN HOUR MR11 SHAPE DESIGNATION 2900 C6 FILAMENT TYPE 30 DEG DISTRIBUTION/BEAM SPREAD BULB DIAMETER 1.375 INCH
- Lamp Power: 20 watts
- Rated Average Life: 3,500 hours
- Color Temperature: 2,900 K
- Filament Type: C-6
-
Supplier: GE Lighting
Description: 1.38 INCH OVERALL LENGTH 12 V VOLTAGE RATING 10 STANDARD PACKAGE 35 W WATTAGE G4 2-PIN BASE TYPE 3500 LIFE IN HOUR MR11 SHAPE DESIGNATION 1300 CD INTENSITY 2900 C6 FILAMENT TYPE 30 DEG NARROW FLOOD DISTRIBUTION/BEAM SPREAD BULB DIAMETER 1.375 INCH APPLICATION INDOOR FLOOD LIGHT
- Lamp Power: 35 watts
- Rated Average Life: 3,500 hours
- Color Temperature: 2,900 K
- Filament Type: C-6
-
Supplier: Radwell International
Description: HALOGEN BULB, MR-11, 2 PIN, GU-4 BASE, 12V, 20W, 2000 HRS. FREE 2 YEAR RADWELL WARRANTY
- Features: Halogen Lamps
-
Supplier: ECO Light LED
Description: This 12V AC/DC LED Spot Bulb has a projected life span of 40,000 hours, making it an Eco-friendly, power saving alternative to halogen and neon bulbs. With a maximum output of 5W the LED lighting is comparable to that of a 40W incandescent or halogen bulb.
- Lamp Power: 5 watts
- Rated Average Life: 40,000 hours
- Color Temperature: 6,000 K
- Diameter: 50.03797297949459 mm
-
Supplier: LED Cool Lights
Description: Description LED Cool Lights high power MR11 3W -12volt bulb features a stylish aluminum finish and is also offered with a B15 base format fits perfectly in existing MR11/MR16 setups. Standard colors are pure white (6000k) 120 lumens and warm white (3500k soft white) 100 lumens,
-
Supplier: ECO Light LED
Description: This 12V AC/DC LED Spot Bulb has a projected life span of 40,000 hours, making it an Eco-friendly, power saving alternative to halogen and neon bulbs. With a maximum output of 5W the LED lighting is comparable to that of a 40W incandescent or halogen bulb.
- Lamp Power: 5 watts
- Rated Average Life: 40,000 hours
- Color Temperature: 3,300 K
- Diameter: 50.03797297949459 mm
-
Supplier: Ecopower Inc.
Description: Finally, a true American Made 50W 12V LED MR16 Halogen replacement Lamp. This is the first 12V LED MR16 Lamp to accomplish this! Firefly Technology has increased the cooling surface of this 12V LED MR16 tremendously to ensure a very long life. And at only 5.5 Watts, this
- Lamp Power: 5.5 watts
- Maximum Overall Length: 3.4 inch
- Color Temperature: 2,700 to 5,000 K
- Mean Lumens: 484 to 616 lm
-
Supplier: ECO Light LED
Description: This MR16 LED spot bulb is an exceptionally high performance LED lamp built to last for over 50,000 hours and plugs directly into any 12VAC/DC two-pin outlet. It is a premium quality solid state lighting product precisely engineered and manufactured with state of the art technologies and
- Lamp Power: 4.5 watts
- Rated Average Life: 50,000 hours
- Color Temperature: 5,900 K
- Diameter: 49.783973116654515 mm
-
Supplier: ECO Light LED
Description: This MR16 LED spot bulb is an exceptionally high performance LED lamp built to last for over 50,000 hours and plugs directly into any 12VAC/DC two-pin outlet. It is a premium quality solid state lighting product precisely engineered and manufactured with state of the art technologies and
- Lamp Power: 4.5 watts
- Rated Average Life: 50,000 hours
- Color Temperature: 3,100 K
- Diameter: 49.783973116654515 mm
-
Supplier: Larson Electronics LLC
Description: Bulb Type: 100 Watt halogen Candlepower: Industrial candlepower: 245,000 Retail Candlepower: 3 million Click here for more information on industrial and retail candlepower ratings Electrical: Single positive lead from handle connects to vehicle power. Spotlight grounded via mounting
-
Supplier: Larson Electronics LLC
Description: Bulb Type: 100 Watt halogen Candlepower: Industrial candlepower: 245,000 Retail Candlepower: 3 million Click here for more information on industrial and retail candlepower ratings Electrical: Single positive lead from handle connects to vehicle power. Spotlight grounded via mounting
-
Supplier: Larson Electronics LLC
Description: Bulb Type: 100 Watt halogen Candlepower: Industrial candlepower: 245,000 Retail Candlepower: 3 million Click here for more information on industrial and retail candlepower ratings Electrical: Single positive lead from handle connects to vehicle power. Spotlight grounded via mounting
-
Supplier: Larson Electronics LLC
Description: Bulb Type: 100 Watt halogen Candlepower: Industrial candlepower: 245,000 Retail Candlepower: 3 million Click here for more information on industrial and retail candlepower ratings Electrical: Single positive lead from handle connects to vehicle power. Spotlight grounded via mounting
-
Supplier: Generation Brands
Description: ANODIZED METAL MATERIAL COPPER, ANTIQUE BRONZE FINISH 12 INCH 6 INCH 6 FT WIRE LENGTH ETL (CANADA AND US) APPROVAL 50 W WATTAGE YES LAMP INCLUDED HALOGEN LAMP TYPE MR16 LAMP BASE TYPE STYLE SKY VOLTAGE RATING 12 V APPLICATION FREEJACK LOW VOLTAGE LIGHTING SYSTEM
- Light Fixture Wattage: 50 watts
- Features: Bulb Included
- Lamp Type: Halogen
- Fixture Type: Pendants
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, SYLVANIA,EJA ,HALOGEN LIGHT BULB, 150W, 21V, MR16, REFLECTOR HALOGEN PROJECTION BULB. FREE 2 YEAR RADWELL WARRANTY
- Features: Incandescent Lamps
-
Supplier: Generation Brands
Description: PROPER BEAM TYPE BLACK COLOR ETL APPROVAL BRACKET, J-BOX MOUNTING YES LAMP INCLUDED MR16 HALOGEN LAMP TYPE INCLUDES 12 V PLUG-IN TRANSFORMER, LENS HOLDER CLIP LAMP VOLTAGE (V) 12 LAMP WATTAGE (W) 20
- Light Fixture Wattage: 20 watts
- Features: Bulb Included, Other
- Lamp Type: Halogen
- Application: Security
-
Supplier: Juno Lighting Group
Description: NOMEX[R] MATERIAL FROST FINISH 4 3/8 INCH 9 5/8 INCH 78 INCH WIRE LENGTH UL 1598, CSA C22.2, ETL APPROVAL 1 LAMP(S) 50 W WATTAGE YES LAMP INCLUDED T4 HALOGEN/MR16CG LAMP TYPE G4/GY6.35 BI PIN CAPSULE LAMP BASE TYPE TRAC-MASTER[R] BRAND STYLE LUMINOUS WRAP LAMP VOLTAGE 12 V WITH 12 VAC 60 W
- Light Fixture Wattage: 50 watts
- Features: Bulb Included
- Lamp Type: Halogen
- Fixture Type: Pendants
-
Supplier: Capital Lighting, Inc.
Description: PRODUCT DETAILS / SPECS Width/Dia: 12.13 Height: 11.00 Length 11.00 Extension: 12.13 Bulb Type: Halogen Qty: 4 Wattage: 60 Finish: Brushed Nickel Weight: 17 Product Name: Four Light Semi Flush W/Bulb UPC: 785247167500 Category: Close To Ceiling Glass: Etched Opal Wire: 180``
- Light Fixture Wattage: 60.00000000000001 watts
- Fixture Type: Ceiling Fixtures
- Lamp Type: Halogen
- Application: Residential
-
Supplier: Streamlight, Inc.
Description: High-impact ABS thermoplastic housing with toggle switch. Rubberized impact bumper, lens ring, cushioned-grip handle and reinforced D-rings.11 1/2" (L) X 5.1" (W) X 7" (H)7.4 lbsHigh-intensity halogen bi-pin 8 watt spot bulb with 100 hour life time and two ultra bright blue LEDsUp to
- # of Batteries: 1
- Length: 11.5 inch
- Lumen: 150 lm
- Power Source: Battery, Re-Chargeable
-
Supplier: TPI Corporation
Description: DOCK AND LOADING TYPE 11 GAUGE STEEL ARM MATERIAL YELLOW/BLACK POWDER COATED FINISH 40 INCH OVERALL REACH 5 FT 18/3 SJT CABLE TYPE ETL (CANADA AND US) APPROVAL YES LAMP INCLUDED QUARTZ HALOGEN LAMP TYPE 500 W LAMP WATTAGE ON/OFF SWITCH TYPE NEMA 5-15 GROUNDED PLUG TERMINAL TYPE 120 V LAMP
- Work Light Power: 500 watts
- Work Light Voltage: 120 volts
- Cord Length: 3.3333333333333335 ft
- Lamp Type: Halogen
-
Supplier: Capital Lighting, Inc.
Description: PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 14.35 Bulb Type: Halogen Qty: 1 Wattage: 75 Finish: Snow White Weight: 20 Product Name: One Light Ceiling Fan with Light, Remote Control UPC: 743928644023 Category: Ceiling Fans Safety Rating: UL Safety Listing: Indoor Motor size: 153x12
-
Supplier: CSA Group
Description: tungsten halogen reflector lamps. 1.2 This Standard includes performance requirements for (a) wattage; (b) lamp efficacy; (c) rated luminous flux; (d) centre beam intensity; and (e) rated life. 1.3 This Standard applies to incandescent and tungsten halogen reflector lamps designed for
-
Supplier: Ecopower Inc.
Description: The Eyeleds Disc and Space are powerful and universally applicable LED luminaires. These innovative products are sustainable, energy saving alternatives for traditional halogen lighting. Their simple but elegant design with a matte aluminum finish gives the Disc and Space a contemporary look.
- Light Fixture Voltage: 8 to 30 volts
- Light Fixture Wattage: 3 watts
- Features: Bulb Included
- Application: Commercial, Industrial
-
Supplier: J.L. Matthews Co., Inc. (JLMCo)
Description: Portable, powerful, industrial-duty, rechargeable lantern with 90°swivel head lets you aim the super-bright light in any direction. 20 watt spot high-intensity halogen bi-pin bulb, 105,000 Candela, 400 Lumens. International safety orange, high-impact ABS thermoplastic housing with
-
Supplier: Metrohm USA, Inc.
Description: (tungsten halogen) Dimensions - 24 x 11 x 25 Weight of the instrument in kg - 3.6 SPM Pixel size - 50 µm x 250 µm SPM Pixel well depth - ~62,500 electrons SPM Dark noise - 6 RMS counts at 100 ms; 12 RMS counts at 250 ms LS Bulb life - >2,000 hours Easy replacement
- DC Current Range: 0.04 amps
- DC Voltage Range: 4 volts
-
Supplier: Metrohm USA, Inc.
Description: nm (deuterium) ; 400-2500 nm (tungsten halogen) LS Stability - ≤ 1 .10-3 AU LS Fiber optic connector - SMA 905 Dimensions - 24 x 11 x 25 Weight of the instrument in kg - 1.95 SPM Pixel size - 14 µm x 200 µm SPM Dark noise SPM Pixel well depth LS Ignition delay LS Time to stable output LS
- DC Current Range: 0.04 amps
- DC Voltage Range: 4 volts
-
Supplier: Metrohm USA, Inc.
Description: 200-400 nm (deuterium) ; 400-2500 nm (tungsten halogen) LS Stability - ≤ 1 .10-3 AU LS Fiber optic connector - SMA 905 Dimensions - 24 x 11 x 25 Weight of the instrument in kg - 1.95 SPM Pixel size - 14 µm x 200 µm SPM Dark noise - 50 RMS counts SPM Pixel well depth - 62,500 electrons LS
- DC Current Range: 0.04 amps
- DC Voltage Range: 4 volts
-
Supplier: Bulbtronics, Inc.
Description: No Description Provided
- Lamp Power: 8 watts
- Rated Average Life: 50 hours
- Maximum Overall Length: 2.75 inch
- Mean Lumens: 313,900 lm
-
Supplier: Bulbtronics, Inc.
Description: No Description Provided
- Lamp Power: 8 watts
- Rated Average Life: 1,000 hours
- Maximum Overall Length: 1.05 inch
- Base Type: 2-Pin
-
Supplier: Kennedy Webster Electric Co.
Description: GE PAR36 - Emergency Building Light
- Lamp Power: 8 watts
- Rated Average Life: 50 hours
- Maximum Overall Length: 2.75 inch
- Filament Type: C-6
-
Supplier: Bulbtronics, Inc.
Description: No Description Provided
- Lamp Power: 8 watts
- Rated Average Life: 50 hours
- Maximum Overall Length: 2.75 inch
- Filament Type: C-6
Find Suppliers by Category Top
Featured Products Top
-
an interactive interface for adjusting options and managing the lighting experience. The DRS10 supports dimmable LED/CFL, incandescent, and halogen light bulbs, giving project teams a flexible option for upgrading lighting controls across different fixture (read more)
Browse Lighting Controls Datasheets for Suzhou Ele Mfg Co., Ltd.
More Information Top
-
LED Lamp Retail Price Tracker - February 2015 D2
Aliexpress 4W 50W Halogen 12V MR16 Down Spotlight LED Lamp Spot Bulb Warm White For Studio Home Drop Aliexpress 1*3W 12V DC MR11 LED Mini Small Spotlights LED 3W MR11 Spot Light Bulb Aliexpress 10pcs MR16 AC/DC/ 12V 12W 4x3W LED Spot light lamp Cool white bulb spotlight Aluminum zinc Aliexpress New AC110-120v 8w 800lm without of driver ceramic cob led module used for led down …
-
LED Lamp Retail Price Tracker - August 2015 D2
http://www.lazada.co.id/10w-high-power-6000-6500k-white-led- bulb -light-lamp-and-dc- 12v -24v-driver-set-1559591.html LED Bulb Halogen Flood Light Lamp 1000LM R7S 10W 118mm 27 SMD White 飛利浦LEDçƒåž‹ç‡ˆæ³¡ 8W /黃光 OSRAM Superstar LED-Reflektorlampe MR11 (3 W, GU4, … .
-
LED Lamp Retail Price Tracker - April 2015 D2
12 Volt 12V MR11 35mm Halogen 3 x 1W LED MR16 Bulb with GU5.3 Base Light 12v Garden Hpm Twin Pack Led Bulb Dglwled http://www.homedepot.com.mx/comprar/es/torres/foco-led-slim- 8w .
-
LED Lamp Retail Price Tracker - September 2015 D2
http://www.bauhaus.info/led-lampen/osram-superstar-led-reflektorlampe- mr11 -/p/20800572?continueUrl=/suche/produkte?q%3Dled%2Blamp%253Arelevance%26show%3DPage%26page%3D1%26pageSize%3D96%26view%3DGallery CorePro LED Bulb E27, 15 W, warmwhite http://www.leds.de/en/LED-lamps-oxid/G4-bulbs-capsule-18-LEDs-2-6W- 12V .html?listtype=search&searchparam=led%20bulb http://www.leds.de/en/LED-lamps-oxid/Osram-Star-Classic-LED-Bulb-E27-5- 8W -warmwhite.html?listtype=search&searchparam … Reflektor ( Halogen .
-
LED Lamp Retail Price Tracker - March 2015 D2
http://www.hornbach.de/shop/LED-Lampe-EEK-A- MR11 -G5-3-2W/8611624/artikel.html?WT.svl=artikel_text Samsung LED-Reflektorlampe EEK A+ MR16 GU5.3/4, 8W Die Halogen -Ersatzlampen mit G9-Stecksockel sind preiswert, klein und hell. PHILIPS HUE LUX LED 9W A19 E27 BULB LOS https://www.gamma.nl/assortiment/samsung-spot-led-gu5.3-35w- 12v /p/B516575?q=fh_location%3d%2f%2fcatalog01%2fnl_NL%2f%24s%3dled%5cu0020lamp%2ffh_item_type%3d%7bproduct%7d%26fh_refview%3dsearch%26fh_view_size%3d20%26fh_lister_pos%3d20%26fh_start_index%3d20%26fh_secondid%3db_product_b021516575 .
Indicates content that may require registration and/or purchase.