Products/Services for MSDS Hydrogen Discharge Lamps
-
Lamps - (1862 companies)...the electrical discharge of low-pressure mercury vapor to produce ultraviolet (UV) energy. The UV light is transformed into visible light. Halogen lamps are high-pressure incandescent lamps that contain halogen gases such as iodine or bromine. These gases allow...Lamp TypeFlash LampCompact -
High Intensity Discharge Lamps - (238 companies)High intensity discharge lamps (HID) contain compact arc tubes, which enclose various gases and metal salts, operating at relatively high pressures and temperatures. HID lamps are often used as UV light sources. High intensity discharge lamps... -
Industrial Gases - (333 companies)...a whitish, largely inert, gaseous element used chiefly in gas discharge lamps and fluorescent lamps. Atomic number 36; atomic weight 83.80; melting point -156.6 C; boiling point -152.30 C; density 3.73 grams per liter (0 C). Neon - a whitish, largely... -
MSDS Software - (14 companies)MSDS software is used to create, manage and distribute material safety data sheets (MSDS) for chemical products. MSDS software is used to create, manage, and distribute material safety data sheets (MSDS) for chemical products. Enterprise-wide...
-
Fluorescent Lamps - (430 companies)Fluorescent lamps are high-efficiency lamps that use electrical discharge through low-pressure mercury vapor to produce ultraviolet (UV) energy, which is then transformed into visible light. The UV excites phosphor materials applied as a thin layer... -
Spectral Lamps - (55 companies)Spectral lamps are electric discharge lamps, using an electric charge that reacts with the gas, usually mercury or thallium vapor, in the pressurized chamber to produce light. Because the metal vapor is under pressure, a spectral lamp must be constructed...
-
LED Lamps - (828 companies)...as the source of light. LED lamps use an LED driver, a device similar to the ballast for a gas discharge lamp, to regulate the voltage and current powering the LED. Because LED packages and arrays are not standardized, the LED driver must be matched...
-
Incandescent Lamps - (383 companies)Incandescent lamps generate light by passing an electric current through a thin filament wire (usually of tungsten) until the wire is extremely hot. Incandescent lamps generate light by passing an electric current through a thin filament wire until...
-
Batteries - (1829 companies)At the negative electrode, sponge metallic lead (Pb) is also converted to lead sulfate (PbSO4). The electrolyte is a dilute mixture of sulfuric acid that provides the sulfate ion for the discharge reactions. Lithium is used in both primary and secondary...
-
UV Lamps - (52 companies)...have industrial uses in sterilization, geology, polymer and adhesive curing, and laboratory research and analysis, including biological analysis. UV lamps often use fluorescent sources, short-wave, and gas-discharge lamps. Types of UV Lamps. UV lamps...
Product News
-
Knowles Precision Devices
Pulse-Discharge Capacitors . * MARX Generator Banks. * Electromagnetic Pulse Forming (EMP). * Flash Lamps. * Strobe Lights. * Particle Accelerators. * Fusion Research. * High Energy Dynodes. * Electromagnetic Propulsion Systems. (EMPS). EXTENSIVE CAPACITOR DESIGN AND. MANUFACTURING CAPABILITIES. INCLUDE: * All types of film and paper dielectrics. * Metallized and foil electrodes. * Dry and oil-filled constructions. * Metal or plastic enclosures with. terminations ranging from flexible. wire leads to screw terminals with. high... (read more) -
New York Blower Company (The)
Straight Runs of Discharge Ductwork System Effect Series 5 of 6 :Learn how straight runs of ductwork can affect a fans performance when mounted on the fan outlet. You will also hear about the natural velocity profile of a fan and how you can regain static pressure. 0:00 Intro. 0:14 Safety. 0:43 Equipment. 1:14 Demonstration. 3:43 Final Thoughts (read more)Browse Fans and Blowers (industrial) Datasheets for New York Blower Company (The) -
ESPEC North America Inc | Qualmark Products and Services
ADVANCED BATTERY CHARGE-DISCHARGE TESTING ESPEC AND ANDRITZ BITRODE BROUGHT ADVANCED BATTERY CHARGE-DISCHARGE TESTING TO LIFE AT THE BATTERY SHOW NORTH AMERICA 2025. ESPEC North America Inc, the global leader in environmental. testing chambers, did a live demonstration of its next-generation Advanced Battery Chamber (ADBC), developed in collaboration with Andritz Bitrode, a renowned manufacturer of battery charge-discharge test equipment, at The Battery Show North America 2025. The event took place October 6 -9, 2025. As the electric... (read more) -
New Yorker Electronics Co., Inc.
High Energy, Pulse Discharge Capacitors Knowles ' high-energy pulse discharge capacitors are engineered for maximum performance in the most demanding pulsed power applications. Ideal for use in medical defibrillators, directed energy weapons, particle accelerators, and pulsed lasers, these custom capacitors combine high energy density, low inductance, and robust mechanical construction. With voltage ratings up to 150 kV, peak current handling up to 250 kA, and energy densities as high as 2.75 J/cc, they are built to withstand... (read more)Browse Capacitors Datasheets for New Yorker Electronics Co., Inc. -
Arjay Engineering
Meet Discharge Regulations Without Chemicals Manual. Drawing. Brochure. HydroSense 4410-LMP Continuous Non-Contacting for Hazardous Locations. The HydroSense 4410-LMP Oil in Water Analyser offers continuous on-line monitoring for ppm concentrations of petroleum oils in effluent and produced water without chemicals or lag time. A non-contacting sensor design minimizes system maintenance. The 4410-LMP is the engineered combination of three unique designs: The sensing chamber contributres a continuous controlled water sample. While the... (read more)Browse Water Quality Photometers and Colorimeters Datasheets for Arjay Engineering -
Excelitas Technologies Corp.
Amba UV Curing Reliable Replacement Lamps Producing the widest range of UV curing lamps as well as metal halide UV lamps and components available, Excelitas can supply NobleLight Amba (R) replacement UV lamps for a wide range of UV curing applications such as printing and wood coating. Advantages of NobleLight Amba (R) lamps include: 10,000 lamp types available, including types for unusual lengths, special output characteristics and MH additives. more consistent and reliable curing processes due to Strong seals, immaculate quartz glass... (read more)Browse UV Lamps Datasheets for Excelitas Technologies Corp. -
Excelitas Technologies Corp.
Noblelight UV lamps reduce VOCs & downtime Noblelight UV lamps reduce VOC emissions and downtime. VOCs are released during the production of cast parts. These VOCs enter the environment in the exhaust air via an air duct or smokestack. Optimized low-pressure UV lamps clean and reduce pollutants in the foundry exhaust air by means of photo-oxidation. This was made possible by the joint development of a customized low-pressure UV lamp by xpuris and Excelitas Noblelight. Molds and cores for automotive industry castings are made from sand... (read more)Browse UV Lamps Datasheets for Excelitas Technologies Corp. -
Shenzhen Power Motor Industrial Co., Ltd.
Geared Stepper Motor, Lamps & Valves - PST.24BE Product Overview. The PST.24BE provides a 12 V reference stepper configuration for bedside lamps and hydraulic valve control, with documented gearing and pull-out torque data. Reference Configuration. Specification: PST.24BE1901-001; voltage 12 V; phase resistance 220 O. Published reduction ratio: 64; excitation method: 1-2. Pull-out torque: 850 gf .cm at 400 pulses per second. Custom Configuration. Power Motor offers custom motor design. The final PST.24BE configuration can be customized... (read more)Browse Stepper Motors (rotary) Datasheets for Shenzhen Power Motor Industrial Co., Ltd. -
STEGO
NEW: LED ENCLOSURE LAMP MULTI WIDE VOLTAGE LED lights with Multi Wide Voltage are ideal for flexible use in enclosures and casings of different sizes. Multi Wide Voltage supports both AC and DC voltages, ensuring maximum flexibility in the application. Fewer versions mean optimized processes in procurement and materials management. The mounting kit supplied also enables simple and versatile installation. Multi-wide-range voltage (AC, DC). Internal power unit for easy connection. Durable and maintenance-free thanks to LED technology. (read more)Browse Lighting Fixtures Datasheets for STEGO -
New York Blower Company (The)
How Discharge Elbows Affect Fan Performance System Effect Series 6 of 6: In this video, we discuss how discharge elbows can alter a fan's performance. 0:00 Intro. 0:15 Safety. 0:36 Equipment. 1:00 Demonstration. 2:32 Final Thoughts (read more)Browse Fans and Blowers (industrial) Datasheets for New York Blower Company (The)
-
West Valley Demonstration Project Annual Site Environmental Report Calendar Year 2007
… either recalled or collected in waste pesticide col- lection programs,hazardous waste thermostats, and hazardous waste lamps . … DCDFMeth - Dichlorodifluoromethane DCG - Derived Concentration Guide DL - Detection Limit or Detection Level DMR - Discharge Monitoring Report DOE … … Air (filter) HLW - High-Level (radioactive) Waste HPIC - High-Pressure Ion Chamber HTO - Hydrogen Tritium Oxide HVAC … … Exposed Off-Site Individual MGD - Million Gallons per Day MOU - Memorandum of Understanding MSDS - Material Safety Data …
-
ZCMED1997P215
… expanded polystyrene pattern equation environmental stress cracking electron spectroscopy for chemical analysis electrostatic discharge ; electrospark deposition electron … … coercive force; critical magnetic field; thennodynamic critical field high aluminum defect high-frequency acoustic imaging heat-affected zone Brinell hardness hexagonal boron nitride high-cycle fatigue hollow cathode lamp hexagonal close-packed high … … inclusion high-density polyethylene hydrogen embrittlement cracking hydrogen embrittlement … … MeO MOCVD mol% MOLE MOR mPa MPa MPC mpg mph MPIF MPS MRS MSA MSDS MQG mrem .
-
West Valley Demonstration Project Annual Site Environmental Report Calendar Year 2008
… either recalled or collected in waste pesticide col- lection programs,hazardous waste thermostats, and hazardous waste lamps . … Impact Statement DCG - Derived Concentration Guide DL - Detection Limit or Detection Level DMR - Discharge Monitoring Report DOE … … radioactive) Waste HP/BBS - Human Performance/Behavior-Based Safety HPIC - High-Pressure Ion Chamber HTO - Hydrogen Tritium Oxide HVAC … … Million Gallons per Day MOU - Memorandum of Understanding MPPB - Main Plant Process Building MSDS - Material Safety Data …
-
Conditions for Series Arcing Phenomena in PVC Wiring
COMPOUNDS EMITTED FROM PVC INSULATION HEATED FROM 40 C TO 250 C [15] AND MSDS SHEETS The minimum ignition energy, which is the energy from a spark or arc discharge needed to ignite … But hydrogen is much lower—around 17 J. … load consisted of power resistors (non-inductive carbon and wire wound) or a 150 W lamp load.
-
Emergency Response Management of Offshore Oil Spills: Guidelines for Emergency Responders
The MSDS of products to be employed should be carefully examined for toxic ingredients to determine what … It monitors three classes of hazardous gases: • Organic vapors in the ppm range with a PhotoIonization Detector (PID) using a 9.8, 10.6 eV, or 11.7 eV gas discharge lamp • Combustible gases near their lower explosive limits (LEL … Lower Explosion Limit Hydrogen Cyanide Ammonia Phosphine .
-
West Valley Demonstration Project Annual Site Environmental Report Calendar Year 2009
… either recalled or collected in waste pesticide col- lection programs,hazardous waste thermostats, and hazardous waste lamps . … Guide DCGL - Derived Concentration Guideline Level DL - Detection Limit or Detection Level DMR - Discharge Monitoring Report DOE … … radioactive) Waste HP/BBS - Human Performance/Behavior-Based Safety HPIC - High-Pressure Ion Chamber HTO - Hydrogen Tritium Oxide HVAC … … also expressed as MBTU MOU - Memorandum of Understanding MPPB - Main Plant Process Building MSDS - Material Safety Data …
-
West Valley Demonstration Project Annual Site Environmental Report Calendar Year 2011
… either recalled or collected in waste pesticide col- lection programs,hazardous waste thermostats, and hazardous waste lamps . … Guide DCGL - Derived Concentration Guideline Level DL - Detection Limit or Detection Level DMR - Discharge Monitoring Report DOE … … Level (radioactive) Waste HP/BBS - Human Performance/Behavior-Based Safety HPIC - High-Pressure Ion Chamber HTO - Hydrogen Tritium Oxide … also expressed as MBTU MOU - Memorandum of Understanding MPPB - Main Plant Process Building MSDS - Material Safety Data …
-
The Infectious and Noninfectious Dermatological Consequences of Flooding: A Field Manual for the Responding Provider
… Katrina, Louisiana’s poison control centers documented an increase in toxic exposures to gasoline, lamp oil, and carbon … … local chemical hazard guidelines or the instructions on the appropriate Material Safety Data Sheet ( MSDS ), if available. Hydrogen peroxide is generally not recommended as it can damage exposed tissue and thus delay wound healing … Due to an extremely short duration of discharge , a direct current, and a flashover effect where current …
-
Patty's Industrial Hygiene 4-Volume Set 6th Edition
… 3:1364–1365 Gap analysis, occupational health and safety management systems, 4:2153–2154 Gas chromatography (GC): gases and vapors sampling, 1:422–423 industrial hygiene analysis, 1:435–436 Gas chromatography/mass spectrometry (GC/MS), industrial hygiene analysis, 1:436 Gas discharge lamps , optical radiation, 3:1410–1412 … … heat stress measurement and, 3:1718–1719 Humoral immunity, nitrogen oxide exposure, 4:2576–2577 Hydrogen sulfide, agricultural industry … … 2:1000–1008 Mastic asphalt, exposure studies with, 1:111 Material Safety Data Sheets ( MSDS ): employee information regarding …
-
Integrating Environmental Aspects into the Safety Professional’s Job
… agricultural wastes returned to soil and used as fertilizer; irrigation waters or industrial discharges allowed under the … … and bases), reactivity (unstable wastes which readily explode or undergo violent reactions, including hydrogen cyanide, hydrogen sulfide … … mercury containing items (thermostat ampoules, thermometers, switches, etc), and mercury containing bulbs or lamps that are generated … … communications, since this area relies on similar sources of information (chemical inventory and MSDS library) as does …
Indicates content that may require registration and/or purchase.