-
Supplier: Topex Battery Co., Ltd.
Description: Certificates: CE, UN38.8, MSDS Packaging: wood packaging Shipping: By air, by sea or by express(DHL, UPS, FedEx or TNT)
- Voltage: 48 volts
- Capacity, Amp Hours (AH): 200 ampere-hr
- Operating Temperature: -4 to 149 F
- Weight: 352.8 lbs
-
Supplier: Topex Battery Co., Ltd.
Description: Certificates: CE, UN38.8, MSDS Shipping: By air, by sea or by express(DHL, UPS, FedEx or TNT)
- Voltage: 36 volts
- Capacity, Amp Hours (AH): 10 ampere-hr
- Operating Temperature: -4 to 149 F
- Width / Diameter: 2.6377967 inch
-
Supplier: Topex Battery Co., Ltd.
Description: available Certificates: CE, UN38.8, MSDS, WORCS Shipping: By air, by sea or by express(DHL, UPS, FedEx or TNT)
- Voltage: 18 volts
- Capacity, Amp Hours (AH): 2.2 ampere-hr
- Operating Temperature: -4 to 149 F
- Weight: 0.628425 lbs
-
-
Supplier: Topex Battery Co., Ltd.
Description: operation temperature range, -20℃~+65℃ * Environment friendly, no lead, no mercury, no cadmium * Fast charge, 1~3hours full charge * Flexible in size, custom design available * Matching charger available Certificates: CE, UN38.8, MSDS, UL, WORCS Packaging: 1pcs/ctn, 40ctns/pallet Shipping: By
- Voltage: 12 volts
- Capacity, Amp Hours (AH): 20 ampere-hr
- Operating Temperature: -4 to 149 F
- Width / Diameter: 4.8425223 inch
Find Suppliers by Category Top
More Information Top
-
2,4,6-Trinitrotoluene (TNT) air concentrations, hemoglobin changes, and anemia cases in respirator protected TNT munitions demilitarization workers
Additional physical characteristics of TNT are delineated elsewhere (2,4,6- TNT MSDS , Zaklady Chemiczne, Wojska, Polskiego 2003; 2,4,6-TNT, NIOSH Pocket Guide to Chemical Hazards 2005).
-
RCRA Part A Permit Application for Waste Management Activities at the Nevada Test Site, Part B Permit Application Hazardous Waste Storage Unit, Nevada Test Sit...
( MSDS - TNT ) .
-
Nanodiamond‐Mediated Intercellular Transport of Proteins through Membrane Tunneling Nanotubes
…transport of BSA- coated FNDs, we first analyzed the mean square displace- ments ( MSDs ) of the BSA … of the BSA-FND-containing vesicles from one cell to the other through TNTs with wide-field…
-
Weldon Spring Site Remedial Action Project: Report from the DOE voluntary protection program onsite review, November 17--21, 1997
…LWDI-lost-workday incidence MK-M-K Ferguson Company MSC-Management Safety Committee MSDS -Material Safety Data … TaSSA-Task Specific SafetyAssessments TIPS-Teaming toImproveProductivity and Safety TMAJ-Training Matrix System TNT -trinitrotoluene WP-Voluntary…
-
Image analysis of explosives fingerprint contamination using a Raman imaging spectrometer
For Detasheet, which is primarily 64% PETN and 1 1% nitrocellulose from its MSDS , the strongest band .... TNT was difficult to analyze in its impure non-crystalline form.
-
Bookshelf and Unified Agenda > Environmental Protection Agency > EPA Test Methods > Water > Drinking Water Methods > Analytical Methods Developed by Office of ...
Each laboratory should maintain a file of applicable MSDSs . .... 2 Some method analytes including 2,4- and 2,6-dinitrotoluene, RDX, and TNT have been classified…
-
Chemicapacitive microsensors for detection of explosives and TICs
simulants, are considered high explosives19 , or are major signature chemicals, such as dinitrotoluene in TNT . .... Vapor pressures were estimated from or found in the literature or material safety data sheets ( MSDS ).
-
Perchlorate
…and fuels, rather than the organic explosives commonly used in military applications (e.g., RDX, TNT , HMX). .... Review of MSDS information identifies perchlorate as a common component of many slurry gel explosives (Table 2).
-
Center for Chemical Process Safety - 19th Annual International Conference: Emergency Planning Preparedness Prevention & Response (6/29/04 - 7/1/04 Orlando Flor...
The information provided includes the materials safety datasheets ( MSDS ), the emergency response guidelines, selection of personal protective .... The explosion energy is estimated to be about 1000 kg TNT [3] implying possible vapor cloud explosion…
-
Emergency response of toxic chemicals in Taiwan: The system and case studies
The information provided in- cludes the materials safety datasheets ( MSDS ), the emergency response guidelines, selection of personal .... The explosion energy was estimated to be about 1000 kg TNT [3], implying a possible vapor cloud…
Indicates content that may require registration and/or purchase.