-
Supplier: R. S. Hughes Company, Inc.
Description: OCCUNOMIX SP-MSS-YL; MOTORCYCLE SFT SHELL
-
Supplier: R. S. Hughes Company, Inc.
Description: OCCUNOMIX SP-MSS-YXL; MOTORCYCLE SFT SHELL
-
Supplier: R. S. Hughes Company, Inc.
Description: OCCUNOMIX SP-MSS-Y3X; MOTORCYCLE SFT SHELL
-
-
Supplier: R. S. Hughes Company, Inc.
Description: OCCUNOMIX SP-MSS-Y2X; MOTORCYCLE SFT SHELL
-
Supplier: Heilind Electronics, Inc.
Description: MSS1300G04=SP3T SL SW VERT AU
-
Supplier: Newark, An Avnet Company
Description: MSS140004=SP4T SL SW VERT AG
-
Supplier: Newark, An Avnet Company
Description: MSS130004=SP3T SL SW VERT AG
-
Supplier: Newark, An Avnet Company
Description: MSS130004=SP3T SL SW VERT AG
-
Supplier: Newark, An Avnet Company
Description: XAVAC15M/SS.0/AA
-
Supplier: Snap-on Industrial Brands
Description: 12 POINT TYPE 15 PIECE(S) CLIP RAIL PACKAGING TYPE 1/2 INCH DRIVE SIZE WILLIAMS[R] BRAND FINISH HIGH POLISHED CHROME
-
Supplier: VAST STOCK CO., LIMITED
Description: Hand Tools HIROSE ELECTRIC HAND TOOL ACCESSORY
-
Supplier: Win Source Electronics
Description: Mounting: Through Hole Circuit: DPDT Contact Timing: Shorting (MBB) Switch Function: On-On Actuator Type: Standard Actuator Length: 2.30mm Switch Travel: 2.00mm Electrical Life: 15,000 Cycles Operating Force: 600gf Mechanical Life: 15,000 Cycles Categories: Switches Status:
- Pole & Throw Specifications: Double Pole, Double Throw (DPDT)
-
Supplier: PHOENIX CONTACT USA
Description: Network cable, Ethernet CAT6 A (10 Gbps), 8-position, PUR, water blue RAL 5021, Plug straight M12 SPEEDCON / IP65, coding: X, on Plug straight M12 SPEEDCON / IP65, coding: X, cable length: 15 m
- Cable Length: 49.212625 ft
- Rated Voltage: 0.06 kilovolts
- Cable Shielding: Braid, Foil / Copper Tape
- Features: Cable Assembly
-
Supplier: Win Source Electronics
Description: Manufacturer: Coilcraft Win Source Part Number: 1227681-MSS1278-682MLD Manufacturer Homepage: www.coilcraft.com Alternative Parts (Cross-Reference): NS12575T6R8NN; SSB15-6R8; 744771006; MSS1278-682MLD; Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
-
Supplier: Richardson RFPD
Description: Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
- Features: RF Diodes
- Diode Type: Schottky Barrier Diodes
-
Supplier: Powell Electronics, Inc.
Description: Connector Saver Accessory
-
Supplier: Coilcraft, Inc.
Description: others. 15.5 × 15.5 mm footprint; 13.9 mm high shielded inductors High voltage rating of 800 V 6 inductance values from 33 µH to 1000 µH Low DCR and excellent current handling AEC-Q200 Grade 1 (-40°C to +125°C)
- Inductance Range: 220.00000000000003 microH
- DCR: 0.15 ohms
- SRF: 3 MHz
- Operating Temperature: -40 to 125 C
-
Supplier: Win Source Electronics
Description: Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1024808-MSS1048-152NLB Termination: SMD/SMT Length: 10.5 mm Shielding: Shielded Inductance: 1.5 µH Mounting: SMD (SMT) Tolerance: 30 % Test Frequency: 100 kHz Core Material: Ferrite
- Inductance Range: 1.5 microH
- DCR: 0.0051 ohms
- Testing Frequency: 100 kHz
- Core Material: Ferrite
-
Supplier: Accuris
Description: QUALITY STANDARD FOR EVALUATION OF CAST SURFACE FINISHES - VISUAL AND TACTILE METHOD - INCLUDES THE MSS SP 112 STANDARD AND THE THREE DIMENSIONAL CAST SURFACE COMPARATOR
-
Supplier: Acme Chip Technology Co., Limited
Description: DC DC CONVERTER 12V 15W
- Form Factor: Board Mount
- Type: DC/DC Converter
- Technology: Switching
-
Supplier: Mencom Corporation
Description: Profibus PA, Cordset, 4 Pole, Male Straight / Female Straight, 15 Meters, 18 awg, 8A, Orange, PVC, Stainless Steel
- Number of Conductors: 4 #
- Rated Voltage: 0.3 kilovolts
- Rated Amperage: 8 amps
- Operating Temperature: -40 to 105 C
-
Supplier: Win Source Electronics
Description: Self Resonant Frequency: 15 MHz Height: 4 mm Width: 10.2 mm Categories: Fixed Inductors DC Resistance (DCR): 89 mΩ Alternative Parts (Cross-Reference): MSS1038T-273MLB; MSS1038T-273MLC; SRR1240-270M; PM105SB-270M-RC; SRR0905-270M; ASPI-6045S-270M-T; Popularity: Low Fake Threat In the Open
- Inductance Range: 27 microH
- Inductance Tolerance: 20 (+/- %)
- DCR: 0.089 ohms
- Testing Frequency: 100 kHz
-
Supplier: DigiKey
Description: RF Diode Schottky - Single 5V 50mA 100mW Chip
- VR: 5 volts
- Tj: -65 to 150 C
- CT: 0.1 pF
- Features: Other, RF Diodes
-
Supplier: VAST STOCK CO., LIMITED
Description: Slide Switches SP3T SL SW VERT AG
-
Description: SCHOTTKY DIODE,CHIP, C15
- Tj: -65 to 150 C
- Features: Other, RF Diodes
-
Supplier: Mencom Corporation
Description: MDC, Cordset, 4 Pole, Male Straight, 15M, 4A, Yellow, PVC, Stainless Steel
- Number of Conductors: 4 #
- Rated Voltage: 0.3 kilovolts
- Rated Amperage: 4 amps
- Operating Temperature: -40 to 105 C
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Inductor Power Shielded Wirewound 15uH 20% 100KHz Ferrite 1.5A 0.1Ohm DCR Automotive T/R Product overview: MSS5131-153MLC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for
- Inductance Tolerance: 20 (+/- %)
- Standards and Certifications: RoHS Compliant
-
Supplier: ODG (Origin Data Global)
Description: Standing paste 100mA DPDT 12V 10,000 times SMD,7.15x3.55mm Slide Switches ROHS
-
Supplier: Mencom Corporation
Description: MDC, Cordset, 3 Pole, Female Straight, 15M, 4A, Yellow, PUR, Stainless Steel
- Number of Conductors: 3 #
- Rated Voltage: 0.3 kilovolts
- Rated Amperage: 4 amps
- Operating Temperature: -40 to 80 C
-
Supplier: VAST STOCK CO., LIMITED
Description: RF Connectors / Coaxial Connectors
- Features: RF and Microwave Connector
-
Supplier: Mencom Corporation
Description: MDC, Shielded, Cordset, 5 Pole, Female Straight, 15M, 4A, Yellow, PVC, Stainless Steel
- Number of Conductors: 5 #
- Rated Voltage: 0.3 kilovolts
- Rated Amperage: 4 amps
- Operating Temperature: -40 to 105 C
-
Supplier: Cable Depot Inc.
Description: RJ45 8 Position Shielded Modular Plug for Solid or Stranded Wire Back Cable Entry Cavity height is .17 in center at back but decreases to .15 under strain relief.
- Connector Type: Modular Connector and RJ Connector
-
Supplier: Acme Chip Technology Co., Limited
Description: SWITCH SLIDE SP4T 0.4VA 20V
- Maximum AC Voltage: 20 volts
- Maximum DC Voltage: 20 volts
- Operating Temperature: -4 to 185 F
- Maintained Switch Function: ON / ON (Low / High)
-
Supplier: ULTRAVIEW Corporation
Description: Model AD14-100DMA is similar to the ADDA14-100DMA, but does not have D/A converters. Its dual simultaneously updated 14-bit D/A converters can output up to 15 MS/s each.
-
Supplier: PHOENIX CONTACT USA
Description: Power cable, 4-position, PUR halogen-free, Orange (RAL 2003), matt, shielded, Plug straight M12 SPEEDCON, S-coded, on free cable end, cable length: 1.5 m, for AC current up to 12 A/630 V
- Cable Length: 4.9212625 ft
- Cable Shielding: Braid
- Application: Cordage
- Standards / Certifications: RoHS
Find Suppliers by Category Top
Featured Products Top
-
steel seat, disc, guard, retaining ring & spring Cracking pressure: 0.6 to 0.15 psi Temperatures to 450 degrees F Use in Schedule 40 pipe Meets ASME B16.34-2004 & MSS SP-126 Flange Finish per MSS SP-6 Seat Leakage per MSS SP-61 (read more)
Browse Check Valves Datasheets for DFT Inc. -
The DeZURIK KSV Severe Service Knife Gate Valve meets MSS SP-135 standards and is specially designed to withstand high pressures and abrasive slurries in some of the toughest services in mining, (including oil sands processing), steel, power, chemical, municipal sludge, bio-fuels production, and paper industries. For more information visit DeZURIK.com. (read more)
Browse Gate Valves Datasheets for DeZURIK, Inc. -
DeZURIK Severe Service Knife Gate Valve meets MSS SP-135 standards and can withstand high pressures and abrasive slurries found in mining (including oil sands processing), steel, power, chemical, and paper industries. Ideal for isolation in high-pressure, high-density slurry lines, the valves (read more)
Browse Gate Valves Datasheets for DeZURIK, Inc. -
. Bonomi 8000/9000 Series butterfly valves are designed to meet or exceed the following standards: API 598 testing, API 609, ANSI 16.5, MSS SP-25 marking, MSS SP-61 testing and MSS SP-68 design. Standard features include a blowout-proof stem made from 17-4 PH stainless steel (read more)
Browse Butterfly Valves Datasheets for Bonomi North America, Inc. -
a self?locating flapper pin that streamlines field servicing. The valve meets major industry standards including AWWA C508, MSS SP?136, and NSF/ANSI/CAN 61 and 372, ensuring compliance for potable water applications. Optional accessories—including a hold?open device, externally (read more)
Browse Check Valves Datasheets for DeZURIK, Inc. -
vertical installation Protected spring Easy maintenance Versatile ASME 150 To 2500 - 1" to 36" Line size - 316 SS trim - RF Flanged Ends - MSS-SP61 seat leakage Options Inconel® X-750 Spring Soft Seat (read more)
Browse Check Valves Datasheets for DFT Inc. -
.34) Stainless steel trim (optional soft seat) Complies with API 594, MSS SP-61, API 598 (shell and seat). The TLW® is part of DFT’s full line of non-slam, silent (read more)
Browse Check Valves Datasheets for DFT Inc. -
M Stainless steel seat, disc & bushing Nitronic 60 stem Inconel® X-750 spring Seat leakage per MSS SP-61 Tapped holes in the body for lifting lugs Options: - Soft Seat / * NACE / - 316 SS spring (read more)
Browse Check Valves Datasheets for DFT Inc. -
Severe duty 410 trim and carburized bushings Meets API 594 face-to-face dimensions Class 600/900/1500 RF Meets MSS SP-61 seat leakage Horizontal or vertical installation. For more information on the WLC® BF or other severe service DFT non (read more)
Browse Industrial Valves Datasheets for DFT Inc. -
steam applications for both horizontal and vertical installations. The TLW® is a spring-assisted, center-guided check valve with a lightweight compact wafer-style design (fits between mating flanges) that meets API 594 face-to-face dimensions. Its testing meets MSS SP-61 and (read more)
Browse Check Valves Datasheets for DFT Inc.
More Information Top
-
Catholicism, Conformity and the Community in the Elizabethan Diocese of Durham
30 NA:PRO, SP 15 /15/16; BL, Lans MSS , 87, fol.
-
Reviews
15 , 167 (M) nik6-rangaspdn-i bd sgm u czar / ba-ustdmhddar f-me-coloured horses … … slight, and could even use the-yn wrongly attached to sym in the MSS . w 12 'vandak … … a ~ nfit' a pl. majestatis in this folTn is abnormally and probably due to a dittography, or rather originally 'dittacoy' - [Lri] heard of twice of while copying from of dictation. w 14 '~ n tahmak sp?thpat ' should draws its …
Indicates content that may require registration and/or purchase.