-
Supplier: R. S. Hughes Company, Inc.
Description: OCCUNOMIX SP-MSS-YL; MOTORCYCLE SFT SHELL
-
Supplier: R. S. Hughes Company, Inc.
Description: OCCUNOMIX SP-MSS-YXL; MOTORCYCLE SFT SHELL
-
Supplier: R. S. Hughes Company, Inc.
Description: OCCUNOMIX SP-MSS-Y3X; MOTORCYCLE SFT SHELL
-
-
Supplier: R. S. Hughes Company, Inc.
Description: OCCUNOMIX SP-MSS-Y2X; MOTORCYCLE SFT SHELL
-
Supplier: Heilind Electronics, Inc.
Description: MSS1300G04=SP3T SL SW VERT AU
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: RF Connectors / Coaxial Connectors Product overview: MSS-R-PC(40) from Hirose Electric is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets,
- Gender: Female / Jack
-
Supplier: ODG (Origin Data Global)
Description: CONN MSS RCPT STR 50 OHM PCB
- Frequency Range: 1 GHz
- Features: Coaxial Connector, RF and Microwave Connector
-
Supplier: Newark, An Avnet Company
Description: MSS140004=SP4T SL SW VERT AG
-
Supplier: Newark, An Avnet Company
Description: MSS130004=SP3T SL SW VERT AG
-
Supplier: Newark, An Avnet Company
Description: MSS130004=SP3T SL SW VERT AG
-
Supplier: Richardson RFPD
Description: Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
- Features: RF Diodes
- Diode Type: Schottky Barrier Diodes
-
Supplier: DigiKey
Description: SCR Module 1.2kV 55A 1-Phase Controller - All SCRs Chassis Mount ISOTOP
-
Supplier: Newark, An Avnet Company
Description: MSS1300G04=SP3T SL SW VERT AU
-
Description: SCHOTTKY DIODE,BEAMLEAD, H40
- Tj: -65 to 175 C
- Features: Other, RF Diodes
-
Supplier: General Pump
Description: MS high Pressure water plunger pumps have been designed for long life industrial duties and provided they are correctly installed and maintained will give long trouble-free operation.
- Maximum Discharge Flow: 43.9 GPM
- Maximum Discharge Pressure: 3,900 psi
- Pump Type: Gear Pumps, Piston / Plunger Pumps, Positive Displacement Pumps, Reciprocating Pumps, Triplex Pumps, Water Jetting Pumps
- Power Source: None, Pump Only
-
Supplier: VAST STOCK CO., LIMITED
Description: RF Connectors / Coaxial Connectors
- Features: RF and Microwave Connector
-
Supplier: Coilcraft, Inc.
Description: Low DC resistance for greater efficiency Excellent current handling Magnetic shielding allows high-density mounting AEC-Q200 Grade 3 (-40°C to +85°C)
- Inductance Range: 150 microH
- DCR: 0.241 ohms
- SRF: 4.1 MHz
- Operating Temperature: -40 to 85 C
-
Supplier: Acme Chip Technology Co., Limited
Description: SCHOTTKY DIODE,BEAMLEAD,PACKAGE
- Tj: -65 to 150 C
- Features: Other, RF Diodes
-
Supplier: Coilcraft, Inc.
Description: Low DC resistance for greater efficiency Excellent current handling Magnetic shielding allows high-density mounting AEC-Q200 Grade 3 (-40°C to +85°C)
- Inductance Range: 470 microH
- DCR: 0.886 ohms
- SRF: 2.7 MHz
- Operating Temperature: -40 to 85 C
-
Supplier: DigiKey
Description: RF Diode Schottky - 1 Bridge 2V H40
- VR: 2 volts
- CT: 0.45999999999999996 pF
- Features: Other, RF Diodes
- Diode Type: Schottky Barrier Diodes
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1382973-MSS30-B53-H40 Category: Discrete Semiconductor Products>Diodes>RF Diodes Series: MSS30-xxx-x Package: Tray Diode Type: Schottky - 1 Bridge Capacitance @ Vr, F: 0.46pF @ 0V, 1MHz Voltage - Peak Reverse (Max): 2V Package / Case: H40 Supplier Device Package: H40 ECCN:
- CT: 0.45999999999999996 pF
- Features: Other, RF Diodes
- Diode Type: Schottky Barrier Diodes
-
Supplier: Coilcraft, Inc.
Description: Low DC resistance for greater efficiency Excellent current handling Magnetic shielding allows high-density mounting AEC-Q200 Grade 3 (-40°C to +85°C)
- Inductance Range: 120.00000000000001 microH
- DCR: 0.195 ohms
- SRF: 7 MHz
- Operating Temperature: -40 to 85 C
-
Supplier: Coilcraft, Inc.
Description: Low DC resistance for greater efficiency Excellent current handling Magnetic shielding allows high-density mounting AEC-Q200 Grade 3 (-40°C to +85°C)
- Inductance Range: 820 microH
- DCR: 1.767 ohms
- SRF: 2.6 MHz
- Operating Temperature: -40 to 85 C
-
Supplier: Mencom Corporation
Description: Profibus PA, Cordset, 4 Pole, Male Straight / Female Straight, 40 Meters, 18 awg, 8A, Orange, PVC, Stainless Steel
- Number of Conductors: 4 #
- Rated Voltage: 0.3 kilovolts
- Rated Amperage: 8 amps
- Operating Temperature: -40 to 105 C
-
Supplier: Win Source Electronics
Description: Manufacturer: Coilcraft Win Source Part Number: 1227656-MSS1048-682NLC Manufacturer Homepage: www.coilcraft.com Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Sufficient
-
Supplier: ODG (Origin Data Global)
Description: Plugin-6P,9.1x3.5mm Slide Switches ROHS
-
Description: MODULE SCR BACK TO BACK ISOTOP
- VDRM: 1,200 volts
- IT(RMS): 55 amps
- TJ: -40 to 125 C
- IGT: 50 mA
-
Supplier: Win Source Electronics
Description: Manufacturer: Coilcraft Win Source Part Number: 1227643-MSS1048-104MLC Manufacturer Homepage: www.coilcraft.com Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
-
Supplier: Win Source Electronics
Description: Manufacturer: Coilcraft Win Source Part Number: 1227632-MSS1038-393MLD Manufacturer Homepage: www.coilcraft.com Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
-
Supplier: Accuris
Description: QUALITY STANDARD FOR EVALUATION OF CAST SURFACE FINISHES - VISUAL AND TACTILE METHOD - INCLUDES THE MSS SP 112 STANDARD AND THE THREE DIMENSIONAL CAST SURFACE COMPARATOR
-
Supplier: VAST STOCK CO., LIMITED
Description: Slide Switches SP3T SL SW VERT AG
-
Supplier: DigiKey
Description: Connector
- Features: Coaxial Connector, RF and Microwave Connector
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: DIODE SCHOTTKY 40V 1A MICROSMP Product overview: MSS1P4-E3/89A from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers
- Tj: -55 C
- Features: Other, Rectifier Diode, Schottky Barrier Diodes
- RoHS Compliant: RoHS Compliant
-
Supplier: ADLINK Technology Inc.
Description: The ADLINK PXI-9816/9826/9846 are 10 MS/s, 20 MS/s, 40 MS/s sampling 16-bit 4-CH digitizers designed for digitizing high frequency and wide dynamic range signals with an input frequency up to 20 MHz. The analog input range can be programmed via software to ??1 V or ??0.2
- Sampling Frequency: 10,000 kHz
- Resolution: 16 bits
- Signal Converter Type: Analog-to-Digital Converter
- Features: PXI Bus
-
Supplier: Acme Chip Technology Co., Limited
Description: SWITCH SLIDE SP4T 0.4VA 20V
- Maximum AC Voltage: 20 volts
- Maximum DC Voltage: 20 volts
- Operating Temperature: -4 to 185 F
- Maintained Switch Function: ON / ON (Low / High)
Find Suppliers by Category Top
Featured Products Top
-
-40 to 85 °C. The switching function is momentary (MO/NO) or latching (LA). Highly robust for the demanding applications, the MSS actuator is stainless steel with an impact resistance rating of IK06. (read more)
Browse Pushbutton Switches Datasheets for SCHURTER Inc -
steel seat, disc, guard, retaining ring & spring Cracking pressure: 0.6 to 0.15 psi Temperatures to 450 degrees F Use in Schedule 40 pipe Meets ASME B16.34-2004 & MSS SP-126 Flange Finish per MSS SP-6 Seat Leakage per MSS SP-61 (read more)
Browse Check Valves Datasheets for DFT Inc. -
The DeZURIK KSV Severe Service Knife Gate Valve meets MSS SP-135 standards and is specially designed to withstand high pressures and abrasive slurries in some of the toughest services in mining, (including oil sands processing), steel, power, chemical, municipal sludge, bio-fuels production, and paper industries. For more information visit DeZURIK.com. (read more)
Browse Gate Valves Datasheets for DeZURIK, Inc. -
DeZURIK Severe Service Knife Gate Valve meets MSS SP-135 standards and can withstand high pressures and abrasive slurries found in mining (including oil sands processing), steel, power, chemical, and paper industries. Ideal for isolation in high-pressure, high-density slurry lines, the valves (read more)
Browse Gate Valves Datasheets for DeZURIK, Inc. -
. Bonomi 8000/9000 Series butterfly valves are designed to meet or exceed the following standards: API 598 testing, API 609, ANSI 16.5, MSS SP-25 marking, MSS SP-61 testing and MSS SP-68 design. Standard features include a blowout-proof stem made from 17-4 PH stainless steel (read more)
Browse Butterfly Valves Datasheets for Bonomi North America, Inc. -
a self?locating flapper pin that streamlines field servicing. The valve meets major industry standards including AWWA C508, MSS SP?136, and NSF/ANSI/CAN 61 and 372, ensuring compliance for potable water applications. Optional accessories—including a hold?open device, externally (read more)
Browse Check Valves Datasheets for DeZURIK, Inc. -
vertical installation Protected spring Easy maintenance Versatile ASME 150 To 2500 - 1" to 36" Line size - 316 SS trim - RF Flanged Ends - MSS-SP61 seat leakage Options Inconel® X-750 Spring Soft Seat (read more)
Browse Check Valves Datasheets for DFT Inc. -
.34) Stainless steel trim (optional soft seat) Complies with API 594, MSS SP-61, API 598 (shell and seat). The TLW® is part of DFT’s full line of non-slam, silent (read more)
Browse Check Valves Datasheets for DFT Inc. -
M Stainless steel seat, disc & bushing Nitronic 60 stem Inconel® X-750 spring Seat leakage per MSS SP-61 Tapped holes in the body for lifting lugs Options: - Soft Seat / * NACE / - 316 SS spring (read more)
Browse Check Valves Datasheets for DFT Inc. -
Severe duty 410 trim and carburized bushings Meets API 594 face-to-face dimensions Class 600/900/1500 RF Meets MSS SP-61 seat leakage Horizontal or vertical installation. For more information on the WLC® BF or other severe service DFT non (read more)
Browse Industrial Valves Datasheets for DFT Inc.
More Information Top
-
Contributions to the Pali lexicography
Vgl. jain. term. tech. chaumattha (thereto of HINUBER, MSS 40 , S. 63--4). "Haarschmuch, that is made of gold" (Sumafigalavilfisirff I, p. 89): MEYER S. 364, Da~akumfiracarita (Nachtrfige to S. 279); cf. MORRIS, JPTS 1885.41, BHAYANI Studies in De ~ ya Prakrit S. 228 Sp. a.
Indicates content that may require registration and/or purchase.