-
Supplier: R. S. Hughes Company, Inc.
Description: OCCUNOMIX SP-MSS-YXL; MOTORCYCLE SFT SHELL
-
Supplier: R. S. Hughes Company, Inc.
Description: OCCUNOMIX SP-MSS-YL; MOTORCYCLE SFT SHELL
-
Supplier: R. S. Hughes Company, Inc.
Description: OCCUNOMIX SP-MSS-Y3X; MOTORCYCLE SFT SHELL
-
-
Supplier: R. S. Hughes Company, Inc.
Description: OCCUNOMIX SP-MSS-Y4X; MOTORCYCLE SFT SHELL
-
Supplier: Heilind Electronics, Inc.
Description: MSS1300G04=SP3T SL SW VERT AU
-
Supplier: Daemar Inc.
Description: Static Dissipative Polyethylene Color: Pink Applicable Specs: MS-90376-YF, AS 90376, NAS-837B
- Connector Diameter: 316 inch
- Type: Cover
- Material: Polyethylene (PE)
- Features: Provides an Electrical Shield, Static Dissipative
-
Supplier: Newark, An Avnet Company
Description: XAVAC104M/SS.1/AA
-
Supplier: Newark, An Avnet Company
Description: XAVAC26M/SS.1/AA
-
Supplier: Newark, An Avnet Company
Description: MSS140004=SP4T SL SW VERT AG
-
Supplier: Newark, An Avnet Company
Description: XAVAC44M/SS.1/AA
-
Supplier: Powell Electronics, Inc.
Description: CONNECTOR, DIN 41612 CONNECTOR
-
Electronic Cooling Fans - Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) -- OD1232-48MSS
Description: FAN AXIAL 120X32MM 48VDC WIRE
- Maximum Air Flow: 107 SCFM
- Maximum Sound Level: 48 dbA
- Operating Temperature: 57.2 to 122 F
- Motor Type: Brushless DC
-
Supplier: Win Source Electronics
Description: Manufacturer: Coilcraft Win Source Part Number: 1227701-MSS5131-224MLC Manufacturer Homepage: www.coilcraft.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
-
Supplier: Win Source Electronics
Description: Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1019433-MSS1246-334KLC Packaging: Cut Tape Termination: SMD/SMT Length: 12.3 mm Shielding: Shielded Inductance: 330 µH Mounting: SMD (SMT) Tolerance: 10 % Test Frequency: 100 kHz
- Inductance Range: 330 microH
- Inductance Tolerance: 10 (+/- %)
- DCR: 0.8127 ohms
- Testing Frequency: 100 kHz
-
Supplier: Win Source Electronics
Description: Self Resonant Frequency: 6 MHz Height: 4 mm Width: 10.2 mm Categories: Fixed Inductors DC Resistance (DCR): 380 mΩ Alternative Parts (Cross-Reference): MSS1038T-124KLB; MSS1038T-124KLC; SRR1240-121K; PM105SB-121K-RC; MSS1246-124KLB; SRR1260-121K; Popularity: Low Fake Threat In the Open Market:
- Inductance Range: 120.00000000000001 microH
- Inductance Tolerance: 10 (+/- %)
- DCR: 0.38 ohms
- Testing Frequency: 100 kHz
-
Supplier: Win Source Electronics
Description: Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1080711-MSS1246-824KLC Packaging: Cut Tape Termination: SMD/SMT Length: 12.3 mm Shielding: Shielded Inductance: 820 µH Mounting: SMD (SMT) Tolerance: 10 % Test Frequency: 100 kHz
- Inductance Range: 820 microH
- Inductance Tolerance: 10 (+/- %)
- DCR: 1.767 ohms
- Testing Frequency: 100 kHz
-
Supplier: Accuris
Description: QUALITY STANDARD FOR EVALUATION OF CAST SURFACE FINISHES - VISUAL AND TACTILE METHOD - INCLUDES THE MSS SP 112 STANDARD AND THE THREE DIMENSIONAL CAST SURFACE COMPARATOR
-
Supplier: ITW Switches USA
Description: Built on the proven series 48 platform these rugged switches come in stainless steel or aluminum housings, solid state with either momentary or maintained action and lighted or unlighted versions. The variety of options in this compact package size make the 58M ideal for many applications.
- Maximum Current: 0.02 amps
- Maximum DC Voltage: 26.5 volts
- Features: Dustproof, Illuminated Switch, RoHS, Weather Resistant / Waterproof
- Actuator Specifications: Flush Pushbutton
-
Supplier: VAST STOCK CO., LIMITED
Description: Slide Switches SP3T SL SW VERT AG
-
Supplier: New Yorker Electronics Co., Inc.
Description: CONNECTOR, DIN 41612 CONNECTOR
- Features: Board Mount Connector, DIN Connector
-
Supplier: Acme Chip Technology Co., Limited
Description: SWITCH SLIDE SP4T 0.4VA 20V
- Maximum AC Voltage: 20 volts
- Maximum DC Voltage: 20 volts
- Operating Temperature: -4 to 185 F
- Maintained Switch Function: ON / ON (Low / High)
-
Supplier: ADLINK Technology Inc.
Description: ADLINIK PXI-2501 and PXI-2502 are high-speed, high-performance analog output multifunction PXI modules. These devices are able to update up to 8-CH, 12-bit analog outputs simultaneously sustaining 1 MS/s. The reference sources and output polarities are programmable individually per channel.
- Sampling Frequency: 400 kHz
- Resolution: 14 bits
- Host Connection: Direct Backplane Interface
-
Supplier: ADLINK Technology Inc.
Description: ADLINIK DAQ-2501 and DAQ-2502 are high-speed and high-performance analog output multifunction DAQ cards. The devices are able to update up to 8-CH, 12-bit analog outputs simultaneously at sustaining 1 MS/s. The reference sources and the output polarities are programmable on per channel basis,
- Sampling Frequency: 1,000 kHz
- Resolution: 14 bits
- Host Connection: Direct Backplane Interface
-
Supplier: ODG (Origin Data Global)
Description: Slide Switches ON-ON-ON 4 PIN SP3T SMD T/R
-
Supplier: Acme Chip Technology Co., Limited
Description: RELAY (HG) 1FA 500 O 12 V DW REV
- DC Coil Voltage: 12 volts
- Features: Other
- Poles: Single Pole (SP)
- Throw: Single Throw
-
Supplier: ADLINK Technology Inc.
Description: ADLINK DAQe-2500 series are high-speed and high-performance analog output multi-function DAQ PCI EXpress cards. The devices are able to update up to 8-CH, 12-bit analog outputs simultaneously at sustaining 1 MS/s. The reference sources and the output polarities are programmable on per channel
- Sampling Frequency: 1,000 kHz
- Resolution: 14 bits
- Host Connection: Direct Backplane Interface
-
Supplier: DigiKey
Description: RELAY REED SPST 2A 24V
- DC Coil Voltage: 24 volts
- Operating Temperature: -40 to 221 F
- Mounting: PC Board
- Poles: Single Pole (SP)
-
Description: RELAY REED SPST 2A 5V THRU-HOLE
- DC Coil Voltage: 5 volts
- Features: Other
- Poles: Single Pole (SP)
- Throw: Single Throw
-
Supplier: ABB Inc.
Description: The thermistor motor protection relays of the CM-MSx.xx range monitor the winding temperature of motors which have PTC temperature sensors installed. These sensors are incorporated in the motor windings thus measuring the motor heat directly. This direct temperature measurement enables the
-
Description: standards – MSS SP-58 and MSS SP-89 relate to hanger materials, design, manufacture, fabrication and installation; MSS SP-127 relates to the design, selection, and application of bracing for piping systems subject to seismic – wind – dynamic loading. In
-
Description: covers valves having body pressure temperature ratings in accordance with ASME B16.34. Definitions may be found in MSS SP-96.
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Inductor Power Shielded Wirewound 8200uH 10% 100KHz Ferrite 0.28A 6.48Ohm DCR Automotive T/R Product overview: MSS1210-825KED from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for
- Inductance Range: 8,200.000000000002 microH
- Inductance Tolerance: 10 (+/- %)
- Features: Other
- Standards and Certifications: RoHS Compliant
-
Description: Castings. For additional nondestructive examinations defining quality of steel castings, this Standard Practice may be supplemented by the following Standard Practices; SP-53 "Magnetic Particle Examination Method", SP-54 "Radiographic Examination Method", SP-93 "Liquid Penetrant
-
Description: may be used. It is recognized that ultrasonic examination and radiographic examination are not directly comparable. This Standard Practice is intended to provide a casting of functionally equivalent quality to those accepted by the method of MSS SP 54.
-
Supplier: ADLINK Technology Inc.
Description: offer differential mode for 48 AI channels in order to achieve maximum noise elimination.
- Sampling Frequency: 3,000 kHz
- Resolution: 12 bits
- Host Connection: Direct Backplane Interface
Find Suppliers by Category Top
Featured Products Top
-
The DeZURIK KSV Severe Service Knife Gate Valve meets MSS SP-135 standards and is specially designed to withstand high pressures and abrasive slurries in some of the toughest services in mining, (including oil sands processing), steel, power, chemical, municipal sludge, bio-fuels production, and paper industries. For more information visit DeZURIK.com. (read more)
Browse Gate Valves Datasheets for DeZURIK, Inc. -
DeZURIK Severe Service Knife Gate Valve meets MSS SP-135 standards and can withstand high pressures and abrasive slurries found in mining (including oil sands processing), steel, power, chemical, and paper industries. Ideal for isolation in high-pressure, high-density slurry lines, the valves (read more)
Browse Gate Valves Datasheets for DeZURIK, Inc. -
steel seat, disc, guard, retaining ring & spring Cracking pressure: 0.6 to 0.15 psi Temperatures to 450 degrees F Use in Schedule 40 pipe Meets ASME B16.34-2004 & MSS SP-126 Flange Finish per MSS SP-6 Seat Leakage per MSS SP-61 (read more)
Browse Check Valves Datasheets for DFT Inc. -
. Bonomi 8000/9000 Series butterfly valves are designed to meet or exceed the following standards: API 598 testing, API 609, ANSI 16.5, MSS SP-25 marking, MSS SP-61 testing and MSS SP-68 design. Standard features include a blowout-proof stem made from 17-4 PH stainless steel (read more)
Browse Butterfly Valves Datasheets for Bonomi North America, Inc. -
a self?locating flapper pin that streamlines field servicing. The valve meets major industry standards including AWWA C508, MSS SP?136, and NSF/ANSI/CAN 61 and 372, ensuring compliance for potable water applications. Optional accessories—including a hold?open device, externally (read more)
Browse Check Valves Datasheets for DeZURIK, Inc. -
vertical installation Protected spring Easy maintenance Versatile ASME 150 To 2500 - 1" to 36" Line size - 316 SS trim - RF Flanged Ends - MSS-SP61 seat leakage Options Inconel® X-750 Spring Soft Seat (read more)
Browse Check Valves Datasheets for DFT Inc. -
.34) Stainless steel trim (optional soft seat) Complies with API 594, MSS SP-61, API 598 (shell and seat). The TLW® is part of DFT’s full line of non-slam, silent (read more)
Browse Check Valves Datasheets for DFT Inc. -
M Stainless steel seat, disc & bushing Nitronic 60 stem Inconel® X-750 spring Seat leakage per MSS SP-61 Tapped holes in the body for lifting lugs Options: - Soft Seat / * NACE / - 316 SS spring (read more)
Browse Check Valves Datasheets for DFT Inc. -
Severe duty 410 trim and carburized bushings Meets API 594 face-to-face dimensions Class 600/900/1500 RF Meets MSS SP-61 seat leakage Horizontal or vertical installation. For more information on the WLC® BF or other severe service DFT non (read more)
Browse Industrial Valves Datasheets for DFT Inc. -
steam applications for both horizontal and vertical installations. The TLW® is a spring-assisted, center-guided check valve with a lightweight compact wafer-style design (fits between mating flanges) that meets API 594 face-to-face dimensions. Its testing meets MSS SP-61 and (read more)
Browse Check Valves Datasheets for DFT Inc.
More Information Top
-
PROGRESS REPORT ON STUDIES IN APPLIED SOLID MECHANICS.
ASA B16.9 tees are commercially available butt- welding tees fabricated in accordance with the USA B16.9 or the MSS SP - 48 standards.1 2 *1 3 The diameter ratio d/D is normally greater than V2 .
-
Austenitic stainless steel welding fittings (ASME SA-403 with additional requirements) - January 1975
… M 5-1, RDT M 7-1, RDT M 3-6, RDT M 3-7, RDT M 3-3, RDT F 3-6, RDT F 2-4, RDT M 1-1, RDT M 1-2, RDT F 3-37, MSS SP - 48 .
-
ansi b 16.11 - offers from ansi b 16.11 manufacturers, suppliers, exporters & wholesalers
ANSI B 16.11, B 16.9, B 16.28, B 2.1 NPT, MSS-SP-43, MSS SP - 48 , SP 97, B 36.10 Sizes: 1/2" N. B. TO 24" N. B. Seamless ...
-
Study of the comparative costs of five wet/dry cooling tower concepts
F i t t i n g s are carbon steel (ASTM A-234, ANSI B16.9, o r MSS SP - 48 ) and valves are flanged carbon steel (API 6D).
Indicates content that may require registration and/or purchase.